- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Acquisition Sensitivity | Antenna | Antenna Connector Type | Base Product Number | Class | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Receiver Sensitivity | RoHS | Security | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Applications | Technology | Voltage - Supply | Frequency | Function | Operating Supply Voltage | Number of Channels | Interface | Memory Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Product | Features | Modulation Technique | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WYSAGVDXG Kaga Electronics USA | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | 24 mm x 11.5 mm x 2 mm | 960 | SDIO | + 85 C | - | Kaga Electronics USA | - 30 C | Yes | - | - | Tray | - | Active | - | WiFi | 802.11 ac, Bluetooth 4.2 | - | Details | - | - | - | 3.6 V | 3 V | - | - | - | -30°C ~ 85°C | - | - | - | - | - | - | 2.4GHz, 5GHz | - | 3 V to 3.6 V | - | - | - | 14 dBm | 433Mbps | - | 802.11a/b/g/n/ac, Bluetooth v4.2 | - | - | - | Bluetooth, WiFi | Integrated, Chip | - | - | PCM, SDIO | - | - | - | - | - | - | - | - | - | - | ||
![]() EYSGJNAWY-VX Kaga Electronics USA | In Stock | - | - | Surface Mount | 28-SMD Module | - | - | - | - | - | - | - | 2000 | UART | + 85 C | - | Kaga Electronics USA | - 25 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Last Time Buy | - | - | - | - 93 dBm | Details | - | 13 mA | 16 mA | 3.6 V | 1.8 V | - | - | - | -25°C ~ 85°C (TA) | - | EYSGJN | - | - | - | 1.8V ~ 3.6V | 2.402GHz ~ 2.48GHz | - | 1.8 V to 3.6 V | - | - | - | 4 dBm | 921.6kbps | nRF51822 | Bluetooth v4.2 | 2.402 GHz to 2.48 GHz | - | 4dBm | Bluetooth | Integrated, Trace | -93dBm | - | UART | 13mA | 16mA | - | - | Bluetooth Modules | - | - | 1.3 mm | 11.3 mm | 5.1 mm | ||
![]() EYSLSNZWW Kaga Electronics USA | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | 8.55 mm x 3.25 mm x 1 mm | 2000 | I2C, SPI, UART | + 85 C | - | Kaga Electronics USA | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - 96 dBm | Details | - | 11.2 mA | 15.4 mA | 3.6 V | 1.7 V | - | - | - | -40°C ~ 85°C | - | - | - | - | - | 1.7V ~ 3.6V | 2.402GHz ~ 2.48GHz | - | 1.7 V to 3.6 V | - | - | 192kB Flash, 24kB RAM | 4 dBm | 2Mbps | nRF52810 | Bluetooth v5.0 | 2.402 GHz to 2.48 GHz | - | 4dBm | Bluetooth | PCB Trace | - | - | I²C, SPI, UART | - | - | - | - | Bluetooth Modules | - | - | 1 mm | 8.55 mm | 3.25 mm | ||
![]() RS9116W-SB00-QMS-B2AR Silicon Labs | 26 |
| - | - | - | - | - | - | - | - | - | - | - | I2C, I2S, SPI, UART, USB | + 85 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | 48.2 mA | 285 mA | 3.63 V | 1.75 V | - | - | - | - | - | - | Bluetooth, Wi-Fi | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 453-00053C Laird Connectivity | 18 |
| - | Surface Mount | 75-SMD Module | - | - | External | - | Bluetooth Low Energy (BLE) | - | 15 mm x 10 mm x 2 mm | 250 | ADC, GPIO, I2C, I2S, SPM, UART, USB | + 105 C | 5dBm | Laird Connectivity Inc. | - 40 C | Yes | - | - | Strip | - | Active | NFC | - | - | - 98 dBm | Details | - | - | - | 5.5 V | 1.7 V | - | 0.035000 oz | - | -40°C ~ 105°C | Cut Tape | BL5340 | - | - | - | 1.7V ~ 3.6V | 2.4 GHz | - | 1.7 V to 5.5 V | - | - | 1MB Flash, 512kB RAM | 5 dBm | 2 Mb/s | nRF5340 | Bluetooth 5.2 | - | - | 3dBm | 802.15.4, Bluetooth, NFC | PCB Trace | -104dBm | - | ADC, GPIO, I²C, I²S, SPI, PDM, PWM, UART, USB | - | 4.1mA ~ 5.3mA | - | - | - | - | - | - | - | - | ||
![]() 453-00052C Laird Connectivity | 18 |
| - | Surface Mount | 75-SMD Module | - | - | Integrated | - | Bluetooth Low Energy (BLE) | - | 15 mm x 10 mm x 2 mm | 250 | ADC, GPIO, I2C, I2S, SPM, UART, USB | + 105 C | 5dBm | Laird Connectivity Inc. | - 40 C | Yes | - | - | Strip | - | Active | NFC | - | - | - 98 dBm | Details | - | - | - | 5.5 V | 1.7 V | - | 0.035000 oz | - | -40°C ~ 105°C | Cut Tape | BL5340 | - | - | - | 1.7V ~ 3.6V | 2.4 GHz | - | 1.7 V to 5.5 V | - | - | 1MB Flash, 512kB RAM | 5 dBm | 2 Mb/s | nRF5340 | Bluetooth 5.2 | - | - | 3dBm | 802.15.4, Bluetooth, NFC | Integrated, Chip | -104dBm | - | ADC, GPIO, I²C, I²S, SPI, PDM, PWM, UART, USB | - | 4.1mA ~ 5.3mA | - | - | - | - | - | - | - | - | ||
![]() ATWINC3400-MR210UA143 Atmel (Microchip Technology) | In Stock | - | - | - | - | 802.11b | External | u.FL | - | - | Cortus APS3 | - | 50 | SPI, UART | + 85 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | 802.11 b/g/n | 802.11 b/g/n, Bluetooth | - | Details | - | 256 mA | 87 mA | 3.6 V | 2.7 V | - | - | - | - | Tray | - | Medium Access Control Network Controller | - | - | - | 2.412 GHz to 2.472 GHz | - | - | 10 Channel | - | 256 kB | 18.3 dBm | 1 Mb/s, 2 Mb/s, 5.5 Mb/s, 11 Mb/s, 6 Mb/s, 9 Mb/s, 12 Mb/s, 18 Mb/s, 24 Mb/s, 36 Mb/s, 48 Mb/s, 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Energy Module | - | 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK | - | - | - | ||
![]() JODY-W354-00A u-blox | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | I2S, PCIe, UART | + 85 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | IEEE 802.11 a/b/g/n/ac/ax | - | - | Details | - | - | - | 3.46 V | 1.71 V | - | - | - | - | Reel | JODY-W3 | - | - | - | - | 2 GHz, 5 GHz | - | - | - | - | - | 19 dBm | 458 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Modules | - | GFSK, DQPSK | - | - | - | ||
![]() JODY-W377-00A u-blox | In Stock | - | - | - | - | - | - | External | - | - | - | 19.8 mm x 13.8 mm | - | I2S, PCIe, SDIO, UART | + 85 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | IEEE 802.11 a/b/g/n/ac/ax | - | - | Details | - | - | - | 3.46 V | 1.71 V | - | - | - | - | Reel | JODY-W3 | - | - | - | - | 2 GHz, 5 GHz | - | - | - | - | - | 19 dBm | 458 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Modules | - | GFSK, DQPSK | - | - | - | ||
![]() AIW-355 DQ-N01 Advantech | In Stock | - | - | - | - | - | - | SMA | - | - | - | - | 1 | - | + 75 C | - | - | - 30 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8 V | 3.8 V | - | - | - | - | - | AIW-355 | - | - | - | - | - | - | 3.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 G, LTE, WCDMA, GNSS | - | - | - | - | - | ||
![]() JODY-W263-00A u-blox | 432 |
| - | - | - | - | - | RF | - | - | - | 19.8 mm x 13.8 mm | - | GPIO, PCM, SDIO, UART | + 85 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | IEEE 802.11 a/b/g/n/ac | - | - | Details | - | - | - | 5.5 V | 2.8 V | - | - | - | - | Reel | JODY-W2 | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | 19 dBm | 433 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiradio Modules | - | GFSK, DQPSK | - | - | - | ||
![]() JODY-W374-00A u-blox | In Stock | - | - | - | - | - | - | External | - | - | - | 19.8 mm x 13.8 mm | - | I2S, PCIe, SDIO, UART | + 85 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | IEEE 802.11 a/b/g/n/ac/ax | - | - | Details | - | - | - | 3.46 V | 1.71 V | - | - | - | - | Reel | JODY-W3 | - | - | - | - | 2 GHz, 5 GHz | - | - | - | - | - | 19 dBm | 458 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Modules | - | GFSK, DQPSK | - | - | - | ||
![]() CMP4020-2-R CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | 39-SMD Module | - | - | - | CMP4020 | Class II | CMP40x0 | - | 600 | GPIO, I2C, I2S, SDIO, SPI, UART, USB | + 85 C | - | CEL | - 40 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - 99.1 dBm | Details | - | - | - | 3.6 V | 3 V | - | - | - | -40°C ~ 85°C | Reel | CMP4020 | - | - | - | 3V ~ 3.6V | 2.4 GHz, 5 GHz | - | - | - | - | 2MB Flash, 512kB PSRAM, 512kB SRAM | 18 dBm | - | - | Bluetooth 5.1 | - | - | 18dBm | Bluetooth, WiFi | Integrated, Trace | - | - | GPIO, I²C, I²S, SDIO, SPI, UART, USB | - | - | - | - | - | - | - | - | - | - | ||
![]() F38H000S Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | I2C, RS-232, USB | + 85 C | - | Lantronix, Inc. | - 40 C | - | - | - | Bulk | 60233 | Active | - | - | - | - | Details | - | - | - | 32 V | 10.8 V | - | 4.585615 oz | - | - | Bulk | FOX3 | - | GPS, LTE | - | 10.8V ~ 60V | - | Gateway | 10.8 V to 32 V | - | I²C, RS-232, USB | - | - | - | - | - | - | - | - | - | - | -148dBm | 150Mbps | - | - | - | BeiDou, Galileo, GLONASS, GNSS, GPS, GSM, LTE, TCP, UDP | - | - | LED Indicator | - | - | - | - | ||
![]() B43H001S Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | RS-232 | - | - | - | - | - | - | - | - | BOLERO43#D | - | - | - | - | - | Details | - | - | - | 48 V | 10.8 V | - | 7.407532 oz | - | - | Bulk | BOLERO | - | - | - | - | - | - | 10.8 V to 48 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX200.NGWG.DTK Intel | 1500 | - | - | - | - | - | - | - | - | - | - | 22 mm x 30 mm x 2.4 mm | 5 | PCIe, USB | + 80 C | - | - | 0 C | - | - | - | - | 999VGD | - | - | WiFi | 802.11 ax, Bluetooth | - | Details | WPA, WPA2, WPA3 | - | - | - | - | - | 0.003527 oz | - | - | - | AX200 | - | - | - | - | 160 MHz | - | - | - | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-S2-WROOM-I(M22S2H3200UH3Q0) Espressif Systems | In Stock | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | IPEX | ESP32-S2 | - | - | 18 mm x 31 mm x 3.3 mm | 650 | GPIO, I2C, I2S, PWM, SPI, UART, USB OTG 1.1 | + 85 C | - | Espressif Systems | - 40 C | Yes | - | - | Tape & Reel (TR) | - | Active | - | WiFi | 802.11 b/g/n | - | Details | - | 63 mA, 68 mA | 160 mA, 200 mA, 220 mA, 310 mA | 3.6 V | 3 V | - | 0.571459 oz | - | -40°C ~ 105°C (TA) | Cut Tape | ESP32-S2-WROOM | - | - | - | 2.8V ~ 3.6V | 2.412 GHz to 2.484 GHz | - | 3.3 V | - | - | 128kB ROM, 320kB SRAM | 13 dBm, 15 dBm, 19.5 dBm | 150 Mb/s | ESP32-S2 | 802.11b/g/n | - | - | 19.5dBm | WiFi | Antenna Not Included, U.FL | -97dBm | - | ADC, GPIO, I²C, I²S, PWM, SPI, UART, USB | 63mA ~ 68mA | 160mA ~ 310mA | - | - | - | - | - | - | - | - | ||
![]() EC25AUXGA-128-SGNS Quectel | 2400 | - | - | Card Edge | Module | - | - | - | EC25 | - | - | - | 250 | ADC, I2C, SDIO, SGMII, UART, USB | + 75 C | - | Quectel | - 35 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | Details | - | - | - | 3.8 V | 3.8 V | Wireless communication module | 0.163318 oz | - | -35°C ~ 75°C | Cut Tape | - | - | - | - | 3V ~ 3.6V | 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz | - | 3.8 V | - | - | - | 33 dBm | 480Mbps | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA | - | - | 33dBm | Cellular, Navigation | Antenna Not Included | -111dBm | - | I²C, PCM, UART, USB | - | - | - | 8PSK, 16QAM, 64QAM, GMSK | - | - | - | - | - | - | ||
![]() SC200RCENA-E51-UGNDA Quectel | 80 |
| - | Surface Mount | Module | - | - | - | SC200 | - | - | - | 200 | Camera, I2C, SPI, UART, USB | - | - | Quectel | - | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | Details | - | - | - | - | - | Wireless communication module | 0.338630 oz | - | -35°C ~ 75°C | Reel | SC200R | - | - | - | 3.55V ~ 4.2V | 900MHz, 1.8GHz, 2.4GHz, 5GHz | - | - | - | - | - | - | 150Mbps | - | 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | Bluetooth, Navigation, WiFi | Antenna Not Included | - | - | ADC, GPIO, I²C, I²S, SDIO, UART, SPI, USB | - | - | - | - | - | - | - | - | - | - | ||
![]() BG95M3LA-64-SGNS Quectel | 5200 |
| - | Surface Mount | Module | - | - | - | BG95 | - | - | 23.6 mm x 19.9 mm x 2.2 mm | 250 | GPIO, I2C, UART, USB | + 75 C | - | Quectel | - 30 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | Details | - | - | - | 3.8 V | 3.8 V | Wireless communication module | 0.141096 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | LTE Cat M1/Cat NB2/EGPRS Module | - | - | 3.3V ~ 4.3V | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | - | 3.8 V | - | - | - | 21 dBm | 1.2 Mbps | - | BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE | 450/600/700/800/850/900/1700/1800/1900/2100 MHz | Industrial | 21dBm | Cellular, Navigation | Antenna Not Included | - | - | GPIO, I²C, PCM, UART, USB | 1.65mA | - | - | - | - | - | - | - | - | - |