- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | RoHS | Security | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Frequency | Function | Operating Supply Voltage | Number of Channels | Interface | Memory Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Product | Features | Modulation Technique |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NINA-W156-01B u-blox | In Stock | - | - | - | - | - | - | - | 500 | GPIO, SPI, UART | + 85 C | - | - 40 C | - | - | - | - | - | - | 802.11 b/g/n | 802.11 b/g/n, Bluetooth | - | - | - | - | - | 3.3 V | 3.3 V | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | 3.3 V | - | - | - | 18 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG69TAAMD Quectel | 600 |
| - | Surface Mount | Module | - | LG69 | - | 250 | CAN, I2C, SPI, UART | - | Quectel | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | 4 Channel | - | - | - | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | Navigation | Antenna Not Included | - | - | I²C, SPI, UART | - | - | - | - | - | - | - | ||
![]() RS9116N-DB00-CC1-B00 Silicon Labs | 382 |
| - | Surface Mount | 155-FLGA Module | - | - | - | 119 | - | - | Silicon Labs | - | Yes | - | Bulk | - | Active | - | - | 802.11 a/b/g/n, Bluetooth 5.0 | Details | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | - | - | - | 3V ~ 3.63V | 2.4GHz, 5GHz | - | - | - | - | 16kB Flash, 512kB ROM | - | 54Mbps | - | 802.11a/b/g/n, Bluetooth v5.0 | - | - | 18dBm | Bluetooth, WiFi | Antenna Not Included | -102dBm | - | SPI, UART, USB | 10.2mA ~ 135mA | 9.9mA ~ 313mA | - | CCK, DSSS, OFDM | - | - | - | ||
![]() MPCI-L220-62S u-blox | In Stock | - | - | Card Edge | Module | - | - | 51 mm x 30 mm x 3.7 mm | 160 | GPIO, I2C, UART, USB | + 65 C | u-blox | - 20 C | - | - | Tray | - | Obsolete | - | - | - | - | - | - | 880 mA | 880 mA | 3.3 V | 3.3 V | - | - | - | -20°C ~ 65°C | - | MPCI-L2 | - | - | 3V ~ 3.6V | 2100 MHz | - | 3.3 V | - | - | - | 23 dBm | 42Mbps | - | EDGE, GSM, HSDPA, HSUPA, LTE | - | - | 33dBm | Cellular | Antenna Not Included | - | - | USB | 880mA | 880mA | - | GMSK | RF Modules | - | - | ||
![]() M66FBTEA-03-STD Quectel | In Stock | - | - | Surface Mount | 52-SMD Module | Pad | M66 | 17.7 mm x 15.8 mm x 2.3 mm | 1 | GPIO, I2C, I2S, SPI, UART, USB, USIM | + 75 C | Quectel | - 35 C | - | - | Box | - | Active | - | - | - | Details | - | - | 1.3 mA | - | 3.3 V | 3.3 V | - | - | - | -40°C ~ 85°C | Tray | - | - | - | 3.3V ~ 4.6V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | 3.3 V | - | - | - | 23 dBm | 85.6kbps | - | Bluetooth v3.0, GSM, GPRS | - | - | - | Bluetooth, Cellular | Antenna Not Included | -109dBm | - | UART | 1.3mA | - | - | - | LTE Cat NB1 | - | - | ||
![]() EC21EUXGA-MINIPCIE Quectel | In Stock | - | - | Card Edge | Module | - | EC21 | - | 1 | I2C, PCM, UART, USB, USIM | + 75 C | Quectel | - 35 C | - | Socket Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | Details | - | Mini PCIe | 22 mA | - | 3.3 V | 3.3 V | - | - | Industrial grade | -40 to 80 °C | - | - | LTE Cat 1 Module | - | 3V ~ 3.6V | - | - | 3.3 V | - | - | - | - | 42Mbps | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, UMTS, WCDMA | 2100/1800/2600/900/800 MHz | Industrial | - | Cellular, Navigation | Antenna Not Included | - | - | I²C, PCM, UART, USB | 22mA | 22mA | - | - | LTE Cat 1 | - | - | ||
![]() BG95MFLA-64-SGNS Quectel | 211 |
| - | - | - | - | - | 23.6 mm x 19.9 mm x 2.2 mm | 250 | I2C, GPIO, GRFC, PCM, UART, USB, USIM | + 75 C | - | - 35 C | Yes | - | - | - | - | - | WiFi | - | Details | - | - | - | - | 3.8 V | 3.8 V | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | 3.8 V | - | - | - | 21 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTE Cat M1, LTE Cat NB2, GNSS, WiFi | - | - | ||
![]() FERRET-8R1 RF Solutions | 19 |
| - | - | - | - | FERRET | 71 mm x 23.5 mm | 3 | WiFi | + 55 C | RF Solutions | - 10 C | - | - | Bulk | - | Active | - | - | - | Details | - | - | - | - | 24 V | 6 V | - | - | - | - | Bulk | - | - | Remote Control | 6V ~ 24V | 868 MHz | Receiver | - | - | Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Receivers | 1km Range | - | ||
![]() RS9113-NBZ-D1W-X78 Silicon Labs | In Stock | - | - | - | - | Integrated, u.FL | - | - | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0, Zigbee | - | WPA/WPA2, WPS | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() RS9113-NBZ-S0N-X00 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0, Zigbee | - | WPA/WPA2, WPS | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() RS9113-N00-S0C-X74 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | - | 802.11 a/b/g/n | - | WPA/WPA2, WPS | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() RS9113-N0Z-D1N-X00 Silicon Labs | In Stock | - | - | - | - | Integrated, u.FL | - | - | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | - | 802.11 a/b/g/n, Zigbee | - | WPA/WPA2, WPS | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() RS9113-NBZ-D1N-X00 Silicon Labs | In Stock | - | - | - | - | Integrated, u.FL | - | - | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0, Zigbee | - | WPA/WPA2, WPS | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() RS9113-N0Z-S0N-X00 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | - | 802.11 a/b/g/n, Zigbee | - | WPA/WPA2, WPS | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | ||
![]() 8265.D2WMLG.S Intel | In Stock | - | - | - | - | - | - | - | 1000 | PCIe, UART, USB | + 80 C | - | 0 C | - | - | - | 949745 | - | - | WiFi | 802.11 ac | Details | AES-CCMP, WPA2-PSK | - | - | - | - | - | - | - | - | - | Reel | 8265 | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 867 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX211.D2WG.NV Intel | 610 | - | - | - | - | - | - | - | 1000 | PCIe, USB | + 80 C | - | 0 C | - | - | - | 999M5T | - | - | WiFi | - | Details | WPA2, WPA3 | - | - | - | - | - | Wi-Fi 6 | - | - | - | - | Wi-Fi 6 AX211 | - | - | - | 6 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9260.NGWGII Intel | In Stock | - | - | - | - | - | - | - | 100 | PCIe, USB | + 80 C | - | 0 C | - | - | - | 999RK8 | - | - | WiFi | 802.11 ac, Bluetooth 5.1 | Details | WPA2, WPA3 | - | - | - | - | - | - | - | - | - | - | Wireless-AC 9260 | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 1.73 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX210.NGWG.NV Intel | 10000 | - | - | - | - | - | - | 22 mm x 30 mm x 2.4 mm | 100 | PCIe, USB | + 80 C | - | 0 C | - | - | - | 999M85 | - | - | WiFi | - | Details | WPA2, WPA3 | - | - | - | - | - | Wi-Fi 6 | - | - | - | - | Wi-Fi 6 AX210 | - | - | - | 6 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-WROVER-B(M213DH3264PH3Q0) Espressif Systems | 28 |
| - | Surface Mount | 38-SMD Module | - | ESP32 | 18 mm x 31.4 mm x 3.3 mm | 650 | Serial | + 65 C | Espressif Systems | - 40 C | Yes | - | Tape & Reel (TR) | - | Active | - | WiFi | 802.11 b/g/n, Bluetooth | Details | - | - | - | - | 3.6 V | 2.7 V | - | 0.217191 oz | - | -40°C ~ 85°C (TA) | - | ESP32-WROVER | - | - | 2.7V ~ 3.6V | 2.4 GHz to 2.5 GHz | - | 2.7 V to 3.6 V | - | - | 448kB ROM, 536kB SRAM | 18.5 dBm | 150 Mb/s | ESP32-D0WD | 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 | - | - | 20dBm | Bluetooth, WiFi | PCB Trace | -98dBm | - | ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART | - | - | - | - | - | - | - | ||
![]() RS9113-N00-S0W-X78 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - 40 C | - | - | - | - | - | - | - | 802.11 a/b/g/n | - | WPA/WPA2, WPS | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK |