- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Acquisition Sensitivity | Antenna Connector Type | Base Product Number | Class | Dimensions | Factory Pack QuantityFactory Pack Quantity | Horizontal Position Accuracy | Interface Type | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Security | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Time To First Fix - Cold Start | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Frequency | Pin Count | Operating Supply Voltage | Number of Channels | Memory Size | Operating Supply Current | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Modulation Technique | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS9113-N00-S0C-X72 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | 802.11 a/b/g/n | - | - | - | WPA/WPA2, WPS | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | ||
![]() EC25AFXGA-MINIPCIE Quectel | 13 |
| - | Card Edge | Module | - | SMA | EC25 | - | 51 mm x 30 mm x 4.9 mm | 100 | - | I2C, UART, USB | + 75 C | - | Quectel | - 35 C | - | Socket Mount | - | Tray | - | Active | - | - | - | - | - | Details | - | Mini PCIe | - | - | 3.6 V | 3 V | - | Wireless communication module | 0.368613 oz | Industrial grade | -40 to 80 °C | Cut Tape | - | Mini PCIe | 3V ~ 3.6V | 824 MHz to 960 MHz, 1561 MHz, 1575.42 MHz, 1710 MHz to 2690 MHz, 2400 MHz to 2500 MHz | - | 3.3 V | - | - | - | - | 150Mbps | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA | 1900/1700/850/700/700/700/1700/600 MHz | Industrial | - | Cellular, Navigation | Antenna Not Included | - | I²C, PCM, UART, USB | 22mA | 22mA | - | - | - | - | - | - | ||
![]() EC25EUGA-MINIPCIE Quectel | 173 |
| - | Card Edge | Module | - | - | EC25 | - | 30 mm x 51 mm x 4.9 mm | 100 | - | I2C, UART, USB | + 75 C | - | Quectel | - 35 C | - | Socket Mount | - | Tray | - | Active | - | - | - | - | - | Details | - | - | - | - | 3.6 V | 3 V | - | Wireless communication module | 0.368613 oz | - | -40 to 80 °C | Cut Tape | - | Mini PCIe | 3V ~ 3.6V | 1160 MHz to 1270 MHz, 1560 MHz to 1605 MHz | - | 3.3 V | - | - | - | - | 150 Mbps | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, UMTS, WCDMA | 900/1800 MHz | Extended | - | Cellular, Navigation | Antenna Not Included | -110.5 dBm | I²C, PCM, UART, USB | 23.3mA | 23.3mA | - | - | - | - | - | - | ||
![]() L26T-S89 Quectel | 95 |
| - | Surface Mount | 24-SMD Module | - 147 dBm | - | L26 | - | 16 mm x 12.2 mm x 2.3 mm | 250 | - | UART | + 85 C | - | Quectel | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | Details | - | - | - | - | 3.3 V | 3.3 V | 32 s | Wireless communication module | 0.032452 oz | - | - | Cut Tape | - | - | - | 1561.098 MHz, 1575.42 MHz, 1602.5625 MHz | - | 3.3 V | 50 Channel | - | - | - | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | Navigation | Antenna Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() BG95M1LA-64-SGNS Quectel | 12 |
| - | Surface Mount | Module | - | Integrated | BG95 | - | 23.6 mm x 19.9 mm x 2.2 mm | 250 | - | GPIO, I2C, UART, USB | + 75 C | - | Quectel | - 30 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | Details | - | LGA | - | - | 3.3 V | 3.3 V | - | Wireless communication module | 0.141096 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | LTE Cat M1 Module | - | - | - | 3.3 V | - | - | - | 21 dBm | - | - | - | 600/700/800/850/900/1700/1800/1900/2100 MHz | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSD2M06010 Advantech | In Stock | - | - | - | - | - | SMA | - | - | - | - | - | - | + 80 C | - | - | - 40 C | - | - | - | - | BB-WSD2M06010 | - | - | - | - | 100 m, 300 m | - | - | - | - | - | - | 48 V | 0 V | - | - | - | - | - | - | - | - | - | 2.4 GHz to 2.4835 GHz | - | 0 V to 48 V | - | - | - | 8 dBm | 250 kb/s | - | - | - | - | - | - | - | - 93 dBm | - | - | - | - | - | - | - | - | - | ||
![]() 453-00059C Laird Connectivity | 112 | - | - | Surface Mount | 59-SMD Module | - | Chip | - | Class 2 | 6.3 mm x 8.6 mm x 1.6 mm | 250 | - | ADC, GPIO, I2C, I2S, SPM, UART, USB | + 105 C | 8dBm | Laird Connectivity Inc. | - 40 C | Yes | - | - | Strip | - | Active | NFC | - | - | - | - 96 dBm | Details | - | - | - | - | 5.5 V | 1.7 V | - | - | 0.352740 oz | - | -40°C ~ 105°C | Cut Tape | BL653 | - | 1.7V ~ 5.5V | 2.48 GHz | - | 1.7 V to 5.5 V | - | 512kB Flash, 12kB RAM | - | 8 dBm | 1 Mb/s | nRF52833 | Bluetooth 5.1 | - | - | 8dBm | 802.15.4, Bluetooth | Integrated, Chip | -103dBm | ADC, I²C, I²S, NFC, PDM, PWM, GPIO, SPI, UART, USB | - | 4.9mA ~ 14.1mA | - | - | - | - | - | - | ||
![]() WFM200SS22XNA3 Silicon Labs | 867 | - | - | Surface Mount | 58-SMD Module | - | Embedded | WFM200 | - | 6.5 mm x 6.5 mm x 1.3 mm | 260 | - | SPI | + 105 C | - | Silicon Labs | - 40 C | Yes | - | - | Tray | - | Active | - | - | 802.11 b/g/n | - | - | Details | - | - | 48.3 mA | 99.4 mA | 1.8 V, 3.3 V | 1.8 V, 3.3 V | - | - | - | - | -40°C ~ 105°C (TA) | Tray | - | - | 1.62V ~ 3.6V | 2.412 GHz to 2.484 GHz | - | 1.8 V, 3.3 V | - | - | - | 15.1 dBm | 72.2 Mb/s | WFM200S | 802.11b/g/n | - | - | 15.1dBm | WiFi | Integrated, Chip | -96.3dBm | SDIO, SPI | 42.3mA ~ 48.3mA | 45.4mA ~ 99.4mA | DSSS | - | - | - | - | - | ||
![]() AX200.NGWG.DTK Intel | 1500 | - | - | - | - | - | - | - | - | 22 mm x 30 mm x 2.4 mm | 5 | - | PCIe, USB | + 80 C | - | - | 0 C | - | - | - | - | 999VGD | - | - | WiFi | 802.11 ax, Bluetooth | - | - | Details | WPA, WPA2, WPA3 | - | - | - | - | - | - | - | 0.003527 oz | - | - | - | AX200 | - | - | 160 MHz | - | - | - | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-S2-WROOM-I(M22S2H3200UH3Q0) Espressif Systems | In Stock | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | IPEX | ESP32-S2 | - | 18 mm x 31 mm x 3.3 mm | 650 | - | GPIO, I2C, I2S, PWM, SPI, UART, USB OTG 1.1 | + 85 C | - | Espressif Systems | - 40 C | Yes | - | - | Tape & Reel (TR) | - | Active | - | WiFi | 802.11 b/g/n | - | - | Details | - | - | 63 mA, 68 mA | 160 mA, 200 mA, 220 mA, 310 mA | 3.6 V | 3 V | - | - | 0.571459 oz | - | -40°C ~ 105°C (TA) | Cut Tape | ESP32-S2-WROOM | - | 2.8V ~ 3.6V | 2.412 GHz to 2.484 GHz | - | 3.3 V | - | 128kB ROM, 320kB SRAM | - | 13 dBm, 15 dBm, 19.5 dBm | 150 Mb/s | ESP32-S2 | 802.11b/g/n | - | - | 19.5dBm | WiFi | Antenna Not Included, U.FL | -97dBm | ADC, GPIO, I²C, I²S, PWM, SPI, UART, USB | 63mA ~ 68mA | 160mA ~ 310mA | - | - | - | - | - | - | ||
![]() EC25AUXGA-128-SGNS Quectel | 2400 | - | - | Card Edge | Module | - | - | EC25 | - | - | 250 | - | ADC, I2C, SDIO, SGMII, UART, USB | + 75 C | - | Quectel | - 35 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | Details | - | - | - | - | 3.8 V | 3.8 V | - | Wireless communication module | 0.163318 oz | - | -35°C ~ 75°C | Cut Tape | - | - | 3V ~ 3.6V | 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz | - | 3.8 V | - | - | - | 33 dBm | 480Mbps | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA | - | - | 33dBm | Cellular, Navigation | Antenna Not Included | -111dBm | I²C, PCM, UART, USB | - | - | 8PSK, 16QAM, 64QAM, GMSK | - | - | - | - | - | ||
![]() SC200RCENA-E51-UGNDA Quectel | 80 |
| - | Surface Mount | Module | - | - | SC200 | - | - | 200 | - | Camera, I2C, SPI, UART, USB | - | - | Quectel | - | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | Details | - | - | - | - | - | - | - | Wireless communication module | 0.338630 oz | - | -35°C ~ 75°C | Reel | SC200R | - | 3.55V ~ 4.2V | 900MHz, 1.8GHz, 2.4GHz, 5GHz | - | - | - | - | - | - | 150Mbps | - | 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | Bluetooth, Navigation, WiFi | Antenna Not Included | - | ADC, GPIO, I²C, I²S, SDIO, UART, SPI, USB | - | - | - | - | - | - | - | - | ||
![]() BG95M3LA-64-SGNS Quectel | 5200 |
| - | Surface Mount | Module | - | - | BG95 | - | 23.6 mm x 19.9 mm x 2.2 mm | 250 | - | GPIO, I2C, UART, USB | + 75 C | - | Quectel | - 30 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | Details | - | - | - | - | 3.8 V | 3.8 V | - | Wireless communication module | 0.141096 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | LTE Cat M1/Cat NB2/EGPRS Module | 3.3V ~ 4.3V | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | - | 3.8 V | - | - | - | 21 dBm | 1.2 Mbps | - | BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE | 450/600/700/800/850/900/1700/1800/1900/2100 MHz | Industrial | 21dBm | Cellular, Navigation | Antenna Not Included | - | GPIO, I²C, PCM, UART, USB | 1.65mA | - | - | - | - | - | - | - | ||
![]() L26UDR-S89 Quectel | 12 |
| - | Surface Mount | 24-SMD Module | - 145 dBm | - | L26 | - | 16 mm x 12.2 mm x 2.3 mm | 250 | - | UART | + 85 C | - | Quectel | - 40 C | Yes | Surface Mount | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | Details | - | SMD Module | - | - | 3.3 V | 3.3 V | 32 s | Wireless communication module | 0.032452 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | Compact GNSS Module | 3V ~ 3.6V | 1561.098 MHz, 1575.42 MHz, 1602.5625 MHz | - | 3.3 V | 50 Channel | - | - | - | 921.6kbps | - | BeiDou, Galileo, GLONASS, GPS, GNSS | 1575.42 MHz | Industrial | - | Navigation | Antenna Not Included | -162dBm | UART | - | - | - | - | - | - | - | - | ||
![]() LBEE5ZZ1PJ-377 Murata Electronics | 21 |
| - | - | - | - | - | - | - | 7.2 mm x 7.4 mm x 1.25 mm | 1000 | - | UART | + 85 C | - | - | - 30 C | - | - | - | - | - | - | - | - | 802.11 a/b/g/n/ac | - | - | - | - | - | - | - | 3.46 V | 1.7 V | - | - | - | - | - | Reel | 1PJ | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC20ALSA-8GB-UGAD Quectel | 28 |
| - | - | - | - | - | - | - | - | 200 | - | ADC, Audio, Camera, GPIO, I2C, SPI, UART, USB | + 75 C | - | - | - 40 C | Yes | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 3.8 V | 3.8 V | - | Wireless communication module | 0.338630 oz | - | - | Reel | - | - | - | 850 MHz, 1.9 GHz | - | 3.8 V | - | - | - | 33 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC600TNAPA-E53-UGADA Quectel | 2188 |
| - | Surface Mount | Module | - | Pad | SC600 | - | 44 mm x 43 mm x 2.85 mm | 200 | - | Audio, Camera, I2C, SPI, UART, USB | + 65 C | - | Quectel | - 35 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | Details | - | - | - | - | 3.8 V | 3.8 V | - | Wireless communication module | 0.414469 oz | - | -35°C ~ 65°C | Cut Tape | - | - | 3.55V ~ 4.4V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | 3.8 V | - | - | - | 33 dBm | 300Mbps | - | 802.11a/b/g/n/ac, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, GLONASS, GPS, GNSS | - | - | 33dBm | Bluetooth, Navigation, WiFi | Antenna Not Included | - | ADC, GPIO, I²C, I²S, SDIO, UART, SPI, USB | - | - | - | - | - | - | - | - | ||
![]() EG95NAFB-512-SGNS Quectel | 180 |
| - | Surface Mount | Module | - | - | EG95 | - | 29 mm x 25 mm x 2.3 mm | 250 | - | Audio, I2C, SPI, UART, USB | + 75 C | - | Quectel | - 35 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | Details | - | LGA | - | - | 3.8 V | 3.8 V | - | Wireless communication module | 0.149562 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | LTE Category 4 Module | 3.3V ~ 4.3V | - | 106 | 3.8 V | - | - | - | - | 150Mbps | - | BeiDou, Galileo, GLONASS, GPS, GNSS, GPRS, HSPA+, LTE, UMTS, WCDMA | - | Industrial | - | Cellular, Navigation | Antenna Not Included | - | I²C, PCM, SPI, UART, USB | 31mA | 31mA | - | - | - | - | - | - | ||
![]() LC76GAB Quectel | In Stock | - | - | - | - | - 147 dBm | - | - | - | - | - | 2 m | I2C, UART | + 85 C | - | - | - 40 C | Yes | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 2.55 V | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | 36 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EYSHCNZWZ Kaga Electronics USA | In Stock | - | - | Surface Mount | Module | - | - | - | - | 12.9 mm x 9.6 mm x 2 mm | 1000 | - | I2C, SPI, UART | + 85 C | - | Kaga Electronics USA | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - 96 dBm | Details | - | - | 12.9 mA | 16.6 mA | 3.6 V | 1.7 V | - | - | - | - | -40°C ~ 85°C | - | - | - | 1.7V ~ 3.6V | 2.4GHz | - | 1.7 V to 3.6 V | - | 512kB Flash, 64kB RAM | - | 4 dBm | 2Mbps | nRF52832 | Bluetooth v5.0 | 2.402 GHz to 2.48 GHz | - | 4dBm | Bluetooth/ANT | Integrated, Chip | -96dBm | I²C, I²S, SPI, UART | 12mA | 16mA | GFSK | Bluetooth Modules | - | 2 mm | 12.9 mm | 9.6 mm |