- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Acquisition Sensitivity | Antenna | Antenna Connector Type | Base Product Number | Class | Core | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Shipping Restrictions | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Shielding | Frequency | Operating Supply Voltage | Number of Channels | Memory Size | Operating Supply Current | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Features | Modulation Technique | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BM64SPKS1MC2-00M3AA Atmel (Microchip Technology) | In Stock | - | - | - | - | - | Integrated | - | - | Class 1, Class 2 | - | - | - | 56 | UART | + 70 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - 90 dBm | Details | - | - | - | 4.2 V | 3.2 V | - | - | Tray | - | - | - | Shielded | 2.44 GHz | 3.2 V to 4.2 V | - | - | - | 15 dBm | 1 Mb/s | - | Bluetooth 5.0 | 2.402 GHz to 2.48 GHz | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | 2.5 mm | 32 mm | 15 mm | ||
![]() BM64SPKS1MC2-0003AA Atmel (Microchip Technology) | In Stock | - | - | - | - | - | Integrated | - | - | Class 1, Class 2 | - | - | - | 56 | UART | + 70 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - 90 dBm | Details | - | - | - | 4.2 V | 3.2 V | - | - | Tray | - | - | - | Shielded | 2.44 GHz | 3.2 V to 4.2 V | - | - | - | 15 dBm | 2 Mb/s | - | Bluetooth 5.0 | 2.402 GHz to 2.48 GHz | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | 2.5 mm | 32 mm | 15 mm | ||
![]() BM64SPKS1MC1-0003AA Atmel (Microchip Technology) | In Stock | - | - | - | - | - | Integrated | - | - | Class 1, Class 2 | - | - | - | 56 | UART | + 70 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - 90 dBm | Details | - | - | - | 4.2 V | 3.2 V | - | - | Tray | - | - | - | Shielded | 2.44 GHz | 3.2 V to 4.2 V | - | - | - | 15 dBm | 2 Mb/s | - | Bluetooth 5.0 | 2.402 GHz to 2.48 GHz | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | 2.5 mm | 32 mm | 15 mm | ||
![]() CMP9620-1C-T CEL (California Eastern Laboratories) | In Stock | - | - | Card Edge | Module | - | - | MHF4 | CMP9620 | Bluetooth Classic, Bluetooth Low Energy (BLE) | - | - | 30 mm x 28 mm x 3.65 mm | 160 | PCIe, UART | + 85 C | CEL | - 40 C | Yes | - | Tray | - | Active | - | WiFi | - | - | - 90 dBm | Details | - | - | - | 3.46 V | 3.14 V | - | -30°C ~ 85°C | Tray | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | 18 dBm | 458 Mp/s, 1.2 Gb/s | CMP9620 | Bluetooth 5.2 | - | 18dBm | WiFi | Integrated, Chip | - | USB | - | - | - | - | - | - | - | - | - | ||
![]() ZGM230SA27HGN3 Silicon Labs | 46748 |
| - | - | - | - | - | RF Pin | - | - | ARM Cortex-M33 | - | 6.5 mm x 6.5 mm | - | I2C, I2S, SPI, UART | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | Sub GHz | - | - | - | - 110 dBm | Details | - | 4.6 mA | 30 mA | 3.8 V | 1.8 V | - | - | - | - | Z-Wave | - | - | 39 MHz | 1.8 V to 3.8 V | - | 64 kB | - | 14 dBm | - | - | - | - | - | - | - | 14 dBm | - | - | - | - | SiP Modules | Z-Wave, Z-Wave Long Range | - | - | - | - | ||
![]() ZGM230SB27HGN3R Silicon Labs | 50 |
| - | - | - | - | - | RF Pin | - | - | ARM Cortex-M33 | - | 6.5 mm x 6.5 mm | - | I2C, I2S, SPI, UART | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | Sub GHz | - | - | - | - 110 dBm | Details | - | 4.6 mA | 30 mA | 3.8 V | 1.8 V | - | - | - | - | Z-Wave | - | - | 39 MHz | 1.8 V to 3.8 V | - | 64 kB | - | 14 dBm | - | - | - | - | - | - | - | 14 dBm | - | - | - | - | SiP Modules | Z-Wave, Z-Wave Long Range | - | - | - | - | ||
![]() NORA-W101-00B u-blox | 500 |
| - | Surface Mount | 82-SMD Module | - | - | PCB | NORA-W10 | - | MCU | Stand-alone multiradio modules | 10.4 mm x 14.3 mm x 1.8 mm | 500 | CAN, GPIO, I2C, I2S, PWM, SPI, UART, USB | + 85 C | u-blox | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 802.11 b/g/n | - | - | - | Details | - | - | - | 3.6 V | 3 V | - | -40°C ~ 85°C | Cut Tape | NORA-W10 | Multiprotocol Modules | 3V ~ 3.6V | - | 2.4 GHz | - | 40 Channels | 8MB Flash, 512kB SRAM | - | 8 dBm | 150 Mbps | - | 802.11b/g/n, Bluetooth v5.0 | - | 17dBm | Bluetooth, WiFi | Antenna Not Included | - 96 dBm | I²C, SDIO, SPI, UART | 95mA | 130mA ~ 190mA | GFSK | RF Modules | Powerful wireless MCU with enhanced security | - | - | - | - | ||
![]() ATWINC3400-MR210UA143-T Atmel (Microchip Technology) | In Stock | - | - | - | - | 802.11b | External | u.FL | - | - | Cortus APS3 | - | - | 500 | SPI, UART | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | 802.11 b/g/n | 802.11 b/g/n, Bluetooth | - | - | Details | - | 256 mA | 87 mA | 3.6 V | 2.7 V | - | - | Cut Tape | - | Medium Access Control Network Controller | - | - | 2.412 GHz to 2.472 GHz | - | 10 Channel | 256 kB | - | 18.3 dBm | 1 Mb/s, 2 Mb/s, 5.5 Mb/s, 11 Mb/s, 6 Mb/s, 9 Mb/s, 12 Mb/s, 18 Mb/s, 24 Mb/s, 36 Mb/s, 48 Mb/s, 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | Energy Module | - | 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK | - | - | - | ||
![]() ATWINC3400-MR210CA143 Atmel (Microchip Technology) | In Stock | - | - | - | - | 802.11b | Chip | - | - | - | Cortus APS3 | - | - | 50 | SPI, UART | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | 802.11 b/g/n | 802.11 b/g/n, Bluetooth | - | - | Details | - | 256 mA | 87 mA | 3.6 V | 2.7 V | - | - | Tray | - | Medium Access Control Network Controller | - | - | 2.412 GHz to 2.472 GHz | - | 10 Channel | 256 kB | - | 18.3 dBm | 1 Mb/s, 2 Mb/s, 5.5 Mb/s, 11 Mb/s, 6 Mb/s, 9 Mb/s, 12 Mb/s, 18 Mb/s, 24 Mb/s, 36 Mb/s, 48 Mb/s, 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | Energy Module | - | 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK | - | - | - | ||
![]() NORA-B126-00B u-blox | 514 |
| - | Surface Mount | 94-SMD Module | - | - | - | NORA-B1 | - | Arm Cortex-M33 | - | - | 500 | I2C, SPI, UART | + 105 C | u-blox | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | 3.6 V | 1.7 V | - | -40°C ~ 105°C | - | NORA-B1 | - | 1.7V ~ 3.6V | - | 2.4GHz | 1.7 V to 3.6 V | - | 1MB Flash, 512kB RAM | - | - | 2Mbps | nRF5340 | Bluetooth v5.2, Thread, Zigbee® | - | 15dBm | 802.15.4, Bluetooth/ANT | PCB Trace | -109dBm | ADC, GPIO, I²S, I²C, SPI, PDM, PWM, UART, USB | 3.7mA | 4.1mA ~ 5.3mA | - | Bluetooth Modules | - | - | - | - | - | ||
![]() DWM3001CSR Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | + 85 C | - | - 40 C | Yes | - | - | DWM3001C | - | - | - | - | - | - | Details | - | - | - | 3.6 V | 2.5 V | - | - | Reel | DWM3001C | - | - | - | 6.25 GHz to 8.25 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ultra-Wideband Transceivers | - | - | - | - | - | ||
![]() ESP8684-MINI-1-H2 Espressif Systems | 31 |
| - | - | - | - | External | PCB | - | - | RISC-V | - | 16.6 mm x 13.2 mm x 2.4 mm | 650 | GPIO, I2C, I2S, SPI, UART | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | WiFi | 802.11 b/g/n, | - | - | - | - | - | - | 3.6 V | 3 V | - | - | - | - | Wi-Fi and Bluetooth Module | - | - | 2.4 GHz | - | - | 2 MB | 500 mA | 20 dBm | 2 Mb/s, 72.2 Mb/s | - | - | - | - | - | - | - | - | - | - | - | RF Module | Single-Core Processor, Supports External Power Amplifier | - | - | - | - | ||
![]() ESP8684-MINI-1-H4 Espressif Systems | 250 |
| - | - | - | - | External | PCB | - | - | RISC-V | - | 16.6 mm x 13.2 mm x 2.4 mm | 650 | GPIO, I2C, I2S, SPI, UART | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | WiFi | 802.11 b/g/n, | - | - | - | - | - | - | 3.6 V | 3 V | - | - | - | - | Wi-Fi and Bluetooth Module | - | - | 2.4 GHz | - | - | 4 MB | 500 mA | 20 dBm | 2 Mb/s, 72.2 Mb/s | - | - | - | - | - | - | - | - | - | - | - | RF Module | Single-Core Processor, Supports External Power Amplifier | - | - | - | - | ||
![]() TEL0059 DFRobot | In Stock | - | - | - | - | - | - | PCB | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 400 ft | - | - | - | 55 mA | 215 mA | 3.3 V | 3.3 V | 0.634931 oz | - | - | - | - | - | - | 2.4 GHz | 3.3 V | - | - | - | 2 mW | 250 kb/s | - | - | - | - | - | - | - 100 dBm | - | - | - | - | - | - | - | - | - | - | ||
![]() MBH7BTZ53 Fujitsu | In Stock | - | - | - | - | - | Integrated | - | - | Class 2 | - | - | - | 1000 | UART | + 85 C | - | - 25 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - 87 dBm | Details | - | - | - | 3.6 V | 2.7 V | - | - | - | MBH7BTZ | - | - | - | 2.4 GHz | 2.7 V to 3.6 V | - | - | - | 4 dBm | - | - | Bluetooth 2.1 + EDR | - | - | - | - | - 87 dBm | - | - | - | - | - | - | - | 2.3 mm | 26 mm | 19 mm | ||
![]() 7265.NGWBNG.F Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | 935159 | - | - | WiFi | - | - | - | Details | - | - | - | - | - | - | - | - | Wireless-N 7265 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18260.NGWLCGRF Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | 942856 | - | - | WiFi | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENW-C9A31A4EF Panasonic | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | 29.8 mm x 19 mm x 2.55 mm | 500 | SPI, UART | + 85 C | - | - 40 C | Yes | - | - | - | - | - | - | - | - | - | Details | - | 17 mA | 20 mA | 3 V | 3 V | - | - | Reel | PAN4580 | - | - | - | 2.4 GHz | 3 V | - | - | - | 3 dBm | 2 Mb/s | - | - | - | - | - | - | - 98 dBm | - | - | - | - | - | - | - | - | - | - | ||
![]() MBH7BTZ50 Fujitsu | In Stock | - | - | - | - | - | - | - | - | Class 2 | - | - | - | 1000 | UART | + 85 C | - | - 25 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - 87 dBm | Details | - | - | - | 3.6 V | 2.7 V | - | - | - | MBH7BTZ | - | - | - | 2.4 GHz | 2.7 V to 3.6 V | - | - | - | 4 dBm | - | - | Bluetooth 2.1 + EDR | - | - | - | - | - 87 dBm | - | - | - | - | - | - | - | 2.5 mm | 31 mm | 15 mm | ||
![]() ISP1507-AX-JT Insight SiP | In Stock | - | - | - | - | - | Integrated | Integrated | - | Bluetooth Low Energy (BLE) | ARM Cortex M4 | - | - | 50 | I2C, PDM, SPI, UART | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | NFC | - | - | 100 m | - 96 dBm | Details | - | 6.5 mA | 7.1 mA | 3.6 V | 1.7 V | 9.171230 oz | - | Tray | ISP1507 | USB Adapter | - | - | 2.44 GHz | 1.7 V to 3.6 V | - | 64 kB, 512 kB | - | 4 dBm | 2 Mb/s | - | Bluetooth 5.0 | 2402 MHz to 2480 MHz | - | - | - | - 96 dBm | - | - | - | - | - | - | - | 1 mm | 8 mm | 8 mm |