- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Carrier Frequency | Class | Core | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Security | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Applications | Voltage - Supply | Shielding | Frequency | Function | Operating Supply Voltage | Number of Channels | Interface | Memory Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Product | Modulation Technique | Kit Contents | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS9113-N0Z-D0N-X00 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | 14 mm x 15 mm x 2.1 mm | - | SPI, UART, USB | + 85 C | - | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n, Zigbee | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | - | ||
![]() RS9113-NBZ-S1C-X78 Silicon Labs | In Stock | - | - | - | - | Integrated, u.FL | - | - | - | - | - | 27 mm x 16 mm x 3.1 mm | - | SPI, UART, USB | + 85 C | - | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0, Zigbee | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | - | ||
![]() RS9113-N0Z-S0C-X78 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n, Zigbee | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | - | ||
![]() RS-WC-301-X62 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n | - | - | - | WPA/WPA-Enterprise, WPA/WPA2-PSK | 300 mA | 447 mA | 3.6 V | 3.1 V | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | 3.1 V to 3.6 V | - | - | - | 17 dBm | 65 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | - | ||
![]() RS9113-N00-D1N-X00 Silicon Labs | 350 | - | - | - | - | Integrated, u.FL | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | - | ||
![]() RS9113-N00-D0C-X78 Silicon Labs | In Stock | - | - | - | - | U.FL | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz to 5.8 GHz | - | 3.3 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | - | ||
![]() RS9113-NB0-D0C-X78 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | 14 mm x 15 mm x 2.1 mm | - | SPI, UART, USB | + 85 C | - | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0 | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | - | ||
![]() RS9113-NB0-S0W-X68 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0 | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | - | ||
![]() RS9113-N00-S1C-X78 Silicon Labs | In Stock | - | - | - | - | Integrated, u.FL | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | - | ||
![]() RS9113-N00-S0C-X71 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | - | ||
![]() RS9113-N0Z-S0W-X78 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n, Zigbee | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | - | ||
![]() RS9113-NB0-S1W-X68 Silicon Labs | In Stock | - | - | - | - | Integrated, u.FL | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n, Bluetooth 4.0 | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | - | ||
![]() RS9113-N0Z-D1C-X78 Silicon Labs | In Stock | - | - | - | - | Integrated, u.FL | - | - | - | - | - | - | - | SPI, UART, USB | + 85 C | - | - | - 40 C | - | - | - | - | - | - | 802.11 a/b/g/n, Zigbee | - | - | - | WPA/WPA2, WPS | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | 3 V to 3.6 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, OFDM, QPSK | - | - | - | - | ||
![]() DA14531MOD-00F01002 Dialog Semiconductor | In Stock | - | - | Surface Mount | 16-SMD Module | - | DA14531 | - | Class 2 | ARM Cortex M0+ | - | - | 1000 | I2C, SPI, UART | + 85 C | - | Dialog Semiconductor GmbH | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - 93 dBm | Details | - | 2 mA | 4 mA | 3.3 V | 1.8 V | 0.082453 oz | -40°C ~ 85°C | Cut Tape | SmartBond™ | - | 1.8V ~ 3.3V | Shielded | 2.44 GHz | - | 1.8 V to 3.3 V | - | - | 128 kB | 2.2 dBm | 2 Mb/s | DA14531 | Bluetooth 5.1 | 2400 MHz to 2483.5 MHz | 2.2dBm | Bluetooth | Integrated, Trace | - 93 dBm | - | ADC, GPIO, I²C, SPI, UART | 2mA | 4mA | - | - | Bluetooth Modules | - | - | 2.8 mm | 14.5 mm | 12.5 mm | ||
![]() EX12-R004-OUS Digi | 2814 |
| - | - | - | - | EX12-R004 | - | - | - | US & Canada, LTE (Cat-4), Cellular certs: AT&T, Verizon, PTCRB | 127 mm x 127 mm x 25 mm | 1 | Ethernet, Serial | + 40 C | - | Digi | 0 C | - | - | Box | - | Active | - | - | - | - | Details | - | - | - | 18 V | 18 V | 1.741 lbs | - | - | Digi® EX12 | General Purpose | - | - | - | Router | 18 V | - | RJ-45, RS-232 | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | LTE, HSPA+ | - | - | - | - | - | - | - | ||
![]() AIW-165BN Advantech | In Stock | - | - | Card Edge | Module | Without Antenna | AIW-165 | 5GHz | - | - | - | 28 mm x 30 mm x 3.95 mm | - | UART | + 85 C | - | Advantech Corp | - 40 C | - | SMD/SMT | Bulk | - | Active | WiFi | - | - | - | - | - | - | - | 3.3 V | 3.3 V | - | -40°C ~ 85°C | - | AIW-165 | - | 3.3V | Shielded | 2.4 GHz, 5 GHz | - | 3.3 V | 1 Channel | - | - | - | - | - | 802.11a/b/g/-c, Bluetooth v5.3 | - | - | Bluetooth, WiFi | Antenna Not Included | - | - | UART | - | - | - | - | Bluetooth Modules | - | 1750007965-01 Wi-Fi Coaxial Cable, 1750008717-01 Wi-Fi 2.4/5 GHz Dipole Antenna, 1930006770-01 Screw | - | - | - | ||
![]() XBP24CDMPIS-005 Digi | 20 |
| - | Surface Mount | Module | PCB Trace | - | - | - | - | - | 21.99 mm x 34 mm x 3.05 mm | 36 | SPI, UART | + 85 C | - | Digi | - 40 C | Yes | - | Tray | - | Active | - | - | 90 m, 3200 m | - | Details | - | 34 mA | 115 mA | 3.6 V | 2.7 V | - | -40°C ~ 85°C | Tray | XBee-Pro® | - | 2.7V ~ 3.6V | - | 2.4 GHz | - | - | - | - | - | 63 mW | 250 kb/s, 1 Mb/s | EM357 | - | - | 18dBm | General ISM > 1GHz | PCB Trace | - 101 dBm | - | ADC, SPI, UART | 34mA | 115mA | - | - | - | - | - | - | - | - | ||
![]() 453-00090C Laird Connectivity | 238 |
| - | Surface Mount | 31-SMD Module | - | - | - | - | - | - | - | 250 | I2C, SPI, UART | + 105 C | - | Laird Connectivity Inc. | - 40 C | Yes | PCB Mount | Strip | - | Active | - | - | - | - | Details | - | - | - | 3.8 V | 1.8 V | 0.352740 oz | -40°C ~ 105°C | Cut Tape | Lyra | - | 1.8V ~ 3.8V | - | 2.4 GHz | - | 1.8 V to 3.8 V | - | - | 512 kB | - | 2Mbps | EFR32BG22 | Bluetooth v5.3 | - | 8dBm | Bluetooth | Integrated, Chip | - | - | ADC, GPIO, I²C, SPI, PDM, PWM, UART | 4.3mA | 4.8mA | - | GFSK | Bluetooth Modules | - | - | - | - | - | ||
![]() 453-00091R Laird Connectivity | 1821 | - | - | Surface Mount | Module | - | - | - | - | - | - | - | 2500 | I2C, SPI, UART | + 105 C | 6dBm | Laird Connectivity Inc. | - 40 C | Yes | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -98.6dBm | Details | - | - | - | 3.8 V | 1.8 V | 0.352740 oz | -40°C ~ 105°C | Cut Tape | Lyra | - | 1.8V ~ 3.8V | - | 2.4 GHz | - | 1.8 V to 3.8 V | - | - | 512 kB | - | 2Mbps | EFR32BG22 | Bluetooth v5.3 | - | 6dBm | Bluetooth | Integrated, Chip | - | - | I²C, EUART, UART | 4.2mA | 4.6mA | - | GFSK | Bluetooth Modules | - | - | - | - | - | ||
![]() ESP32-WROVER-E-N8R8 Espressif Systems | 1000 | - | - | Surface Mount | 38-SMD Module | PCB | ESP32 | - | - | - | - | - | 650 | I2C, I2S, SPI, UART | + 65 C | - | Espressif Systems | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | ESP32WROVER-E(M213EH6464PH3Q0) | Active | WiFi | 802.11 b/g/n, Bluetooth, BLE | - | - | Details | - | - | - | 3.6 V | 2.3 V | - | -40°C ~ 85°C | Cut Tape | ESP32-WROVER | - | 2.3V ~ 3.6V | - | 2.4 GHz to 2.5 GHz | - | 2.3 V to 3.6 V | - | - | 8MB Flash, 8MB SRAM | 20 dBm | 150 Mb/s | ESP32-D0WD-V3 | 802.11b/g/n, Bluetooth v4.2 +EDR | - | 20.5dBm | Bluetooth, WiFi | PCB Trace | -98dBm | - | ADC, GPIO, I²C, I²S, JTAG, PCM, SDIO, SPI, UART | 80mA | 80mA | - | CCK, DSSS, OFDM | - | - | - | - | - | - |