- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Acquisition Sensitivity | Antenna | Antenna Connector Type | Base Product Number | Class | Core | Degree of protection (IP) | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Security | Shipping Restrictions | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Time To First Fix - Cold Start | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Shielding | Depth | Frequency | Operating Supply Voltage | Number of Channels | Memory Size | Operating Supply Current | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Modulation Technique | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W2CBW009S-T Wi2Wi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | WiFi | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18260.NGWGU.RF Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | 944022 | - | - | WiFi | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2702535 Phoenix Contact | 43 | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | 1 | - | Ethernet | + 60 C | - | - 40 C | - | - | - | - | - | - | - | WiFi | 802.11 a/b/g/n | - | - | Details | - | This product may require additional documentation to export from the United States. | 120 mA | - | 32 V | 9 V | - | - | 1 lb | - | - | - | - | - | - | - | 113.2 | 2.4 GHz, 5 GHz | 24 V | - | - | - | 20 dBm | 300 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCM-24S33G-AE Advantech | In Stock | - | - | Card Edge | Module | - | - | - | - | - | - | - | - | - | 1 | - | USB | - | Advantech Corp | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | Details | - | - | - | - | 3.6 V | 3.3 V | - | - | - | - | -40°C ~ 85°C | - | PCM-24S33G | - | - | - | - | 800 MHz, 850 MHz, 900 MHz, 1.7 GHz, 1.8 GHz, 1.9 GHz, 2.1 GHz | 3.3 V to 3.6 V | - | - | - | - | 7.2Mbps | - | EDGE, GPRS, GSM, HSDPA, HSUPA, HSPA, LTE, UMTS | - | - | - | Cellular, WiFi | Whip, Tilt | - | USB | - | - | - | - | - | - | - | - | ||
![]() PBA31309V1.00 S LK64 Intel | In Stock | - | - | - | - | - | Integrated | - | - | Class 2 | - | - | - | - | 1500 | - | UART | + 85 C | - | - 40 C | Yes | - | - | - | 928469 | - | - | - | - | - | - 86 dBm | Details | - | This product may require additional documentation to export from the United States. | - | - | 4.1 V | 2.9 V | - | Intel Unistone | - | - | - | Cut Tape | PBA31309 | - | - | - | - | 2.4 GHz | 2.9 V to 4.1 V | - | - | - | 4 dBm | 3.25 Mb/s | - | Bluetooth 2.1 + EDR | - | - | - | - | - | - 86 dBm | - | - | - | - | - | - | - | - | - | ||
![]() ZICM357P2-1 CEL (California Eastern Laboratories) | In Stock | - | - | - | - | - | - | PCB | - | - | - | - | - | - | 140 | - | SPI, TWI, UART | + 85 C | - | - 40 C | Yes | - | - | - | - | - | - | - | - | 13000 ft | - | Details | AES | This product may require additional documentation to export from the United States. | 28 mA | 170 mA | 3.3 V | 3.3 V | - | - | - | - | - | Tray | - | - | - | - | - | 2.405 GHz to 2.48 GHz | 3.3 V | - | - | - | 20 dBm | 250 kb/s | - | - | - | - | - | - | - | - 100 dBm | - | - | - | - | - | - | - | - | - | ||
![]() M10578-A3-U2 Antenova | In Stock | - | - | - | - | - 148 dBm | - | - | - | - | - | - | - | 9 mm x 9 mm x 1.8 mm | 1 | - | UART | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | 4.3 V | 2.8 V | 35 s | - | 1.292085 oz | - | - | Bulk | RadioNOVA | - | - | - | - | 698 MHz to 2.69 GHz | 2.8 V to 4.3 V | 66 Channel | - | 28 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EWM-G110H01E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | PCIe | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 s | - | 1 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EWM-W188M201E Advantech | In Stock | - | - | - | - | - | - | SMA | - | - | - | - | - | 22 mm x 30 mm x 2.2 mm | 1 | - | PCIe, USB | + 70 C | - | - 10 C | - | Socket Mount | - | - | - | - | - | WiFi | 802.11 a/ac/b/g/n, Bluetooth | - | - | - | 64/128 bit WEP | - | - | 517 mA | 3.3 V | 3 V | - | - | - | Commercial grade | -10 to 70 °C | - | - | Wireless Wi-Fi 802.11ac/a/b/g/n and Bluetooth 4.2 Module | - | - | - | 2.4 GHz, 5 GHz | 3 V to 3.3 V | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EWM-W167M201E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 22 mm x 30 mm x 2.2 mm | 1 | - | - | + 70 C | - | 0 C | - | Socket Mount | - | - | - | - | - | WiFi | 802.11 b/g/n, Bluetooth | - | - | - | 802.11i, WEP, WPA, WPA2 | - | - | 162 mA | 3.3 V | 3 V | - | - | - | Commercial grade | 0 to 70 °C | - | - | Wireless Wi-Fi 802.11b/g/n and Bluetooth 4.0 Module | - | - | - | - | 3 V to 3.3 V | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EWM-W195M201E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | PCIe, USB | + 85 C | - | - 40 C | - | Socket Mount | - | - | - | - | - | WiFi | 802.11 a/ac/b/g/n, Bluetooth | - | - | - | WEP, WPA/WPA2, 802.11i | - | - | 537 mA | 3.3 V | 3 V | - | - | - | Industrial grade | -40 to 85 °C | - | - | Wireless Wi-Fi 802.11ac/a/b/g/n and Bluetooth 4.2 Module | - | - | - | - | 3 V to 3.3 V | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP1807-LR-ST Insight SiP | In Stock | - | - | - | - | - | - | - | - | Bluetooth Low Energy (BLE) | ARM Cortex M4 | - | - | - | 1 | - | - | + 85 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | NFC | - | - | 100 m | - 95 dBm | Details | - | - | 5.4 mA | 14.1 mA | 5.5 V | 1.7 V | - | - | 0.234422 oz | - | - | Tray | ISP1807 | - | - | - | - | 2.43 GHz | 1.7 V to 5.5 V | - | 256 kB, 1 MB | - | 8 dBm | 2 Mb/s | - | Bluetooth 5.0 | 2360 MHz to 2500 MHz | - | - | - | - | - 95 dBm | - | - | - | - | - | - | 1 mm | 8 mm | 8 mm | ||
![]() 13423-0001 Molex | In Stock | - | - | - | - | - | - | Integrated | - | - | - | - | - | 232 mm x 229 mm x 51 mm | 1 | - | LAN, RS-232 | + 50 C | - | - 20 C | - | - | - | - | ALR-9650 ALR-9650 134230001 0134230001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Alien Technologies | - | - | - | - | 13423 | - | - | - | - | 902 MHz to 928 MHz | - | - | - | - | 36 dBm | - | - | - | - | - | - | - | Integrated | - | - | - | - | - | RFID Readers | - | - | - | - | ||
![]() 13422-0001 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | 4-port fixed RFID reader, FCC version | 202 mm x 191 mm x 28 mm | 1 | - | LAN, RS-232, USB | + 50 C | - | - 20 C | - | - | - | - | ALR-F800-RDR-ONLY ALR-F800 134220001 0134220001 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Alien Technologies | - | - | - | - | 13422 | - | - | - | - | 902 MHz to 928 MHz | - | - | - | - | 31.6 dBm | - | - | - | - | - | - | - | Integrated | - | - | - | - | - | RFID Readers | - | - | - | - | ||
![]() WISE-4610-S672NA Advantech | In Stock | - | - | - | - | - | - | - | WISE-4610 | - | - | - | - | - | 1 | - | Serial | + 60 C | Advantech Corp | 0 C | - | - | - | Box | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | 50 V | 10 V | - | - | - | - | - | - | WISE-4000 | Wireless I/O Module | - | - | - | 863 MHz to 870 MHz, 902 MHz to 928 MHz, 915 MHz to 928 MHz | 10 V to 50 V | - | - | - | 18 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EWM-C117FL07E Advantech | In Stock | - | - | - | - | - | - | RF Antenna | - | - | - | - | - | - | 1 | - | PCIe | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz, 2.1 GHz | 3.3 V to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X2-B11-W-W Digi | In Stock | - | - | - | - | - | - | RPSMA | - | - | - | - | - | - | - | - | SMA | + 70 C | - | - 30 C | - | - | - | - | - | - | - | WiFi | - | - | - | Details | NAT | - | - | - | 12 V | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCK, DBPSK, DQPSK | - | - | - | ||
![]() MGM210LA22JIF2R Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Blue Gecko | - | - | - | Reel | MGM210L | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGM210LA22JNF2 Silicon Labs | 18 |
| - | - | - | - | - | - | - | Class 2 | ARM Cortex M33 | - | - | - | 100 | - | I2C, SPI, UART | + 105 C | - | - 40 C | Yes | - | PCB Mount | - | - | - | - | - | - | - | - 93.9 dBm | Details | - | - | - | - | 3.8 V | 1.8 V | - | Blue Gecko | - | - | - | Cut Tape | MGM210L | - | - | Shielded | - | 2.4 GHz | 1.8 V to 3.8 V | - | - | - | 12.5 dBm | 2 Mb/s | - | Bluetooth 5.1 | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | ||
![]() 9260.D2WG.LTNV Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | PCIe, USB | + 80 C | - | 0 C | - | - | - | - | 999CKL | - | - | WiFi | 802.11 ac | - | - | Details | - | - | - | - | - | - | - | Wireless-AC | - | - | - | - | Wireless-AC 9260 | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | 1.73 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |