- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna | Antenna Connector Type | Base Product Number | Class | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | Risk Rank | RoHS | Security | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Depth | Reach Compliance Code | Frequency | Function | Operating Supply Voltage | Number of Channels | Interface | Memory Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Product | Features | Modulation Technique | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9260.D2WG.LNV Intel | 3500 | - | - | - | - | - | - | - | - | - | - | 1000 | - | PCIe, USB | - | + 80 C | - | 0 C | - | - | - | - | 984181 | - | - | - | WiFi | 802.11 ac | - | - | - | Details | - | - | - | - | - | Wireless-AC | - | - | - | Wireless-AC 9260 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 1.73 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX200.D2WG.L Intel | In Stock | - | - | - | - | - | - | - | - | - | 12 mm x 16 mm x 1.65 mm | 1000 | - | PCIe, USB | - | + 80 C | - | 0 C | Yes | - | - | - | 985942 | - | - | - | WiFi | 802.11 ax, Bluetooth 5.2 | - | - | - | Details | WPA, WPA2, WPA3 | - | - | - | - | Wi-Fi 6 | 0.003527 oz | - | - | Wi-Fi 6 AX200 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9560.NGWG.NV Intel | 2000 | - | - | - | - | - | - | - | - | - | 22 mm x 30 mm x 2.4 mm | 100 | - | PCIe, USB | - | + 80 C | - | 0 C | - | - | - | - | 957715 | - | - | - | WiFi | 802.11 ac, Bluetooth 5.1 | - | - | - | Details | - | - | - | - | - | Wireless-AC | - | - | - | Wireless-AC 9560 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 1.73 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9461.NGWG.NV Intel | In Stock | - | - | - | - | - | - | - | - | - | 22 mm x 30 mm x 2.4 mm | 100 | - | - | - | + 80 C | - | 0 C | - | - | - | - | 958855 | - | - | - | WiFi | 802.11 ac | - | - | - | Details | - | - | - | - | - | Wireless-AC | - | - | - | Wireless-AC 9461 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 433 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX201.D2WG.NV Intel | In Stock | - | - | - | - | - | - | - | - | - | 12 mm x 16 mm x 1.65 mm | 1000 | - | Bluetooth, M.2, WiFi | - | + 80 C | - | 0 C | Yes | - | - | - | 985868 | - | - | - | WiFi | 802.11 ax, Bluetooth 5.2 | - | - | - | Details | WPA, WPA2, WPA3 | - | - | - | - | Wi-Fi 6 | 0.003527 oz | - | - | Wi-Fi 6 AX201 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX201.D2WG.L Intel | In Stock | - | - | - | - | - | - | - | - | - | 12 mm x 16 mm x 1.65 mm | 1000 | - | Bluetooth, M.2, WiFi | - | + 80 C | - | 0 C | Yes | - | - | - | 985869 | - | - | - | WiFi | 802.11 ax, Bluetooth 5.2 | - | - | - | Details | WPA, WPA2, WPA3 | - | - | - | - | Wi-Fi 6 | 0.003527 oz | - | - | Wi-Fi 6 AX201 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9560.D2WG Intel | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | PCIe, USB | - | + 80 C | - | 0 C | - | - | - | - | 958857 | - | - | - | WiFi | 802.11 ac | - | - | - | Details | - | - | - | - | - | Wireless-AC | - | - | - | Wireless-AC 9560 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 1.73 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX201.NGWG.NV Intel | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 80 C | - | 0 C | - | - | - | - | 985855 | - | - | - | WiFi | 802.11 ax, Bluetooth 5.2 | - | - | - | Details | WPA, WPA2, WPA3 | - | - | - | - | Wi-Fi 6 | 0.003527 oz | - | - | Wi-Fi 6 AX201 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBH7BTZ40-E4 Fujitsu | In Stock | - | - | - | - | - | - | - | Class 2 | - | - | 1 | - | UART | - | + 85 C | - | - 25 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - 87 dBm | - | Details | - | - | - | 3.6 V | 2.7 V | - | - | - | - | MBH7BTZ | - | - | - | - | - | 2.4 GHz | - | 2.7 V to 3.6 V | - | - | - | 4 dBm | - | - | Bluetooth 2.1 + EDR | - | - | - | - | - | - 87 dBm | - | - | - | - | - | - | - | - | - | 2.5 mm | 31 mm | 15 mm | ||
![]() TEL0063 DFRobot | In Stock | - | - | - | - | - | PCB | - | - | - | - | 1 | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | 1 mile | - | - | - | - | 55 mA | 340 mA | 3.3 V | 3.3 V | - | 0.352740 oz | - | - | - | - | - | - | - | - | 2.4 GHz | - | 3.3 V | - | - | - | 60 mW | 250 kb/s | - | - | - | - | - | - | - | - 100 dBm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 451-00002C Laird Connectivity | In Stock | - | - | Surface Mount | 72-SMD Module | IPEX MHF4 | IPEX | - | Bluetooth Low Energy (BLE) | ARM Cortex M4 | 15 mm x 10 mm x 2.2 mm | 250 | LAIRD TECHNOLOGIES INC | Serial | 451-00002C | + 85 C | Laird Connectivity Inc. | - 40 C | Yes | SMD/SMT | Strip | , | - | Active | Active | NFC | - | - | - | - 92 dBm | 2 | Details | - | 5.2 mA | 14.8 mA | 3.6 V | 1.7 V | - | 0.014815 oz | -40°C ~ 85°C | Cut Tape | BL65x | USB Adapter | - | 1.7V ~ 3.6V | - | unknown | 2.44 GHz | - | 1.7 V to 3.6 V | - | - | - | 8 dBm | 2 Mb/s | nRF52840 | Bluetooth 5.0 | - | TELECOM CIRCUIT | 8dBm | 802.15.4, Bluetooth | Antenna Not Included, I-PEX MHF4 | - 92 dBm | - | I²C, I²S, PWM, SPI, UART, USB | 4.8mA ~ 5.4mA | 2mA ~ 14.1mA | - | - | - | - | - | - | - | - | ||
![]() BMD-345-A-R u-blox | 4146 |
| - | Surface Mount | Module | - | - | BMD-345 | Bluetooth Low Energy (BLE) | - | - | 1000 | - | GPIO, I2C, I2S, UART, USB | - | + 85 C | u-blox | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - 105 dBm | - | Details | - | - | - | 3.6 V | 2 V | - | - | -40°C ~ 85°C | Cut Tape | BMD-340 | - | - | 2V ~ 3.6V | - | - | 2.5 GHz | - | 2 V to 3.6 V | - | - | 1MB Flash, 256kB RAM | 18 dBm | 2 Mb/s | nRF52840 | Bluetooth 5.0 | - | - | 18dBm | 802.15.4, Bluetooth | Antenna Not Included, U.FL | -102dBm | - | ADC, GPIO, I²C, I²S, PDM, PWM, SPI, UART, USB | - | 4.8mA | - | - | - | - | - | - | - | - | ||
![]() FOBBER-8T4 RF Solutions | 47 | - | - | - | - | - | - | FOBBER-8 | - | - | 59.2 x 32.7 x 8mm | 1 | - | - | - | + 70 C | RF Solutions | - 10 C | - | - | Bulk | - | - | - | Active | - | - | - | 150m | - | - | Details | - | - | 17 mA | 3 V | 3 V | - | - | - | - | FOBBER | - | Remote Control | 2V ~ 3.3V | 32.7mm | - | 869.5 MHz | Transmitter | 3 V | 4 | Relay, Serial | - | 13 dBm | - | - | - | - | - | 13dBm | - | - | - | - | - | - | - | FM, FSK | FM | - | IP68, 200m Range, 4 Switches | - | 8mm | - | 59.2mm | ||
![]() FOBBER-8T2 RF Solutions | 75 | - | - | - | - | - | - | FOBBER-8 | - | - | 59.2 x 32.7 x 8mm | 1 | - | - | - | + 70 C | RF Solutions | - 10 C | - | - | Bulk | - | - | - | Active | - | - | - | 100m | - | - | Details | - | - | 17 mA | 3 V | 3 V | - | 1.285912 oz | - | - | FOBBER | - | Remote Control | 2V ~ 3.3V | 32.7mm | - | 869.5 MHz | Transmitter | 3 V | 2 | Relay, Serial | - | 13 dBm | - | - | - | - | - | 13dBm | - | - | - | - | - | - | - | FM, FSK | FM | Key FOB Transmitters | IP68, 200m Range, 2 Switches | - | 8mm | - | 59.2mm | ||
![]() FOBBER-8T6 RF Solutions | 41 |
| - | - | - | - | - | FOBBER-8 | - | - | 59.2 x 32.7 x 8mm | 1 | - | - | - | + 70 C | RF Solutions | - 10 C | - | - | Bulk | - | - | - | Active | - | - | - | 150m | - | - | Details | - | - | 17 mA | 3 V | 3 V | - | - | - | - | FOBBER | - | Remote Control | 2V ~ 3.3V | 32.7mm | - | 869.5 MHz | Transmitter | 3 V | 6 | Relay, Serial | - | 13 dBm | - | - | - | - | - | 13dBm | - | - | - | - | - | - | - | FM, FSK | FM | - | IP68, 200m Range, 6 Switches | - | 8mm | - | 59.2mm | ||
![]() F35HH0FS Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | I2C, RS-232, USB | - | + 85 C | - | - 40 C | - | - | - | - | 60209 | - | - | - | - | - | - | - | - | Details | - | - | - | 32 V | 10.8 V | - | 4.585615 oz | - | Bulk | FOX3 | - | - | - | - | - | - | - | 10.8 V to 32 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BL600-SA-T/R Laird Connectivity | In Stock | - | - | - | - | Chip | - | - | Bluetooth Low Energy (BLE) | - | 19 mm x 12.5 mm x 3 mm | 600 | - | GPIO, I2C, SPI, UART | - | + 75 C | - | - 25 C | Yes | SMD/SMT | - | - | BL600-SA-07-T/R | - | - | - | - | - | 100 m | - 91 dBm | - | Details | - | 8.8 mA | 11.6 mA | 3.6 V | 1.8 V | - | - | - | MouseReel | BL600 | USB Adapter | - | - | - | - | 2.44 GHz | - | 1.8 V to 3.6 V | - | - | - | 4 dBm | 1 Mb/s | - | Bluetooth 4.0 | 2.402 GHz to 2.48 GHz | - | - | - | - | - 91 dBm | - | - | - | - | - | - | - | - | - | 3 mm | 19 mm | 12.5 mm | ||
![]() RS9110-N-11-23-01 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | 952 | - | SPI | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | WiFi | - | - | - | - | - | - | - | - | 3.6 V | 3.1 V | - | - | - | Tray | - | - | - | - | - | - | 2.4 GHz to 2.5 GHz | - | 3.3 V | - | - | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, BPSK, QPSK | - | - | - | ||
![]() ESP32-S2-WROOM(M22S2H3200PS3Q0) Espressif Systems | In Stock | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | ESP32-S2 | - | - | - | 650 | - | GPIO, I2C, I2S, PWM, SPI, UART, USB OTG 1.1 | - | + 85 C | Espressif Systems | - 40 C | Yes | - | Tape & Reel (TR) | - | - | - | Active | - | - | 802.11 b/g/n | - | - | - | Details | - | 63 mA, 68 mA | 160 mA, 200 mA, 220 mA, 310 mA | 3.6 V | 3 V | - | - | -40°C ~ 105°C (TA) | Tray | ESP32 | - | - | 2.8V ~ 3.6V | - | - | 2.412 GHz to 2.484 GHz | - | - | - | - | 128kB ROM, 320kB SRAM | 13 dBm, 15 dBm, 19.5 dBm | 150 Mb/s | ESP32-S2 | 802.11b/g/n | - | - | 19.5dBm | WiFi | PCB Trace | -97dBm | - | ADC, GPIO, I²C, I²S, PWM, SPI, UART, USB | 63mA ~ 68mA | 160mA ~ 310mA | - | - | - | - | - | - | - | - | ||
![]() WRL-17146 SparkFun | In Stock | - | - | Through Hole | Module | - | - | - | - | - | - | 1 | - | SDIO, SPI, UART | - | + 100 C | SparkFun Electronics | - 20 C | - | - | Bulk | - | - | - | Active | - | - | 802.11 b/g/n | - | - | - | - | - | - | 135 mA, 145 mA, 215 mA | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | 4MB Flash | 19.5 dBm | 11 Mb/s, 54 Mb/s, 72.2 Mb/s | ESP8266 | 802.11b/g/n | - | - | 19.5dBm | WiFi | - | - | - | SDIO, SPI, UART | - | - | - | - | - | - | - | - | - | - |