- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna | Antenna Connector Type | Base Product Number | Class | Core | Degree of protection (IP) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | Risk Rank | RoHS | Security | Shipping Restrictions | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Shielding | Depth | Reach Compliance Code | Frequency | Operating Supply Voltage | Memory Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Modulation Technique |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 451-00001C Laird Connectivity | 46 |
| - | Surface Mount | 72-SMD Module | PCB | PCB | - | Bluetooth Low Energy (BLE) | ARM Cortex M4 | - | 15 mm x 10 mm x 2.2 mm | 250 | LAIRD TECHNOLOGIES INC | Serial | 451-00001C | + 85 C | Laird Connectivity Inc. | - 40 C | Yes | SMD/SMT | Strip | , | - | Active | Active | NFC | - | - | - | - 92 dBm | 5.56 | Details | - | - | 5.2 mA | 14.8 mA | 3.6 V | 1.7 V | - | 0.014815 oz | -40°C ~ 85°C | Cut Tape | BL65x | USB Adapter | 1.7V ~ 3.6V | - | - | unknown | 2.44 GHz | 1.7 V to 3.6 V | - | 8 dBm | 2 Mb/s | - | Bluetooth 5.0 | TELECOM CIRCUIT | 8dBm | 802.15.4, Bluetooth | Integrated, Chip | - 92 dBm | ADC, GPIO, I²C, PWM, UART, USB | 9.9mA ~ 11.1mA | 4.6mA ~ 32.7mA | - | - | - | ||
![]() EWM-C117FL04E Advantech | In Stock | - | - | - | - | - | RF Antenna | - | - | - | - | - | 1 | - | PCIe | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz, 2.1 GHz | 3.3 V to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WISE-1510WMB-SDA1E Advantech | In Stock | - | - | - | - | - | MHF4 | - | - | - | - | 22 mm x 30 mm | 1 | - | GPIO, I2C, I2S, UART, USB | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 27 mA | 45 mA | 3.3 V | 3.3 V | - | - | - | - | WISE-1510 | - | - | - | - | - | 868 MHz | 3.3 V | - | 20 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS9110-N-11-23-01 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | 952 | - | SPI | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | WiFi | - | - | - | - | - | - | - | - | - | 3.6 V | 3.1 V | - | - | - | Tray | - | - | - | - | - | - | 2.4 GHz to 2.5 GHz | 3.3 V | - | 17 dBm | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | 16-QAM, 64-QAM, BPSK, QPSK | ||
![]() NINA-W106-10B u-blox | 487 |
| - | Surface Mount | 36-SMD Module | - | PCB | NINA-W106 | - | - | - | 10 mm x 14 mm x 2.2 mm | 500 | - | GPIO, I2C, I2S, SPI, UART | - | + 85 C | u-blox | - 40 C | Yes | - | Tape & Reel (TR) | - | - | - | Active | - | 802.11 b/g/n | Wi-Fi, Bluetooth | 400 m | - 96 dBm | - | Details | - | - | - | - | 3.6 V | 3 V | - | - | -40°C ~ 85°C | Cut Tape | NINA-W10 | - | 3V ~ 3.6V | - | - | - | 2.4 GHz | 3 V to 3.6 V | 64Mb Flash, 448kB ROM, 520kB SRAM | 8 dBm, 18 dBm | 72Mbps | ESP32-D0WD-V3 | 802.11b/g/n, Bluetooth v4.2 | - | 5dBm | Bluetooth, WiFi | PCB Trace | -96dBm | ADC, GPIO, I²C, SPI, UART | 95mA | 130mA | CCK, DSSS, GFSK, QDPSK, QPSK, OFDM | RF Modules | PWM | ||
![]() CMP9010-1-B CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | Module | - | MHF4 | - | - | - | - | 27.8 mm x 16.64 mm x 3.47 mm | - | - | SDIO, UART | - | + 85 C | CEL | - 40 C | Yes | - | Bulk | - | - | - | Active | - | 802.11 a/b/g/n | 802.11 a/b/g/n, Bluetooth 5.1, Bluetooth Mesh | - | - | - | Details | - | - | - | - | 3.3 V | 3.3 V | - | - | -40°C ~ 85°C | Bulk | CMP9010 | - | - | - | - | - | 40 MHz | - | - | 20 dBm | 150 Mb/s | NXP IW416 | 802.11a/b/g/n, Bluetooth v5.1 | - | 20dBm | Bluetooth, WiFi | Integrated, Trace | - | SDIO, UART | - | - | - | - | - | ||
![]() X2-B11-W-W Digi | In Stock | - | - | - | - | - | RPSMA | - | - | - | - | - | - | - | SMA | - | + 70 C | - | - 30 C | - | - | - | - | - | - | - | - | WiFi | - | - | - | - | Details | NAT | - | - | - | 12 V | 12 V | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCK, DBPSK, DQPSK | ||
![]() MGM210LA22JIF2R Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Blue Gecko | - | - | Reel | MGM210L | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGM210LA22JNF2 Silicon Labs | 18 |
| - | - | - | - | - | - | Class 2 | ARM Cortex M33 | - | - | 100 | - | I2C, SPI, UART | - | + 105 C | - | - 40 C | Yes | PCB Mount | - | - | - | - | - | - | - | - | - | - 93.9 dBm | - | Details | - | - | - | - | 3.8 V | 1.8 V | Blue Gecko | - | - | Cut Tape | MGM210L | - | - | Shielded | - | - | 2.4 GHz | 1.8 V to 3.8 V | - | 12.5 dBm | 2 Mb/s | - | Bluetooth 5.1 | - | - | - | - | - | - | - | - | - | Bluetooth Modules | - | ||
![]() 9260.D2WG.LTNV Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | PCIe, USB | - | + 80 C | - | 0 C | - | - | - | - | 999CKL | - | - | - | WiFi | 802.11 ac | - | - | - | Details | - | - | - | - | - | - | Wireless-AC | - | - | - | Wireless-AC 9260 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 1.73 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9260.D2WG.LNV Intel | 3500 | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | PCIe, USB | - | + 80 C | - | 0 C | - | - | - | - | 984181 | - | - | - | WiFi | 802.11 ac | - | - | - | Details | - | - | - | - | - | - | Wireless-AC | - | - | - | Wireless-AC 9260 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 1.73 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX200.D2WG.L Intel | In Stock | - | - | - | - | - | - | - | - | - | - | 12 mm x 16 mm x 1.65 mm | 1000 | - | PCIe, USB | - | + 80 C | - | 0 C | Yes | - | - | - | 985942 | - | - | - | WiFi | 802.11 ax, Bluetooth 5.2 | - | - | - | Details | WPA, WPA2, WPA3 | - | - | - | - | - | Wi-Fi 6 | 0.003527 oz | - | - | Wi-Fi 6 AX200 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9560.NGWG.NV Intel | 2000 | - | - | - | - | - | - | - | - | - | - | 22 mm x 30 mm x 2.4 mm | 100 | - | PCIe, USB | - | + 80 C | - | 0 C | - | - | - | - | 957715 | - | - | - | WiFi | 802.11 ac, Bluetooth 5.1 | - | - | - | Details | - | - | - | - | - | - | Wireless-AC | - | - | - | Wireless-AC 9560 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 1.73 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9461.NGWG.NV Intel | In Stock | - | - | - | - | - | - | - | - | - | - | 22 mm x 30 mm x 2.4 mm | 100 | - | - | - | + 80 C | - | 0 C | - | - | - | - | 958855 | - | - | - | WiFi | 802.11 ac | - | - | - | Details | - | - | - | - | - | - | Wireless-AC | - | - | - | Wireless-AC 9461 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 433 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX201.D2WG.NV Intel | In Stock | - | - | - | - | - | - | - | - | - | - | 12 mm x 16 mm x 1.65 mm | 1000 | - | Bluetooth, M.2, WiFi | - | + 80 C | - | 0 C | Yes | - | - | - | 985868 | - | - | - | WiFi | 802.11 ax, Bluetooth 5.2 | - | - | - | Details | WPA, WPA2, WPA3 | - | - | - | - | - | Wi-Fi 6 | 0.003527 oz | - | - | Wi-Fi 6 AX201 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX201.D2WG.L Intel | In Stock | - | - | - | - | - | - | - | - | - | - | 12 mm x 16 mm x 1.65 mm | 1000 | - | Bluetooth, M.2, WiFi | - | + 80 C | - | 0 C | Yes | - | - | - | 985869 | - | - | - | WiFi | 802.11 ax, Bluetooth 5.2 | - | - | - | Details | WPA, WPA2, WPA3 | - | - | - | - | - | Wi-Fi 6 | 0.003527 oz | - | - | Wi-Fi 6 AX201 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9560.D2WG Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | PCIe, USB | - | + 80 C | - | 0 C | - | - | - | - | 958857 | - | - | - | WiFi | 802.11 ac | - | - | - | Details | - | - | - | - | - | - | Wireless-AC | - | - | - | Wireless-AC 9560 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 1.73 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX201.NGWG.NV Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 80 C | - | 0 C | - | - | - | - | 985855 | - | - | - | WiFi | 802.11 ax, Bluetooth 5.2 | - | - | - | Details | WPA, WPA2, WPA3 | - | - | - | - | - | Wi-Fi 6 | 0.003527 oz | - | - | Wi-Fi 6 AX201 | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18260.NGWGU.RF Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | 944022 | - | - | - | WiFi | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2702535 Phoenix Contact | 43 | - | - | - | - | - | - | - | - | - | IP65 | - | 1 | - | Ethernet | - | + 60 C | - | - 40 C | - | - | - | - | - | - | - | - | WiFi | 802.11 a/b/g/n | - | - | - | Details | - | This product may require additional documentation to export from the United States. | 120 mA | - | 32 V | 9 V | - | 1 lb | - | - | - | - | - | - | 113.2 | - | 2.4 GHz, 5 GHz | 24 V | - | 20 dBm | 300 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - |