- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Acquisition Sensitivity | Antenna | Antenna Connector Type | Base Product Number | Class | Component Type | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Horizontal Position Accuracy | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | Risk Rank | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Time To First Fix - Cold Start | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Supply Voltage | Depth | Reach Compliance Code | Frequency | Function | Operating Supply Voltage | Number of Channels | Interface | Memory Size | Operating Supply Current | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Contents | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Platform | Modulation or Protocol | Modulation | Product | Features | Modulation Technique | Module Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LBEE5XV1XA-540 Murata Electronics | 774 |
| - | Surface Mount | Module | - | - | u.FL | - | - | - | - | 11.4 mm x 8.9 mm x 1.4 mm | 1000 | - | - | UART, I2S | - | + 85 C | - | Murata Electronics | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | 802.11 a/b/g/n/ac | 802.11 a/b/g/n/ac, Bluetooth 5.2 | - | - | - | Details | - | - | 4.8 V | 3 V | - | - | -40°C ~ 85°C | Cut Tape | 1XA | - | - | 3V ~ 4.8V | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 17 dBm | - | CYW54591 | 802.11a/b/g/n/ac, Bluetooth v5.2 | - | - | - | - | Bluetooth, WiFi | - | - | - | HCI, UART | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP1907-LL-JT Insight SiP | In Stock | - | - | - | - | - | Built-In | - | - | - | - | ARM Cortex M4 | - | 50 | - | - | ADC, I2C, ISC, NFC, PDM, UART, USB | - | + 85 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | 400 m | - | - | Details | 6.1 mA | 5.8 mA | 3.6 V | 1.7 V | - | - | - | Tray | - | - | - | - | - | - | - | 2.43 GHz | - | 1.7 V to 3.6 V | - | - | 192 kB, 24 kB | - | 4 dBm | 2 Mb/s | - | Bluetooth 5.1 | 2.36 GHz to 2.5 GHz | - | - | - | - | - | - 94 dBm | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | 1 mm | 8 mm | 8 mm | ||
![]() ISP4520-US-RS Insight SiP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | + 85 C | - | - | - 30 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 1.8 V | - | - | - | Reel | - | LoRa, BLE | - | - | - | - | - | - | - | 1.8 V to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LoRa, BLE | - | - | - | - | - | - | ||
![]() ISP1907-LL-RS Insight SiP | In Stock | - | - | - | - | - | Built-In | - | - | Bluetooth Low Energy (BLE) | - | ARM Cortex M4 | - | 500 | - | - | ADC, I2C, ISC, NFC, PDM, UART, USB | - | + 85 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | NFC | - | - | 400 m | - 104 dBm | - | Details | 6.1 mA | 5.8 mA | 3.6 V | 1.7 V | - | - | - | Cut Tape | - | - | - | - | - | - | - | 2.43 GHz | - | 1.7 V to 3.6 V | - | - | 192 kB, 24 kB | - | 4 dBm | 2 Mb/s | - | Bluetooth 5.1 | 2.36 GHz to 2.5 GHz | - | - | - | - | - | - 94 dBm | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | 1 mm | 8 mm | 8 mm | ||
![]() WSD2M06010 Advantech | In Stock | - | - | - | - | - | - | SMA | - | - | - | - | - | - | - | - | - | - | + 80 C | - | - | - 40 C | - | - | - | - | BB-WSD2M06010 | - | - | - | - | - | 100 m, 300 m | - | - | - | - | - | 48 V | 0 V | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz to 2.4835 GHz | - | 0 V to 48 V | - | - | - | - | 8 dBm | 250 kb/s | - | - | - | - | - | - | - | - | - 93 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4775 Adafruit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | I2C, I2S, GPIO, PWM, SPI, UART | - | + 85 C | - | Adafruit Industries LLC | - 40 C | - | - | Bulk | - | - | - | Active | - | - | 802.11 b/g/n | - | - | - | Details | 63 mA, 68 mA | 120 mA, 135 mA, 145 mA, 190 mA | 12 V | 6 V | - | - | - | - | - | RF | - | - | - | - | - | 2.4 GHz | WiFi | - | - | - | - | - | 15 dBm, 18 dBm, 19.5 dBm | 11 Mb/s, 54 Mb/s, 72.2 Mb/s, 150 Mb/s | ESP32-S2 | - | - | Board(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXX-3114-SHT Terasic Technologies | In Stock | - | - | - | - | - | - | - | FXX-3114 | - | - | - | - | 1 | - | - | USB | - | - | - | Terasic Inc. | - | - | - | Box | - | - | - | Active | - | 802.11 b/g/n | 802.11 b/g/n | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | WiFi USB Dongle | - | - | USB 2.0 | - | - | - | 150 Mb/s | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | 802.11 b/g/n | - | - | USB Interface | - | - | - | - | - | ||
![]() MAYA-W160-00B u-blox | 532 |
| - | Surface Mount | 76-LGA Module | - | - | u.FL | - | - | - | - | - | 500 | - | - | I2S, PCM, SDIO, UART | - | + 85 C | - | u-blox | - 40 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | WiFi 4 | 802.11 a/b/g/n, Bluetooth 5.0 | - | - | - | - | - | - | 3.6 V | 3 V | - | - | -40°C ~ 85°C | - | MAYA-W1 | - | - | 3V ~ 3.6V | - | - | - | 2.4 GHz, 5 GHz | - | 3 V to 3.6 V | - | - | - | - | 18 dBm | 150 Mb/s | IW416 | 802.11a/b/g/n, Bluetooth v5.2 +EDR, Class 1 and 2 | - | - | - | 18dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | - | - | GPIO, I²S, SDIO, PCM, UART | - | - | - | - | 16-QAM, 64-QAM, BPSK, CCK, DSSS, OFDM | - | - | - | - | - | - | - | ||
![]() DFR0743-WROOM DFRobot | In Stock | - | - | - | - | - | - | PCB | - | - | - | - | 31 mm x 18 mm x 3.3 mm | 1 | - | - | GPIO, I2C, I2S, SPI, UART, USB | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | WiFi | 802.11 b/g/n | - | - | - | Details | 63 mA, 68 mA | 160 mA, 200 mA, 220 mA, 310 mA | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | 2.412 GHz to 2.484 GHz | - | 3.3 V | - | - | - | - | 19.5 dBm | 150 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFR0743-WROVER DFRobot | In Stock | - | - | - | - | - | - | U.FL | - | - | - | - | 31 mm x 18 mm x 3.3 mm | 1 | - | - | GPIO, I2C, I2S, SPI, UART, USB | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | WiFi | 802.11 b/g/n | - | - | - | Details | 63 mA, 68 mA | 160 mA, 200 mA, 220 mA, 310 mA | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | 2.412 GHz to 2.484 GHz | - | 3.3 V | - | - | - | - | 19.5 dBm | 150 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPX-18019 SparkFun | In Stock | - | - | - | - | - | - | - | - | - | - | - | 132 mm x 101 mm x 32 mm | - | 2.5 m | - | - | - | - | - | - | - | - | - | - | - | GPS-18442 | - | - | - | WiFi | - | - | - | - | - | - | - | - | - | 25 s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BG770AGLAA-N06-SGNSA Quectel | 14 |
| - | Surface Mount | - | - | - | - | - | - | Module | - | 14.9 mm x 12.9 mm x 1.7 mm | 250 | - | - | USB, UART, PCM, I2C, ADC, GPIO, GRFC, SIM | - | + 75 C | 21dBm | - | - 35 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 4.8 V | 2.6 V | - | - | - | Cut Tape | - | - | - | - | 2.6 → 4.8V | - | - | - | - | 3.3 V | - | - | - | - | 21 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Energy Module | - | - | - | ||
![]() LG77LICMD Quectel | 266 |
| - | Surface Mount | 43-SMD Module | - 147 dBm, - 146 dBm | - | - | - | - | - | - | 7 mm x 7 mm x 2 mm | 250 | 2.5 m | - | I2C, UART | - | + 85 C | - | Quectel | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | 4.3 V | 2.8 V | 14 s | - | -40°C ~ 85°C | Reel | LG77L | - | - | 2.8V ~ 4.3V | - | - | - | 1575.42 MHz, 1602.5625 MHz, 1561.098 MHz | - | 3.3 V | 52 Channel | - | - | 26 mA | - | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | - | Navigation | Antenna Not Included | -163dBm | - | I²C, UART | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC660KGLAA-I03-SNASA Quectel | 25500 | - | - | Surface Mount | 58-SMD Module | - | - | - | - | - | Module | - | 17.7 mm x 15.8 mm x 2 mm | 250 | - | - | - | - | - | 23dBm | Quectel | - | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | Details | - | - | - | - | - | - | -35°C ~ 75°C | - | - | - | - | 2.2V ~ 4.3V | 2.2 → 4.3V | - | - | - | - | 2.2 V to 4.3 V | - | - | - | - | - | 158.5kbps | - | GSM, GPRS, LTE | - | - | - | 23dBm | Cellular | Antenna Not Included | -116dBm | - | ADC, GPIO, I²C, PWM, SPI, UART | - | - | - | - | - | - | - | - | Energy Module | - | - | - | ||
![]() LC86LICMD Quectel | 22000 |
| - | - | - | - 148 dBm | - | - | - | - | - | - | - | 250 | 2.5 m | - | UART | - | + 85 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 4.3 V | 2.8 V | 15 s | - | - | - | - | - | - | - | - | - | - | - | - | 2.8 V to 4.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L76LBL-A31 Quectel | In Stock | - | - | Surface Mount | 18-SMD Module | - 148 dBm | - | - | - | - | - | - | 10.1 mm × 9.7 mm × 2.5 mm | 250 | 2.5 m | - | UART | - | + 85 C | - | Quectel | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | - | - | Last Time Buy | - | - | - | - | - | - | Details | - | - | 4.3 V | 2.8 V | 15 s | - | -40°C ~ 85°C | Cut Tape | - | - | - | 2.8V ~ 4.3V | - | - | - | 1.561GHz, 1.575GHz, 1.602GHz | - | 2.8 V to 4.3 V | - | - | - | - | - | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | - | Navigation | Antenna Not Included | -165dBm | - | I²C, UART | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NINA-W131-03B u-blox | 5700 |
| - | Surface Mount | 36-SMD Module | - | - | Pin | - | - | - | - | 10 mm x 10.6 mm x 2.2 mm | 500 | - | - | GPIO, SPI, UART | - | + 85 C | - | u-blox | - 40 C | Yes | - | Tape & Reel (TR) | - | - | - | Active | - | WiFi | 802.11 b/g/n | - | - | - | - | 110 mA, 125 mA | 120 mA, 170 mA | 3.6 V | 3 V | - | - | -40°C ~ 85°C | Cut Tape | NINA-W13 | - | - | 3V ~ 3.6V | - | - | - | 2.4 GHz | - | 3.3 V | - | - | 16Mb Flash, 4Mb SRAM | - | 18 dBm | 11 Mb/s, 54 Mb/s, 72 Mb/s | - | 802.11b/g/n | - | - | - | 18dBm | WiFi | Antenna Not Included, Castellation | -96dBm | - | SPI, UART | 110mA ~ 125mA | 120mA ~ 170mA | - | - | CCK, DSSS, OFDM | - | - | CCK, DSSS, OFDM | - | - | - | - | ||
![]() 451-00002C Laird Connectivity | In Stock | - | - | Surface Mount | 72-SMD Module | - | IPEX MHF4 | IPEX | - | Bluetooth Low Energy (BLE) | - | ARM Cortex M4 | 15 mm x 10 mm x 2.2 mm | 250 | - | LAIRD TECHNOLOGIES INC | Serial | 451-00002C | + 85 C | - | Laird Connectivity Inc. | - 40 C | Yes | SMD/SMT | Strip | , | - | Active | Active | NFC | - | - | - | - 92 dBm | 2 | Details | 5.2 mA | 14.8 mA | 3.6 V | 1.7 V | - | 0.014815 oz | -40°C ~ 85°C | Cut Tape | BL65x | USB Adapter | - | 1.7V ~ 3.6V | - | - | unknown | 2.44 GHz | - | 1.7 V to 3.6 V | - | - | - | - | 8 dBm | 2 Mb/s | nRF52840 | Bluetooth 5.0 | - | - | TELECOM CIRCUIT | 8dBm | 802.15.4, Bluetooth | Antenna Not Included, I-PEX MHF4 | - 92 dBm | - | I²C, I²S, PWM, SPI, UART, USB | 4.8mA ~ 5.4mA | 2mA ~ 14.1mA | - | - | - | - | - | - | - | - | - | - | ||
![]() BMD-345-A-R u-blox | 4146 |
| - | Surface Mount | Module | - | - | - | BMD-345 | Bluetooth Low Energy (BLE) | - | - | - | 1000 | - | - | GPIO, I2C, I2S, UART, USB | - | + 85 C | - | u-blox | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - 105 dBm | - | Details | - | - | 3.6 V | 2 V | - | - | -40°C ~ 85°C | Cut Tape | BMD-340 | - | - | 2V ~ 3.6V | - | - | - | 2.5 GHz | - | 2 V to 3.6 V | - | - | 1MB Flash, 256kB RAM | - | 18 dBm | 2 Mb/s | nRF52840 | Bluetooth 5.0 | - | - | - | 18dBm | 802.15.4, Bluetooth | Antenna Not Included, U.FL | -102dBm | - | ADC, GPIO, I²C, I²S, PDM, PWM, SPI, UART, USB | - | 4.8mA | - | - | - | - | - | - | - | - | - | - | ||
![]() FOBBER-8T4 RF Solutions | 47 | - | - | - | - | - | - | - | FOBBER-8 | - | - | - | 59.2 x 32.7 x 8mm | 1 | - | - | - | - | + 70 C | - | RF Solutions | - 10 C | - | - | Bulk | - | - | - | Active | - | - | - | 150m | - | - | Details | - | 17 mA | 3 V | 3 V | - | - | - | - | FOBBER | - | Remote Control | 2V ~ 3.3V | - | 32.7mm | - | 869.5 MHz | Transmitter | 3 V | 4 | Relay, Serial | - | - | 13 dBm | - | - | - | - | - | - | 13dBm | - | - | - | - | - | - | - | - | FM, FSK | FM | - | IP68, 200m Range, 4 Switches | - | - | 8mm | - | 59.2mm |