- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna | Antenna Connector Type | Base Product Number | Class | Core | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Security | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Supply Voltage | Depth | Frequency | Function | Operating Supply Voltage | Number of Channels | Interface | Memory Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOBBER-8T2 RF Solutions | 75 | - | - | - | - | - | - | FOBBER-8 | - | - | - | 59.2 x 32.7 x 8mm | 1 | - | - | + 70 C | RF Solutions | - 10 C | - | - | Bulk | - | Active | - | - | - | 100m | - | Details | - | - | 17 mA | 3 V | 3 V | - | 1.285912 oz | - | - | FOBBER | - | Remote Control | 2V ~ 3.3V | - | 32.7mm | 869.5 MHz | Transmitter | 3 V | 2 | Relay, Serial | - | 13 dBm | - | - | - | - | 13dBm | - | - | - | - | - | - | - | FM, FSK | FM | Key FOB Transmitters | IP68, 200m Range, 2 Switches | 8mm | - | 59.2mm | ||
![]() FOBBER-8T6 RF Solutions | 41 |
| - | - | - | - | - | FOBBER-8 | - | - | - | 59.2 x 32.7 x 8mm | 1 | - | - | + 70 C | RF Solutions | - 10 C | - | - | Bulk | - | Active | - | - | - | 150m | - | Details | - | - | 17 mA | 3 V | 3 V | - | - | - | - | FOBBER | - | Remote Control | 2V ~ 3.3V | - | 32.7mm | 869.5 MHz | Transmitter | 3 V | 6 | Relay, Serial | - | 13 dBm | - | - | - | - | 13dBm | - | - | - | - | - | - | - | FM, FSK | FM | - | IP68, 200m Range, 6 Switches | 8mm | - | 59.2mm | ||
![]() F35HH0FS Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | I2C, RS-232, USB | + 85 C | - | - 40 C | - | - | - | 60209 | - | - | - | - | - | - | Details | - | - | - | 32 V | 10.8 V | - | 4.585615 oz | - | Bulk | FOX3 | - | - | - | - | - | - | - | 10.8 V to 32 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BL600-SA-T/R Laird Connectivity | In Stock | - | - | - | - | Chip | - | - | Bluetooth Low Energy (BLE) | - | - | 19 mm x 12.5 mm x 3 mm | 600 | - | GPIO, I2C, SPI, UART | + 75 C | - | - 25 C | Yes | SMD/SMT | - | BL600-SA-07-T/R | - | - | - | - | 100 m | - 91 dBm | Details | - | 8.8 mA | 11.6 mA | 3.6 V | 1.8 V | - | - | - | MouseReel | BL600 | USB Adapter | - | - | - | - | 2.44 GHz | - | 1.8 V to 3.6 V | - | - | - | 4 dBm | 1 Mb/s | - | Bluetooth 4.0 | 2.402 GHz to 2.48 GHz | - | - | - | - 91 dBm | - | - | - | - | - | - | - | - | 3 mm | 19 mm | 12.5 mm | ||
![]() 13423-0001 Molex | In Stock | - | - | - | - | - | Integrated | - | - | - | - | 232 mm x 229 mm x 51 mm | 1 | - | LAN, RS-232 | + 50 C | - | - 20 C | - | - | - | ALR-9650 ALR-9650 134230001 0134230001 | - | - | - | - | - | - | - | - | - | - | - | - | Alien Technologies | - | - | - | 13423 | - | - | - | - | - | 902 MHz to 928 MHz | - | - | - | - | - | 36 dBm | - | - | - | - | - | - | Integrated | - | - | - | - | - | - | - | RFID Readers | - | - | - | - | ||
![]() 13422-0001 Molex | In Stock | - | - | - | - | - | - | - | - | - | 4-port fixed RFID reader, FCC version | 202 mm x 191 mm x 28 mm | 1 | - | LAN, RS-232, USB | + 50 C | - | - 20 C | - | - | - | ALR-F800-RDR-ONLY ALR-F800 134220001 0134220001 | - | - | - | - | - | - | Details | - | - | - | - | - | Alien Technologies | - | - | - | 13422 | - | - | - | - | - | 902 MHz to 928 MHz | - | - | - | - | - | 31.6 dBm | - | - | - | - | - | - | Integrated | - | - | - | - | - | - | - | RFID Readers | - | - | - | - | ||
![]() F38H002B02 Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1-Wire, CAN, RS-232, RS-485 | + 85 C | - | - 40 C | - | - | - | 60253 | - | - | - | - | - | - | Details | - | - | - | 32 V | 10.8 V | - | 4.585615 oz | - | Bulk | FOX3 | - | - | - | - | - | - | - | 10.8 V to 32 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F33H002S Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | I2C, RS-232, USB | + 85 C | Lantronix, Inc. | - 40 C | - | - | Bulk | 60467 | Active | - | - | - | - | - | Details | - | - | - | 32 V | 10.8 V | - | 4.585615 oz | - | Bulk | FOX3 | - | GPS, LTE | 10.8V ~ 60V | - | - | - | Gateway | 10.8 V to 32 V | - | I²C, RS-232, USB | - | - | - | - | - | - | - | - | - | -148dBm | 375kbps | - | - | - | BeiDou, Galileo, GLONASS, GNSS, GPS, GSM, LTE, TCP, UDP | - | - | LED Indicator | - | - | - | ||
![]() WISE-4610-S672NA Advantech | In Stock | - | - | - | - | - | - | WISE-4610 | - | - | - | - | 1 | - | Serial | + 60 C | Advantech Corp | 0 C | - | - | Box | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | 50 V | 10 V | - | - | - | - | WISE-4000 | Wireless I/O Module | - | - | - | - | 863 MHz to 870 MHz, 902 MHz to 928 MHz, 915 MHz to 928 MHz | - | 10 V to 50 V | - | - | - | 18 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EWM-C117FL07E Advantech | In Stock | - | - | - | - | - | RF Antenna | - | - | - | - | - | 1 | - | PCIe | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz, 2.1 GHz | - | 3.3 V to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX210.NGWG Intel | 890 | - | - | - | - | - | - | - | - | - | - | 22 mm x 30 mm x 2.4 mm | 100 | - | PCIe, USB | + 80 C | - | 0 C | - | - | - | 999LWX | - | - | WiFi | - | - | - | Details | WPA2, WPA3 | - | - | - | - | Wi-Fi 6 | - | - | - | Wi-Fi 6 AX210 | - | - | - | - | - | 6 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX211.D2WG.L Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | PCIe, USB | + 80 C | - | 0 C | - | - | - | 999M5V | - | - | WiFi | - | - | - | Details | WPA2, WPA3 | - | - | - | - | Wi-Fi 6 | - | - | - | Wi-Fi 6 AX211 | - | - | - | - | - | 6 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EWM-W172H01E Advantech | In Stock | - | - | - | - | - | SMA | - | - | - | - | 26.65 mm x 29.85 mm x 3.25 mm | 1 | - | USB | + 70 C | - | - 20 C | - | - | - | - | - | - | 802.11ac/a/b/g/n | 802.11 a/b/g/n/ac, Bluetooth 4.2 | - | - | - | - | - | - | 3.3 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5.5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NINA-B416-00B u-blox | 1092 |
| - | Surface Mount | 55-SMD Module | Integrated | - | NINA-B416 | Bluetooth Low Energy (BLE) | ARM Cortex M4F | - | - | 500 | - | GPIO, I2C, I2S, SPI, UART, USB | + 105 C | u-blox | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - 102 dBm | - | - | 4.6 mA | 4.8 mA to 14.8 mA | 3.6 V | 1.7 V | - | - | -40°C ~ 105°C | MouseReel | NINA-B41 | - | - | 1.7V ~ 3.6V | - | - | 2.4 GHz | - | 1.7 V to 3.6 V | - | - | 512 kB, 128 kB | 10 dBm | 2 Mb/s | nRF52833 | Bluetooth 5.1 | - | 10dBm | 802.15.4, Bluetooth | Integrated, Trace | - 102 dBm | - | ADC, GPIO, I²C, I²S, PWM, SPI, UART, USB | 4.6mA | 4.8mA ~ 14.8mA | - | - | Bluetooth Modules | - | - | - | - | ||
![]() TEL0135 DFRobot | In Stock | - | - | Through Hole | Module | - | - | - | - | - | - | - | 1 | - | GPIO | + 70 C | DFRobot | - 20 C | - | - | Bulk | - | Active | - | - | - | - | - | Details | - | - | - | 2.8 V | 2.8 V | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | 312 MHz | - | - | - | - | - | - | 85.6kbps | RDA8955 | GPRS, GPS, GSM | - | - | Cellular, Navigation | Antenna Not Included | -105dBm | - | - | - | - | - | - | RF Modules | - | - | - | - | ||
![]() BT40F Fanstel Corp. | In Stock | - | - | Surface Mount | 66-SMD Module | - | - | BT40 | Bluetooth Low Energy (BLE) | - | - | - | 1000 | - | I2C, I2S, SPI, UART, USB | + 105 C | Fanstel Corp. | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | NFC | - | - | - | - 98 dBm | Details | - | - | - | 5.5 V | 1.7 V | - | - | -40°C ~ 105°C | - | - | - | - | 1.7V ~ 5.5V | - | - | 2.4 GHz | - | 1.7 V to 5.5 V | - | - | 1MB Flash, 512kB RAM | 3 dBm | 1 Mb/s | nRF5340 | Bluetooth 5.1 | - | 3dBm | 802.15.4, Bluetooth | PCB Trace | -97.5dBm | - | ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB | 2.6mA | 3.2mA | - | - | - | - | - | - | - | ||
![]() BT40E Fanstel Corp. | In Stock | - | - | Surface Mount | 66-SMD Module | - | - | BT40 | Bluetooth Low Energy (BLE) | - | - | - | 1000 | - | I2C, I2S, SPI, UART, USB | + 105 C | Fanstel Corp. | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | NFC | - | - | - | - 98 dBm | Details | - | - | - | 5.5 V | 1.7 V | - | - | -40°C ~ 105°C | - | - | - | - | 1.7V ~ 5.5V | - | - | 2.4 GHz | - | 1.7 V to 5.5 V | - | - | 1MB Flash, 512kB RAM | 3 dBm | 1 Mb/s | nRF5340 | Bluetooth 5.1 | - | 3dBm | 802.15.4, Bluetooth | Antenna Not Included, U.FL | -97.5dBm | - | ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB | 2.6mA | 3.2mA | - | - | - | - | - | - | - | ||
![]() WFM200S022XNA3R Silicon Labs | 5000 |
| - | Surface Mount | 58-SMD Module | - | Embedded | WFM200 | - | - | - | 6.5 mm x 6.5 mm x 1.3 mm | 2500 | - | SPI | + 105 C | Silicon Labs | - 40 C | Yes | - | Tape & Reel (TR) | - | Active | - | - | 802.11 b/g/n | - | - | Details | - | 48.3 mA | 99.4 mA | 1.8 V, 3.3 V | 1.8 V, 3.3 V | - | - | -40°C ~ 105°C (TA) | Cut Tape | WFM200S | - | - | 1.62V ~ 3.6V | - | - | 2.412 GHz to 2.484 GHz | - | 1.8 V, 3.3 V | - | - | - | 15.1 dBm | 72.2 Mb/s | WFM200S | 802.11b/g/n | - | 15.1dBm | WiFi | Integrated, Chip | -96.3dBm | - | SDIO, SPI | 42.3mA ~ 48.3mA | 45.4mA ~ 99.4mA | - | DSSS | - | - | - | - | - | ||
![]() WFM200SS22XNN3 Silicon Labs | 1068 |
| - | Surface Mount | 58-SMD Module | - | Integrated | WFM200 | - | - | - | 6.5 mm x 6.5 mm | 260 | - | SPI | + 105 C | Silicon Labs | - 40 C | Yes | - | Tray | - | Active | - | WiFi | 802.11 b/g/n | - | - | Details | - | 42.3 mA | 145 mA | 3.6 V | 1.62 V | - | - | -40°C ~ 105°C (TA) | Tray | - | - | - | 1.62V ~ 3.6V | 1.8 → 3.3V | - | 2.412 GHz to 2.484 GHz | - | 1.8 V, 3.3 V | - | - | - | 15.1 dBm | 72.2 Mb/s | WFM200S | 802.11b/g/n | - | 15.1dBm | WiFi | Integrated, Chip | -96.3dBm | - | SDIO, SPI | 42.3mA ~ 48.3mA | 45.4mA ~ 99.4mA | - | DSSS | - | - | - | - | - | ||
![]() WFM200SS22XNA3R Silicon Labs | 10000 |
| - | Surface Mount | 58-SMD Module | - | Embedded | WFM200 | - | - | - | - | 2500 | - | SPI | + 105 C | Silicon Labs | - 40 C | Yes | - | Tape & Reel (TR) | - | Active | - | - | 802.11 b/g/n | - | - | Details | - | 48.3 mA | 99.4 mA | 1.8 V, 3.3 V | 1.8 V, 3.3 V | - | - | -40°C ~ 105°C (TA) | Cut Tape | WFM200S | - | - | 1.62V ~ 3.6V | - | - | 2.412 GHz to 2.484 GHz | - | 1.8 V, 3.3 V | - | - | - | 15.1 dBm | 72.2 Mb/s | WFM200S | 802.11b/g/n | - | 15.1dBm | WiFi | Integrated, Chip | -96.3dBm | - | SDIO, SPI | 42.3mA ~ 48.3mA | 45.4mA ~ 99.4mA | - | DSSS | - | - | - | - | - |