- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Acquisition Sensitivity | Antenna Connector Type | Base Product Number | Category | Component Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Time To First Fix - Cold Start | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Temperature Grade | Number of Channels | Memory Size | Output Power | Data Rate | Seated Height-Max | Utilized IC / Part | Protocol | Frequency Range | Screening Level | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EG91NAFB-512-SGNS Quectel | 5 |
| - | - | Surface Mount | Module | YES | - | - | - | EG91 | - | - | 29 mm x 25 mm x 2.3 mm | 250 | QUECTEL WIRELESS SOLUTIONS CO LTD | Audio, I2C, SPI, UART, USB | EG91NAFB-512-SGNS | - | + 75 C | Quectel | - | - 35 C | Yes | 3 | - | - | 85 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | UNSPECIFIED | LGA | LGA, | SQUARE | GRID ARRAY | Contact Manufacturer | Active | - | - | 40 | 5.7 | Details | Yes | - | - | - | - | 3.8 V | 3.8 V | 3.8 V | - | Wireless communication module | 0.146740 oz | - | -35°C ~ 75°C | Cut Tape | - | - | - | 3.3V ~ 4.3V | BOTTOM | NO LEAD | 245 | 1 | unknown | - | - | - | S-XBGA-N | 3.8 V | INDUSTRIAL | - | - | - | 42Mbps | 2.3 mm | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA | - | - | TELECOM CIRCUIT | - | Cellular, Navigation | Antenna Not Included | - | I²C, PCM, SPI, UART, USB | 29mA | 29mA | - | - | 29 mm | 25 mm | ||
![]() EC21KLFA-512-KT Quectel | In Stock | - | - | - | - | - | - | - | - | Pad | - | - | - | 32 mm x 29 mm x 2.4 mm | 250 | - | I2C, UART, USB | - | - | + 75 C | - | - | - 35 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 3.3 V | 3.3 V | - | - | Wireless communication module | 0.163318 oz | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 33 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC21AUGC-128-SGNS Quectel | In Stock | - | - | - | - | - | - | - | - | Pad | - | - | - | 32 mm x 29 mm x 2.4 mm | 250 | - | I2C, UART, USB | - | - | + 75 C | - | - | - 35 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 3.3 V | 3.3 V | - | - | Wireless communication module | 0.163318 oz | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 33 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L70RE-M37 Quectel | 33 |
| - | - | Surface Mount | 18-SMD Module | YES | 18 | - 148 dBm | - | L70 | - | - | 10.1 mm x 9.7 mm x 2.5 mm | 500 | QUECTEL WIRELESS SOLUTIONS CO LTD | UART | L70RE-M37 | 4.3 V | + 85 C | Quectel | 2.8 V | - 40 C | Yes | - | Surface Mount | SMD/SMT | 85 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | UNSPECIFIED | DMA | DMA, | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | Active | - | - | - | 4.71 | Details | Yes | - | SMD | - | - | 4.3 V | 2.8 V | - | 35 s | Wireless communication module | 0.016932 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | - | SEATED HGT-NOM; OPERATES WITH 2.8V TO 4.3V SUPPLY | 2.8V ~ 4.3V | DUAL | NO LEAD | - | 1 | unknown | 1575.42 MHz | - | 18 | R-XDMA-N18 | 2.8 V to 4.3 V | INDUSTRIAL | 88 Channel | - | - | 115.2kbps | 2.5 mm | - | GPS | - | Industrial | TELECOM CIRCUIT | - | Navigation | Antenna Not Included | -165dBm | UART | - | - | - | - | 10.1 mm | 9.7 mm | ||
![]() EC25AFFA-512-SGAS Quectel | 296 |
| - | - | - | - | - | - | - | SMA | - | - | - | 32 mm x 29 mm x 2.4 mm | 250 | - | ADC, I2C, SDIO, SGMII, UART, USB | - | - | + 75 C | - | - | - 35 C | Yes | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 3.8 V | 3.8 V | - | - | Wireless communication module | 0.163318 oz | - | -40 to 85 °C | Cut Tape | - | LTE Cat 4 Module | - | - | - | - | - | - | - | 700 MHz to 960 MHz, 1.71 GHz to 2.69 GHz | - | - | - | 3.8 V | - | - | - | 33 dBm | 150 Mbps | - | - | - | 600, 700, 850, 1700, 1900 MHz | Extended | - | - | - | - | -110.5 dBm | - | - | - | - | - | - | - | ||
![]() EC25VFA-512-STD Quectel | 1000 |
| - | - | Card Edge | Module | - | - | - | - | EC25 | LTE Category 4 Module | - | - | 250 | - | ADC, I2C, SDIO, SGMII, UART, USB | - | - | + 75 C | Quectel | - | - 35 C | Yes | - | Surface Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | LCC | - | - | 3.8 V | 3.8 V | - | - | Wireless communication module | 0.163318 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | - | - | 3V ~ 3.6V | - | - | - | - | - | 1.561GHz, 1.575GHz, 1.602GHz | - | - | - | 3.8 V | - | - | - | 33 dBm | 480Mbps | - | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, LTE | - | Industrial | - | 33dBm | Cellular, Navigation | Antenna Not Included | -101dBm | I²C, PCM, UART, USB | - | - | 8PSK, 16QAM, 64QAM, GMSK | - | - | - | ||
![]() EC21AUTFB-512-STD Quectel | 46 |
| - | - | Card Edge | Module | - | - | - | Pad | EC21 | - | - | 32 mm x 29 mm x 2.4 mm | 250 | - | I2C, UART, USB | - | - | + 75 C | Quectel | - | - 35 C | Yes | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Obsolete | - | - | - | - | Details | - | - | - | - | - | 3.3 V | 3.3 V | - | - | Wireless communication module | 0.163318 oz | - | -40°C ~ 80°C | Cut Tape | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 33 dBm | 10Mbps | - | - | LTE, WCDMA | - | - | - | 33dBm | Cellular | Antenna Not Included | -102dBm | UART, USB | 34mA | 34mA | - | - | - | - | ||
![]() BG600LM3AA-D08-SGNSA Quectel | 10000 | - | - | - | Surface Mount | Module | - | - | - | - | BG600 | - | - | 18.7 mm x 16 mm x 2.1 mm | 250 | - | ADC, GPIO, I2C, UART, USB | - | - | + 75 C | Quectel | - | - 35 C | Yes | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | 3.8 V | 3.8 V | - | - | Wireless communication module | 0.039648 oz | - | -35°C ~ 75°C | Cut Tape | - | - | - | 3.3V ~ 4.3V | - | - | - | - | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | - | - | - | 3.8 V | - | - | - | 21 dBm | 1.119Mbps | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE | - | - | - | 21dBm | Cellular, Navigation | Antenna Not Included | - | ADC, GPIO, I²C, PCM, UART, USB | 17.9mA | - | - | - | - | - | ||
![]() EC21EFA-512-STD Quectel | 220 |
| - | - | Card Edge | Module | - | - | - | Pad | EC21 | LTE Module | - | 32 mm x 29 mm x 2.4 mm | 250 | - | I2C, UART, USB | - | - | + 75 C | Quectel | - | - 35 C | Yes | - | Surface Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | LCC | - | - | 3.3 V | 3.3 V | - | - | Wireless communication module | 0.163318 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | 144 | - | 3.3 V | - | - | - | 33 dBm | 10Mbps | - | - | GSM, LTE, WCDMA | - | Industrial | - | 33dBm | Cellular | Antenna Not Included | -102dBm | UART, USB | 34mA | 34mA | - | - | - | - | ||
![]() EG06AUTLLA-512-SGAS Quectel | In Stock | - | - | - | Surface Mount | Module | - | - | - | - | EG06 | - | - | - | 200 | - | ADC, GPIO, PCIe, UART, USB | - | - | + 75 C | Quectel | - | - 35 C | Yes | - | - | - | - | - | Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | Details | - | - | - | - | - | 3.8 V | 3.8 V | - | - | Wireless communication module | 0.352740 oz | - | -35°C ~ 75°C | Reel | - | - | - | 3.3V ~ 4.3V | - | - | - | - | - | - | - | - | - | 3.8 V | - | - | - | - | 300Mbps | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE | - | - | - | - | Cellular, Navigation | Antenna Not Included | - | ADC, GPIO, I²C, PCM, UART, USB | 20mA | 20mA | - | - | - | - | ||
![]() EG95EFB-512-SNND Quectel | 30000 |
| - | - | Surface Mount | Module | - | - | - | - | EG95 | - | - | 29 mm x 25 mm x 2.3 mm | 250 | - | Audio, I2C, SPI, UART, USB | - | - | + 75 C | Quectel | - | - 35 C | Yes | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | 3.8 V | 3.8 V | - | - | Wireless communication module | 0.149562 oz | - | -35°C ~ 75°C | Cut Tape | - | - | - | 3.3V ~ 4.3V | - | - | - | - | - | - | - | - | - | 3.8 V | - | - | - | - | 150Mbps | - | - | EDGE, GPRS, HSPA+, LTE, UMTS, WCDMA | - | - | - | - | Cellular | Antenna Not Included | - | I²C, PCM, SPI, UART, USB | 31mA | 31mA | - | - | - | - | ||
![]() M95FA-03-STDN Quectel | 16320 | - | - | - | Surface Mount | Module | - | - | - | - | M95 | Quad-Band GSM/GPRS Module | Module | 19.9 x 23.6 x 2.65mm | 250 | - | Audio, UART | - | - | + 85 C | Quectel | - | - 40 C | Yes | - | Surface Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Obsolete | - | - | - | - | Details | - | - | LCC | - | - | 4 V | 4 V | - | - | Wireless communication module | 0.083247 oz | - | -40 to 85 °C | Cut Tape | - | - | - | 3.3V ~ 4.6V | - | - | - | - | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | - | 42 | - | 4 V | - | - | - | - | 85.6kbps | - | - | GSM, GPRS | - | Extended Industrial | - | - | Navigation | Antenna Not Included | -109dBm | PCM, UART | 1.3mA | - | - | 2.65mm | 19.9mm | 23.6mm | ||
![]() M66FB-03-BT Quectel | 189 |
| - | - | Surface Mount | 52-SMD Module | - | - | - | Pad | M66 | - | - | 17.7 mm x 15.8 mm x 2.3 mm | 250 | - | ADC, Audio, UART | - | - | + 85 C | Quectel | - | - 40 C | Yes | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | 4 V | 4 V | - | - | Wireless communication module | 0.044092 oz | - | -40°C ~ 85°C | Cut Tape | - | - | - | 3.3V ~ 4.6V | - | - | - | - | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | - | - | - | 4 V | - | - | - | 2 W | 85.6kbps | - | - | Bluetooth v3.0, GSM, GPRS | - | - | - | - | Bluetooth, Cellular | Antenna Not Included | -109dBm | UART | 1.3mA | - | - | - | - | - | ||
![]() L76L-M33 Quectel | 1000 | - | - | - | Surface Mount | 18-SMD Module | - | - | - 149 dBm | - | L76 | GNSS Module with Ultra Low Power Consumption | - | 10.1 mm x 9.7 mm x 2.5 mm | 500 | - | I2C, UART | - | - | + 85 C | Quectel | - | - 40 C | Yes | - | Surface Mount | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | SMD | - | - | 4.3 V | 2.8 V | - | 35 s | Wireless communication module | 0.017637 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | - | - | 2.8V ~ 4.3V | - | - | - | - | - | 1575.42 MHz, 1601.71 MHz | - | 18 | - | 2.8 V to 4.3 V | - | - | - | - | 921.6kbps | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS | - | Industrial | - | - | Navigation | Antenna Not Included | -165dBm | I²C, UART | - | - | - | - | - | - | ||
![]() L76LB-A31 Quectel | 282 |
| - | - | Surface Mount | 18-SMD Module | - | - | - 148 dBm | - | L76 | - | - | 10.1 mm x 9.7 mm x 2.5 mm | 500 | - | I2C, UART | - | - | + 85 C | Quectel | - | - 40 C | Yes | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Last Time Buy | - | - | - | - | Details | - | - | - | - | - | 3.3 V | 3.3 V | - | 35 s | Wireless communication module | 0.017637 oz | - | -40°C ~ 85°C | Cut Tape | - | - | - | 2.8V ~ 4.3V | - | - | - | - | - | 1561.098 MHz, 1575.42 MHz, 1602.5625 MHz | - | - | - | 3.3 V | - | - | - | - | 921.6kbps | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | - | Navigation | Antenna Not Included | -165dBm | I²C, UART | - | - | - | - | - | - | ||
![]() M65MA-04-STD Quectel | 633 |
| - | - | Surface Mount | 44-SMD Module | - | - | - | Pad | M65 | - | - | 17.7 mm x 15.8 mm x 2.4 mm | 250 | - | ADC, Audio, UART | - | - | + 85 C | Quectel | - | - 40 C | Yes | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | 4 V | 4 V | - | - | Wireless communication module | 0.044092 oz | - | -40°C ~ 85°C | Cut Tape | - | - | - | 3.45V ~ 4.25V | - | - | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | 4 V | - | - | - | 2 W | 85.6kbps | - | - | GSM, GPRS | - | - | - | - | Cellular | Antenna Not Included | -108dBm | UART | 1.2mA | - | - | - | - | - | ||
![]() L96-M33 Quectel | 13 | - | - | 4 Weeks | Surface Mount | 31-SMD Module | YES | 31 | - 148 dBm | - | L96 | - | - | - | 500 | QUECTEL WIRELESS SOLUTIONS CO LTD | I2C, UART | L96-M33 | - | + 85 C | Quectel | - | - 40 C | Yes | - | - | SMD/SMT | 85 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | UNSPECIFIED | - | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | Active | - | - | - | 5.69 | Details | Yes | GNSS Module Series | - | - | - | 3.3 V | 3.3 V | 3.3 V | 35 s | Wireless communication module | 0.016826 oz | - | -40°C ~ 85°C | Cut Tape | - | - | - | 2.8V ~ 4.3V | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | compliant | 1561.098 MHz, 1575.42 MHz, 1602.5625 MHz | NOT SPECIFIED | - | R-XXMA-N31 | 3.3 V | INDUSTRIAL | - | - | - | 115.2kbps | 2.5 mm | - | BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | TELECOM CIRCUIT | - | Navigation | Integrated, Chip | -165dBm | I²C, UART | - | - | - | - | 14 mm | 9.6 mm | ||
![]() EG25GGB-MINIPCIE Quectel | 13 | - | - | - | Card Edge | Module | - | - | - | - | EG25 | - | - | - | 100 | - | UART, USB | - | - | + 75 C | Quectel | - | - 35 C | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | 3.6 V | 3 V | - | - | Wireless communication module | 0.368613 oz | - | -35°C ~ 75°C | Cut Tape | - | Mini PCIe | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 33 dBm | - | - | - | - | - | - | - | - | - | Antenna Not Included | - | I²C, PCM, UART, USB | - | - | - | - | - | - | ||
![]() SC600YJPPA-E53-UGADA Quectel | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | Audio, Camera, I2C, SPI, UART, USB | - | - | + 65 C | - | - | - 35 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 3.8 V | 3.8 V | - | - | Wireless communication module | 0.414469 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8 V | - | - | - | 33 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC20WLSA-8GB-UNN Quectel | 805 |
| - | - | Surface Mount | Module | - | - | - | - | SC20 | - | - | 40.5 mm x 40.5 mm x 2.8 mm | 200 | - | ADC, Audio, Camera, GPIO, I2C, SPI, UART, USB | - | - | + 75 C | Quectel | - | - 40 C | Yes | - | Surface Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | 802.11 a/b/g/n | - | - | Details | - | - | LGA | - | - | 3.8 V | 3.8 V | - | - | Wireless communication module | 0.338630 oz | - | -40 to 75 °C | Reel | SC20 | Wi-Fi and Bluetooth | - | 3.5V ~ 4.2V | - | - | - | - | - | 2.4GHz, 5GHz | - | 210 | - | 3.8 V | - | - | - | 33 dBm | - | - | - | 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2 | 2.4/5 GHz | - | - | - | Bluetooth, WiFi | Antenna Not Included | - | ADC, GPIO, I²C, PCM, PWM, UART, USB | - | - | - | - | - | - |