- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Acquisition Sensitivity | Antenna | Antenna Connector Type | Base Product Number | Category | Class | Core | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Standards | Interface Type | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Receiver Sensitivity | RoHS | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Time To First Fix - Cold Start | Tradename | Typical Operating Supply Voltage | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Shielding | Frequency | Pin Count | Function | Operating Supply Voltage | Number of Channels | Interface | Memory Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC60ECA-04-BLE Quectel | 1000 | - | - | Surface Mount | Module | - | - | - | MC60 | Quad-Band GSM/GPRS/GNSS Module | - | - | - | 18.7 mm x 16 mm x 2.1 mm | 250 | - | ADC, Audio, UART | - | + 75 C | Quectel | - | - 35 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | - | Details | LCC | - | - | 4 V | 4 V | - | Wireless communication module | - | 0.042329 oz | - | -40 to 85 °C | Cut Tape | - | - | - | 3.3V ~ 4.6V | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | - | - | 4 V | - | - | - | 2 W | 85.6kbps | - | BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS | - | Extended | - | Cellular, Navigation | Antenna Not Included | -167dBm | - | ADC, GPIO, PCM, UART | 1.2mA | - | - | - | - | - | - | - | ||
![]() L80RE-M37 Quectel | 2 |
| - | Surface Mount | 12-SMD Module | - 148 dBm | - | - | L80 | - | - | - | - | 16 mm x 16 mm x 6.45 mm | 250 | - | UART | - | + 85 C | Quectel | - | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | Details | - | - | - | 4.3 V | 3 V | 35 s | Wireless communication module | - | 0.210233 oz | - | -40°C ~ 85°C | Cut Tape | - | - | - | 3V ~ 4.3V | - | 1575.42 MHz | - | - | 3 V to 4.3 V | 88 Channel | - | - | - | 115.2kbps | - | GPS | - | - | - | Navigation | Integrated, Ceramic Patch | -165dBm | - | UART | - | - | - | - | - | - | - | - | ||
![]() L26-M33 Quectel | 138 |
| - | Surface Mount | 24-SMD Module | - 148 dBm | - | - | L26 | - | - | - | - | 16 mm x 12.2 mm x 2.4 mm | 250 | - | UART | 4.3 V | + 85 C | Quectel | 2.8 V | - 40 C | Yes | Surface Mount | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | Details | - | - | - | 4.3 V | 2.8 V | 35 s | Wireless communication module | 2.5/3.3 V | 0.032452 oz | - | -40 to 85 °C | MouseReel | - | - | - | 2.8V ~ 4.3V | - | 1575.42 MHz | 24 | - | 2.8 V to 4.3 V | - | - | - | - | 115.2kbps | - | GLONASS, GPS, GNSS | - | Extended Industrial | - | Navigation | Antenna Not Included | -167dBm | - | UART | - | - | - | - | - | - | - | - | ||
![]() EM06ALA-512-SGAD Quectel | 30000 | - | - | - | - | - | - | - | - | - | - | - | - | 42 mm x 30 mm x 2.3 mm | 100 | - | I2C, USB | - | + 70 C | - | - | - 30 C | - | Socket Mount | - | - | - | - | - | - | - | Details | - | - | - | 4.4 V | 3.135 V | - | Wireless communication module | - | 0.222931 oz | - | -40 to 85 °C | Tray | - | M.2 Module | - | - | - | - | - | - | 3.7 V | - | - | - | - | 300 Mbps | - | - | 700/850/1700/1900/2300/2600 MHz | Extended | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG25GGB-MINIPCIE-S Quectel | 13 |
| - | Card Edge | Module | - | - | - | EG25 | - | - | - | - | - | 100 | - | UART, USB | - | + 75 C | Quectel | - | - 35 C | - | Socket Mount | - | Tray | Active | - | - | - | - | Details | Mini PCIe | - | - | 3.6 V | 3 V | - | Wireless communication module | - | 0.368613 oz | Industrial grade | -35 to 75 °C | Cut Tape | - | Mini PCIe | - | 3V ~ 3.6V | - | - | - | - | 3.3 V | - | - | - | 33 dBm | - | - | - | 700/800/850/900/1700/1800/1900/2100/2600 MHz | Industrial | - | - | Antenna Not Included | - | - | I²C, PCM, UART, USB | - | - | - | - | - | - | - | - | ||
![]() SC66MWNA-32GB-UNN Quectel | 2474 |
| - | Surface Mount | Module | - | - | - | SC66 | - | - | - | - | - | 200 | - | ADC, Audio, Camera, GPIO, I2C, SPI, UART, USB | - | + 65 C | Quectel | - | - 35 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | Details | - | - | - | 4 V | 4 V | - | Wireless communication module | - | 0.366849 oz | - | -35°C ~ 75°C | Reel | - | - | - | 3.55V ~ 4.4V | - | 2.4GHz, 5GHz | - | - | 4 V | - | - | - | 33 dBm | 300Mbps | - | 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, Bluetooth v5.0 | - | - | - | Bluetooth, WiFi | Antenna Not Included | - | - | ADC, GPIO, I²C, I²S, SDIO, UART, SPI, USB | - | - | - | - | - | - | - | - | ||
![]() EC25EFA-MINIPCIE Quectel | 9424 |
| - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | I2C, UART, USB | - | + 75 C | - | - | - 35 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 3.6 V | 3 V | - | Wireless communication module | - | 0.368613 oz | - | - | Cut Tape | - | Mini PCIe | - | - | - | 698 MHz to 960 MHz, 1561 MHz, 1575 MHz, 1700 MHz to 2700 MHz, 2400 MHz to 2500 MHz | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC21JFA-MINIPCIE Quectel | 1000 |
| - | Card Edge | Module | - | - | SMA | EC21 | - | - | - | - | 32 mm x 29 mm x 2.4 mm | 100 | - | I2C, PCM, UART, USB | - | + 80 C | Quectel | - | - 40 C | - | - | - | Tray | Active | - | - | - | - | Details | - | 32 mA | 32 mA | 3.6 V | 3 V | - | Wireless communication module | - | 0.368613 oz | - | -35°C ~ 75°C | Cut Tape | - | LTE Module | - | 3V ~ 3.6V | - | 698 MHz to 960 MHz, 1710 MHz to 5000 MHz | - | - | - | - | - | - | 33 dBm | 10Mbps | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE | - | - | - | Cellular, Navigation | Antenna Not Included | - | - | I²C, PCM, UART, USB | 32mA | 32mA | - | - | - | - | - | - | ||
![]() SC600YWFPA-E53-UNNNA Quectel | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | Audio, Camera, I2C, SPI, UART, USB | - | + 65 C | - | - | - 35 C | Yes | - | - | - | - | - | - | - | - | Details | - | - | - | 3.8 V | 3.8 V | - | Wireless communication module | - | 0.414469 oz | - | - | Reel | - | - | - | - | - | - | - | - | 3.8 V | - | - | - | 33 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM06ELA-512-SGAS Quectel | 2367 |
| - | Card Edge | Module | - | - | - | EM06 | - | - | - | - | - | 100 | - | - | - | - | Quectel | - | - | - | Socket Mount | - | Tray | Active | - | - | - | - | Details | Mini PCIe | - | - | - | - | - | Wireless communication module | - | 0.222931 oz | - | -30 to 70 °C | Reel | - | LTE-A Cat 6 M.2 Module | - | 3.135V ~ 4.4V | - | - | - | - | 1.71, 3.6 V | - | - | - | - | 300Mbps | - | BeiDou, Galileo, GLONASS, GPS, GNSS, HSPA+, LTE, UMTS, WCDMA | 700/800/850/900/1700/1800/1900/2600 MHz | Extended Industrial | - | Cellular, Navigation | Antenna Not Included | - | - | I²C, PCM, USB | 22.1mA | 22.1mA | - | - | - | - | - | - | ||
![]() EG91NAFBTEA-512-SGNS Quectel | 17 |
| - | Surface Mount | Module | - | - | - | EG91 | RF and Wireless Tools | - | - | - | - | 1 | SPI/USB | UART, USB, PCM, I2C, Netlight, SPI | - | + 75 C | Quectel | - | - 35 C | - | - | SMD/SMT | Box | Active | IoT | - | - | - | Details | - | - | - | 4.3 V | 3.3 V | - | Wireless communication module | - | 0.146740 oz | - | -35°C ~ 75°C | - | - | TEA Board | - | 3.3V ~ 4.3V | - | - | - | - | 3.8 V | - | - | - | - | 42Mbps | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA | - | - | - | Cellular, Navigation | Antenna Not Included | - | - | I²C, PCM, SPI, UART, USB | 29mA | 29mA | - | - | - | - | - | - | ||
![]() EP06ALA-512-SGAD Quectel | 2171 |
| - | Card Edge | Module | - | - | - | EP06 | - | - | - | - | - | 250 | - | I2C, USB | - | + 75 C | Quectel | - | - 35 C | - | - | - | Tray | Active | - | - | - | - | Details | - | - | - | 4.4 V | 3.1 V | - | Wireless communication module | - | 0.360853 oz | - | -35°C ~ 75°C | Cut Tape | - | PCIe Module | - | 3.1V ~ 4.4V | - | - | - | - | 3.3 V | - | - | - | - | 300Mbps | - | BeiDou, Galileo, GLONASS, GPS, GNSS, HSPA+, LTE, WCDMA | - | - | - | Cellular, Navigation | Antenna Not Included | - | - | I²C, PCM, USB | 32.12mA | 32.12mA | - | - | - | - | - | - | ||
![]() EC21VFA-MINIPCIE Quectel | 46 |
| - | Card Edge | Module | - | - | SMA | EC21 | - | - | - | - | 32 mm x 29 mm x 2.4 mm | 100 | - | I2C, PCM, UART, USB | - | + 80 C | Quectel | - | - 40 C | - | - | - | Tray | Active | - | - | - | - | Details | - | 30 mA | 30 mA | 3.6 V | 3 V | - | Wireless communication module | - | 0.368613 oz | - | -35°C ~ 75°C | Cut Tape | - | LTE Module | - | 3V ~ 3.6V | - | 700 MHz to 2700 MHz | - | - | - | - | - | - | 33 dBm | 10Mbps | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE | - | - | - | Cellular, Navigation | Antenna Not Included | - | - | I²C, PCM, UART, USB | 30mA | 30mA | - | - | - | - | - | - | ||
![]() EC25AUXGA-MINIPCIE Quectel | In Stock | - | - | Card Edge | Module | - | - | - | EC25 | - | - | - | - | - | 100 | - | I2C, UART, USB | - | + 75 C | Quectel | - | - 35 C | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | Details | - | - | - | 3.6 V | 3 V | - | Wireless communication module | - | 0.368613 oz | - | -35°C ~ 75°C | Tray | EC25 | Mini PCIe | - | 3V ~ 3.6V | - | 698 MHz to 960 MHz, 1561 MHz to 1571 MHz, 1602 MHz to 1606 MHz, 1700 MHz to 2700 MHz | - | - | 3.3 V | - | - | - | - | 150Mbps | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA | - | - | - | Cellular, Navigation | Antenna Not Included | - | - | I²C, PCM, UART, USB | - | - | - | - | - | - | - | - | ||
![]() EC20CEFASG-MINIPCIE Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Wireless communication module | - | 0.163318 oz | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EWM-W172H01E Advantech | In Stock | - | - | - | - | - | - | SMA | - | - | - | - | - | 26.65 mm x 29.85 mm x 3.25 mm | 1 | - | USB | - | + 70 C | - | - | - 20 C | - | - | - | - | - | - | 802.11ac/a/b/g/n | 802.11 a/b/g/n/ac, Bluetooth 4.2 | - | - | - | - | - | 3.3 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5.5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NINA-B416-00B u-blox | 1092 |
| - | Surface Mount | 55-SMD Module | - | Integrated | - | NINA-B416 | - | Bluetooth Low Energy (BLE) | ARM Cortex M4F | - | - | 500 | - | GPIO, I2C, I2S, SPI, UART, USB | - | + 105 C | u-blox | - | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - 102 dBm | - | - | 4.6 mA | 4.8 mA to 14.8 mA | 3.6 V | 1.7 V | - | - | - | - | - | -40°C ~ 105°C | MouseReel | NINA-B41 | - | - | 1.7V ~ 3.6V | - | 2.4 GHz | - | - | 1.7 V to 3.6 V | - | - | 512 kB, 128 kB | 10 dBm | 2 Mb/s | nRF52833 | Bluetooth 5.1 | - | - | 10dBm | 802.15.4, Bluetooth | Integrated, Trace | - 102 dBm | - | ADC, GPIO, I²C, I²S, PWM, SPI, UART, USB | 4.6mA | 4.8mA ~ 14.8mA | - | - | Bluetooth Modules | - | - | - | ||
![]() TEL0135 DFRobot | In Stock | - | - | Through Hole | Module | - | - | - | - | - | - | - | - | - | 1 | - | GPIO | - | + 70 C | DFRobot | - | - 20 C | - | - | - | Bulk | Active | - | - | - | - | Details | - | - | - | 2.8 V | 2.8 V | - | - | - | - | - | -20°C ~ 70°C | - | - | - | - | - | - | 312 MHz | - | - | - | - | - | - | - | 85.6kbps | RDA8955 | GPRS, GPS, GSM | - | - | - | Cellular, Navigation | Antenna Not Included | -105dBm | - | - | - | - | - | - | RF Modules | - | - | - | ||
![]() DA14531MOD-00F01002 Dialog Semiconductor | In Stock | - | - | Surface Mount | 16-SMD Module | - | - | - | DA14531 | - | Class 2 | ARM Cortex M0+ | - | - | 1000 | - | I2C, SPI, UART | - | + 85 C | Dialog Semiconductor GmbH | - | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - 93 dBm | Details | - | 2 mA | 4 mA | 3.3 V | 1.8 V | - | - | - | 0.082453 oz | - | -40°C ~ 85°C | Cut Tape | SmartBond™ | - | - | 1.8V ~ 3.3V | Shielded | 2.44 GHz | - | - | 1.8 V to 3.3 V | - | - | 128 kB | 2.2 dBm | 2 Mb/s | DA14531 | Bluetooth 5.1 | 2400 MHz to 2483.5 MHz | - | 2.2dBm | Bluetooth | Integrated, Trace | - 93 dBm | - | ADC, GPIO, I²C, SPI, UART | 2mA | 4mA | - | - | Bluetooth Modules | 2.8 mm | 14.5 mm | 12.5 mm | ||
![]() EX12-R004-OUS Digi | 2814 |
| - | - | - | - | - | - | EX12-R004 | - | - | - | US & Canada, LTE (Cat-4), Cellular certs: AT&T, Verizon, PTCRB | 127 mm x 127 mm x 25 mm | 1 | - | Ethernet, Serial | - | + 40 C | Digi | - | 0 C | - | - | - | Box | Active | - | - | - | - | Details | - | - | - | 18 V | 18 V | - | - | - | 1.741 lbs | - | - | - | Digi® EX12 | - | General Purpose | - | - | - | - | Router | 18 V | - | RJ-45, RS-232 | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | LTE, HSPA+ | - | - | - | - | - |