- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Approvals | Base Product Number | Brand | Category | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | ISM Band | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Package Type | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Rad Hardened | RoHS | Shaft Type | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Timing Range | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Type | Composition | Color | Voltage - Supply | Frequency | Frequency Stability | Pin Count | Output Voltage | Output Type | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Memory Size | Load Capacitance | Number of Levels | Operating Mode | Number of Poles | Frequency Tolerance | Input Type | Output Power | Voltage - Output | Data Rate | Utilized IC / Part | Size | Protocol | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Mode of Operation | Constant Current Load - Max | Connection Type | Input Voltage | Product Category | Contacts | Bearings | IP Rating | Mating Connector | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EG912YEUAA-N06-TA0AA Quectel | In Stock | - | - | Surface Mount | Module | - | - | EG912 | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Mbps | - | - | EDGE, GPRS, GSM, HSPA+, LTE, UMTS | - | - | Cellular | Antenna Not Included | -108.5dBm | - | ADC, I²C, PCM, SDIO, UART, SPI, USB | 12.5mA | 12.5mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B39272B1261P810 Qualcomm | 44 |
| - | - | - | - | - | - | RF360 | - | - | 5000 | - | - | Qualcomm RF360 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Qualcomm | - | - | - | - | - | ||
![]() SIM7600A-H/V-H Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC200RCENB-E53-UGNDA Quectel | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC92RB-08-STD Quectel | 18 |
| - | Surface Mount | 50-SMD Module | - | - | BC92 | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | - | -25°C ~ 75°C | - | - | - | - | - | - | - | - | 3.4V ~ 4.2V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 158.5kbps | - | - | GSM, GPRS, LTE | - | 33dBm | Cellular | Antenna Not Included | -129dBm | - | ADC, UART | 1.2mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC600YWFNA-E53-UNNNA Quectel | 2915 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC200TAUAA-N06-MN0AA Quectel | In Stock | - | - | - | - | - | - | - | Quectel | - | - | 100 | - | - | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | - | - | - | ||
![]() EC200SEUAA-N06-SNNSA Quectel | 190 |
| - | Card Edge | Module | - | - | EC200 | - | - | 32 mm x 29 mm x 2.4 mm | - | Audio, I2C, SD Card, USB 2.0 | - | - | - | + 75 C | Quectel | - 35 C | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | 4.5 V | 3.4 V | - | - | - | - | 5000 | - | Obsolete | - | Panel Mount | - | - | 240VAC | 6GHz | - | - | - | Terminals | - | - | - | - | - | - | - | - | Terminals | - | 280VAC | - | - | -- | GNSS, GPRS, GSM, HSPA+, LTE, WCDMA, Wi-Fi | - | - | Cellular, Navigation, WiFi | Antenna Not Included | - | - | - | - | - | - | - | 50A (14kVA) | - | - | - | - | - | - | - | - | ||
![]() BC68JA-02-SBK Quectel | In Stock | - | - | Surface Mount | Module | - | - | BC68 | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -35°C ~ 75°C | - | - | - | - | - | - | - | - | 3.1V ~ 4.2V | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150kbps | - | - | GPRS, GSM, LTE | - | 23dBm | Cellular | - | -129dBm | - | ADC, UART | 60mA | 70mA ~ 280mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBEE5U91CQ-TEMP-D-MU Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Murata Electronics | - | - | - | - | - | - | - | - | Bulk | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC95B20HATEA-02-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG060VEAAA-M25-TA0AA Quectel | 600 |
| - | Surface Mount | 4-SMD, No Lead | External | - | EG060 | - | - | - | - | ADC, GPIO, I2C, PCM, SD Card, UART, USB 2.0 | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 4.3 V | 3.3 V | - | - | -10°C ~ 70°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | MHz Crystal | - | - | - | 26 MHz | ±50ppm | - | - | - | - | 100 Ohms | - | 14pF | - | Fundamental | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | ||
![]() ABBTM-NVC-MDCS86-101 Abracon | In Stock | - | - | Surface Mount | 12-SMD Module | - | - | - | - | - | - | - | - | - | ABB | 016652312 | - | Abracon LLC | - | - | - | - | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | 1MB Flash | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v1.2 | - | - | Bluetooth | Antenna Not Included | - | - | UART | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS9113-NB0-D0W-X73 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC35679FSG-002(E1C Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NOT REQUIRED | - | - | - | - | - | Surface Mount | - | 3.6(V) | 1.8(V) | 3(V) | 85C | -40C | - | VQFN EP | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 921.6(kbps) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM53260A PCIE Simcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMB8420 Texas Instruments | In Stock | - | Datasheet | Surface | - | - | CE, cULus | - | - | - | - | - | - | - | Macromatic | THR-11562-33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 1 | - | - | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | One-Shot | - | - | - | - | SPDT | - | - | - | - | ||
![]() AMB9626 Wurth Electronics | In Stock | - | - | PCB Mount | 23-SMD Module | - | CSA;UR | - | - | - | - | - | - | - | Altech | 32.006 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | -- | - | Active | - | - | Polyamide | Green | 2 V ~ 3.6 V | 902MHz ~ 928MHz | - | - | - | - | - | - | 64kB Flash, 6kB RAM | - | 1 | - | 6 | - | - | - | - | 38.4kbps | -- | - | -- | - | 15dBm | General ISM | Not Included, Castellation | -99dBm | - | UART | 30mA | 53mA | 2-GFSK | - | - | Screw Clamp | - | - | - | - | - | - | - | ||
![]() SC20CEATEA-8GB-STD Quectel | In Stock | - | - | Surface Mount | Module | - | - | SC20 | - | Multi-mode Smart LTE Module with Wi-Fi and Bluetooth | - | - | - | - | GE - General Electric | CR2940U310A | - | Quectel | - | Surface Mount | - | - | - | - | - | - | Box | - | Obsolete | - | - | - | - | - | LCC | - | - | - | Industrial grade | -40 to 75 °C | - | SC20 | - | - | - | - | - | - | 3.5V ~ 4.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | Industrial | - | - | Antenna Not Included | - | - | ADC, GPIO, I²C, PCM, PWM, UART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC25EFATEA-512-STD Quectel | 31 |
| - | Card Edge | Module | External | - | EC25 | - | - | 32 mm x 29 mm x 2.4 mm | - | ADC, I2C, PCM, SDIO, SGMII, UART, USB 2.0 | - | Dynapar | 2202003003 | + 75 C | Quectel | - 35 C | - | Shafted | - | - | - | - | - | Box | - | Active | - | - | - | - | Single Ended | - | 3.8 V | 3.8 V | - | - | 0 to 70 Degrees C | - | - | - | - | 6 ft Cable | - | - | - | 3V ~ 3.6V | 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz | - | - | 5~26 VDC | Single Ended | 3.8 V | - | - | - | - | - | - | - | - | - | - | 480Mbps | - | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA | - | 33dBm | Cellular, Navigation | Antenna Not Included | -110.5dBm | - | I²C, PCM, UART, USB | - | - | 8PSK, 16QAM, 64QAM, GMSK | - | - | - | 5~26 VDC | - | - | Yes | IP54 | Not Included | - |