- Manufacturer
- Frequency
- Operating Temperature
- Package / Case
- Applications
- Data Interface
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Modulation or Protocol
- Antenna Connector
Attribute column
Categories
RF Transmitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Category | Content | Data RAM Size | Development Kit | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modulation Format | Mounting | Mounting Styles | MSL | Package | Product Status | Qualification | RoHS | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Technology | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Operating Frequency | Efficiency | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Memory Size | Current - Output (Max) | Load Capacitance | Operating Mode | Frequency Tolerance | Program Memory Size | Input Type | Output Power | Voltage - Output | Data Rate | Data Bus Width | Data Interface | Terminal Type | Product Type | Gain | Form | Output Connector | Power - Output | Data Rate (Max) | Current - Transmitting | Modulation or Protocol | Antenna Connector | Features | Product Category | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 806-0726-21 Analog Devices | In Stock | - | - | - | - | - | 806-0726 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MICRF112YMM Micrel | 52 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | - | Case | Active | - | - | - | - | - | 100 ~ 240 VAC | - | - | DT018A (14.75W) | - | - | - | - | - | - | - | - | ITE (Commercial) | 14.75 W | - | - | - | - | - | - | - | Level VI | - | - | - | - | 2.5A | - | - | - | - | IEC 320-C14 | - | 5.9V | - | - | - | - | - | - | Desktop | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. | - | - | - | - | - | - | - | - | ||
![]() SI4063-C2A-AM Silicon Labs | In Stock | - | - | - | QFN-20 | - | - | - | - | - | - | - | - | - | SPI | - | - | + 85 C | - | - 40 C | FSK, GFSK, MSK, GMSK, OOK | - | SMD/SMT | - | - | - | AEC-Q100 | - | 68.5 mA | 3.8 V | 1.8 V | - | - | - | - | - | - | - | - | - | Low Current | - | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | - | - | - | - | - | - | - | - | - | - | - | 20 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATA8710-GHQW Microchip Technology | 12 |
| - | - | 32-VFQFN Exposed Pad | - | - | Microchip Technology | - | - | 1 kB | - | - | 3300 | - | Microchip | 24 MHz | + 85 C | Microchip Technology | - | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | 3.6 V | 1.9 V | - | -40°C ~ 85°C | Reel | - | - | - | - | - | - | - | - | - | Home Automation, Remote Control Systems | - | - | - | 1.9V ~ 3.6V | - | 310MHz ~ 318MHz, 418MHz ~ 477MHz, 836MHz ~ 956MHz | - | 310 MHz to 318 MHz, 418 MHz to 477 MHz, 836 MHz to 956 MHz | - | - | - | - | 20kB Flash, 1kB EEPROM, 1kB SRAM | - | - | - | - | 20 kB | - | - | - | - | 8 bit | SPI | - | - | - | - | - | -12dBm ~ 14.5dBm | 80kbps | - | ASK, FSK, UHF | PCB, Surface Mount | - | Microchip Technology | - | ||
![]() SI4063-C2A-AMR Silicon Labs | In Stock | - | - | - | QFN-20 | - | - | - | - | - | - | - | - | - | SPI | - | - | + 85 C | - | - 40 C | FSK, GFSK, MSK, GMSK, OOK | - | SMD/SMT | - | - | - | AEC-Q100 | - | 68.5 mA | 3.8 V | 1.8 V | - | - | - | - | - | - | - | - | - | Low Current | - | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | - | - | - | - | - | - | - | - | - | - | - | 20 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI4060-C2A-AM Silicon Labs | In Stock | - | - | - | QFN-20 | - | - | - | - | - | - | - | - | - | SPI | - | - | + 85 C | - | - 40 C | FSK, GFSK, MSK, GMSK, OOK | - | SMD/SMT | - | - | - | AEC-Q100 | - | 24 mA | 3.8 V | 1.8 V | - | - | - | - | - | - | - | - | - | Low Current | - | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | - | - | - | - | - | - | - | - | - | - | - | 13 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDK5110GEG Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2502ELMG42 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2504AELM-TD Analog Devices | In Stock | - | - | - | - | - | MAX250 | - | - | 1pc(s) | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FTF1 | - | - | Cellular | - | - | - | 2.7V ~ 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | - | CDMA | PCB, Surface Mount | - | - | - | ||
![]() F6522SAVGI Renesas | 980 |
| - | - | FCBGA - 62 | - | F6522 | Renesas Electronics | - | - | - | F6522EVS | 3.8 mm x 4.6 mm x 0.9 mm | 490 | - | Renesas Electronics | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | SMD/SMT | - | Tray | Active | - | Details | - | 2.5 V | 2.1 V | - | - | Tray | * | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | 27.5 GHz to 31 GHz | - | 2.1 V to 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Receiver | 28 dB | - | - | - | - | - | - | - | - | RF Receiver | - | ||
![]() PCF7952ATT/M1CC15 Nexperia | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | -30°C ~ 85°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 40 MHz | ±20ppm | - | - | - | 100 Ohms | - | - | - | 12pF | Fundamental | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | ||
![]() MAX2900ETI T Analog Devices | 38 |
| Datasheet | Surface Mount | 28-WFQFN Exposed Pad | 28-TQFN (5x5) | MAX2900 | - | - | - | - | MAX2900EVKIT# | - | - | - | ABB | - | - | Analog Devices Inc./Maxim Integrated | - | - | DIN Rail | - | - | Tape & Reel (TR) | Active | - | No | - | 4.5 V | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Transmitter | - | - | Meter Reading | - | - | Si | 2.7V ~ 4.5V | 50 A | 902MHz ~ 928MHz | - | 928 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | Screw | - | - | - | - | 20dBm (100mW) | - | 40mA | ASK, OOK | PCB, Surface Mount | - | - | - | ||
![]() MAX2902ETI Analog Devices | 7 |
| Datasheet | Surface Mount | 28-WFQFN Exposed Pad | 28-TQFN (5x5) | KPT6C | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | SMD/SMT | - | Bulk | Active | - | - | - | 4.5 V | - | - | -40°C ~ 85°C | - | KPT | - | - | - | - | - | Transmitter | - | - | ISM | - | - | Si | 2.7V ~ 4.5V | - | 902MHz ~ 928MHz | - | 928 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | 20dBm | - | 200mA | ASK, BPSK | PCB, Surface Mount | - | - | - | ||
![]() MAX41463GUB T Analog Devices | 36 |
| Datasheet | Surface Mount | Axial | Axial | MAX41463 | - | - | - | - | - | 3 mm x 3 mm | - | I2C | - | - | + 105 C | Analog Devices Inc./Maxim Integrated | - | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | 3.6 V | 1.8 V | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±5% | Active | 2 | ±200ppm/°C | Transmitter with I2C | 2.7 MOhms | Metal Film | Alarm, AMR, Garage Door Openers, Home/Building Automation, PKE, RKE, TPMS, Wireless Sensors | 0.5W, 1/2W | - | Si | 1.8V ~ 3.6V | - | 300MHz ~ 960MHz | - | 300 MHz to 960 MHz | - | - | - | -- | - | - | - | - | - | - | - | 16 dBm | - | - | - | I²C | - | - | - | - | - | 16dBm | 200kbps | 43mA | FSK | PCB, Surface Mount | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | ||
![]() MAX41460GUB T Analog Devices | 18 |
| Datasheet | Surface Mount | Axial | Axial | MAX41460 | - | - | - | - | MAX41460EVKIT | - | - | SPI | - | - | + 105 C | Analog Devices Inc./Maxim Integrated | - | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | 3.6 V | 1.8 V | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | ±25ppm/°C | ASK and GFSK Transmitter | 51.2 kOhms | Metal Film | General Purpose | 1W | - | Si | 1.8V ~ 3.6V | - | 300MHz ~ 960MHz | - | 286 MHz to 960 MHz | - | - | - | -- | - | - | - | - | - | - | - | 16 dBm | - | - | - | SPI | - | - | - | - | - | 16dBm | 200kbps | 45mA | ASK, FSK, GFSK | PCB, Surface Mount | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | ||
![]() F6502AVGK8 Renesas | 2816 |
| - | Surface Mount | 62-VFBGA, FCCSPBGA | 62-FCCSP (4.6x3.6) | F6502 | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | -40°C ~ 95°C | - | * | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 2.1V ~ 2.5V | - | 27GHz ~ 31GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | ||
![]() F6502AVGK Renesas | 2781 |
| - | Surface Mount | 62-VFBGA, FCCSPBGA | 62-FCCSP (4.6x3.6) | F6502 | - | Transmit SiGe IC | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | Active | - | - | - | - | - | - | -40°C ~ 95°C | - | * | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 2.1V ~ 2.5V | - | 27GHz ~ 31GHz | - | - | - | 1.03 V | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | ||
![]() MAX41464GUB T Analog Devices | 36 |
| Datasheet | Surface Mount | Axial | Axial | MAX41464 | - | - | - | - | - | - | - | I2C | - | - | + 105 C | Analog Devices Inc./Maxim Integrated | - | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | 20.5 mA | 3.6 V | 1.8 V | - | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±10% | Active | 2 | ±30ppm/°C | Transmitter with I2C | 1.25 kOhms | Wirewound | General Purpose | 13W | - | Si | 1.8V ~ 3.6V | - | 300MHz ~ 960MHz | - | 286 MHz to 960 MHz | - | - | - | -- | - | - | - | - | - | - | - | 16 dBm | - | - | - | I²C | - | - | - | - | - | 16dBm | 200kbps | 27mA ~ 43mA | FSK | PCB, Surface Mount | Moisture Resistant | - | -- | ||
![]() MAX2504ELM-TD Analog Devices | In Stock | - | - | - | - | - | MAX250 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cellular | - | - | - | 2.7V ~ 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | - | CDMA | PCB, Surface Mount | - | - | - | ||
![]() MAX1472AKA T Analog Devices | 41 |
| Datasheet | Surface Mount | SOT-23-8 | SOT-23-8 | MAX1472 | - | - | - | - | - | - | - | - | Miscellaneous | - | + 125 C | Analog Devices Inc./Maxim Integrated | - | - | - | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 3.6 V | 2.1 V | - | -40°C ~ 125°C | - | - | - | - | - | - | - | ASK Transmitter | - | - | ISM, Garage Door Openers, RKE | - | - | Si | 2.1V ~ 3.6V | - | 300MHz ~ 450MHz | - | 300 MHz to 450 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Kbps | - | PCB, Surface Mount | - | - | - | - | - | 7.3dBm ~ 16.2dBm | 100kbps | 9.6mA | ASK | PCB, Surface Mount | - | - | - |