- Manufacturer
- Frequency
- Operating Temperature
- Package / Case
- Applications
- Data Interface
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Modulation or Protocol
- Antenna Connector
Attribute column
Categories
RF Transmitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | uPs/uCs/Peripheral ICs Type | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Data Interface | Number of Timers/Counters | Core Architecture | Number of Programmable I/O | Telecom IC Type | Power - Output | Consumer IC Type | Data Rate (Max) | Current - Transmitting | Modulation or Protocol | Antenna Connector | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF7953VTTC1AC1900 NXP USA Inc. | 2540 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX7057ASE T Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | - | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Home Automation, Security | - | 2.1V~3.6V | - | - | - | - | - | - | - | 300MHz~450MHz | - | MAX7057 | - | - | - | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | 17dBm | - | 100kbps | 12.4mA | ASK, FSK | PCB, Surface Mount | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX2370ETM Maxim Integrated | 64 | - | - | - | - | 48-WFQFN Exposed Pad | YES | 48 | - | - | - | -40°C~85°C | Tube | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 48 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 2.7V~3.3V | QUAD | NO LEAD | 240 | 1 | 3V | 0.5mm | not_compliant | 450MHz | 20 | - | 48 | - | Not Qualified | - | - | 3V | - | - | - | 53mA | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | TELECOM CIRCUIT | 10dBm | - | - | 134mA | CDMA2000 | PCB, Surface Mount | 0.8mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() PCF7900VHN/C0L/UZ NXP USA Inc. | 3000 |
| Datasheet | 16 Weeks | - | 16-VFQFN Exposed Pad | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATA5795C-PNQW Microchip Technology | 9800 | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | FLASH | 17 | Yes | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | yes | Last Time Buy | 3 (168 Hours) | 32 | - | - | General Purpose | - | 1.9V~3.6V | QUAD | NO LEAD | - | - | - | 0.5mm | - | 315MHz~433MHz | - | - | - | - | - | - | - | - | - | 8kB Flash 512B SRAM | - | - | 512B | MICROCONTROLLER, RISC | 8 | NO | NO | 8b | NO | NO | SPI | 4 | AVR | 17 | - | 8dBm | - | - | 58mA | ISM | - | 0.95mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7044AKA-T Maxim Integrated | 16000 | - | Datasheet | - | - | SOT-23-8 | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn/Pb) | RKE, TPM, Security Systems | 8542.39.00.01 | 2.1V~3.6V | DUAL | GULL WING | 245 | 1 | 2.7V | 0.65mm | not_compliant | 300MHz~450MHz | NOT SPECIFIED | - | 8 | R-PDSO-G8 | Not Qualified | - | - | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | TELECOM CIRCUIT | 12.5dBm | - | 100kbps | 14mA | ASK, OOK | PCB, Surface Mount | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | - | ||
![]() PCF7941ATS/3391/2A NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FM-RTFQ1A-433P RF Solutions | 80 |
| Datasheet | 4 Weeks | - | 6-DIP Module | - | - | - | - | - | -20°C~85°C | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Car Alarms, Remote Sensing, Wireless Security | - | 2.1V~4V | - | - | - | - | - | - | - | 433.92MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Through Hole | - | - | - | - | 5dBm | - | 9.6kbps | 7mA | FM | PCB, Surface Mount | - | - | - | - | RoHS Compliant | - | ||
![]() MICRF103BM Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | RKE | - | 4.75V~5.5V | DUAL | GULL WING | 240 | 1 | - | 1.27mm | unknown | 800MHz~1GHz | 30 | - | 8 | R-PDSO-G8 | COMMERCIAL | - | 5.5V | - | 4.75V | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | -3dBm | CONSUMER CIRCUIT | 115kbps | 19mA | ASK, OOK | PCB, Surface Mount | 1.6mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() ADF7010BRU Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | TIN LEAD | Data Transfer, RKE, Remote Control/Security Systems | - | 2.3V~3.6V | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 902MHz~928MHz | 30 | - | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | TELECOM CIRCUIT | -16dBm~12dBm | - | 76.8kbps | 40mA | ASK, FSK, GFSK | PCB, Surface Mount | 1.2mm | 7.8mm | 4.4mm | - | Non-RoHS Compliant | - | ||
![]() ADF7011BRUZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | - | MATTE TIN | Data Transfer, RKE, Remote Control/Security Systems | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 433MHz~435MHz; 866MHz~870MHz | 40 | - | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | TELECOM CIRCUIT | -16dBm~12dBm | - | 76.8kbps | 34mA | ASK, FSK, GFSK, OOK | PCB, Surface Mount | 1.2mm | 7.8mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() ADF7901BRU Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | 0°C~50°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | TIN LEAD | ISM | - | 3V | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 369.5MHz~395.9MHz | 30 | - | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | RF AND BASEBAND CIRCUIT | 7dBm~12dBm | - | 50kbps | 26mA | ASK, FSK, OOK | PCB, Surface Mount | 1.2mm | 7.8mm | 4.4mm | - | Non-RoHS Compliant | - | ||
![]() ADF7010BRUZ Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | - | MATTE TIN | Data Transfer, RKE, Remote Control/Security Systems | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 902MHz~928MHz | 40 | - | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | TELECOM CIRCUIT | -16dBm~12dBm | - | 76.8kbps | 40mA | ASK, FSK, GFSK | PCB, Surface Mount | 1.2mm | 7.8mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() ADF7010BRUZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | - | MATTE TIN | Data Transfer, RKE, Remote Control/Security Systems | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 902MHz~928MHz | 40 | - | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | TELECOM CIRCUIT | -16dBm~12dBm | - | 76.8kbps | 40mA | ASK, FSK, GFSK | PCB, Surface Mount | 1.2mm | 7.8mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX2363ETM T Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | 48-WFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 48 | - | TIN | General Purpose | - | 2.7V~3.3V | QUAD | NO LEAD | 260 | 1 | 2.8V | 0.5mm | - | 1.9GHz | NOT SPECIFIED | - | 48 | S-XQCC-N48 | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | RF AND BASEBAND CIRCUIT | 9dBm | - | - | 90mA | CDMA2000 | PCB, Surface Mount | 0.8mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() ADF7901BRUZ-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | 0°C~50°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | - | MATTE TIN | ISM | - | 3V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | unknown | 369.5MHz~395.9MHz | NOT SPECIFIED | - | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | RF AND BASEBAND CIRCUIT | 7dBm~12dBm | - | 50kbps | 26mA | ASK, FSK, OOK | PCB, Surface Mount | 1.2mm | 7.8mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PMA7105XUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | 38-TFSOP (0.173, 4.40mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | SmartLEWIS™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | Remote Control, Remote Metering | - | 1.9V~3.6V | - | - | - | - | - | - | - | 315MHz 434MHz 868MHz 915MHz | - | - | - | - | - | - | - | - | - | 6KB Flash 12KB ROM 256Byte RAM | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | 10dBm | - | 20kbps | 17.1mA | ASK, FSK | PCB, Surface Mount | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX41464GUB T Maxim Integrated | 1387 | - | Datasheet | 6 Weeks | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | General Purpose | - | 1.8V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | 300MHz~960MHz | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | 16dBm | CONSUMER CIRCUIT | 200kbps | 27mA~43mA | FSK | PCB, Surface Mount | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX7060ATG/V T Maxim Integrated | 3 | - | Datasheet | 13 Weeks | - | 24-WFQFN Exposed Pad | YES | 24 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | - | yes | Active | 3 (168 Hours) | 24 | - | - | Home/Building Automation, Industrial Control | 8542.39.00.01 | 2.1V~3.6V 4.5V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.7V | 0.5mm | - | 280MHz~450MHz | NOT SPECIFIED | MAX7060 | - | - | - | 5V | - | - | - | - | 14.2mA | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | TELECOM CIRCUIT | 14dBm | - | 140kbps | 34mA | ASK, FSK | PCB, Surface Mount | 0.8mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() TXM-433-RM Linx Technologies Inc. | In Stock | - | Datasheet | - | - | 6-SIP | - | - | - | - | - | -10°C~55°C | Tube | 2000 | RM | - | - | Obsolete | 1 (Unlimited) | - | - | - | ISM, Remote Monitoring, Telemetry | - | 5.9V~9V | - | - | - | - | - | - | - | 433MHz | - | - | - | - | - | - | - | - | - | - | - | 6mA | - | - | - | - | - | - | - | - | PCB, Through Hole | - | - | - | - | -4dBm~4dBm | - | 10kbps | - | ASK, OOK | Through Hole | - | 10.7mm | 30mm | 4.7mm | Non-RoHS Compliant | Contains Lead |