- Manufacturer
- Frequency
- Operating Temperature
- Package / Case
- Applications
- Data Interface
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Modulation or Protocol
- Antenna Connector
Attribute column
Categories
RF Transmitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Power Supplies | Memory Size | Analog IC - Other Type | Speed | uPs/uCs/Peripheral ICs Type | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Data Interface | Telecom IC Type | Power - Output | Data Rate (Max) | Current - Transmitting | Modulation or Protocol | ROM Programmability | Antenna Connector | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T5750-6AP Microchip Technology | In Stock | - | Datasheet | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose Data Transmission Systems | - | 2V~4V | - | - | - | - | - | - | - | 868MHz~928MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | 5.5dBm | 32kBaud | 8.5mA | ASK, FSK | - | PCB, Surface Mount | - | - | - | Non-RoHS Compliant | ||
![]() T5750-6AQ Microchip Technology | In Stock | - | Datasheet | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -40°C~85°C | Cut Tape (CT) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose Data Transmission Systems | - | 2V~4V | - | - | - | - | - | - | - | 868MHz~928MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | 5.5dBm | 32kBaud | 8.5mA | ASK, FSK | - | PCB, Surface Mount | - | - | - | Non-RoHS Compliant | ||
![]() U2741B-NFB Microchip Technology | In Stock | - | Datasheet | - | 16-LSSOP (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 2V~5.5V | - | - | - | - | - | - | - | 300MHz~450MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | 3dBm | 20kBaud | 10mA | UHF, ASK, FSK | - | PCB, Surface Mount | - | - | - | Non-RoHS Compliant | ||
![]() T5754-6AQ Microchip Technology | In Stock | - | Datasheet | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose Data Transmission Systems | - | 2V~4V | - | - | - | - | - | - | - | 429MHz~439MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | 7.5dBm | 32kBaud | 9mA | ASK, FSK | - | PCB, Surface Mount | - | - | - | Non-RoHS Compliant | ||
![]() U2745B-MFB Microchip Technology | In Stock | - | Datasheet | - | 16-LSSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | 1997 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | 8542.39.00.01 | 2.2V~4V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.635mm | not_compliant | 310MHz~440MHz | NOT SPECIFIED | - | R-PDSO-G16 | Not Qualified | 3V | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | TELECOM CIRCUIT | 1dBm~5dBm | 20kBaud | 10mA | UHF, ASK | - | PCB, Surface Mount | 1.7mm | 4.9mm | 3.9116mm | Non-RoHS Compliant | ||
![]() T48C862M-R4-TNQ Microchip Technology | In Stock | - | Datasheet | - | 24-SOIC (0.209, 5.30mm Width) | YES | 11 | -40°C~125°C | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 24 | TIN LEAD | - | 8542.31.00.01 | 2V~4V | DUAL | GULL WING | 240 | - | 3V | 0.65mm | - | 433MHz | 30 | - | R-PDSO-G24 | Not Qualified | - | 1KB EEPROM 1KB RAM | - | 4 MHz | MICROCONTROLLER | 4 | NO | NO | YES | NO | PCB, Surface Mount | - | 10dBm | 32kBaud | 9.5mA | FM, FSK | FLASH | PCB, Surface Mount | - | 7.925mm | 4.4mm | Non-RoHS Compliant | ||
![]() T48C862M-R4-TNS Microchip Technology | In Stock | - | Datasheet | - | 24-SOIC (0.209, 5.30mm Width) | - | - | -40°C~125°C | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2V~4V | - | - | - | - | - | - | - | 433MHz | - | - | - | - | - | 1KB EEPROM 1KB RAM | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | 10dBm | 32kBaud | 9.5mA | FM, FSK | - | PCB, Surface Mount | - | - | - | Non-RoHS Compliant | ||
![]() T48C862M-R3-TNS Microchip Technology | In Stock | - | Datasheet | - | 24-SOIC (0.209, 5.30mm Width) | - | - | -40°C~125°C | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2V~4V | - | - | - | - | - | - | - | 315MHz | - | - | - | - | - | 1KB EEPROM 1KB RAM | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | 10dBm | 32kBaud | 9.5mA | FM, FSK | - | PCB, Surface Mount | - | - | - | Non-RoHS Compliant | ||
![]() AT86RF401X-6GS Microchip Technology | In Stock | - | Datasheet | 16 Weeks | 20-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~85°C | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Garage Opener, RKE, Telemetry | - | 2V~5V | - | - | - | - | - | - | - | 264MHz~456MHz | - | - | - | - | - | 1KB EEPROM 1KB RAM | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | 6dBm | 10kbps | 23.2mA | ASK, OOK | - | PCB, Surface Mount | - | - | - | Non-RoHS Compliant | ||
![]() U2741B-NFBG3 Microchip Technology | In Stock | - | Datasheet | - | 16-LSSOP (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 2V~5.5V | - | - | - | - | - | - | - | 300MHz~450MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | 3dBm | 20kBaud | 10mA | UHF, ASK, FSK | - | PCB, Surface Mount | - | - | - | ROHS3 Compliant | ||
![]() MAX7043EUI Maxim Integrated | 7023 | - | - | 6 Weeks | 28-TSSOP (0.173, 4.40mm Width) | - | - | - | Tube | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX7043 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U2741B-NFBG3Y Microchip Technology | In Stock | - | Datasheet | - | 16-LSSOP (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 2V~5.5V | - | - | - | - | - | - | - | 300MHz~450MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3dBm | - | 10mA | ASK, FSK | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATA2741M-TCQY Microchip Technology | 8361 | - | - | - | 16-LSSOP (0.154, 3.90mm Width) | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 433MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ASK, FSK | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATA8405-6DQY-66 Microchip Technology | In Stock | - | Datasheet | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | RKE, Remote Control Systems | - | 1.9V~3.6V | - | - | - | - | - | - | - | 433MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | 6dBm | 40kbps | 8.5mA | ASK, FSK | - | PCB, Surface Mount | - | - | - | ROHS3 Compliant | ||
![]() CC1150RGP Texas Instruments | In Stock | - | Datasheet | - | 16-QFN | - | - | -40°C~85°C | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | AMR, ISM, RKE, SRD | - | 1.8V~3.6V | - | - | - | - | - | - | - | 300MHz~348MHz 400MHz~464MHz 800MHz~928MHz | - | CC1150 | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | -30dBm~10dBm | 500kBaud | 28.1mA @ 10 dBm | 2-FSK, ASK, GFSK, MSK, OOK | - | PCB, Surface Mount | - | - | - | ROHS3 Compliant | ||
![]() TX7332ZBX Texas Instruments | 2970 | - | Datasheet | 6 Weeks | 260-LFBGA | YES | - | 0°C~70°C | - | - | TX7332 | e1 | yes | Active | 3 (168 Hours) | 260 | Tin/Silver/Copper (Sn/Ag/Cu) | Ultrasound Imaging | - | - | BOTTOM | BALL | - | 1 | - | 0.8mm | compliant | - | - | - | R-PBGA-B260 | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | 1.65mm | 17mm | 11mm | RoHS Compliant | ||
![]() PCF7941ETT/M2AB300 NXP USA Inc. | 800 |
| - | 16 Weeks | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33493DTBR2 NXP USA Inc. | In Stock | - | Datasheet | - | 14-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | General Data Transfer | - | 1.9V~3.6V | - | - | - | - | - | - | - | 315MHz~434MHz 868MHz~928MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | -3dBm | 10kbps | 11.6mA | FSK, OOK | - | PCB, Surface Mount | - | - | - | Non-RoHS Compliant | ||
![]() MC33493DTBE NXP USA Inc. | In Stock | - | Datasheet | - | 14-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~125°C | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | General Data Transfer | - | 1.9V~3.6V | - | - | - | - | - | - | - | 315MHz~434MHz 868MHz~928MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | -3dBm | 10kbps | 11.6mA | FSK, OOK | - | PCB, Surface Mount | - | - | - | ROHS3 Compliant | ||
![]() MC33493DTBER2 NXP USA Inc. | In Stock | - | Datasheet | - | 14-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | General Data Transfer | - | 1.9V~3.6V | - | - | - | - | - | - | - | 315MHz~434MHz 868MHz~928MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | -3dBm | 10kbps | 11.6mA | FSK, OOK | - | PCB, Surface Mount | - | - | - | ROHS3 Compliant |