- Manufacturer
- Package / Case
- P1dB
- Packaging
- RF Frequency
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Function
- Noise Floor
- Base Part Number
- Voltage - Supply
- Number of Pins
Attribute column
Categories
RF Modulators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | Modulation Technique | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | RF Output Frequency-Max | RF Output Frequency-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMC1519E05V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0226LC1MDA L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | - | 50Ohm | 15 dB | - | - | SSB | - | - | - | - | - | ||
![]() SSM0208LC2MDA L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 2000MHz | 40MHz | 20MHz | 8000MHz | 2000MHz | ||
![]() SSM0618LC2MDA L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 6000MHz | 40MHz | 20MHz | 18000MHz | 6000MHz | ||
![]() SU0030A29N L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMT8085J08X L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM1218LC2MDB L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | MODULATOR | 12000MHz | 2.5 | - | 50Ohm | 10 dB | - | - | SSB | - | - | - | - | - | ||
![]() SMT2527E01Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM0812LC2MDC L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 12000MHz | - | 8000MHz | 200MHz | 100MHz | 12000MHz | 8000MHz | ||
![]() SSM1517J23U L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM1218LC2MDC L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 12000MHz | 200MHz | 100MHz | 18000MHz | 12000MHz | ||
![]() SM0218LC1CDC L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | NICKEL | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | 16dBm | 50Ohm | 12 dB | - | - | SSB | - | - | - | - | - | ||
![]() SSM1218HC2MDQ L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 12000MHz | 500MHz | - | 18000MHz | 12000MHz | ||
![]() SM3743A14X L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SML0618LC2CDQ L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM0408HC2MDA L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | NICKEL | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 4000MHz | 40MHz | 20MHz | 8000MHz | 4000MHz | ||
![]() SM1218HC2MDA L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 12000MHz | 40MHz | 20MHz | 18000MHz | 12000MHz | ||
![]() SME0618E06M L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM0204MC2MDQ L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 4000MHz | - | 2000MHz | 500MHz | - | 4000MHz | 2000MHz | ||
![]() SSM0408MC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | NICKEL | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 4000MHz | 80MHz | 40MHz | 8000MHz | 4000MHz |