- Manufacturer
- Package / Case
- P1dB
- Packaging
- RF Frequency
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Function
- Noise Floor
- Base Part Number
- Voltage - Supply
- Number of Pins
Attribute column
Categories
RF Modulators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | Modulation Technique | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | RF Output Frequency-Max | RF Output Frequency-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSM8380E18Y L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMC0618LI1CDA L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | MODULATOR | 6000MHz | 2.1 | 18dBm | 50Ohm | 19 dB | - | - | SSB | - | - | - | - | - | ||
![]() SDM0102LC1MDA L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0204HC2MDC L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 4000MHz | - | 2000MHz | 200MHz | 100MHz | 4000MHz | 2000MHz | ||
![]() SDM0104LC1CDQ L3 Narda-MITEQ | In Stock | - | - | 4000MHz | 85°C | -54°C | Active | - | NICKEL | SMA-F | COAXIAL | MODULATOR | 1000MHz | 2.5 | 13dBm | 50Ohm | 10 dB | - | - | I/Q | - | - | - | - | - | ||
![]() SSM0618MC2MDC L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 6000MHz | 200MHz | 100MHz | 18000MHz | 6000MHz | ||
![]() SM0218LC1CDA L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | NICKEL | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | 16dBm | 50Ohm | 12 dB | - | - | SSB | - | - | - | - | - | ||
![]() SM0413LC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM0208MC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 2000MHz | 80MHz | 40MHz | 8000MHz | 2000MHz | ||
![]() SDM2226M01X L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SME0300A23U L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0226LC1CDQ-1000 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS0015F24W L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMT0203A23X L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0408HC2MDQ L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 4000MHz | 500MHz | - | 8000MHz | 4000MHz | ||
![]() SM1942H07U L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM8283E10M L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMT0218HR5MD L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | MODULATOR | 2000MHz | 3.5 | - | - | - | - | - | BIPHASE | - | - | - | - | - | ||
![]() BMA0208LW2MD L3 Narda-MITEQ | In Stock | - | - | 8000MHz | 85°C | -54°C | Active | 1 (Unlimited) | NICKEL | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | 5dBm | - | - | - | - | BIPHASE | - | - | - | - | - | ||
![]() BMA0104LA1MD-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |