- Manufacturer
- Frequency
- Package / Case
- Size / Dimension
- Insertion Loss
- Mfr
- Product Status
- Series
- Specifications
- Manufacturer
- Product Type
- Packaging
- Brand
Attribute column
Categories
RF Power Dividers/Splitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Side 1 Polarity | Side 1 RF Series | Side 2 Polarity | Side 2 RF Series | Side 3 Polarity | Side 3 RF Series | Unit Weight | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Subcategory | Technology | Construction | Reach Compliance Code | Frequency | Termination Style | Circuit | Impedance | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Bandwidth | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Specifications | Capacitance @ Vr, F | Frequency Range | RF/Microwave Device Type | Insertion Loss | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THV-50-N MACOM | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | RL203 | - | - | - | - | - | - | - | Micro Commercial Co | - | - | - | - | - | Bulk | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | 1.344 L x 1.344 W x 0.770 H (34.14mm x 34.14mm x 19.56mm) | - | - | - | - | - | - | - | - | Standard | - | - | 2 MHz ~ 200 MHz | - | - | - | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 200 V | 1 V @ 2 A | -55°C ~ 150°C | - | 200 V | 2A | - | Isolation (Min) 30dB, 1.3 VSWR (Max), 1° Imbalance (Max) | 20pF @ 4V, 1MHz | - | - | 0.5dB | - | - | - | - | - | - | ||
![]() SCN-2-10+ Mini-Circuits | 49 |
| - | - | 6-SMD, No Lead | - | - | - | - | - | - | EDI - Electronic Devices | MPI40120 | - | Mini-Circuits | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | No | - | - | - | - | - | - | - | - | - | - | 0.126 L x 0.063 W x 0.042 H (3.20mm x 1.60mm x 1.07mm) | - | - | 4 Pin 0.250 inch Quick Connect Terminals | - | - | - | - | - | - | - | - | 600 MHz ~ 1 GHz | - | Full Wave Diode Bridge | - | - | - | - | - | - | - | - | - | Isolation (Min) 11dB, 19dB Return Loss, 3° Imbalance (Max) | - | - | - | 0.5dB | - | - | - | - | - | - | ||
![]() AM2000-8000PD3-882 Sierra Wireless WAVECOM | 780 |
| - | - | Module, SMA Connectors | - | - | - | - | - | - | - | - | - | Anatech Microwave Company | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 2.800 L x 1.260 W x 0.510 H (71.00mm x 32.00mm x 13.00mm) | - | - | - | - | - | - | - | - | - | - | - | 0 Hz ~ 4 GHz | - | - | - | - | - | - | - | - | - | - | - | Isolation (Min) 18dB, 1.5 VSWR (Max) | - | - | - | 1.2dB | - | - | - | - | - | - | ||
![]() WP4A-2+ Mini-Circuits | In Stock | - | - | - | - | - | WP4A | - | - | - | - | - | - | - | Mini-Circuits | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210000542 Amphenol | 2756 |
| - | - | Module | - | - | - | - | - | - | - | - | - | Amphenol Procom | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 8.268 L x 5.433 W x 1.654 H (210.00mm x 138.00mm x 42.00mm) | - | - | - | - | - | - | - | - | - | - | - | 445 MHz ~ 465 MHz | - | - | - | - | - | - | - | - | - | - | - | Isolation (Min) 30dB, 1.5 VSWR (Max) | - | - | - | 3.7dB | - | - | - | - | - | - | ||
![]() SEPS-3-33+ Mini-Circuits | 5000 |
| - | - | 22-SMD, No Lead | - | - | Mini-Circuits | 125 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | MouseReel | - | 1.250" L x 1.000" W x 0.200" H (31.75mm x 25.40mm x 5.08mm) | - | - | - | - | 3-Way | - | - | Filters | - | - | - | 700 MHz ~ 3 GHz | SMD/SMT | - | 50 Ohms | - | - | - | - | 2300 MHz | - | - | Signal Conditioning | Isolation (Min) 16dB, 1.65 VSWR (Max), 9° Imbalance (Max) | - | 700 MHz to 3000 MHz | - | 1.2dB | - | - | - | - | Splitter Filter Modules | Signal Conditioning | ||
![]() TCP-2-33X+ Mini-Circuits | 20 | - | - | - | 6-SMD, Flat Leads | - | - | Mini-Circuits | 2000 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | - | - | - | - | 0.141537 oz | MouseReel | - | 0.150" L x 0.165" W (3.81mm x 4.19mm) | - | - | - | - | 2-Way | - | - | Filters | - | - | - | 1 GHz ~ 3 GHz | SMD/SMT | - | 50 Ohms | - | - | - | - | 2000 MHz | - | - | Signal Conditioning | Isolation (Min) 15dB, 5° Imbalance (Max) | - | 1000 MHz to 3000 MHz | - | 0.8dB | - | - | - | - | Splitter Filter Modules | Signal Conditioning | ||
![]() SBTC-2-10LX+ Mini-Circuits | 150 |
| - | - | 6-SMD (5 Leads), Flat Lead | - | - | Mini-Circuits | 1000 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | 0.027836 oz | MouseReel | - | - | - | - | - | - | 2-Way | - | - | Filters | - | - | - | 5 MHz ~ 1 GHz | SMD/SMT | - | 50 Ohms | - | - | - | - | - | - | - | Signal Conditioning | Isolation (Min) 20dB, 5° Imbalance (Max) | - | 5 MHz to 1000 MHz | - | 0.5dB | - | - | - | - | Splitter Filter Modules | Signal Conditioning | ||
![]() TCP-2-182-75X+ Mini-Circuits | 20 |
| - | - | 6-SMD, Flat Leads | - | - | Mini-Circuits | 2000 | - | - | Mini-Circuits | - | - | Mini-Circuits | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | - | - | - | - | - | Reel | - | 0.150" L x 0.165" W (3.81mm x 4.19mm) | - | - | - | - | 2-Way Divider | - | - | Filters | - | - | - | 10 MHz ~ 1.8 GHz | - | - | - | - | - | - | - | - | - | - | Signal Conditioning | Isolation (Min) 20dB, 1.6 VSWR (Max), 9° Imbalance (Max) | - | - | - | 1.7dB | - | - | - | - | Power Dividers | Signal Conditioning | ||
![]() SCW-2-722+ Mini-Circuits | 500 |
| - | - | 6-SMD, No Lead | - | SCW-2 | Mini-Circuits | 500 | - | - | Mini-Circuits | - | + 125 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | MouseReel | - | 0.06" L x 0.03" W x 0.02" H (1.6mm x 0.8mm x 0.6mm) | - | - | - | - | Power Splitter/Combiner | - | - | Filters | - | - | - | 4.8 GHz ~ 7.2 GHz | SMD/SMT | - | 50 Ohms | - | - | - | - | - | - | - | Signal Conditioning | Isolation (Min) 12dB, 13dB Return Loss, 7° Imbalance (Max) | - | 4800 MHz to 7200 MHz | - | 1.2dB | - | - | - | - | Ceramic Filters | Signal Conditioning | ||
![]() ZN4PD1-63-S+ Mini-Circuits | 2656 |
| - | - | Module, SMA Connectors | - | - | Mini-Circuits | 10 | MINI-CIRCUITS | 1.3 dB | Mini-Circuits | ZN4PD1-63-S+ | + 100 C | Mini-Circuits | - 55 C | - | 6000 MHz | 60 °C | -55 °C | Tray | ROHS COMPLIANT, CASE UU846 | Active | Active | 5.63 | Details | Yes | - | - | - | - | - | - | - | Tray | - | 4.500" L x 3.500" W x 0.680" H (114.30mm x 88.90mm x 17.27mm) | - | - | - | EAR99 | - | - | SMA, ISOLATION-MIN (DB):17 | Filters | - | COAXIAL | unknown | 2 GHz ~ 6 GHz | SMA | - | 50 Ohms | - | - | - | - | 4000 MHz | - | - | Signal Conditioning | Isolation (Min) 17dB, 1.2 VSWR (Typ), 5° Imbalance (Max) | - | 2000 MHz to 6000 MHz | COMBINER | 0.7dB | 2000 MHz | 1.2 | 40 dBm | 50 Ω | Power Dividers | Signal Conditioning | ||
![]() ZCSC-3-R3+ Mini-Circuits | 42 |
| - | - | Module, SMA Connectors | - | - | Mini-Circuits | 10 | MINI-CIRCUITS | 1.2 dB | Mini-Circuits | ZCSC-3-R3+ | + 100 C | Mini-Circuits | - 55 C | - | 300 MHz | 100 °C | -55 °C | Tray | - | Active | Active | 5.3 | Details | Yes | - | - | - | - | - | - | - | - | - | 1.500" L x 1.000" W x 0.410" H (38.10mm x 25.40mm x 10.41mm) | - | Yes | - | EAR99 | - | - | SMA, ISOLATION-MIN (DB):22 | Filters | - | COAXIAL | unknown | 2 MHz ~ 300 MHz | Connector | - | 50 Ohms | - | - | - | - | 298 MHz | - | - | Signal Conditioning | Isolation (Min) 28dB, 3° Imbalance (Max) | - | 2 MHz to 300 MHz | COMBINER | 0.8dB | 2 MHz | 1.18 | 30 dBm | 50 Ω | Power Dividers | Signal Conditioning | ||
![]() ZX10-2-98-S+ Mini-Circuits | 28 |
| - | - | Module, SMA Connectors | - | - | Mini-Circuits | 10 | - | - | Mini-Circuits | - | - | Mini-Circuits | - | - | - | - | - | Tray | - | - | Active | - | Details | - | Normal | SMA | Normal | SMA | Normal | SMA | - | - | - | 0.900" L x 0.740" W x 0.570" H (22.86mm x 18.80mm x 14.48mm) | - | - | - | - | - | - | - | RF Adapters | - | - | - | 4.75 GHz ~ 9.8 GHz | - | - | 9.8 GHz | - | - | - | - | - | - | - | RF Adapters - Tee | Isolation (Min) 9dB, 10° Imbalance (Max) | - | - | - | 0.3dB | - | - | - | - | - | RF Adapters - Tee | ||
![]() CGP-1060-02-NNN-05 Cinch Connectivity Solutions | 12 |
| - | - | Module | - | - | Midwest Microwave / Cinch Connectivity Solutions | - | - | - | Cinch Connectivity Solutions | - | + 85 C | Cinch Connectivity Solutions | - 65 C | - | - | - | - | Box | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | CGP-1060 | 2.200" L x 2.210" W x 0.940" H (55.88mm x 56.13mm x 23.88mm) | - | - | - | - | Commercial Grade Power Divider | - | - | Filters | - | - | - | 500 MHz ~ 6 GHz | SMA | - | 50 Ohms | - | - | - | - | - | - | - | Signal Conditioning | Isolation (Max) 20dB, 1.55 VSWR (Max) | - | 0.5 GHz to 6 GHz | - | - | - | - | - | - | Power Dividers | Signal Conditioning | ||
![]() CGP-1060-04-SMA-05 Cinch Connectivity Solutions | 2468 |
| - | - | Module, SMA Connectors | - | - | Midwest Microwave / Cinch Connectivity Solutions | - | - | - | Cinch Connectivity Solutions | - | + 85 C | Cinch Connectivity Solutions | - 65 C | - | - | - | - | Box | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | CGP-1060 | 3.700" L x 2.620" W (93.98mm x 66.55mm) | - | - | - | - | Commercial Grade Power Divider | - | - | Filters | - | - | - | 500 MHz ~ 6 GHz | SMA | - | 50 Ohms | - | - | - | - | - | - | - | Signal Conditioning | Isolation (Max) 20dB, 1.45 VSWR (Max) | - | 0.5 GHz to 6 GHz | - | - | - | - | - | - | Power Dividers | Signal Conditioning | ||
![]() SP-2W1-1+ Mini-Circuits | In Stock | - | - | - | - | - | SP-2W | - | - | - | - | - | - | - | Mini-Circuits | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCW-2-482+ Mini-Circuits | 32 |
| - | - | 6-SMD, No Lead | - | SCW-2 | Mini-Circuits | 500 | - | - | Mini-Circuits | - | + 125 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | MouseReel | - | 0.06" L x 0.03" W x 0.02" H (1.6mm x 0.8mm x 0.6mm) | - | - | - | - | Power Splitter/Combiner | - | - | Filters | - | - | - | 3.3 GHz ~ 4.8 GHz | SMD/SMT | - | 50 Ohms | - | - | - | - | - | - | - | Signal Conditioning | Isolation (Min) 12dB, 16dB Return Loss, 6° Imbalance (Max) | - | 3300 MHz to 4800 MHz | - | 0.7dB | - | - | - | - | Ceramic Filters | Signal Conditioning | ||
![]() BP4C-5 Mini-Circuits | In Stock | - | - | - | - | - | BP4C | - | - | - | - | - | - | - | Mini-Circuits | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAPDCC0004TR MACOM | 37 |
| - | - | 8-SOIC (0.154, 3.90mm Width) | - | MAPDCC0004 | MACOM | 1000 | M/A-COM TECHNOLOGY SOLUTIONS INC | 0.5 dB | MACOM | MAPDCC0004TR | - | MACOM Technology Solutions | - | - | 1900 MHz | 85 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Active | 5.26 | Details | Yes | - | - | - | - | - | - | - | Reel | - | 0.193 L x 0.154 W x 0.069 H (4.90mm x 3.90mm x 1.75mm) | e3 | Yes | - | - | - | Matte Tin (Sn) | HIGH RELIABILITY, ISOLATION-MIN (DB):15 | Filters | - | COMPONENT | compliant | 1.7 GHz ~ 1.9 GHz | - | - | - | - | - | - | - | - | - | - | Signal Conditioning | Isolation (Min) 15dB, 1.5 VSWR (Max), 4° Imbalance (Max) | - | - | SPLITTER | 0.3dB | 1700 MHz | 1.5 | 44.77 dBm | 50 Ω | Power Dividers | Signal Conditioning | ||
![]() AM0-4000PD8-1332 Sierra Wireless WAVECOM | 549 |
| - | - | Module | - | - | - | - | - | - | - | - | - | Anatech Microwave Company | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 2.110 Dia x 0.750 H (53.60mm x 19.10mm) | - | - | - | - | - | - | - | - | - | - | - | 0 Hz ~ 4 GHz | - | - | - | - | - | - | - | - | - | - | - | Isolation (Min) 17dB, 18dB Return Loss, 5° Imbalance (Min) | - | - | - | 18dB | - | - | - | - | - | - |