- Manufacturer
- Frequency
- Package / Case
- Size / Dimension
- Insertion Loss
- Mfr
- Product Status
- Series
- Specifications
- Manufacturer
- Product Type
- Packaging
- Brand
Attribute column
Categories
RF Power Dividers/Splitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Insertion Loss-Max | Isolation-Min | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSC-5-1+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 2 dB | - | 300 MHz | 100 °C | -55 °C | - | Active | Yes | e2 | Yes | EAR99 | Tin/Silver (Sn/Ag) | ISOLATION-MIN (DB):17 | COMPONENT | unknown | COMBINER | 1 MHz | 1.7 | 30 dBm | 50 Ω | ||
![]() SPD-M-3 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 1.5 dB | - | 1000 MHz | - | - | LEADLESS PACKAGE-6 | Contact Manufacturer | No | - | No | - | - | ISOLATION-MIN (DB):17 | COMPONENT | compliant | SPLITTER | 10 MHz | - | 30 dBm | - | ||
![]() DSP-212 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 1.2 dB | - | 1000 MHz | - | - | 8 PIN | Contact Manufacturer | No | - | No | - | - | ISOLATION-MIN (DB):20 | COMPONENT | compliant | SPLITTER | 10 MHz | - | 30 dBm | - | ||
![]() SBTC-2-22-75L+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | Active | Yes | - | - | EAR99 | - | - | - | unknown | - | - | - | - | - | ||
![]() ZX10Q-2-27-S+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 0.9 dB | - | 2700 MHz | 85 °C | -40 °C | ROHS COMPLIANT, CASE GW1052 | Active | Yes | - | - | EAR99 | - | SMA, ISOLATION-MIN (DB):18 | COAXIAL | not_compliant | COMBINER | 1700 MHz | 1.26 | 43.01 dBm | 50 Ω | ||
![]() ZAPDQ-4-S+ Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | MINI-CIRCUITS | 0.9 dB | 16 dB | 4200 MHz | 100 °C | -55 °C | - | Active | Yes | - | - | EAR99 | - | SMA | COAXIAL | unknown | 90 DEGREE HYBRID COUPLER | 2000 MHz | 1.35 | 30 dBm | 50 Ω | ||
![]() SBB-2-10+ Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | MINI-CIRCUITS | 1.2 dB | 15 dB | 1000 MHz | 85 °C | -40 °C | 0.275 X 0.200 INCH, 0.070 INCH HEIGHT, ROHS COMPLIANT, CASE SM31, 6 PIN | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | TR, 7 INCH: 200 | COMPONENT | not_compliant | SPLITTER AND COMBINER | 800 MHz | 1.32 | 40 dBm | 50 Ω | ||
![]() ZFRSC-42-S+ Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | MINI-CIRCUITS | 1.4 dB | - | 4200 MHz | 100 °C | -55 °C | - | Active | Yes | - | Yes | EAR99 | - | SMA | COAXIAL | unknown | SPLITTER AND COMBINER | - | 1.14 | 28.75 dBm | 50 Ω | ||
![]() MAPD000900-1290 MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSP-9C1 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 1.1 dB | - | 10 MHz | - | - | 16 PIN | Contact Manufacturer | No | - | No | - | - | ISOLATION-MIN (DB):23 | COMPONENT | compliant | SPLITTER | 0.01 MHz | - | 30 dBm | - | ||
![]() SBA-2-18 Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 1 dB | - | 2000 MHz | 85 °C | -40 °C | CASE SM1, 10 PIN | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | ISOLATION-MIN (DB):13 | COMPONENT | not_compliant | COMBINER | 1600 MHz | 1.42 | 33.01 dBm | 50 Ω | ||
![]() ZFSC-6-110 Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | MINI-CIRCUITS | 1.7 dB | - | 500 MHz | 100 °C | -55 °C | - | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | BNC, ISOLATION-MIN (DB):20 | COAXIAL | not_compliant | SPLITTER AND COMBINER | 1 MHz | 1.44 | 30 dBm | 50 Ω | ||
![]() SBTC-2-105075X+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 1.6 dB | - | 1000 MHz | 85 °C | -40 °C | 0.150 X 0.150 INCH, 0.150 INCH HEIGHT, ROHS COMPLIANT, AT1667, 6/5 PIN | Active | Yes | e4 | - | EAR99 | Palladium/Silver (Pd/Ag) | ISOLATION-MIN (DB):15 | MODULE | unknown | SPLITTER AND COMBINER | 50 MHz | 1.38 | 26.99 dBm | 75 Ω | ||
![]() DSP-202 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 1 dB | - | 500 MHz | - | - | 8 PIN | Contact Manufacturer | No | - | No | - | - | ISOLATION-MIN (DB):20 | COMPONENT | compliant | SPLITTER | 0.5 MHz | - | 30 dBm | - | ||
![]() DSP-2E4 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 2.3 dB | - | 1000 MHz | - | - | 8 PIN | Contact Manufacturer | No | - | No | - | - | ISOLATION-MIN (DB):20 | COMPONENT | compliant | SPLITTER | 10 MHz | - | 30 dBm | 75 Ω | ||
![]() ZA2CS-600-10W Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 1.3 dB | - | 600 MHz | 90 °C | -55 °C | - | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | BNC, ISOLATION-MIN (DB):15 | COAXIAL | unknown | COMBINER | 100 MHz | 1.36 | 40 dBm | 50 Ω | ||
![]() MAPD-008762-ES0001 MACOM | In Stock | - | Datasheet | - | - | - | M/A-COM TECHNOLOGY SOLUTIONS INC | 1 dB | - | 160 MHz | 85 °C | -40 °C | - | Active | Yes | - | Yes | - | - | - | COMPONENT | compliant | COMBINER | 120 MHz | - | 30 dBm | 50 Ω | ||
![]() SBTC-2-25X+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 2.5 dB | - | 2500 MHz | 85 °C | -40 °C | AT1667, 6/5 PIN | Active | Yes | - | - | EAR99 | - | ISOLATION-MIN (DB):14 | MODULE | unknown | SPLITTER AND COMBINER | 1000 MHz | 1.72 | 30 dBm | 50 Ω | ||
![]() DSP-2A3 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 1 dB | - | 400 MHz | - | - | 8 PIN | Contact Manufacturer | No | - | No | - | - | ISOLATION-MIN (DB):15 | COMPONENT | compliant | SPLITTER | 0.1 MHz | - | 30 dBm | - | ||
![]() ZA2CS-500-15W Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 1 dB | - | 500 MHz | 90 °C | -55 °C | - | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | BNC, ISOLATION-MIN (DB):20 | COAXIAL | unknown | COMBINER | 200 MHz | 1.15 | 41.76 dBm | 50 Ω |