- Manufacturer
- Frequency
- Package / Case
- Size / Dimension
- Insertion Loss
- Mfr
- Product Status
- Series
- Specifications
- Manufacturer
- Product Type
- Packaging
- Brand
Attribute column
Categories
RF Power Dividers/Splitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Ihs Manufacturer | Insertion Loss-Max | Isolation-Min | Kind of connector | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Spatial orientation | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Supply Current-Max | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Profile |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAPDCT0032TR MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD18-12 Skyworks Solutions Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SKYWORKS SOLUTIONS INC | 0.6 dB | - | - | 1990 MHz | 85 °C | -40 °C | - | - | Obsolete | No | - | - | - | - | - | - | - | COMPONENT | unknown | - | SPLITTER AND COMBINER | 1710 MHz | 1.4 | 31.76 dBm | - | - | - | ||
![]() PSCQ-2-51W+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 1 dB | - | - | 50 MHz | 100 °C | -55 °C | - | - | Active | Yes | - | - | e2 | - | EAR99 | Tin/Silver (Sn/Ag) | - | COMPONENT | unknown | - | COMBINER | 5 MHz | 1.36 | 26.99 dBm | 50 Ω | - | - | ||
![]() ZC6PD-K1844+ Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | - | - | - | - | MINI-CIRCUITS | 2.9 dB | 17 dB | - | 40000 MHz | 100 °C | -55 °C | - | - | Active | Yes | - | - | - | - | EAR99 | - | 2.92 MM-F | COAXIAL | unknown | 464 mA | SPLITTER AND COMBINER | 18000 MHz | 1.7 | 43.01 dBm | 50 Ω | - | - | ||
![]() SPD-C2 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 1 dB | - | - | 100 MHz | - | - | LEADLESS PACKAGE | - | Contact Manufacturer | No | - | - | - | No | - | - | ISOLATION-MIN (DB):20 | COMPONENT | compliant | - | SPLITTER | 0.1 MHz | - | 30 dBm | - | - | - | ||
![]() ZFSC-4-1WB-BNC+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 1.5 dB | - | - | 500 MHz | 100 °C | -55 °C | ROHS COMPLIANT, CASE G15 | - | Active | Yes | - | - | - | Yes | EAR99 | - | BNC, ISOLATION-MIN (DB):20 | COAXIAL | not_compliant | - | COMBINER | 10 MHz | 1.15 | 30 dBm | 50 Ω | - | - | ||
![]() DSS-914 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 1 dB | - | - | 30 MHz | - | - | SURFACE MOUNT PACKAGE | - | Contact Manufacturer | No | - | - | - | No | - | - | ISOLATION-MIN (DB):23 | COMPONENT | compliant | - | SPLITTER | 0.01 MHz | - | 30 dBm | - | - | - | ||
![]() ZC8PD-K0644+ Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | - | - | - | - | MINI-CIRCUITS | 3.6 dB | 15 dB | - | 40000 MHz | 100 °C | -55 °C | - | - | Active | Yes | - | - | - | - | EAR99 | - | 2.92 MM-F | COAXIAL | unknown | 405 mA | SPLITTER AND COMBINER | 6000 MHz | 1.7 | 43.01 dBm | 50 Ω | - | - | ||
![]() ZC4PD-K0644+ Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | - | - | 2019-01-30 | - | MINI-CIRCUITS | 2.9 dB | 16 dB | - | 40000 MHz | 100 °C | -55 °C | - | - | Active | Yes | - | - | - | - | EAR99 | - | 2.92 MM-F | COAXIAL | unknown | 404 mA | SPLITTER AND COMBINER | 6000 MHz | 1.6 | 43.01 dBm | 50 Ω | - | - | ||
![]() SPD-M-3 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 1.5 dB | - | - | 1000 MHz | - | - | LEADLESS PACKAGE-6 | - | Contact Manufacturer | No | - | - | - | No | - | - | ISOLATION-MIN (DB):17 | COMPONENT | compliant | - | SPLITTER | 10 MHz | - | 30 dBm | - | - | - | ||
![]() S4D1525 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 0.5 dB | - | - | 2500 MHz | - | - | SURFACE MOUNT PACKAGE | - | Contact Manufacturer | No | - | - | - | No | - | - | ISOLATION-MIN (DB):16 | COMPONENT | compliant | - | SPLITTER | 1500 MHz | 1.4 | 36.99 dBm | - | - | - | ||
![]() SPD-5-1000 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 1 dB | - | - | 1000 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-20 | - | Contact Manufacturer | No | - | - | - | No | - | - | ISOLATION-MIN (DB):20 | COMPONENT | compliant | - | COMBINER | 5 MHz | 1.3 | 30 dBm | 50 Ω | - | - | ||
![]() ZA2CS-251-20WS+ Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | - | - | - | - | MINI-CIRCUITS | 0.5 dB | 15 dB | - | 250 MHz | 60 °C | -55 °C | - | - | Active | Yes | - | - | - | - | EAR99 | - | SMA | COAXIAL | unknown | - | COMBINER | 10 MHz | 1.6 | 48.13 dBm | 50 Ω | - | - | ||
![]() AD988-1059-1159C120 Anatech Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | ANATECH ELECTRONICS INC | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | unknown | - | COMBINER | - | - | - | - | - | - | ||
![]() SPD-C4 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 1 dB | - | - | 1500 MHz | - | - | LEADLESS PACKAGE | - | Contact Manufacturer | No | - | - | - | No | - | - | ISOLATION-MIN (DB):15 | COMPONENT | compliant | - | SPLITTER | 500 MHz | - | 30 dBm | - | - | - | ||
![]() DSP-2A6 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 1.1 dB | - | - | 2000 MHz | - | - | 8 PIN | - | Contact Manufacturer | No | - | - | - | No | - | - | ISOLATION-MIN (DB):14 | COMPONENT | compliant | - | SPLITTER | 5 MHz | - | 30 dBm | - | - | - | ||
![]() SBA-2-20+ Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 10 | - | - | - | - | - | MINI-CIRCUITS | 1.1 dB | 13 dB | - | 2200 MHz | 85 °C | -40 °C | ROHS COMPLIANT, CASE SM2, 10 PIN | - | Active | Yes | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | COMPONENT | not_compliant | - | SPLITTER AND COMBINER | 1800 MHz | 1.6 | 33.01 dBm | 50 Ω | - | - | ||
![]() SCPQ-150+ Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | - | - | - | - | - | MINI-CIRCUITS | 0.7 dB | 18 dB | - | 150 MHz | 85 °C | -40 °C | - | FL8,.38,200 | Active | Yes | - | - | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | COMPONENT | unknown | - | 90 DEGREE HYBRID COUPLER | 95 MHz | 1.25 | 30 dBm | 50 Ω | - | - | ||
![]() PSCQ-2-4 Mini-Circuits | In Stock | - | Datasheet | - | - | - | socket | 1x24 | 2.54mm | - | THT | MINI-CIRCUITS | 0.7 dB | - | female | - | 100 °C | -55 °C | - | - | Active | No | straight | pin strips | e0 | No | - | Tin/Lead (Sn/Pb) | ISOLATION-MIN (DB):25 | COMPONENT | unknown | - | COMBINER | 3.5 MHz | 1.05 | 30 dBm | 50 Ω | 4.5 MHz | beryllium copper | ||
![]() SBTC-2-25L+ Mini-Circuits | 1000 | - | Datasheet | - | - | - | socket | 1x42 | 2.54mm | - | THT | MINI-CIRCUITS | 2.5 dB | - | female | - | 85 °C | -40 °C | 0.166 X 0.150 INCH, 0.155 INCH HEIGHT, ROHS COMPLIANT, CASE AT1029, 5 PIN | - | Active | Yes | straight | pin strips | e3 | Yes | EAR99 | TIN | ISOLATION-MIN (DB):14 | MODULE | compliant | - | COMBINER | 1000 MHz | 1.72 | 30 dBm | 50 Ω | 2500 MHz | beryllium copper |