- Manufacturer
- Frequency
- Package / Case
- Size / Dimension
- Insertion Loss
- Mfr
- Product Status
- Series
- Specifications
- Manufacturer
- Product Type
- Packaging
- Brand
Attribute column
Categories
RF Power Dividers/Splitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Material | Weight | Base Product Number | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Additional Feature | Subcategory | Power Rating | Technology | Construction | Reach Compliance Code | Frequency | Termination Style | Impedance | Element Configuration | Forward Current | Bandwidth | Forward Voltage | Product Type | Reverse Recovery Time | Max Repetitive Reverse Voltage (Vrrm) | Specifications | Frequency Range | RF/Microwave Device Type | Insertion Loss | Operating Frequency-Min | Max Forward Surge Current (Ifsm) | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Stud Diameter | Product | Number of Pairs | Features | Product Category | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BP4C+ Mini-Circuits | 2439 | - | - | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | Mini-Circuits | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | Non-Compliant | - | - | - | - | - | 0.210 L x 0.163 W x 0.077 H (5.33mm x 4.14mm x 1.96mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 810 MHz ~ 960 MHz | - | - | - | - | - | - | - | - | - | Isolation (Min) 18dB, 8° Imbalance (Max), 1.35 VSWR (Typ) | - | - | 0.7dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP-2G+ Mini-Circuits | 27 |
| - | 1.32 mm x 2.69 mm x 0.89 mm | - | - | - | - | Mini-Circuits | - | - | 1000 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Yes | - | 0.033969 oz | - | MouseReel | SP | 0.114 L x 0.059 W x 0.064 H (2.90mm x 1.51mm x 1.63mm) | - | - | - | - | - | 2-Way MMIC DC | - | - | - | Filters | - | - | - | - | 1540 MHz | SMD/SMT | 50 Ohms | - | - | 240 MHz | - | Signal Conditioning | - | - | Isolation (Min) 19dB, 1.25 VSWR (Max), 3° Imbalance (Max) | 1420 MHz to 1660 MHz | - | 0.4 dB | - | - | - | - | - | - | Splitter Filter Modules | - | - | Signal Conditioning | - | - | - | - | ||
![]() EP2K+ Mini-Circuits | 24 |
| - | QFN-24 | - | - | - | - | Mini-Circuits | - | - | 1000 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Yes | - | 0.089217 oz | - | MouseReel | EP2K+ | 0.157 L x 0.157 W x 0.039 H (4.00mm x 4.00mm x 1.00mm) | - | - | - | - | - | 2-Way MMIC | - | - | - | Filters | - | - | - | - | 12.5 GHz | SMD/SMT | 50 Ohms | - | - | 15 GHz | - | Signal Conditioning | - | - | Isolation (Min) 14dB, 1.5 VSWR (Typ), 9° Imbalance (Max) | 5 GHz to 20 GHz | - | 2.1 dB | - | - | - | - | - | - | Splitter Filter Modules | - | - | Signal Conditioning | - | - | - | - | ||
![]() PD2635L5050S2HF Anaren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCBC2246A CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APS3608RS29P8 Finisar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP2K+ Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2089-6808-00 MACOM Technology Solutions | 608 |
| - | Module, SMA Connectors | - | - | - | - | MACOM | - | - | 1 | M/A-COM TECHNOLOGY SOLUTIONS INC | 3.3 dB | MACOM | 2089-6808-00 | - | MACOM Technology Solutions | - | - | - | 18000 MHz | - | - | Tray | - | Active | Active | - | 5.28 | N | No | - | - | Bulk | 2089-6xxx | 5.760" L x 4.500" W x 0.380" H (146.30mm x 114.30mm x 9.70mm) | - | No | - | - | - | - | - | - | SMA-F | Filters | - | - | COAXIAL | compliant | 2 GHz ~ 18 GHz | - | - | - | - | - | - | Signal Conditioning | - | - | Isolation (Min) 15dB, 1.8 VSWR (Max), 24° Imbalance (Max) | - | SPLITTER | 3.3dB | 2000 MHz | - | 1.8 | 46.51 dBm | - | - | - | - | - | Signal Conditioning | - | - | - | - | ||
![]() SCG-3-272+ Mini-Circuits | 1939 |
| - | 6-SMD, No Lead | - | - | - | SCG-3 | Mini-Circuits | - | - | 4000 | - | - | Mini-Circuits | - | + 125 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | MouseReel | SCG | 0.079" L x 0.049" W x 0.042" H (2.01mm x 1.24mm x 1.07mm) | - | - | - | - | - | - | - | - | - | Filters | - | - | - | - | 1.8 GHz ~ 2.7 GHz | SMD/SMT | 50 Ohms | - | - | 900 MHz | - | Signal Conditioning | - | - | Isolation (Min) 11dB, 13.5dB Return Loss, 10° Imbalance (Max) | 1800 MHz to 2700 MHz | - | 1.1dB | - | - | - | - | - | - | Power Dividers | - | - | Signal Conditioning | - | - | - | - | ||
![]() ZN2PD2-63-S+ Mini-Circuits | 2303 |
| - | Module, SMA Connectors | - | - | - | - | Mini-Circuits | - | - | 1 | MINI-CIRCUITS | 1.6 dB | Mini-Circuits | ZN2PD2-63-S+ | + 100 C | Mini-Circuits | - 55 C | - | - | 6000 MHz | 100 °C | -55 °C | Tray | ROHS COMPLIANT PACKAGE | Active | Active | - | 5.65 | Details | Yes | - | - | Tray | - | 4.500" L x 2.500" W x 0.670" H (114.30mm x 63.50mm x 17.02mm) | - | - | - | EAR99 | - | - | - | - | SMA | Filters | - | - | COAXIAL | unknown | 350 MHz ~ 6 GHz | SMA | 50 Ohms | - | - | 5650 MHz | - | Signal Conditioning | - | - | Isolation (Min) 18dB, 1.4 VSWR (Typ), 5° Imbalance (Max) | 350 MHz to 6000 MHz | SPLITTER AND COMBINER | 0.9dB | 350 MHz | - | 1.4 | 46.02 dBm | 50 Ω | - | Power Dividers | - | - | Signal Conditioning | - | - | - | - | ||
![]() ZN2PD2-63A-N+ Mini-Circuits | 2494 |
| - | N-Type In-Line Module | - | - | - | - | Mini-Circuits | - | - | 10 | - | - | Mini-Circuits | - | + 60 C | Mini-Circuits | - 55 C | - | - | - | - | - | Tray | - | - | Active | - | - | Details | - | - | - | Bulk | - | 3.250" L x 4.000" W x 0.910" H (82.55mm x 101.60mm x 23.11mm) | - | - | - | - | - | - | - | - | - | Filters | - | - | - | - | 350 MHz ~ 6 GHz | N Type | 50 Ohms | - | - | 5650 MHz | - | Signal Conditioning | - | - | Isolation (Min) 18dB, 1.4 VSWR (Typ), 5° Imbalance (Max) | 350 MHz to 6000 MHz | - | 0.9dB | - | - | - | - | - | - | Power Dividers | - | - | Signal Conditioning | - | - | - | - | ||
![]() ZN2PD-183W-S+ Mini-Circuits | 2557 |
| - | Module, SMA Connectors | - | - | - | - | Mini-Circuits | - | - | 1 | - | - | Mini-Circuits | - | + 100 C | Mini-Circuits | - 55 C | - | - | - | - | - | Tray | - | - | Active | - | - | Details | - | - | - | - | - | 4.752" L x 1.000" W x 0.530" H (120.70mm x 25.40mm x 13.46mm) | - | - | - | - | - | Power Splitter / Combiner | - | - | - | Filters | - | - | - | - | 500 MHz ~ 18 GHz | SMA | 50 Ohms | - | - | - | - | Signal Conditioning | - | - | Isolation (Min) 14dB, 1.8 VSWR (Max), 6° Imbalance (Max) | 500 MHz to 18 GHz | - | 1dB | - | - | - | - | - | - | Power Dividers | - | - | Signal Conditioning | - | - | - | - | ||
![]() 2089-6801-00 MACOM | 733 |
| - | Module, SMA Connectors | 2 | - | 4.535924 g | - | MACOM | - | - | 1 | M/A-COM TECHNOLOGY SOLUTIONS INC | 1 dB | MACOM | 2089-6801-00 | - | MACOM Technology Solutions | - | - | - | 2000 MHz | - | - | Tray | - | Active | Active | - | 5.28 | Compliant | No | - | - | Cut Tape | 2089-6xxx | 5.760 L x 4.500 W x 0.380 H (146.30mm x 114.30mm x 9.70mm) | - | No | - | - | - | - | - | 175 °C | SMA-F | Filters | - | - | COAXIAL | compliant | 1 GHz ~ 2 GHz | - | - | Single | 1 A | - | 1.25 V | Signal Conditioning | 50 ns | 600 V | Isolation (Min) 20dB, 1.5 VSWR (Max), 8° Imbalance (Max) | - | SPLITTER | 1dB | 1000 MHz | 35 A | 1.5 | 45.77 dBm | - | - | - | - | - | Signal Conditioning | 19.05 mm | 38.1 mm | 19.05 mm | No SVHC | ||
![]() 41620 TE Connectivity | In Stock | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Tab | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.34 mm | - | 2 | - | - | - | - | - | - | ||
![]() RFPDV3225200F0T Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | - | - | 2000 | - | - | Kamaya | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | - | - | - | - | - | - | - | - | - | NFC/RFID Tags & Transponders | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NFC/RFID Tags & Transponders | - | - | - | - | ||
![]() MAPDCC0018 MACOM | 48 |
| - | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | Welwyn Components / TT Electronics | 2512 | 6432 | 1000 | - | - | TT Electronics | - | + 125 C | MACOM Technology Solutions | - 55 C | - | PCB Mount | - | - | - | Tube | - | - | Active | AEC-Q200 | - | Details | - | 0.001340 oz | 150 V | Reel | PCF | 0.406 L x 0.295 W x 0.104 H (10.30mm x 7.50mm x 2.65mm) | 0.1 % | - | - | - | 25 PPM / C | - | 549 kOhms | - | - | Resistors | 500 mW (1/2 W) | Thin Film | - | - | 1.7 GHz ~ 2 GHz | - | - | - | - | - | - | Thin Film Resistors | - | - | Isolation (Min) 18dB, 1.8 VSWR (Max), 15° Imbalance (Max) | - | - | 1.2dB | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 6.3 mm | 3.1 mm | - | ||
![]() KFPDV1607K10T Walsin Technology Corporation | In Stock | - | - | 0603 (1608 Metric), 8 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | - | - | Cut Tape (CT) | - | - | Active | - | - | - | - | - | - | - | RFPDV | 0.063" L x 0.031" W x 0.028" H (1.60mm x 0.80mm x 0.70mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 GHz ~ 5 GHz | - | - | - | - | - | - | - | - | - | Isolation (Min) 18dB, 1.8 VSWR (Max) | - | - | 1dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QCN-13D+ Mini-Circuits | 3272 |
| - | 6-SMD, No Lead | - | - | - | - | Mini-Circuits | - | - | 3000 | - | - | Mini-Circuits | - | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | MouseReel | - | 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm) | - | - | - | - | - | LTCC 90 Hybrid | - | - | - | Filters | - | - | - | - | 675 MHz ~ 1.3 GHz | SMD/SMT | 50 Ohms | - | - | 625 MHz | - | Signal Conditioning | - | - | Isolation (Min) 16dB, 1.25 VSWR (Typ), 8° Imbalance (Max) | 675 MHz to 1300 MHz | - | 0.5dB | - | - | - | - | - | - | Splitter Filter Modules | - | - | Signal Conditioning | - | - | - | - | ||
![]() SCG-2-242+ Mini-Circuits | 327 | - | - | 0805 (2012 Metric), 6 PC Pad | - | - | - | - | Mini-Circuits | - | - | 200 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | MouseReel | - | 0.079" L x 0.049" W x 0.042" H (2.00mm x 1.25mm x 1.07mm) | - | - | - | - | - | 2-Way Divider | - | - | - | Filters | - | - | - | - | 1 GHz ~ 2.4 GHz | SMD/SMT | 50 Ohms | - | - | 1000 MHz | - | Signal Conditioning | - | - | Isolation (Min) 9dB, 20dB Return Loss, 5° Imbalance (Max) | 1000 MHz to 2000 MHz | - | 0.8dB | - | - | - | - | - | - | Power Dividers | - | - | Signal Conditioning | - | - | - | - | ||
![]() SRSC-4-63+ Mini-Circuits | 4263 |
| - | 16-SMD, No Lead | - | - | - | - | Mini-Circuits | - | - | 500 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | MouseReel | - | 0.500" L x 0.500" W x 0.200" H (12.70mm x 12.70mm x 5.08mm) | - | - | - | - | - | 4-Way Resistive | - | - | - | Filters | - | - | - | - | 0 Hz ~ 6 GHz | SMD/SMT | 50 Ohms | - | - | - | - | Signal Conditioning | - | - | Isolation (Typ) 7dB, 1.65 VSWR (Max), 14° Imbalance (Max) | DC to 6000 MHz | - | 12.5dB | - | - | - | - | - | - | Splitter Filter Modules | - | - | Signal Conditioning | - | - | - | - |