- Manufacturer
- Frequency
- Package / Case
- Size / Dimension
- Insertion Loss
- Mfr
- Product Status
- Series
- Specifications
- Manufacturer
- Product Type
- Packaging
- Brand
Attribute column
Categories
RF Power Dividers/Splitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Insertion Loss-Max | Isolation-Min | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Supply Current-Max | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSCQ-2-40+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 0.7 dB | - | 40 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | e3/e2 | Yes | EAR99 | TIN/TIN SILVER | ISOLATION-MIN (DB):18 | COMPONENT | unknown | - | COMBINER | 23 MHz | 1.15 | 30 dBm | 50 Ω | ||
![]() ZFSC-6-1-S+ Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | MINI-CIRCUITS | 1.2 dB | 20 dB | 175 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | COAXIAL | unknown | - | SPLITTER AND COMBINER | 1 MHz | 1.08 | 30 dBm | 50 Ω | ||
![]() MAPDCC0016 MACOM | In Stock | - | Datasheet | - | - | - | M/A-COM TECHNOLOGY SOLUTIONS INC | 1.2 dB | - | 896 MHz | 85 °C | -40 °C | - | - | - | Obsolete | Yes | e3 | Yes | - | Matte Tin (Sn) | HIGH RELIABILITY, ISOLATION-MIN (DB):21 | COMPONENT | compliant | - | SPLITTER | 824 MHz | 1.5 | 44.77 dBm | 50 Ω | ||
![]() MAPDCC0016 TE Connectivity | In Stock | - | Datasheet | - | - | - | TYCO ELECTRONICS M/A-COM | 1.2 dB | - | 896 MHz | 85 °C | -40 °C | - | - | - | Transferred | Yes | e3 | - | - | Matte Tin (Sn) | HIGH RELIABILITY, ISOLATION-MIN (DB):21 | COMPONENT | unknown | - | SPLITTER | 824 MHz | 1.5 | 30 dBm | 50 Ω | ||
![]() ZFSCJ-2-3B-S+ Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | MINI-CIRCUITS | 1.5 dB | 18 dB | 300 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | COAXIAL | unknown | - | 180 DEGREE HYBRID COUPLER | 5 MHz | 1.23 | 30 dBm | 50 Ω | ||
![]() MAPD007249-ESML MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZC3PD-K1844+ Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | MINI-CIRCUITS | 1.8 dB | 18 dB | 40000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | EAR99 | - | 2.92 MM-F | COAXIAL | unknown | 330 mA | SPLITTER AND COMBINER | 18000 MHz | 1.7 | 41.34 dBm | 50 Ω | ||
![]() ZC4PD-K0244+ Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | MINI-CIRCUITS | 3.8 dB | 16 dB | 40000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | EAR99 | - | 2.92 MM-F | COAXIAL | unknown | 440 mA | SPLITTER AND COMBINER | 2000 MHz | 1.6 | 43.01 dBm | 50 Ω | ||
![]() DSP-2F2 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 1.2 dB | - | 250 MHz | - | - | - | 8 PIN | - | Contact Manufacturer | No | - | No | - | - | ISOLATION-MIN (DB):20 | COMPONENT | compliant | - | SPLITTER | 0.25 MHz | - | 30 dBm | - | ||
![]() MAPDCC0020 MACOM | In Stock | - | Datasheet | - | - | - | M/A-COM TECHNOLOGY SOLUTIONS INC | 1.8 dB | - | 2000 MHz | 85 °C | -40 °C | - | - | - | Active | Yes | e3 | Yes | - | Matte Tin (Sn) | ISOLATION-MIN (DB):18 | COMPONENT | compliant | - | SPLITTER | 1700 MHz | 1.7 | 44.77 dBm | 50 Ω | ||
![]() ZFSC-4-1B-S+ Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | MINI-CIRCUITS | 2.5 dB | 15 dB | 1000 MHz | 100 °C | -55 °C | - | ROHS COMPLIANT, CASE G15 | - | Active | Yes | - | Yes | EAR99 | - | SMA | COAXIAL | not_compliant | - | SPLITTER AND COMBINER | 1 MHz | 1.58 | 30 dBm | 50 Ω | ||
![]() DSS-916 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 2.7 dB | - | 500 MHz | - | - | - | SURFACE MOUNT PACKAGE | - | Contact Manufacturer | No | - | No | - | - | ISOLATION-MIN (DB):20 | COMPONENT | compliant | - | SPLITTER | 1 MHz | - | 30 dBm | - | ||
![]() PSC-12-1+ Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB4PD-52-20W-N+ Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | MINI-CIRCUITS | 1.2 dB | 20 dB | 500 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | EAR99 | - | N | COAXIAL | unknown | - | COMBINER | 10 MHz | 1.4 | 43.01 dBm | 50 Ω | ||
![]() ZAPD-232-75-F+ Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | MINI-CIRCUITS | 1 dB | 15 dB | 2450 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | EAR99 | - | F | COAXIAL | unknown | 1000 mA | SPLITTER AND COMBINER | 700 MHz | 1.9 | 40 dBm | 75 Ω | ||
![]() ADP-2-122-75+ Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | MINI-CIRCUITS | 1.6 dB | 17 dB | 1250 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | - | FL6,.2,100 | Active | Yes | - | - | EAR99 | - | TR, 7 INCH: 200 | COMPONENT | unknown | - | SPLITTER AND COMBINER | 5 MHz | 1.4 | 26.99 dBm | 75 Ω | ||
![]() MAPDCC0019 TE Connectivity | In Stock | - | Datasheet | - | - | - | TYCO ELECTRONICS M/A-COM | 1.2 dB | - | 960 MHz | 85 °C | -40 °C | - | - | - | Transferred | Yes | e3 | - | - | Matte Tin (Sn) | HIGH RELIABILITY, ISOLATION-MIN (DB):20 | COMPONENT | unknown | - | SPLITTER | 824 MHz | 1.5 | 30 dBm | 50 Ω | ||
![]() SPA-0101-27H RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 0.45 dB | - | 100 MHz | 80 °C | -50 °C | - | - | - | Transferred | Yes | - | Yes | - | - | - | COMPONENT | compliant | - | SPLITTER | 5 MHz | - | 45.19 dBm | 75 Ω | ||
![]() SPD-3-7 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 1.9 dB | - | 1200 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-10 | - | Contact Manufacturer | Yes | - | Yes | - | - | ISOLATION-MIN (DB):15 | COMPONENT | compliant | - | SPLITTER | 20 MHz | 1.6 | 44.77 dBm | 50 Ω | ||
![]() PSC-2-1-75A Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 0.6 dB | - | 200 MHz | 100 °C | -55 °C | - | CASE A06, 8 PIN | - | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | ISOLATION-MIN (DB):25 | COMPONENT | unknown | - | COMBINER | 1 MHz | 1.1 | 30 dBm | 75 Ω |