- Manufacturer
- Frequency
- Package / Case
- Size / Dimension
- Insertion Loss
- Mfr
- Product Status
- Series
- Specifications
- Manufacturer
- Product Type
- Packaging
- Brand
Attribute column
Categories
RF Power Dividers/Splitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Date Of Intro | Ihs Manufacturer | Insertion Loss-Max | Isolation-Min | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Frequency | Supply Current-Max | Specifications | RF/Microwave Device Type | Insertion Loss | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZB8PD-2-N+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 1.3 dB | - | 2000 MHz | 100 °C | -55 °C | - | ROHS COMPLIANT, CASE Z41 | - | Active | Yes | - | - | - | - | Yes | - | EAR99 | - | N, ISOLATION-MIN (DB):17 | COAXIAL | not_compliant | - | - | - | COMBINER | - | 1000 MHz | 1.52 | 40 dBm | 50 Ω | ||
![]() ZFRSC-14B-S+ Mini-Circuits | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 1 dB | - | 10000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | - | - | - | EAR99 | - | SMA | COAXIAL | unknown | - | - | - | SPLITTER AND COMBINER | - | - | 1.2 | 22.04 dBm | 50 Ω | ||
![]() SBTC-2-15-75LX+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 1.5 dB | - | 1500 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT, SURFACE MOUNT, MICRO MINIATURE, AT1739, 6/5 PIN | - | Active | Yes | - | - | - | - | - | - | EAR99 | - | ISOLATION-MIN (DB):18 | MODULE | unknown | - | - | - | SPLITTER AND COMBINER | - | 500 MHz | 1.73 | 26.99 dBm | 75 Ω | ||
![]() PSCQ-2-450+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 0.9 dB | - | 450 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | e3/e2 | Yes | - | EAR99 | TIN/TIN SILVER | ISOLATION-MIN (DB):16 | COMPONENT | unknown | - | - | - | COMBINER | - | 350 MHz | 1.26 | 30 dBm | 50 Ω | ||
![]() ZC2PD-E18653+ Mini-Circuits | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | 2020-04-13 | MINI-CIRCUITS | 2.5 dB | 16 dB | 65000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | - | - | - | EAR99 | - | 1.85 MM-F | COAXIAL | unknown | - | 321 mA | - | SPLITTER AND COMBINER | - | 18000 MHz | 1.9 | 40.79 dBm | 50 Ω | ||
![]() ZC6PD-1900W-S+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 1 dB | - | 2000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | - | - | - | EAR99 | - | SMA, ISOLATION-MIN (DB):15 | COAXIAL | unknown | - | - | - | COMBINER | - | 1500 MHz | 1.5 | 40 dBm | 50 Ω | ||
![]() DSP-309 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | SYNERGY MICROWAVE CORP | 1 dB | - | 400 MHz | - | - | - | - | - | Contact Manufacturer | No | - | - | - | - | No | - | - | - | ISOLATION-MIN (DB):20 | COMPONENT | compliant | - | - | - | SPLITTER | - | 1 MHz | - | 30 dBm | - | ||
![]() DSP-247 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | SYNERGY MICROWAVE CORP | 2.4 dB | - | 2130 MHz | - | - | - | 8 PIN | - | Contact Manufacturer | No | - | - | - | - | No | - | - | - | ISOLATION-MIN (DB):20 | COMPONENT | compliant | - | - | - | SPLITTER | - | 1900 MHz | - | 30 dBm | - | ||
![]() QBA-12N+ Mini-Circuits | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 10 | - | MINI-CIRCUITS | 0.3 dB | 20 dB | 900 MHz | 100 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | - | FL10,.25 | Active | Yes | - | - | - | e3 | Yes | - | EAR99 | Tin (Sn) | HIGH ISOLATION | COMPONENT | unknown | - | - | - | 90 DEGREE HYBRID COUPLER | - | 800 MHz | 1.37 | 46.99 dBm | 50 Ω | ||
![]() ZB4PD-222-75-F+ Mini-Circuits | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 1.1 dB | 20 dB | 2200 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | - | - | - | EAR99 | - | F | COAXIAL | unknown | - | 500 mA | - | SPLITTER AND COMBINER | - | 950 MHz | 1.65 | 40 dBm | 75 Ω | ||
![]() ZX10-2-12+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 1.5 dB | - | 1200 MHz | 85 °C | -40 °C | - | - | - | Active | Yes | - | - | - | - | Yes | - | - | Nickel (Ni) | ISOLATION-MIN (DB):16 | COAXIAL | unknown | - | - | - | COMBINER | - | 2 MHz | 1.22 | 26.99 dBm | 50 Ω | ||
![]() SDL-4 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | SYNERGY MICROWAVE CORP | 1.2 dB | - | 1500 MHz | 85 °C | -40 °C | - | SURFACE MOUNT PACKAGE-6 | - | Contact Manufacturer | Yes | - | - | - | - | No | - | - | - | ISOLATION-MIN (DB):13 | COMPONENT | compliant | - | - | - | SPLITTER | - | 500 MHz | - | 30 dBm | 50 Ω | ||
![]() SDL-137 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | SYNERGY MICROWAVE CORP | 1.4 dB | - | 950 MHz | - | - | - | SURFACE MOUNT PACKAGE-6 | - | Contact Manufacturer | No | - | - | - | - | No | - | - | - | ISOLATION-MIN (DB):13 | COMPONENT | compliant | - | - | - | SPLITTER | - | 850 MHz | - | 30 dBm | - | ||
![]() APDD-RF-0002 Abracon LLC | In Stock | - | Datasheet | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | APDD | 0.126" L x 0.063" W x 0.035" H (3.20mm x 1.60mm x 0.90mm) | - | - | Active | - | - | - | - | - | 2.3 GHz ~ 2.7 GHz | - | Isolation (Typ) 17dB, 1.8 VSWR (Typ), 6° Imbalance (Typ) | - | 3dB | - | - | - | - | ||
![]() APDD-RF-0001 Abracon LLC | In Stock | - | Datasheet | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | APDD | 0.126" L x 0.063" W x 0.035" H (3.20mm x 1.60mm x 0.90mm) | - | - | Active | - | - | - | - | - | 2.01 GHz ~ 2.025 GHz | - | Isolation (Typ) 25dB, 1.5 VSWR (Typ), 2° Imbalance (Typ) | - | 3dB | - | - | - | - | ||
![]() ZC16PD-222-S+ Mini-Circuits | In Stock | - | Datasheet | Module, SMA Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | 8.500" L x 3.950" W x 0.780" H (215.90mm x 100.33mm x 19.81mm) | - | - | Active | - | - | - | - | - | 10 MHz ~ 2.2 GHz | - | Isolation (Min) 20dB, 2.3 VSWR, 18° Imbalance (Max) | - | 4.5dB | - | - | - | - | ||
![]() ZAPD-4-S+ Mini-Circuits | In Stock | - | Datasheet | Module, SMA Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 2.000" L x 2.000" W x 0.780" H (50.80mm x 50.80mm x 19.81mm) | - | - | Active | - | - | - | - | - | 2 GHz ~ 4.2 GHz | - | Isolation (Min) 19dB, 6° Imbalance (Max) | - | 0.4dB | - | - | - | - | ||
![]() SYPJ-2-222+ Mini-Circuits | In Stock | - | Datasheet | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strip | - | 0.500" L x 0.380" W x 0.250" H (12.70mm x 9.65mm x 6.35mm) | - | - | Active | - | - | - | - | - | 500 MHz ~ 2.25 GHz | - | Isolation (Min) 20dB, 14° Imbalance (Max) | - | 2dB | - | - | - | - | ||
![]() ZX10-2-222-S+ Mini-Circuits | In Stock | - | Datasheet | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | 0.900" L x 0.740" W x 0.570" H (22.86mm x 18.80mm x 14.48mm) | - | - | Active | - | - | - | - | - | 800 MHz ~ 2.2 GHz | - | Isolation (Min) 20dB, 4° Imbalance (Max) | - | 0.8dB | - | - | - | - | ||
![]() ZC16PD-02183-S+ Mini-Circuits | In Stock | - | Datasheet | Module, SMA Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | 8.268" L x 3.622" W x 0.530" H (210.00mm x 92.00mm x 13.46mm) | - | - | Active | - | - | - | - | - | 2 GHz ~ 18 GHz | - | Isolation (Min) 18dB, 1.6 VSWR (Max), 9° Imbalance (Max) | - | 2.9dB | - | - | - | - |