- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Operating Supply Voltage | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Data Rate | Screening Level | Telecom IC Type | Power - Output | Consumer IC Type | Sensitivity | Data Rate (Max) | Current - Receiving | Current - Transmitting | Modulation or Protocol | Sensitivity (dBm) | Features | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 113990658 Seeed Technology Co., Ltd | 6 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Wireless | - | - | 12V | - | - | - | - | - | - | - | 868MHz | - | - | - | Gateway | - | - | Ethernet, RJ-45, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11 b/g/n, LoRa | - | - | - | - | - | - | - | - | - | ||
![]() X09-019PKC-UA Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2007 | XStream™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | ISM | - | - | 5V~12V | - | - | - | - | - | - | - | 902MHz~928MHz | - | - | - | Transceiver, Modem | - | - | USB | - | - | - | - | - | - | - | 20dBm 100mW | - | -107dBm | 19.2kbps | - | - | FHSS, FSK | - | Kit | - | - | - | - | - | - | - | ||
![]() 2702877 Phoenix Contact | 864 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Wireless | - | - | 10.8V~30.5V | - | - | - | - | - | - | - | 900MHz | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | 1W | - | -95dBm | 500kbps | - | - | - | - | Nema 4 | - | - | - | - | - | RoHS Compliant | - | ||
![]() 113990662 Seeed Technology Co., Ltd | 6 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Wireless | - | - | 12V | - | - | - | - | - | - | - | 915MHz | - | - | - | Gateway | - | - | Ethernet, RJ-45, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11 b/g/n, LoRa | - | - | - | - | - | - | - | - | - | ||
![]() USB500U Enocean | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 902.875MHz | - | - | - | Gateway | - | - | USB | - | - | - | - | - | - | - | 1dBm | - | -98dBm | 125kbps | - | - | EnOcean | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ANTUSB-M - BULK Garmin Canada Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.4V~5.25V | - | - | - | - | - | - | - | 2.4GHz~2.48GHz | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | 4dBm | - | - | 60kbps | - | - | ISM | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX1473EUI-G05 Maxim Integrated | In Stock | - | Datasheet | - | TSSOP | YES | 28 | - | - | - | - | 2012 | - | - | no | Active | - | 28 | - | - | 85°C | -40°C | - | ALSO OPERATES IN THE RANGE 4.5 TO 5.5 V | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.65mm | - | 450MHz | NOT SPECIFIED | - | - | - | - | INDUSTRIAL | - | 3.6V | 3V | 5.2mA | - | 100 kbps | - | - | - | CONSUMER CIRCUIT | - | - | 5.8mA | - | - | -114 dBm | - | 1.1mm | 9.7mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() RX5002 Murata Electronics | In Stock | - | Datasheet | - | SMD/SMT | - | 20 | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 418MHz | - | - | - | - | 3.3V | - | - | - | - | - | 3.8nA | 115.2 kbps | - | - | - | - | - | - | 3.8mA | - | - | -109 dBm | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() X09-009PKC-UA Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2007 | XStream™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | ISM | - | - | 5V~12V | - | - | - | - | - | - | - | 902MHz~928MHz | - | - | - | Transceiver, Modem | - | - | USB | - | - | - | - | - | - | - | 20dBm 100mW | - | -110dBm | 9.6kbps | - | - | FHSS, FSK | - | Kit | - | - | - | - | - | - | - | ||
![]() ETRX357USB-LR Silicon Labs | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | ISM | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | Transceiver, ZigBee™ | - | - | USB | - | - | - | - | - | - | - | 8dBm | - | - | - | - | - | 802.15.4 Zigbee™ | - | - | - | - | - | - | - | - | - | ||
![]() 455-0012 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | Sentrius™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | LTE | - | - | - | - | - | - | - | - | - | - | 915MHz | - | - | - | Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2, LoRaWAN | - | IP65 | - | - | - | - | - | RoHS Compliant | - | ||
![]() 455-0013 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | Sentrius™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | LTE | - | - | - | - | - | - | - | - | - | - | 868MHz | - | - | - | Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2, LoRaWAN | - | IP65 | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 611 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | EX15 | - | - | Active | - | - | - | - | - | - | General Purpose | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | Ethernet | - | - | Ethernet, RJ-45, RS-232 | - | - | - | - | - | - | - | - | - | - | 600Mbps | - | - | HSPA+, LTE | - | Environmental | - | - | - | - | - | - | - | ||
![]() BCM43228KMLG Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NEO-M8U-0 u-blox | In Stock | - | - | - | - | NO | - | 85°C | -40°C | Automotive grade | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | DUAL | NO LEAD | - | 1 | 3V | - | unknown | - | - | - | R-XDMA-N24 | - | - | INDUSTRIAL | - | - | - | - | - | - | AEC-Q100 | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | 2.6mm | 16mm | 12.2mm | - | - | Non-RoHS Compliant | - | ||
![]() UE910E2D902T001 Telit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MC7455 Sierra Wireless | 535 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ZWIR4512AC1WI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 20 Weeks | - | - | 0 | - | - | - | - | 2016 | - | e0 | no | - | 4 (72 Hours) | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | 0 | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | 0m | 0m | 0m | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX2821AETM+ Maxim Integrated | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | - | - | - | 5A991 | - | - | - | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | - | 2.5GHz | NOT SPECIFIED | - | - | - | 3.3V | - | - | - | - | - | - | - | - | SUPPORT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DR4100 Murata Electronics | In Stock | - | - | - | Module | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 65°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | 433.92MHz | - | - | - | - | 3.5V | - | - | - | - | - | - | 115.2 kbps | - | - | 750μW | - | - | - | - | 12mA | - | - | - | - | - | - | - | - | RoHS Compliant | - |