- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Antenna | Base Product Number | Brand | Carrier Frequency | Case Code - in | Case Code - mm | Class | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Interface Type | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Product Status | Receiver Sensitivity | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tool Is For Evaluation Of | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Power Rating | Technology | Voltage - Supply | Frequency | Base Part Number | Termination Style | Function | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Output Power | Accuracy | Current - Supply | Data Rate | Utilized IC / Part | Product Type | Temperature Range | Protocol | Sensing Distance | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Light Source | Current - Transmitting | Modulation or Protocol | Modulation | Product | Features | Modulation Technique | Kit Contents | Product Category | Count | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R41Z-TA-R u-blox | 1000 |
| - | Surface Mount | Module | - | Integrated | R41Z | u-blox | - | - | - | Bluetooth Low Energy (BLE) | - | 1000 | - | I2C, SPI, UART | - | u-blox | + 105 C | u-blox | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - 95 dBm | Details | 6.7 mA | 6.1 mA | 3.3 V | 3.3 V | - | 2 lbs | - | -40°C ~ 105°C | Cut Tape | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | 1.7V ~ 3.6V | 2.4GHz | - | - | - | 3.3 V | - | - | - | 512kB Flash, 128kB RAM | - | 3.5 dBm | - | - | 1Mbps | KW41Z | Bluetooth Modules | - | Bluetooth v4.2, Thread | - | 3.5dBm | 802.15.4, Bluetooth | Integrated, Trace | -100dBm | - | I²C, SPI, UART | 16.2mA | - | 14.2mA | - | GFSK, O-QPSK | - | - | FSK/GFSK, O-QPSK | - | Bluetooth Modules - 802.15.1 | - | 2.1 mm | 16.2 mm | 10.6 mm | - | ||
![]() DX80N9X6S-P8C Banner Engineering | In Stock | - | - | - | - | - | - | DX80N | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DX80N2X6S-PB2-KR Banner Engineering | 2725 |
| - | - | - | - | - | DX80N | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | PB2 | - | - | - | - | - | - | - | Wireless | - | - | - | 12V ~ 24V | 2.4GHz | - | - | Node | - | Analog | - | - | - | - | - | - | - | - | - | - | - | - | - | 18dBm | - | - | - | - | - | - | - | - | FHSS, ISM | - | - | LED Indicator | - | - | - | - | - | - | - | - | ||
![]() ATA57566DQY71 Atmel | In Stock | - | - | - | - | - | - | - | Royalohm | - | 0603 | 1608 | - | - | 5000 | - | - | - | Royalohm | + 155 C | - | - 55 C | - | PCB Mount | - | 302-13.3K-RC | - | - | Details | - | - | - | - | - | 0.000071 oz | 75 V | - | Reel | General Purpose Thick Film | 1 % | - | 100 PPM / C | - | 13.3 kOhms | 125 °C | -40 °C | General Purpose | Resistors | 100 mW (1/10 W) | Thick Film | - | 315 MHz | - | SMD/SMT | - | - | - | 3.6 V | 2 V | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wrap-Around Termination | - | - | Thick Film Resistors - SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | Lead Free | ||
![]() CB-RWE251S-02-0 u-blox | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DX80N9Q45TA NB Banner Engineering | In Stock | - | - | - | - | - | - | DX80N | - | 900MHz | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | - | - | - | - | - | - | +/- 2 % | - | - | - | - | – 40 C to + 70 C | - | - | - | - | - | - | - | - | - | - | - | - | - | All-in-One Thermistor Sensor Node | - | - | Banner Engineering Wireless Q45TA All-in-One Thermistor Sensor Node | - | - | - | - | - | - | ||
![]() 455-00121 Laird Connectivity Inc. | 2367 |
| - | - | - | - | - | 455-0 | Laird Connectivity | - | - | - | - | - | 1 | - | - | - | Laird Connectivity | + 50 C | Laird Connectivity Inc. | - 25 C | - | - | Bulk | - | Active | - | Details | - | - | - | - | RS186, RG186 Europe | 3.792 lbs | - | - | Each | - | - | - | - | LoRaWAN Enabled Gateway and Sensor | - | - | - | General Purpose | Development Tools | - | - | - | 868MHz | - | - | Sensor | - | - | - | - | - | - | - | - | - | - | - | Multiple Function Sensor Development Tools | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2, LoRaWAN | - | Starter Kits | Open/Closed Cable Assembly Included | - | - | Multiple Function Sensor Development Tools | - | - | - | - | - | ||
![]() 455-00122 Laird Connectivity Inc. | 2736 |
| - | - | - | - | - | 455-0 | Laird Connectivity | - | - | - | - | - | 1 | - | - | - | Laird Connectivity | + 70 C | Laird Connectivity Inc. | - 30 C | - | - | Bulk | - | Active | - | Details | - | - | - | - | RG191 US, RS191 | 3.770 lbs | - | - | Each | - | - | - | - | LoRaWAN Enabled Gateway and Sensor | - | - | - | General Purpose | Development Tools | - | - | - | 915MHz | - | - | Sensor | - | - | - | - | - | - | - | - | - | - | - | Multiple Function Sensor Development Tools | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2, LoRaWAN | - | Starter Kits | Open/Closed Cable Assembly Included | - | - | Multiple Function Sensor Development Tools | - | - | - | - | - | ||
![]() DX80N9X6S-PM2C Banner Engineering | In Stock | - | - | - | - | - | - | DX80N | - | - | - | - | - | - | - | - | Modbus | - | - | + 85 C | Banner Engineering Corporation | - 40 C | - | - | Bulk | - | Active | - | Yes | - | - | 30 VDC | 10 VDC | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 900 MHz | - | - | - | 10 VDC to 30 VDC | - | - | - | - | 2 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless Industrial Nodes | - | - | - | - | - | - | - | - | - | ||
![]() DX80N9Q45UAC-NB Banner Engineering | 2240 |
| - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | - | DX80N | - | 900MHz | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | Active | - | VCXO | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | 100MHz, 312.5MHz | IDT8N3DV85EC | - | - | - | - | - | - | - | - | - | - | 130mA | - | - | - | - | - | 300 mm to 3 m | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | Wireless Q45UAC Node with Integrated Type-C Ultrasonic Sensor | - | -- | - | - | - | - | ||
![]() STE-1316916RFHB Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8526.92.5000 | - | Unavailable | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSD1CD2 Advantech | In Stock | - | - | - | - | - | - | WSD1C | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | Bulk | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 2.4GHz ~ 2.48GHz | - | - | Transceiver | - | M-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8dBm | - | - | -95dBm | 250kbps | - | - | - | - | 802.15.4 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DX80N9Q45PS150G NB Banner Engineering | In Stock | - | - | - | - | - | - | - | - | 900MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless Q45PS w/Integrated 0-150 PSI Gauge Pressure Sensor | - | - | - | - | - | - | ||
![]() BMD-100-A-R u-blox | 2619 |
| - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | u-blox | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 3.6V | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbps | BlueNRG-MS | - | - | Bluetooth v4.1 | - | 8dBm | Bluetooth | Integrated, Chip | -88dBm | - | SPI | 7.7mA | - | 8.2mA ~ 15.1mA | - | GFSK | - | - | - | - | - | - | - | - | - | - | ||
![]() DX80N9X2S-P7 Banner Engineering | In Stock | - | - | - | - | - | - | DX80N | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | P7 | - | - | - | - | - | - | - | Wireless | - | - | - | 10V ~ 30V | 900MHz | - | - | Node | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | 30dBm | - | - | - | - | - | - | - | - | FHSS, ISM | - | - | LED Indicator | - | - | - | - | - | - | - | - | ||
![]() SS-900-0005 DIGITAL | In Stock | - | - | - | - | - | - | SS-900 | - | - | - | - | - | - | - | - | - | - | - | - | Digital Six Labs | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F31H00FB33 Lantronix | In Stock | - | - | - | - | - | - | F31H00F | - | - | - | - | - | - | - | - | - | - | - | - | Lantronix, Inc. | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEK1500-B1R1-A Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Controllers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC Controllers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC20AXPA-512-UGND Quectel | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC66MWNA-16GB-UNN Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |