- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Antenna Connector Type | Base Product Number | Brand | Bridge function | Class | Colour outer sheath | Conductor category | Core identification | Current - Saturation (Isat) | Degree of protection (IP) | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Interface Type | Low smoke (according to EN 61034-2) | Managed | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Material-Core | Max. data transmission rate | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Product Status | Protocols Supported | Range | Receiver Sensitivity | Risk Rank | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Suitable for wall mounting | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Technology | Voltage - Supply | Shielding | Depth | Reach Compliance Code | Frequency | Function | Operating Supply Voltage | Number of Channels | Inductance | Interface | Memory Size | DC Resistance (DCR) | Output Power | Q @ Freq | Data Rate | Utilized IC / Part | Product Type | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Ethernet | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GL7600_1103343 Sierra Wireless | In Stock | - | - | - | - | - | - | GL7600 | - | - | - | Green | Class 5 = flexible | Numbers | - | - | - | - | - | - | - | - | - | No | - | - | - | Other | Polyurethane (PUR) | - | - | - | Sierra Wireless AirLink | 204 | 123 | - | - | - | 1.5 | 750 | 450 | 16.3 | Box | - | - | -40 - 90 | Obsolete | - | - | - | - | - | Braiding | None | No | - | - | - | - | - | - | - | - | GL | - | - | - | LTE | - | - | 4.75V ~ 32V | - | - | - | 900MHz, 1.8GHz | Modem | - | - | - | UART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | 921kbps | - | - | - | - | EDGE, GPRS, GSM | - | - | - | - | - | - | - | - | - | |||
![]() ANNA-B112-01B u-blox | 1 |
| - | Surface Mount | 52-SMD Module | - | Chip | ANNA-B112 | u-blox | - | Bluetooth Low Energy (BLE) | - | - | - | - | - | - | 6.5 mm x 6.5 mm x 1.2 mm | 500 | - | - | - | GPIO, I2C, I2S, SPI, UART | - | - | u-blox | - | - | - | - | - | + 85 C | u-blox | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | - | - | Active | - | 160 m | - 91 dBm | - | - | - | - | - | - | 5.4 mA | 5.3 mA | 3.6 V | 1.7 V | - | -40°C ~ 85°C | Cut Tape | ANNA-B112 | - | - | - | - | Wireless & RF Modules | - | 1.7V ~ 3.6V | - | - | - | 2.4GHz | - | 3 V | - | - | - | 512kB Flash, 64kB RAM | - | 4 dBm | - | 2Mbps | nRF52832 | Bluetooth Modules | Bluetooth v5.0 | - | 4dBm | Bluetooth | Integrated, Chip | -96dBm | - | - | ADC, GPIO, I²C, I²S, PDM, SPI, UART | - | - | - | GFSK | Bluetooth Modules | - | Bluetooth Modules - 802.15.1 | 1.2 mm | - | 6.5 mm | 6.5 mm | - | |||
![]() DX80N9X6S-P8 Banner Engineering | 924 |
| - | Surface Mount | Nonstandard | - | - | - | DX80N | - | - | - | - | - | - | 290mA | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 100°C | - | CTCDRH4D28F | 0.185 L x 0.185 W (4.70mm x 4.70mm) | ±30% | - | Wireless | - | - | 10V ~ 30V | Shielded | - | - | 900MHz | Node | - | - | 100 µH | - | - | 1.02Ohm Max | - | - | - | - | - | - | - | 30dBm | - | - | - | - | - | - | - | - | FHSS, ISM | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | ||
![]() PRO-TAURUS-8S8-16K RF Solutions | 722 |
| - | - | - | - | - | PRO-TAURUS | Panjit | - | - | - | - | - | - | - | - | - | 12000 | - | - | - | - | - | - | Panjit | - | - | - | - | - | - | RF Solutions | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | - | - | 0.000050 oz | - | Reel | - | - | - | - | Remote Control | Diodes & Rectifiers | Si | 12V | - | - | - | 868MHz | Transmit/Receive | - | 8 | - | Handheld, 8 Channel | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | FM | - | 16km Range, IP56 | Schottky Diodes & Rectifiers | - | - | - | - | - | |||
![]() MAX2820AETM Analog Devices | 5700 |
| - | Surface Mount | 48-WFQFN Exposed Pad | 48-TQFN (7x7) | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | MAX2820A | - | - | TxRx Only | - | - | - | 2.7V ~ 3.6V | - | - | - | 2.4GHz ~ 2.5GHz | - | - | - | - | - | - | - | - | - | - | - | - | 802.11b | - | 3dBm | General ISM > 1GHz | - | -97dBm | 22Mbps | - | SPI | - | - | - | CCK | - | - | Glenair | - | - | - | - | - | ||
![]() CF-WU7109NV2 RF Solutions | 43 |
| - | - | - | - | - | CF-WU7109 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Solutions | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | 2.412GHz ~ 2.4835GHz | Transceiver, 802.11 b/g/n | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | 18dBm | - | - | - | 150Mbps | - | - | - | - | 802.11 b/g/n | - | - | WEP, WPA | - | - | - | - | - | - | |||
![]() RN-270FDTV Microchip | In Stock | - | - | - | - | - | - | RN-270 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Bag | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v2.1 | - | - | - | - | - | - | - | Adapter | - | - | - | RS-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | 232kbps | - | - | - | - | Bluetooth v2.1 | - | - | - | - | - | - | - | - | - | |||
![]() CLS1410 Motorola | 2481 | - | - | - | - | - | - | 79537 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motorola | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two Way Radio | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 2702899 Phoenix Contact | 2292 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 113 mm x 63 mm x 26 mm | - | - | - | - | Ethernet | - | - | - | - | - | - | - | - | + 60 C | Phoenix Contact | - | - | 0 C | - | - | - | - | - | - | Bulk | - | - | - | Active | 802.11 a/b/g/n | - | - | - | - | - | - | - | - | - | - | 32 V | 9 V | - | - | - | FL | - | - | - | Wireless LAN | Wireless & RF Modules | - | 9V ~ 32V | - | - | - | 2.4GHz, 5GHz | Access Point | 24 V | - | - | RJ-45 Ethernet | - | - | 19 dBm | - | 300 Mb/s | - | WiFi Modules | - | - | 19dBm | - | - | - | 300Mbps | - | - | - | - | 802.11 a/b/g/n | - | - | IP20 | - | - | - | - | - | - | |||
![]() DX80N9X1S-P4E Banner Engineering | In Stock | - | - | - | - | - | - | DX80N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P4 | - | - | - | Wireless | - | - | 10V ~ 30V | - | - | - | 900MHz | Node | - | - | - | Analog | - | - | - | - | - | - | - | - | - | 30dBm | - | - | - | - | - | - | - | - | FHSS, ISM | - | - | IP67 | - | - | - | - | - | - | |||
![]() SE6233F Fanstel Corp. | In Stock | - | - | - | - | - | - | SE6233 | Fanstel | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Fanstel | - | - | - | - | - | - | Fanstel Corp. | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | Sensor Modules | - | - | - | - | - | - | Sensor | - | - | - | - | - | - | - | - | - | - | Multiple Function Sensor Modules | - | - | - | - | - | - | 125kbps | - | - | - | - | Bluetooth v5.1 | - | - | - | Multiple Function Sensor Modules | - | - | - | - | - | |||
![]() LV2285VB-TLM-E-SA Sanyo | 1836 |
| - | - | - | - | - | LV2285VB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 6GK57882HY010AA0 Siemens | 966 |
| - | - | - | - | - | 6GK5788 | - | Yes | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 1733 | - | Siemens | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Wireless | - | - | 24V | - | 0.08 | - | 2.41GHz ~ 2.48GHz, 4.9GHz ~ 5.8GHz | Access Point | - | - | - | M-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Gbps | Yes | - | - | - | 802.11 a/b/g/h/n | - | - | IP65 | - | 0.258 | - | - | 0.258 | - | |||
![]() LISA-U230-01S u-blox | In Stock | - | - | Surface Mount | 76-SMD Module | - | - | LISA-U230 | u-blox | - | - | - | - | - | - | - | - | - | 150 | - | U-BLOX AG | - | - | - | - | - | LISA-U230-01S | - | - | - | - | - | u-blox | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | , | Active | - | Obsolete | - | - | - | 5.56 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Reel | LISA-U2 | - | - | - | - | Wireless & RF Modules | - | 3.3V ~ 4.4V | - | - | unknown | 800MHz, 850MHz, 900MHz, 1.7GHz, 1.9GHz, 2.1GHz | - | - | - | - | - | - | - | - | - | - | - | Cellular Modules | EDGE, GPRS, HSPA, UMTS | RF AND BASEBAND CIRCUIT | 35dBm | Cellular | Antenna Not Included | -106.7dBm | - | - | GPIO, I²C, SPI, UART, USB | 550mA | 550mA | - | - | - | - | Cellular Modules | - | - | - | - | - | |||
![]() ESP32-WROOM-32E(M113EH3200PS3Q0) Espressif Systems | 5543 |
| - | Surface Mount | 38-SMD Module | - | - | ESP32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Espressif Systems | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | ESP32 | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | 2.4GHz | - | - | - | - | - | 4MB Flash | - | - | - | 150Mbps | ESP32-D0WD-V3, ESP32-D0WDR2-V3 | - | 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3 | - | 19.5dBm | Bluetooth, WiFi | PCB Trace | -97dBm | - | - | ADC, GPIO, I²C, I²S, JTAG, PWM, SDIO, SPI, UART | 112mA ~ 118mA | 165mA ~ 239mA | - | 8DPSK, DQPSK | - | - | - | - | - | - | - | - | |||
![]() STM550B Enocean | In Stock | - | - | - | - | - | - | STM550 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 45 C | Enocean | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature, Humidity, Illumination, Acceleration and Magnet Contact | Bluetooth | - | - | - | - | - | - | 2.4GHz | Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Energy (BLE) | - | Multisensor Modules | - | - | - | - | - | - | - | |||
![]() R70SR2MQ Banner Engineering Corporation | 2738 |
| - | - | - | - | - | R70SR2 | - | - | - | - | - | - | - | - | Serial Data Radios are Compact, Industrial, Low-Power Wireless Communications Devices Used to Extend the Range of Serial Communications Networks | 70 mm x 87.1 mm | - | - | - | - | RS-485 | - | - | - | - | - | - | - | - | + 85 C | Banner Engineering Corporation | - | - | - 40 C | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 30 VDC | 10 VDC | - | - | - | - | - | - | - | ISM | Wireless & RF Modules | - | 10V ~ 30V | - | - | - | 2.4GHz | Multihop Data Radio | - | - | - | RS-232 | - | - | 65 mW | - | - | - | RF Modules | - | - | 65mW | - | Internal | - | - | - | - | - | - | ISM | - | Radio Modules | - | - | - | - | - | - | - | |||
![]() USB500U-100B Enocean | In Stock | - | - | - | - | - | - | USB500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enocean | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless | - | - | - | - | - | - | 902.875MHz | Gateway | - | - | - | Serial, USB | - | - | - | - | - | - | - | - | - | 1dBm | - | - | -98dBm | 125kbps | - | - | - | - | FSK | - | - | USB Interface | - | - | - | - | - | - | |||
![]() 758-919 WAGO Corporation | 783 |
| - | - | - | - | Bulk | - | 758 | - | No | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Bluetooth, WLAN | - | - | 19V ~ 36V | - | 67.6 | - | 2.4GHz, 5GHz | Transceiver, WLAN | - | - | - | Connector, Ethernet, RJ-45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 802.11 a/b/g/d/n/r, Bluetooth | - | - | IP67 | - | 73.8 | - | - | 43.8 | - | ||
![]() F33H002B01 Lantronix, Inc. | In Stock | - | - | - | - | - | Bulk | - | F33H002 | Lantronix | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | Lantronix | - | - | - | - | - | - | Lantronix, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | - | - | 5.538012 oz | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GPS Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GNSS / GPS Modules | - | - | - | - | - |