- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Housing Material | Weight | Contact Finish Mating | Contact Materials | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Qualification Status | Approval Agency | Number of Contacts | Empty Shell | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Leakage Current | Max Supply Voltage | Min Supply Voltage | Number of Ports | Nominal Supply Current | RAM Size | Logic Function | Data Rate | Operating Force | Screening Level | Telecom IC Type | Power - Output | Consumer IC Type | Sensitivity | Data Rate (Max) | Load Current | Current - Receiving | Current - Transmitting | Modulation or Protocol | Sensitivity (dBm) | Gender Type B | Features | Straight Connection | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PX0880/1 Bulgin | 2840 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 2005 | Buccaneer® | yes | Active | - | - | - | RECTANGULAR CONNECTOR ADAPTER | - | - | General Purpose | Male | - | NO | NO | NO | NO | NO | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | Transceiver, Bluetooth | - | - | 4 | NO | - | - | - | - | - | USB | - | - | - | - | - | - | Transceiver | - | - | - | - | 20dBm 100mW | - | - | 723kbps | - | - | - | Bluetooth v1.2, Class 1 | -76 dBm | Female | Dust Tight, Waterproof | NO | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MAX-M8Q-0 u-blox | 200 | - | - | - | - | - | NO | - | - | - | - | - | - | 85°C | -40°C | Automotive grade | - | - | - | yes | - | 4 (72 Hours) | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3V | 1.1mm | unknown | - | - | NOT SPECIFIED | - | R-XDMA-N18 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7mm | 10.1mm | 9.7mm | - | Non-RoHS Compliant | - | - | ||
![]() WPMM1A00A Honeywell Sensing and Productivity Solutions | 2077 |
| - | 6 Weeks | Panel | - | - | - | Liquid Crystal Polymer | - | - | - | - | - | - | - | - | 2010 | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 10V~30V | - | - | - | - | - | - | - | 750mA | 2.4GHz | - | - | - | Receiver | - | CE, SII | - | - | - | - | - | - | - | - | 50μA | - | - | - | 750mA | - | Receiver | - | 500 mN | - | - | - | - | - | - | 200mA | - | - | 802.15.4 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MAX-M8W-0 u-blox | 750 | - | - | - | - | - | NO | - | - | - | - | - | - | 85°C | -40°C | Automotive grade | - | - | - | yes | - | 4 (72 Hours) | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3V | 1.1mm | unknown | - | - | NOT SPECIFIED | - | R-XDMA-N18 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7mm | 10.1mm | 9.7mm | - | Non-RoHS Compliant | - | - | ||
![]() BT111-A-HCIC Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | 21 | - | - | - | - | - | - | - | - | - | 2010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6V | - | - | - | - | - | - | - | - | - | - | - | 12 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XA-A14-CS2R Digi | In Stock | - | Datasheet | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | XBee® | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | -40°C | Sensor Interface - Ready To Go Module | - | - | - | - | - | - | - | 9V~30V | - | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | Transceiver | - | - | - | - | - | 30V | - | - | - | RS-232 (DB9) | - | - | - | - | - | - | Transceiver | - | - | - | - | 0dBm | - | -92dBm | 250kbps | - | - | - | 802.15.4 Zigbee™ | -92 dBm | - | 30m Range | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() X4-A1J-U905 Digi | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | ConnectPort™ X4 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 6V~30V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21Mbps | - | - | - | HSPA+ | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() X4-A11-E-A Digi | In Stock | - | Datasheet | - | - | - | - | - | - | 340.194277g | - | - | - | - | - | - | - | 2012 | ConnectPort™ X4 | - | Obsolete | 1 (Unlimited) | - | - | - | 75°C | -30°C | - | - | - | - | - | - | - | - | 6V~30V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | Transceiver, Xbee, Gateway | - | - | - | - | - | 30V | - | - | - | 1 USB, 1 RS-232, 1 RJ-45 | - | - | - | - | - | 32MB | Transceiver | - | - | - | - | 15dBm | - | - | 54Mbps | - | - | - | 802.15.4 Zigbee™ | -93 dBm | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XM-P91-4P-U Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 7V~30V | - | - | - | - | - | - | - | - | 902MHz~928MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | 24dBm | - | - | 200kbps | - | - | - | ISM | -110 dBm | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() OTX-315-HH-LR8-MS Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | 315 | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | General Remote Control, Home Automation, RKE | - | - | - | - | - | - | - | 2.1V~3.6V | - | - | - | - | - | - | - | - | 315MHz | - | - | - | Transmitter | - | - | - | - | - | 3V | - | - | - | Handheld, 8 Button | - | - | - | - | 3.4mA | - | - | 9.6 kbps | - | - | - | - | - | - | - | - | - | - | ASK, OOK | - | - | 8 Buttons, 1000 ft. Operating Distance | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() XR-M14-CW1P5 Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | XBee-Pro® | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | - | Wireless Mesh Networks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Port | - | - | - | - | - | - | - | - | - | - | - | 18dBm | - | - | 250kbps | - | - | - | 802.15.4 Zigbee™ | -100 dBm | - | US Power Cord | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XM-P91-2P-UA Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | XBee-Pro® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 7V~30V | - | - | - | - | - | - | - | - | 902MHz~928MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | 24dBm | - | -110dBm | 200kbps | - | - | - | ISM | -110 dBm | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() XR-M14-CW1P2 Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | XBee-Pro® | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | - | Wireless Mesh Networks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 265V | - | - | - | Port | - | - | - | - | - | - | - | - | - | - | - | 18dBm | - | - | 250kbps | - | - | - | 802.15.4 Zigbee™ | -100 dBm | - | US Power Cord | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2884509 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | DIN Rail | - | - | - | - | 1.000001g | - | - | - | - | - | - | - | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 60°C | -25°C | Bluetooth v1.2 | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | 2.402GHz~2.48GHz | - | - | - | Transceiver, Bluetooth | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Transceiver | - | - | - | - | 12dBm | - | - | - | - | - | - | Bluetooth v1.2 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP20 | ||
![]() X4-HMU-E-A Digi | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | XBee-Pro® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 6V~30V | - | - | - | - | - | - | - | - | 900MHz | - | - | - | Transceiver, Modem | - | - | - | - | - | - | - | - | - | RS-232, RS-422/485 | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | 21Mbps | - | - | - | 802.15.4 Zigbee™ | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XM-P91-2P-U Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | XBee-Pro® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 7V~30V | - | - | - | - | - | - | - | - | 902MHz~928MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | 24dBm | - | - | 200kbps | - | - | - | ISM | -110 dBm | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ATR2740M1-RQHH Atmel (Microchip Technology) | In Stock | - | - | - | - | LQFP | YES | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 128 | - | - | 85°C | -40°C | - | - | 8542.39.00.01 | - | - | - | - | - | - | QUAD | GULL WING | - | 1 | - | 0.4mm | - | - | 24.576MHz | - | 128 | S-PQFP-G128 | - | Not Qualified | - | - | - | - | - | 1.95V | INDUSTRIAL | 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | 14mm | - | RoHS Compliant | - | - | ||
![]() CMD-HHLR-418-MD Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 2.1V~3.6V | - | - | - | - | - | - | - | - | 418MHz | - | - | - | Transmitter, OOK | - | - | - | - | 3.4mA | 3V | - | - | - | Handheld, 8 Button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ASK, OOK | - | - | 8 Buttons, 1000 ft. Operating Distance | - | - | - | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() XA-M14-CS2P-W Digi | In Stock | - | Datasheet | 4 Weeks | External | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | XBee-Pro® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 3V~6V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | RS-232 | - | - | - | - | - | - | - | - | - | - | - | 18dBm | - | -100dBm | 250kbps | - | - | - | DSSS, ISM | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ENW-59611N3A Panasonic | 1000 | - | - | 16 Weeks | Surface Mount | - | - | 12 | - | - | - | - | 928MHz | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | 3.6V | 2.1V | - | - | - | - | 500 kbps | - | - | TELECOM CIRCUIT | - | - | - | - | - | 18.3mA | 36mA | - | - | - | - | - | 2.15mm | - | - | - | - | RoHS Compliant | - | - |