- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Operating Supply Voltage | Temperature Grade | Interface | Memory Size | RAM Size | Output Power | Logic Function | Data Rate | Screening Level | Telecom IC Type | Power - Output | Sensitivity | Data Rate (Max) | Current - Receiving | Current - Transmitting | Modulation or Protocol | Sensitivity (dBm) | Features | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN-370M Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | RN | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 3.3V | - | RS-232 | - | - | - | - | 54 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CMD-HHCP-433-MD Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | Bulk | 2013 | - | Active | 1 (Unlimited) | - | 85°C | -40°C | General Remote Control, Garage Opener, RKE | - | 2.1V~3.6V | - | - | - | - | - | - | 433MHz | - | - | - | Transmitter | 3V | - | Handheld, 8 Button | - | - | - | - | 1.2 kbps | - | - | - | - | - | - | - | ASK, OOK | - | 8 Buttons, 750 ft. Operating Distance | - | - | - | - | - | RoHS Compliant | - | ||
![]() X4-M91-W-W Digi | In Stock | - | - | - | - | - | - | - | - | - | - | 2016 | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | 75°C | -30°C | General Purpose | - | - | - | - | - | - | - | - | 900MHz | - | - | - | Transceiver, Gateway | 30V | - | Ethernet, Serial, USB | - | 32MB | - | Transceiver | 100 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OTX-315-HH-CP8-MS Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | - | 85°C | -40°C | General Remote Control, Home Automation, RKE | - | 2.1V~3.6V | - | - | - | - | - | - | 315MHz | - | - | - | Transmitter | 3V | - | Handheld, 8 Button | - | - | - | - | 9.6 kbps | - | - | - | - | - | - | - | ASK, OOK | - | 8 Buttons, 750 ft. Operating Distance | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XM-C91-4P-U Digi | 43 |
| - | 9 Weeks | - | - | - | - | - | - | - | 2014 | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 7V~30V | - | - | - | - | - | - | 902MHz~928MHz | - | - | - | Transceiver | - | - | RS-485 | - | - | - | - | - | - | - | 24dBm | - | 10kbps | - | - | 802.15.4 Zigbee™ | -109 dBm | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XT09-4EI-R-NA Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2013 | XTend® | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 5V | - | - | - | - | - | - | 902MHz~928MHz | - | - | - | Transceiver, Modem | - | - | RS-232, RS-485 | - | - | - | - | - | - | - | 1W | -110dBm | 230kbps | - | - | FSK | - | - | - | - | - | - | - | - | - | ||
![]() X2-T11-EM-A Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2015 | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 12VDC | - | - | - | - | - | - | 2.4GHz | - | - | - | Transceiver, Gateway | - | - | RJ-45 Ethernet | - | - | - | Transceiver | - | - | - | 16dBm | -82dBm | 11Mbps | - | - | - | -82 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XA-M14-CS4P-W Digi | In Stock | - | Datasheet | - | External | - | - | - | - | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 3V~6V | - | - | - | - | - | - | 2.4GHz | - | - | - | Adapter | - | - | Digital | - | - | - | - | - | - | - | 18dBm | -100dBm | 250kbps | - | - | DSSS, ISM | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XT09-PKD-RD Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2016 | XTend® | Obsolete | 1 (Unlimited) | - | 70°C | 0°C | General Purpose | - | - | - | - | - | - | - | - | 902MHz~928MHz | - | - | - | Transceiver, Modem | 28V | - | RS-232, RS-422/485 | - | - | 1W | Transceiver | - | - | - | - | -110dBm | - | - | - | FHSS, FSK | -110 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XT09-4EI-RA-NA Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2013 | XTend® | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 5V | - | - | - | - | - | - | 902MHz~928MHz | - | - | - | Transceiver, Modem | - | - | RS-232, RS-485 | - | - | - | - | - | - | - | 1W | -110dBm | 230kbps | - | - | FSK | - | - | - | - | - | - | - | - | - | ||
![]() X24-019PKC-R Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | ISM | - | 7V~18V | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | Transceiver, Modem | - | - | RS-232, RS-485 | - | - | - | Transceiver | - | - | - | 17dBm 50mW | -102dBm | 19.2kbps | - | - | FHSS, FSK | -102 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XTH9-PKC-U-128 Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | XTend® | Obsolete | 1 (Unlimited) | - | 70°C | 0°C | General Purpose | - | 7V~28V | - | - | - | - | - | - | 902MHz~928MHz | - | - | - | Transceiver, Modem | 28V | - | RS-232, RS-422, RS-485 | - | - | - | Transceiver | - | - | - | 30dBm | -110dBm | 125kbps | - | - | ISM | -110 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XM-C91-2P-U Digi | In Stock | - | - | - | - | - | - | - | - | - | - | 2014 | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 7V~30V | - | - | - | - | - | - | 902MHz~928MHz | - | - | - | Transceiver | - | - | RS-232 | - | - | - | - | - | - | - | 24dBm | - | 10kbps | - | - | 802.15.4 Zigbee™ | -109 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XU-Z11J Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2015 | X-Stick® | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 5V | - | - | - | - | - | - | 2.4GHz | - | - | - | Transceiver | - | - | USB | - | - | - | - | - | - | - | 4.5dBm | - | - | - | - | ISM | -90 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XM-C91-4P-UA Digi | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | 2014 | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 7V~30V | - | - | - | - | - | - | 902MHz~928MHz | - | - | - | Transceiver | - | - | RS-485 | - | - | - | - | - | - | - | 24dBm | - | 10kbps | - | - | 802.15.4 Zigbee™ | -109 dBm | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() X24-009PKC-U Digi | In Stock | - | Datasheet | - | - | 100 | - | - | - | - | - | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | 70°C | 0°C | ISM | - | 5V~12V | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | - | Transceiver, Modem | - | - | USB | - | - | - | Transceiver | - | - | - | 17dBm 50mW | - | 9.6kbps | - | - | FHSS, FSK | -105 dBm | - | - | 69.9mm | - | 28.6mm | - | RoHS Compliant | Lead Free | ||
![]() XA-M14-CS5P-A Digi | In Stock | - | Datasheet | - | External | - | - | - | - | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 3V~6V | - | - | - | - | - | - | 2.4GHz | - | - | - | Adapter | - | - | Analog | - | - | - | - | - | - | - | 18dBm | -100dBm | 250kbps | - | - | DSSS, ISM | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NEO-M8P-2 u-blox | 2556 | - | - | - | - | - | NO | 85°C | -40°C | Automotive grade | - | - | - | - | 4 (72 Hours) | 24 | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3V | unknown | - | NOT SPECIFIED | - | R-XDMA-N24 | - | - | INDUSTRIAL | - | - | - | - | - | - | AEC-Q100; TS 16949 | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | 2.6mm | 16mm | 12.2mm | - | - | Non-RoHS Compliant | - | ||
![]() SX1272LM1BAP Semtech Corporation | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 1.8V~3.7V | - | - | - | - | - | - | 860MHz~1.02GHz | - | SX127 | - | Transceiver | - | - | SPI | - | - | - | Transceiver | - | - | - | 20dBm | -137dBm | 115.2kbps | - | - | 802.15.4 | -137 dBm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BC127 BlueCreation | In Stock | - | Datasheet | - | Surface Mount | Module | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 51 | 85°C | -40°C | - | 8542.39.00.01 | - | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | - | - | 2.4GHz | NOT SPECIFIED | - | R-XXMA-N51 | - | - | INDUSTRIAL | I2C, SPI, UART, USB | 16MB | - | - | - | 3 Mbps | - | TELECOM CIRCUIT | - | - | - | 15mA | 15mA | - | -88 dBm | - | - | - | - | - | - | RoHS Compliant | Lead Free |