- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Voltage - Supply | Current Rating | Frequency | Function | Approval Agency | Max Output Current | Operating Supply Voltage | Interface | Leakage Current | Nominal Supply Current | RAM Size | Output Power | Logic Function | Data Rate | Power Consumption | Power - Output | Sensitivity | Data Rate (Max) | Load Current | Modulation or Protocol | Sensitivity (dBm) | Features | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X4-Z11-PW-W Digi | In Stock | - | - | 2 Weeks | - | - | - | - | - | 2016 | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | 75°C | -30°C | - | - | - | - | 2.4GHz | - | - | - | 30V | Ethernet, Serial, USB | - | - | 32MB | - | - | 100 Mbps | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XA-Z14-CS3PH-W Digi | In Stock | - | Datasheet | - | External | - | - | - | - | 2013 | XBee-Pro® | Obsolete | 1 (Unlimited) | - | 70°C | -40°C | Wireless PAN | - | 9V~30V | - | 2.4GHz | Adapter | - | - | 30V | RS-232, RS-422, RS-485 | - | - | - | - | - | - | - | 18dBm | -102dBm | 250kbps | - | ZigBee™ | -102 dBm | - | - | RoHS Compliant | - | ||
![]() X24-019PKT-RA Digi | In Stock | - | - | - | - | - | - | - | - | 2015 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | ISM | - | 7V~18V | - | 2.4GHz~2.4835GHz | Transceiver, Modem | - | - | - | RS-232, RS-485 | - | - | - | - | Transceiver | - | - | 17dBm 50mW | -102dBm | 19.2kbps | - | FHSS, FSK | -102 dBm | - | - | RoHS Compliant | - | ||
![]() X2E-Z1C-E1-W Digi | In Stock | - | Datasheet | - | - | - | - | - | - | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | AMR, Consumer/PC, ISM | - | 5V | - | 2.4GHz | Transceiver, Gateway | - | - | - | RJ-45 | - | - | - | - | Transceiver | - | - | 8dBm | - | 72.2Mbps | - | 802.15.4 Zigbee™ | -102 dBm | Power Supply Included | - | RoHS Compliant | - | ||
![]() X24-009PKC-EA Digi | In Stock | - | - | - | - | Module | - | - | - | 2004 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | ISM | 50mW | 7V~28V | - | 2.4GHz~2.4835GHz | Transceiver, Modem | - | 150mA | 5V | RJ-45 Ethernet | - | - | - | - | Transceiver | - | - | 17dBm 50mW | -105dBm | 9.6kbps | - | FHSS, FSK | -105 dBm | - | - | RoHS Compliant | Lead Free | ||
![]() WPMM1A02AS01 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 6 Weeks | Panel | - | Liquid Crystal Polymer | - | - | 2010 | - | Obsolete | 1 (Unlimited) | Quick Connect | 85°C | -40°C | - | - | 10V~30V | 750mA | 2.4GHz | Receiver | CE, SII | - | - | - | 50μA | 750mA | - | - | Receiver | - | - | - | - | - | 200mA | 802.15.4 | - | - | - | RoHS Compliant | - | ||
![]() X24-019PKI-R Digi | In Stock | - | - | - | - | Module | - | 23.999998g | - | 2011 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | ISM | 50mW | 7V~18V | - | 2.4GHz~2.4835GHz | Transceiver, Modem | - | 150mA | 5V | RS-232, RS-485 | - | - | - | - | Transceiver | - | - | 17dBm 50mW | -102dBm | 19.2kbps | - | FHSS, FSK | -102 dBm | - | - | RoHS Compliant | Lead Free | ||
![]() X2-SE4-EC-A-25 Digi | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | 2015 | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | - | 70°C | -30°C | General Purpose | - | 5VDC | - | 2.4GHz | Transceiver, Gateway | - | - | 5V | RJ-45 Ethernet | - | - | 8MB | - | Transceiver | 100 Mbps | 3.4W | 19.1dBm | - | - | - | ZigBee™ | - | - | - | RoHS Compliant | - | ||
![]() XEB09-CISAFB Digi | In Stock | - | - | - | - | 125 | - | - | - | - | XPress™ | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 9V~48V | - | 902MHz~928MHz | Transceiver, Bridge | - | - | - | RJ-45 | - | - | - | - | - | - | - | 21dBm | -97dBm | 1.536Mbps | - | DSSS | - | - | - | RoHS Compliant | - | ||
![]() XTH9-PKI-R-128 Digi | In Stock | - | Datasheet | - | - | - | - | - | - | 2016 | XTend® | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | General Purpose | - | 7V~28V | - | 902MHz~928MHz | Transceiver, Modem | - | - | 28V | RS-232, RS-422, RS-485 | - | - | - | - | Transceiver | - | - | 30dBm | -110dBm | 125kbps | - | ISM | -110 dBm | - | - | RoHS Compliant | - | ||
![]() XT09-PKI-RDA Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | XTend® | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | General Purpose | - | - | - | 902MHz~928MHz | Transceiver, Modem | - | - | 28V | RS-232, RS-422/485 | - | - | - | 1W | Transceiver | - | - | - | -110dBm | - | - | FHSS, FSK | -110 dBm | - | - | RoHS Compliant | - | ||
![]() X2-SE1-EC-A-25 Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | - | 70°C | -30°C | General Purpose | - | 5VDC | - | 2.4GHz | Transceiver, Gateway | - | - | 5V | RJ-45 Ethernet | - | - | 8MB | - | Transceiver | 100 Mbps | 3.4W | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X2-SE4-EC-W Digi | In Stock | - | Datasheet | - | - | - | - | - | - | 2013 | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | - | 70°C | -30°C | General Purpose | - | 5VDC | - | 2.4GHz | Transceiver, Gateway | - | - | 5V | RJ-45 Ethernet | - | - | 8MB | - | Transceiver | 100 Mbps | 3.4W | 19.1dBm | - | - | - | ZigBee™ | - | - | - | RoHS Compliant | - | ||
![]() XA-M94-CS5P-A Digi | In Stock | - | Datasheet | - | External | - | - | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 3.7V~6V | - | 900MHz 2.4GHz | Adapter | - | - | - | Analog, Digital, RS-232, RS-485, USB | - | - | - | - | - | - | - | 18dBm | -100dBm | 250kbps | - | ISM | - | - | - | RoHS Compliant | - | ||
![]() WMPR1A00B1A2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | - | - | ABS | - | - | 2015 | WMPR | Obsolete | 1 (Unlimited) | - | 70°C | -20°C | General Purpose | - | 10V~30V | - | 2.4GHz | Receiver | CE | - | - | RJ-45 | - | 500mA | - | - | - | - | - | - | - | - | - | 802.15.4 | - | - | - | RoHS Compliant | - | ||
![]() OTX-418-HH-KF5-MS Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Bulk | 2010 | - | Active | 1 (Unlimited) | - | 85°C | -40°C | General Remote Control, Home Automation, RKE | - | 2.1V~3.6V | - | 418MHz | Transmitter | - | - | 3V | Handheld, 5 Button | - | 3.4mA | - | - | - | 9.6 kbps | - | - | - | - | - | ASK, OOK | - | 5 Buttons, 750 ft. Operating Distance | - | RoHS Compliant | Lead Free | ||
![]() X4-Z1U-B105 Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | 75°C | -30°C | General Purpose | - | 6V~30V | - | 800MHz 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | Transceiver, Gateway | - | - | 30V | RS-232, RS-422, RS-485 | - | - | 32MB | - | Transceiver | - | - | - | - | 21Mbps | - | 802.15.4 | - | - | - | RoHS Compliant | - | ||
![]() BL620-US Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | 2014 | BL620 | Active | 1 (Unlimited) | - | - | - | General Purpose | - | 1.8V~3.6V | - | 2.4GHz~2.48GHz | Transceiver | - | - | - | USB | - | - | - | - | Transceiver | - | - | 4dBm | -91dBm | 1Mbps | - | Bluetooth v4.0, Low Energy (BLE) | -91 dBm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CL4790-1000-232-SP Laird - Wireless & Thermal Systems | 2223 |
| Datasheet | 15 Weeks | Cable | - | - | 170.097139g | - | 2005 | - | Active | 1 (Unlimited) | - | 80°C | - | General Purpose | - | 7V~18V | - | 902MHz~928MHz | 2 Transceivers | - | - | 18V | RS-232 | - | - | - | - | - | - | - | 1000mW | -99dBm | 76.8kbps | - | FHSS, FSK | -99 dBm | 2 ConnexLink RS232 Units | - | RoHS Compliant | - | ||
![]() X4-Z1U-B101-A Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | 75°C | -30°C | General Purpose | - | 6V~30V | - | 800MHz 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | Transceiver, Gateway | - | - | 30V | RS-232 | - | - | 32MB | - | Transceiver | - | - | - | - | 21Mbps | - | 802.15.4 | - | - | - | RoHS Compliant | - |