- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Gender | HTS Code | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Function | Qualification Status | Number of Contacts | Operating Supply Voltage | Temperature Grade | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Switch Type | Logic Function | Data Rate | Operating Force | Halogen Free | Bandwidth | Telecom IC Type | Power - Output | Sensitivity | Data Rate (Max) | Max Supply Voltage (DC) | Current - Receiving | Min Supply Voltage (DC) | Current - Transmitting | Modulation or Protocol | Noise Figure | Sensitivity (dBm) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIREFLY-S2 RF Solutions | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | 55°C | 0°C | General Purpose | - | - | 12VDC or 24VDC | - | - | - | - | - | - | 132mm | - | 433.92MHz | - | - | Transmit/Receive | - | - | 230V | - | 2 | Handheld, 2 Channel | - | - | - | - | - | - | - | - | - | - | - | 10mW | - | - | - | - | - | - | FM | - | - | 100m Range | 85mm | - | - | 169mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() XU-A11 Digi | In Stock | - | Datasheet | 2 Weeks | - | Module | - | - | - | - | - | - | 2010 | X-Stick® | - | Not For New Designs | 1 (Unlimited) | - | - | 85°C | -40°C | Networking | - | - | 5V USB | - | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | Transceiver | - | - | 5V | - | - | USB | - | - | - | - | - | Transceiver | - | - | - | - | - | 0dBm | -90dBm | 250kbps | - | - | - | - | 802.15.4 | - | -90 dBm | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TDA5255 Infineon Technologies | In Stock | - | Datasheet | - | - | TSSOP | YES | 38 | - | - | - | - | - | - | - | - | 3 (168 Hours) | 38 | - | 85°C | -40°C | - | - | 8542.39.00.01 | - | DUAL | - | GULL WING | 1 | 3V | 0.5mm | 4.4mm | - | 435MHz | - | - | - | - | - | 5V | INDUSTRIAL | - | I2C, SPI | 5.5V | 2.1V | - | 13mA | - | - | 64 kbps | - | Halogen Free | - | TELECOM CIRCUIT | - | - | - | - | 9mA | - | 13mA | - | - | -109 dBm | - | - | 1.2mm | 9.7mm | 4.4mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() GS2011MIPS GainSpan | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Module | - | 37 | - | - | - | - | 2014 | - | - | Active | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | I2C, SDIO, SPI, UART | - | - | 2MB | - | - | - | 72 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | -91 dBm | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() BCM4343WKUBGT Cypress Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | - | YES | - | - | 70°C | -30°C | - | 2016 | - | yes | - | - | 74 | - | - | - | - | - | 8542.39.00.01 | - | BOTTOM | - | BALL | 1 | 1.2V | 0.4mm | - | unknown | - | - | S-PBGA-B74 | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | 0.55mm | 4.87mm | 2.87mm | - | - | Non-RoHS Compliant | - | - | ||
![]() PX0885/02/M Bulgin | 2148 |
| - | 20 Weeks | - | Module | - | - | - | - | - | - | 2015 | Buccaneer® | - | Active | 1 (Unlimited) | - | - | 70°C | -20°C | Industrial Monitoring and Control, Wireless Alarm and Security Systems | Male | - | 6V~24V | - | Straight | - | - | - | - | - | - | 2.4GHz | - | - | Transceiver, Bluetooth | - | 9 | - | - | - | RS-232, RS-422/485 | - | - | - | - | - | Transceiver | - | - | - | - | - | 3.5dBm | - | - | 24V | - | 6V | - | Bluetooth v2.0, Class 2 | - | - | IP68 | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() WOI1A11APAY Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2014 | Limitless™ WOI | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | Industrial | - | - | 3.6V | - | - | - | - | - | - | - | unknown | 2.4GHz | - | - | Transmitter | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.15.4 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ZM5202AE-CME3R Sigma Designs | In Stock | - | Datasheet | 24 Weeks | Surface Mount | Module | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 921MHz | - | - | - | - | - | - | - | - | SPI, UART, USB | - | - | 16kB | - | - | - | 100 kbps | - | - | - | - | - | - | - | - | 32mA | - | 41mA | - | - | -103 dBm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SA647DH-T NXP Semiconductors / Freescale | In Stock | - | - | - | - | SOT-360 | YES | 20 | - | - | - | Cut Tape | - | - | - | - | - | 20 | - | 85°C | -40°C | - | - | 8542.39.00.01 | - | DUAL | - | GULL WING | 1 | 3V | 0.65mm | - | - | 200MHz | 20 | - | - | Not Qualified | - | 5V | INDUSTRIAL | - | - | 5.5V | 2.7V | - | 10μA | - | - | - | - | - | 2MHz | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | 4.5 dB | - | - | - | 1.1mm | 6.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() WOI1A02APAY Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2014 | Limitless™ WOI | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | Industrial | - | - | 3.6V | - | - | - | - | - | - | - | unknown | 2.4GHz | - | - | Transmitter | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 500 mN | - | - | - | - | - | - | - | - | - | - | 802.15.4 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2700452 Phoenix Contact | In Stock | - | Datasheet | 10 Weeks | - | Module | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | WLAN | - | - | 110VAC | - | - | - | - | - | - | - | - | 2.4GHz 5GHz | - | - | Access Point | - | - | - | - | - | RJ-45 Ethernet | - | - | - | - | - | - | - | - | - | - | - | 20dBm | - | 54Mbps | - | - | - | - | 802.11 a/b/g/n | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2700449 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Panel | Module | - | - | - | - | - | - | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | WLAN | - | - | 24VDC | - | - | - | - | - | - | - | - | 2.4GHz 5GHz | - | - | Transceiver, Client | - | - | - | - | - | RJ-45 Ethernet | - | - | - | - | - | Transceiver | - | - | - | - | - | 20dBm | - | 54Mbps | - | - | - | - | 802.11 a/b/g/n | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() 2884952 Phoenix Contact | In Stock | - | Datasheet | - | DIN Rail | - | - | - | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | Industrial | - | - | 9V~30V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | Adapter | - | - | - | - | - | RS-232, RS-422/485 | - | - | - | - | - | - | - | - | - | - | - | 16dBm | - | 1Mbps | - | - | - | - | Bluetooth v2.0 | - | -85 dBm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ZETA-915 RF Solutions | In Stock | - | Datasheet | - | Surface Mount | SMD/SMT | - | - | 915MHz | - | - | Bulk | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 915MHz | - | - | - | - | - | - | - | - | SPI | 3.6V | 1.8V | - | 30mA | - | - | 500 kbps | - | - | - | - | - | - | - | - | 10mA | - | 30mA | - | - | -116 dBm | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 2700451 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | Module | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | WLAN | - | - | 24VDC | - | - | - | - | - | - | - | - | 2.4GHz 5GHz | - | - | Access Point | - | - | - | - | - | RJ-45 Ethernet | - | - | - | - | - | - | - | - | - | - | - | 20dBm | - | 54Mbps | - | - | - | - | 802.11 a/b/g/n | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MICRF022BMTR Micrel | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | 8 | - | - | - | Tape & Reel (TR) | 2003 | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 440MHz | - | - | - | - | - | - | - | - | - | - | - | - | 2.2mA | - | - | 10 kbps | - | - | - | - | - | - | - | - | 2.2mA | - | - | - | - | -97 dBm | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() OTX-900-HH-LR8-PRC Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2017 | - | - | Active | Not Applicable | - | - | - | - | Access Control System, Home Automation, Keyless Entry, Remote Control | - | - | 2.1V~3.6V | - | - | - | - | - | - | - | - | 902MHz~928MHz | - | - | Transmitter | - | - | - | - | - | Handheld, 8 Button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FHSS, FSK | - | - | 8 Buttons, 1.3km Operating Distance, AES 128, FCC & IC Cert | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BCM20735PKML1GT Cypress Semiconductor | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | 2016 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() BCM4330FKUBGT Cypress Semiconductor | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | - | - | - | 2016 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T5754-6AQJ-66 Atmel (Microchip Technology) | 1230 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 439MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |