- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Housing Material | Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | JESD-30 Code | Function | Qualification Status | Approval Agency | Max Output Current | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Leakage Current | Nominal Supply Current | Logic Function | Data Rate | Telecom IC Type | Power - Output | Sensitivity | Data Rate (Max) | Load Current | Current - Receiving | Current - Transmitting | Modulation or Protocol | Sensitivity (dBm) | Features | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OTX-433-HH-KF5-HT Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | General Remote Control, Home Automation, RKE | - | 2.1V~3.6V | - | - | - | - | - | 433MHz | - | Transmitter | - | - | - | - | - | - | Handheld, 5 Button | - | - | - | 9.6 kbps | - | - | - | - | - | - | - | ASK, OOK | - | 5 Buttons, 750 ft. Operating Distance | - | - | - | - | RoHS Compliant | - | ||
![]() ATA5780N-PNQW Atmel (Microchip Technology) | 645 | - | - | - | - | QFN | YES | - | - | - | - | - | - | - | - | 32 | - | EAR99 | 105°C | -40°C | - | 8542.39.00.01 | - | QUAD | NO LEAD | 1 | 5V | 0.5mm | 915MHz | S-PQCC-N32 | - | Not Qualified | - | - | 5.5V | 2/3.35V | INDUSTRIAL | - | - | - | - | 20 kbps | TELECOM CIRCUIT | - | - | - | - | 9.3mA | - | - | -121 dBm | - | 1mm | 5mm | 5mm | - | RoHS Compliant | - | ||
![]() DX80G9M6S-PM8 Banner Engineering Corporation | 552 |
| - | - | - | - | - | - | - | - | - | - | DX80 | Active | 1 (Unlimited) | - | - | - | - | - | ISM | - | 10V~30V | - | - | - | - | - | 900MHz | - | Gateway | - | - | - | - | - | - | RS-485 | - | - | - | - | - | 36dBm | - | 38.4kbps | - | - | - | FHSS, ISM | - | IP67 | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC33493DTBER2 Freescale Semiconductor | In Stock | - | Datasheet | - | - | TSSOP | - | 14 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 928MHz | - | - | - | - | - | - | - | - | - | - | - | - | 10 kbps | - | - | - | - | - | - | 11.6mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TCM-RF-REMOTE Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 100V~277V | - | - | - | - | - | 2.4GHz | - | Wireless Lighting Controller | - | - | - | - | - | - | - | - | - | - | - | - | 6dBm | - | - | - | - | - | ZigBee™ | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P01 VersaSense | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | General Purpose | - | 1.8V~3.6V | - | - | - | - | - | 2.4GHz | - | Transceiver | - | - | - | - | - | - | I2C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | 802.15.4 | - | - | - | - | - | - | - | - | ||
![]() XA-Z14-CS4P-A Digi | In Stock | - | - | - | External | - | - | - | - | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | - | 70°C | -40°C | General Purpose | - | 3V~6V | - | - | - | - | - | 2.4GHz | - | Transceiver, ZigBee™ | - | - | - | 6V | - | - | Digital | - | - | Transceiver | - | - | 18dBm | -102dBm | 250kbps | - | - | - | DSSS | -102 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() XR-SE4-CW1P4 Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | XBee® | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 kbps | - | - | - | - | - | - | - | ZigBee™ | -102 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() XR-SE4-CW1P5 Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | XBee® | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 kbps | - | - | - | - | - | - | - | ZigBee™ | -102 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() HN-210X Murata Electronics | In Stock | - | Datasheet | - | External | - | - | - | - | 234.999998g | - | - | - | Obsolete | Not Applicable | - | - | - | 70°C | -30°C | General Purpose | - | 9V | - | - | - | - | - | 2.4GHz | - | Modem | - | - | - | 9V | - | - | RS-232 | - | - | - | - | - | 18dBm | -93dBm | 460Kbps | - | - | - | GFSK | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WPMM1A00AP01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | - | - | - | Liquid Crystal Polymer | - | - | - | WPMM | Obsolete | Not Applicable | - | Quick Connect | - | 85°C | -40°C | - | - | 10V~30V | - | - | - | - | - | 2.4GHz | - | Receiver | - | CE, SII | - | - | - | - | - | 50μA | 750mA | - | - | - | - | - | - | 200mA | - | - | 802.15.4 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CMD-KEY5-418 Linx Technologies Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | Bulk | 2001 | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | General Remote Control, Garage Opener, RKE | - | 2.1V~3.6V | - | - | - | - | - | 418MHz | - | Transmitter | - | - | - | 3V | - | - | Handheld, 5 Button | - | - | - | - | - | - | - | - | - | - | - | ASK, OOK | - | 750 ft. Operating Distance | - | 57.4mm | 34.6mm | 11.5mm | RoHS Compliant | Contains Lead | ||
![]() CMD-KEY2-418 Linx Technologies Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | Bulk | 2001 | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | General Remote Control, Garage Opener, RKE | - | 2.1V~3.6V | - | - | - | - | - | 418MHz | - | Transmitter | - | - | - | 3V | - | - | Handheld, 2 Button | - | - | - | - | - | - | - | - | - | - | - | ASK, OOK | - | 750 ft. Operating Distance | - | - | - | - | RoHS Compliant | - | ||
![]() CMD-KEY5-433 Linx Technologies Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | General Remote Control, Garage Opener, RKE | - | 2.1V~3.6V | - | - | - | - | - | 433MHz | - | Transmitter | - | - | 3.4mA | 3V | - | - | Handheld, 5 Button | - | - | - | - | - | - | - | - | - | - | - | ASK, OOK | - | 750 ft. Operating Distance | - | 57.4mm | 34.6mm | 11.5mm | RoHS Compliant | Lead Free | ||
![]() X24-009PKC-RA Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2004 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | - | - | ISM | - | 7V~18V | - | - | - | - | - | 2.4GHz~2.4835GHz | - | Transceiver, Modem | - | - | - | - | - | - | RS-232, RS-485 | - | - | - | - | - | 17dBm 50mW | -105dBm | 9.6kbps | - | - | - | FHSS, FSK | - | - | - | - | - | - | - | - | ||
![]() XT09-PKI-RA-NA Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2012 | XTend® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 7V~28V | - | - | - | - | - | 900MHz | - | Transceiver, Modem | - | - | - | - | - | - | RS-232, RS-485 | - | - | - | - | - | - | -110dBm | 10kbps | - | - | - | FHSS, FSK | - | - | - | - | - | - | - | - | ||
![]() CMD-HHTX-418 Linx Technologies Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | Bulk | 2000 | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | -30°C | General Remote Control, Garage Opener, RKE | - | 2.1V~3.6V | - | - | - | - | - | 418MHz | - | Transmitter | - | - | - | 3V | - | - | Handheld, 8 Button | - | - | - | - | - | - | - | 1.2kbps | - | - | - | ASK, OOK | - | 8 Buttons, 1000 ft. Operating Distance | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() CMD-KEY4-433 Linx Technologies Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | General Remote Control, Garage Opener, RKE | - | 2.1V~3.6V | - | - | - | - | - | 433MHz | - | Transmitter | - | - | - | 3V | - | - | Handheld, 4 Button | - | - | - | - | - | - | - | - | - | - | - | ASK, OOK | - | 750 ft. Operating Distance | - | - | - | - | RoHS Compliant | - | ||
![]() XT09-PKI-RA Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2007 | XTend® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 7V~28V | - | - | - | - | - | 900MHz | - | Transceiver, Modem | - | - | - | - | - | - | RS-232, RS-485 | - | - | - | - | - | - | -110dBm | 115.2kbps | - | - | - | FHSS, FSK | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XEB09-BIS Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2007 | XPress™ | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 902MHz~928MHz | - | Transceiver, Bridge | - | - | - | - | - | - | RJ-45 | - | - | Transceiver | - | - | 21dBm | - | 1.5Mbps | - | - | - | DSSS | - | - | - | - | - | - | Non-RoHS Compliant | - |