- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Frequency | Function | Approval Agency | Operating Supply Voltage | Number of Channels | Interface | Leakage Current | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | RAM Size | Cable Length | Logic Function | Data Rate | Max Frequency | Power - Output | Input Current | Sensitivity | Data Rate (Max) | Load Current | Modulation or Protocol | Sensitivity (dBm) | Features | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XEB09-BCSA Digi | In Stock | - | Datasheet | - | - | - | - | - | 2012 | XPress™ | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 902MHz~928MHz | Transceiver, Bridge | - | - | - | RJ-45 | - | - | - | - | - | - | Transceiver | - | - | 21dBm | - | -97dBm | 1.5Mbps | - | DSSS | -97 dBm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XEB09-BISA Digi | In Stock | - | Datasheet | - | - | - | - | - | 2012 | XPress™ | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 902MHz~928MHz | Transceiver, Bridge | - | - | - | RJ-45 | - | - | - | - | - | - | Transceiver | - | - | 21dBm | - | - | 1.5Mbps | - | DSSS | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() X4-B11-E-A Digi | In Stock | - | - | - | - | - | 340.194277g | - | 2012 | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | 75°C | -30°C | - | 12V | 2.4GHz | Transceiver, Xbee, Gateway | - | 30V | - | RJ-45 Ethernet | - | - | - | - | - | - | Transceiver | - | - | 15dBm | - | -93dBm | 54Mbps | - | UDP/TCP, DHCP, SNMPv1 | -93 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X24-009PKI-RA Digi | In Stock | - | - | - | - | - | - | - | 2011 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | ISM | 7V~18V | 2.4GHz~2.4835GHz | Transceiver, Modem | - | - | - | RS-232, RS-485 | - | - | - | - | - | - | - | - | - | 17dBm 50mW | - | -105dBm | 9.6kbps | - | FHSS, FSK | - | - | - | - | - | - | - | - | - | ||
![]() CL402-SP Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | 6V~30V | 2.4GHz | 2 Transceivers | - | - | - | RJ-45 | - | - | - | - | - | - | - | - | - | 17dBm | - | -91dBm | 11Mbps | - | DSSS | -91 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X4-A1J-U801-W Digi | In Stock | - | - | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | 6V~30V | 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz 2.4GHz | - | - | - | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | 21Mbps | - | HSPA+ | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X4-A1U-U801-A Digi | In Stock | - | - | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | 75°C | -30°C | General Purpose | 6V~30V | 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz 2.4GHz | - | - | 30V | - | Serial | - | - | - | - | 32MB | - | - | - | - | - | - | - | 21Mbps | - | HSPA+ | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X4-Z11-PW-A Digi | In Stock | - | - | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | 75°C | -30°C | - | - | 2.4GHz | - | - | 30V | - | Ethernet, Serial, USB | - | - | - | - | 32MB | - | - | 100 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ZM357S-USB CEL | In Stock | - | Datasheet | 17 Weeks | Socket | - | - | Bulk | - | MeshConnect™ | Active | 1 (Unlimited) | - | 70°C | -30°C | Home/Building Automation, Industrial Control and Monitoring | 4V~5.25V | 2.4GHz | Transceiver, ZigBee™ | - | 5V | 26 | USB | - | - | - | - | 12kB | - | Transceiver | - | - | 8dBm | - | - | 250kbps | - | 802.15.4 Zigbee™ | -100 dBm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() X09-019PKC-EA Digi | In Stock | - | Datasheet | - | - | - | - | - | 2006 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | ISM | 7V~28V | 902MHz~928MHz | Transceiver, Modem | - | - | - | RJ-45 Ethernet | - | - | - | - | - | - | Transceiver | - | - | 20dBm 100mW | - | - | 19.2kbps | - | FHSS, FSK | -107 dBm | Kit | 69.9mm | - | 28.6mm | - | - | Non-RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Socket | - | - | Bulk | - | MeshConnect™ | Active | 1 (Unlimited) | - | 70°C | -30°C | Home/Building Automation, Industrial Control and Monitoring | 4V~5.25V | 2.4GHz | Transceiver, ZigBee™ | - | 5V | 26 | USB | - | 5.25V | 4V | - | 12kB | - | Transceiver | - | 2.48GHz | 20dBm | - | -103dBm | 250kbps | - | 802.15.4 Zigbee™ | -103 dBm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 455-0003 Laird - Wireless & Thermal Systems | In Stock | - | - | 13 Weeks | - | - | - | - | - | Sentrius™ | Active | - | - | - | - | General Purpose | - | 868MHz 915MHz 2.4GHz | Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2, LoRaWAN | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CL4490-1000-UPR-SP Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | 2009 | Connexlink™ | Active | 1 (Unlimited) | - | - | - | General Purpose | 7V~18V | 902MHz~928MHz | Transceiver, FHSS | - | - | - | RS-232, RS-485 | - | - | - | - | - | - | Transceiver | - | - | 1000mW | - | -99dBm | 76.8kbps | - | FHSS, FSK | -99 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XTH9-PKI-RA-128 Digi | In Stock | - | Datasheet | - | - | - | - | - | - | XTend® | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | General Purpose | 7V~28V | 902MHz~928MHz | Transceiver, Modem | - | 28V | - | RS-232, RS-422, RS-485 | - | - | - | - | - | - | Transceiver | - | - | 30dBm | - | -110dBm | 125kbps | - | ISM | -110 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X09-009PKC-R Digi | In Stock | - | Datasheet | - | - | - | - | - | 2006 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | ISM | 7V~18V | 902MHz~928MHz | Transceiver, Modem | - | - | - | RS-232, RS-485 | - | - | - | - | - | - | Transceiver | - | - | 20dBm 100mW | - | - | 9.6kbps | - | FHSS, FSK | -110 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X09-009PKT-RA Digi | In Stock | - | Datasheet | - | - | - | 23.999998g | - | 2006 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | ISM | 7V~18V | 902MHz~928MHz | Transceiver, Modem | - | - | - | RS-232, RS-485 | - | - | - | - | - | - | Transceiver | - | - | 20dBm 100mW | - | - | 9.6kbps | - | FHSS, FSK | -110 dBm | Kit | - | - | - | - | - | RoHS Compliant | - | ||
![]() WPMM1A05B Honeywell Sensing and Productivity Solutions | In Stock | - | - | 6 Weeks | Panel | Liquid Crystal Polymer | - | - | 2010 | - | Obsolete | 1 (Unlimited) | Quick Connect | 85°C | -40°C | - | 10V~30V | 2.4GHz | Receiver | CE, SII | 30V | - | - | 50μA | - | - | 750mA | - | 3.048m | Receiver | - | - | - | 750mA | - | - | 200mA | 802.15.4 | - | - | - | 53.84mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() X2E-Z1C-W1-A Digi | In Stock | - | Datasheet | - | - | - | - | - | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | AMR, Consumer/PC, ISM | 5V | 2.4GHz | Transceiver, Gateway | - | - | - | RJ-45 | - | - | - | - | - | - | Transceiver | - | - | 8dBm | - | -102dBm | 72.2Mbps | - | 802.15.4 Zigbee™ | -102 dBm | Power Supply Included | - | - | - | - | - | RoHS Compliant | - | ||
![]() X09-019PKI-R Digi | In Stock | - | Datasheet | - | - | - | 23.999998g | - | 2006 | XStream™ | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | ISM | 7V~18V | 902MHz~928MHz | Transceiver, Modem | - | 18V | - | RS-232, RS-485 | - | - | - | - | - | - | Transceiver | - | - | 20dBm 100mW | - | - | 19.2kbps | - | FHSS, FSK | -107 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X09-019PKC-R Digi | In Stock | - | Datasheet | - | - | - | - | - | 2006 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | ISM | 7V~18V | 902MHz~928MHz | Transceiver, Modem | - | - | - | RS-232, RS-485 | - | - | - | - | - | - | Transceiver | - | - | 20dBm 100mW | - | - | 19.2kbps | - | FHSS, FSK | -107 dBm | - | - | - | - | - | - | RoHS Compliant | - |