- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Frequency | Function | Approval Agency | Max Output Current | Operating Supply Voltage | Interface | Leakage Current | Nominal Supply Current | Cable Length | Switch Type | Logic Function | Data Rate | Operating Force | Power - Output | Input Current | Sensitivity | Data Rate (Max) | Load Current | Modulation or Protocol | Sensitivity (dBm) | Features | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WPMM1A03B Honeywell Sensing and Productivity Solutions | In Stock | - | - | 6 Weeks | Panel | - | Liquid Crystal Polymer | - | 2010 | - | Obsolete | 1 (Unlimited) | Quick Connect | - | 85°C | -40°C | - | 10V~30V | 2.4GHz | Receiver | CE, SII | - | 30V | - | 50μA | 750mA | 2.98704m | - | Receiver | - | 500 mN | - | 750mA | - | - | 200mA | 802.15.4 | - | - | - | - | 53.84mm | - | No SVHC | RoHS Compliant | - | ||
![]() WPMM1A04B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Panel | - | Liquid Crystal Polymer | - | 2010 | - | Obsolete | 1 (Unlimited) | Quick Connect | - | 85°C | -40°C | - | 10V~30V | 2.4GHz | Receiver | CE, SII | - | - | - | 50μA | 750mA | 1.524m | - | Receiver | - | 500 mN | - | - | - | - | 200mA | 802.15.4 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IMP001-US-R-ENG Electric Imp Inc. | In Stock | - | Datasheet | 8 Weeks | - | Module | - | - | 2013 | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | Wireless LAN | 1.8V~3.6V | 2.4GHz | Transceiver, 802.11 b/g/n, WLAN | - | - | - | I2C, SPI, UART | - | - | - | - | Transceiver | - | - | 16.75dBm | - | -97dBm | 1Mbps | - | 802.11 b/g/n | -97 dBm | LED Indicator | - | - | - | - | - | RoHS Compliant | - | ||
![]() HN-1010 Murata Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | HN 10 | Obsolete | Not Applicable | - | - | - | - | General Purpose | - | - | Adapter | - | - | - | DB-9, RS-232, RS-485 | - | - | - | - | - | - | - | 18dBm | - | -93dBm | 460Kbps | - | CSMA/CA, GFSK, TDMA | - | IP66 | - | - | - | - | - | - | - | ||
![]() WOI1A11BPAG Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | Flush | - | Aluminium | - | 2014 | Limitless™ WOI | Obsolete | Not Applicable | - | EAR99 | 50°C | -25°C | Industrial | 3.6V | 2.4GHz | Transmitter | CE | - | - | 22mm Round Button | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 2 N | - | - | - | - | - | 802.15.4 | - | Green Momentary Button | - | - | - | - | - | RoHS Compliant | - | ||
![]() RFD21792 RF Digital Corporation | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.9V~3.6V | 2.4GHz | Transmitter | - | - | 3V | - | - | - | - | - | - | - | - | 0dBm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RFD21791 RF Digital Corporation | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.9V~3.6V | 2.4GHz | Transmitter | - | - | 3V | - | - | - | - | - | - | - | - | 0dBm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CMD-HHTX-315 Linx Technologies Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | 2000 | - | Obsolete | 1 (Unlimited) | - | - | 70°C | -30°C | General Remote Control, Garage Opener, RKE | 2.1V~3.6V | 315MHz | Transmitter | - | - | 3V | Handheld, 8 Button | - | - | - | - | - | - | - | - | - | - | 1.2kbps | - | ASK, OOK | - | 8 Buttons, 1000 ft. Operating Distance | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() HN-250X Murata Electronics | In Stock | - | Datasheet | - | - | Module | - | - | - | HN-250 | Obsolete | 1 (Unlimited) | - | - | 70°C | -30°C | General Purpose | 9V | 2.4GHz | Transceiver, Modem | - | - | 9V | RS-232 | - | - | - | - | Transceiver | - | - | 16dBm | - | -93dBm | 460Kbps | - | GFSK | -93 dBm | Reverse TNC Male | - | - | - | - | - | RoHS Compliant | - | ||
![]() XA-Z16-CS5RL-25 Digi | In Stock | - | - | - | Wire | - | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | 70°C | -40°C | General Purpose | 5V | 2.4GHz | Adapter | - | - | 6V | RS-232, RS-485, USB, Ethernet | - | - | - | - | - | - | - | 18dBm | - | -102dBm | 250kbps | - | ZigBee® | -96 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XA-M94-CS3P-A Digi | In Stock | - | Datasheet | - | External | - | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | - | - | General Purpose | 3.7V~6V | 900MHz 2.4GHz | Adapter | - | - | - | Analog, Digital, RS-232, RS-485, USB | - | - | - | - | - | - | - | 18dBm | - | -100dBm | 250kbps | - | ISM | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XA-Z14-CS3P-W Digi | In Stock | - | - | - | - | Module | - | - | 2009 | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | 70°C | -40°C | General Purpose | 5V | 2.4GHz | Adapter | - | - | 6V | RS-232, RS-485, USB, Ethernet | - | - | - | - | - | - | - | 18dBm | - | - | 250kbps | - | ZigBee® | -102 dBm | - | 30.4mm | 91.4mm | 48.2mm | - | - | RoHS Compliant | - | ||
![]() RN-340M-W Microchip Technology | In Stock | - | - | - | Cable, Wire | - | - | Bulk | 2011 | RN | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 12V | RS-232 | - | - | - | - | - | 54 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() WDRR1A10A0A Honeywell Sensing and Productivity Solutions | In Stock | - | - | 6 Weeks | DIN Rail | - | - | - | 2013 | WDRR | Obsolete | 1 (Unlimited) | - | - | 85°C | -20°C | Industrial | 10V~28V | 2.4GHz | Receiver | - | - | 28V | Screw Terminals | - | - | - | - | Receiver | - | - | - | - | - | - | - | 802.15.4 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WDRR1A02B0A Honeywell Sensing and Productivity Solutions | In Stock | - | - | 6 Weeks | DIN Rail | - | - | - | 2012 | Limitless™ | Obsolete | 1 (Unlimited) | - | - | 85°C | -20°C | General Purpose | 10V~28V | 2.4GHz | Receiver | - | - | 28V | Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | 802.15.4 | - | LED Indicator | - | - | - | - | - | RoHS Compliant | - | ||
![]() WOI1A02BPAG Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | 2014 | Limitless™ WOI | Obsolete | Not Applicable | - | EAR99 | - | - | Industrial | 3.6V | 2.4GHz | Transmitter | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | 802.15.4 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() WOI1A00BPCY Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | Aluminium | - | 2014 | Limitless™ WOI | Obsolete | Not Applicable | - | EAR99 | 50°C | -25°C | Industrial | 3.6V | 2.4GHz | Transmitter | CE | - | - | 40mm Mushroom Head Button | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 2 N | - | - | - | - | - | 802.15.4 | - | Yellow Maintained Button | - | - | - | - | - | RoHS Compliant | - | ||
![]() OTX-315-HH-CP8-HS Linx Technologies Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | 2016 | - | Obsolete | Not Applicable | - | - | 85°C | -40°C | Access Control System, Home Automation, Keyless Entry, Remote Control | 2.1V~3.6V | 315MHz | Transmitter, OOK | - | - | 3V | Handheld, 8 Button | - | - | - | - | - | - | - | - | - | - | - | - | ASK, OOK | - | 8 Buttons, 750 ft. Operating Distance, High Security | - | - | - | - | - | RoHS Compliant | - | ||
![]() CMD-HHLR-433 Linx Technologies Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | 2003 | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | General Remote Control, Garage Opener, RKE | 2.1V~3.6V | 433MHz | Transmitter | - | 3.4mA | 3V | Handheld, 8 Button | - | - | - | - | - | - | - | - | - | - | 1.2kbps | - | ASK, OOK | - | 8 Buttons, 1000 ft. Operating Distance | - | 71.1mm | 40.6mm | 15.2mm | - | RoHS Compliant | Contains Lead | ||
![]() XC09-038PKC-UA Digi | In Stock | - | Datasheet | - | - | - | - | - | 2007 | 9XCite™ | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | ISM | 5V~12V | 902MHz~928MHz | Transceiver, Modem | - | - | 12V | USB | - | - | - | - | Transceiver | - | - | 6dBm | - | - | 38.4kbps | - | FHSS, FSK | -104 dBm | Kit | - | 69.9mm | - | 28.6mm | - | RoHS Compliant | Contains Lead |