- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Depth | Reach Compliance Code | Frequency | Function | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | RAM Size | Switch Type | Logic Function | Data Rate | Power Consumption | Power - Output | Sensitivity | Data Rate (Max) | Current - Receiving | Current - Transmitting | Modulation or Protocol | Sensitivity (dBm) | Features | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 102C4-315FR1 RF Solutions | In Stock | - | Datasheet | - | - | - | Bulk | 2003 | 102 | - | Obsolete | Not Applicable | - | - | - | General Remote Control, Garage Opener, RKE | 8V~12V | - | - | 315MHz | Transmitter, KeeLoq | - | - | Handheld, 4 Button | - | - | - | 14mA | - | - | - | - | - | 10mW | - | - | - | - | KEELOQ | - | 4 Switches | - | 110mm | 65mm | 24mm | Non-RoHS Compliant | ||
![]() WASP-S1 RF Solutions | In Stock | - | Datasheet | 4 Weeks | - | - | - | 2009 | - | - | Obsolete | 1 (Unlimited) | - | 50°C | 0°C | - | 12VDC or 24VDC | - | - | 433.92MHz | Transmitter and Receiver, Set | 24V | 1 | Handheld, 1 Switch | 28V | 22V | - | - | - | - | AND, Receiver | - | - | - | - | - | - | - | KEELOQ | - | - | - | - | - | - | RoHS Compliant | ||
![]() X4-A1J-U805 Digi | In Stock | - | - | - | - | - | - | - | ConnectPort™ X4 | - | Obsolete | 1 (Unlimited) | - | 75°C | -30°C | - | - | - | - | - | - | 30V | - | Ethernet, Serial, USB | - | - | - | - | 32MB | - | - | 100 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() C2O RF Solutions | In Stock | - | Datasheet | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | 55°C | 0°C | Access Control Systems | 12V or 24V | 85mm | - | 1.8GHz | Switch | 24V | 1 | Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GPRS, GSM | - | LED Indicator | 132mm | - | 169mm | - | RoHS Compliant | ||
![]() ESPRIT-4S4 RF Solutions | In Stock | - | Datasheet | 12 Weeks | - | - | - | 2016 | ESPIRIT | - | Active | Not Applicable | - | - | - | Remote Control | 230V | - | - | - | Remote Control System | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WOI1A02A Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | 2014 | Limitless™ WOI | - | Obsolete | 1 (Unlimited) | EAR99 | - | - | Industrial | 3.6V | - | unknown | 2.4GHz | Transmitter | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | 802.15.4 | - | - | - | - | - | - | RoHS Compliant | ||
![]() XC09-009PKI-RA Digi | In Stock | - | Datasheet | - | - | - | - | 2007 | 9XCite™ | - | Obsolete | 1 (Unlimited) | - | - | - | ISM | 7V~18V | - | - | 902MHz~928MHz | Transceiver, Modem | - | - | RS-232, RS-485 | - | - | - | - | - | - | - | - | - | 6dBm | -108dBm | 9.6kbps | - | - | FHSS, FSK | - | Kit | - | - | - | - | - | ||
![]() WASP-S2 RF Solutions | In Stock | - | Datasheet | 4 Weeks | - | - | - | 2009 | - | - | Obsolete | 1 (Unlimited) | - | 50°C | 0°C | - | 12VDC or 24VDC | - | - | 433.92MHz | Transmitter and Receiver, Set | 24V | 2 | Handheld, 2 Switches | - | - | - | - | - | - | AND, Receiver | - | - | - | - | - | - | - | KEELOQ | - | - | - | - | - | - | RoHS Compliant | ||
![]() XA-A14-CS4P-25 Digi | In Stock | - | Datasheet | - | - | - | - | - | XBee™ | - | Obsolete | 1 (Unlimited) | - | - | - | Remote Control | 9V~30V | - | - | 2.4GHz | Adapter | - | - | Digital | - | - | - | - | - | - | - | - | - | 18dBm | -100dBm | 250kbps | - | - | 802.15.4 Zigbee™ | - | 100m Range | - | - | - | - | RoHS Compliant | ||
![]() F2M01SXA-S01-C Free2Move | 20 |
| - | - | - | - | - | 2012 | - | - | Discontinued | Not Applicable | - | - | - | General Purpose | 5V~30V | - | - | 2402MHz~2480MHz | Transceiver, Bluetooth | - | - | RS-232 | - | - | - | - | - | - | Transceiver | - | - | 16dBm | -90dBm | 38.4kbps | - | - | Bluetooth v2.0+EDR | -90 dBm | 300m line of sight | - | - | - | - | RoHS Compliant | ||
![]() ZM5202AU-CME3R Sigma Designs | In Stock | - | Datasheet | 24 Weeks | Surface Mount | Module | Digi-Reel® | 2015 | - | - | Active | - | - | - | - | - | - | - | - | 921MHz | - | - | - | SPI, UART, USB | - | - | 16kB | - | - | - | - | 100 kbps | - | - | - | - | 32mA | 41mA | - | -103 dBm | - | - | - | - | - | RoHS Compliant | ||
![]() BC188 BlueCreation | In Stock | - | Datasheet | 12 Weeks | Surface Mount | SMD/SMT | - | 2015 | - | - | Active | - | - | 85°C | -40°C | - | - | - | - | 2.4GHz | - | - | - | I2C, SPI, UART | - | - | - | - | - | - | - | 72.2 Mbps | - | - | - | - | - | - | - | -15 dBm | - | - | - | - | - | RoHS Compliant | ||
![]() HORNET-S1 RF Solutions | In Stock | - | Datasheet | 7 Weeks | - | - | - | 2015 | - | - | Obsolete | 1 (Unlimited) | - | 50°C | -10°C | General Purpose | 12V~30V | 112mm | - | 433.92MHz | Transmitter and Receiver, Set | - | 1 | Handheld, 1 Button | - | - | - | - | - | - | AND, Receiver | - | - | 10mW | - | - | - | - | FM | - | 1 Channel | 42mm | - | 130mm | - | RoHS Compliant | ||
![]() X2-SE4-BD25 Digi | In Stock | - | - | - | - | - | - | - | ConnectPort™ X2 | - | Obsolete | 1 (Unlimited) | - | 70°C | -30°C | General Purpose | 5VDC | - | - | 2.4GHz | Transceiver, Gateway | 5V | - | RJ-45 Ethernet | - | - | - | - | 8MB | - | Transceiver | 100 Mbps | 3.4W | 19.1dBm | - | - | - | - | ZigBee™ | - | - | - | - | - | - | RoHS Compliant | ||
![]() XA-A14-CS2P-25 Digi | In Stock | - | Datasheet | - | - | - | - | - | XBee™ | - | Obsolete | 1 (Unlimited) | - | - | - | Remote Control | 9V~30V | - | - | 2.4GHz | Adapter | - | - | RS-232 (DB9) | - | - | - | - | - | - | - | - | - | 18dBm | -100dBm | 250kbps | - | - | 802.15.4 Zigbee™ | - | 100m Range | - | - | - | - | RoHS Compliant | ||
![]() ZOOM-N-GPRS Siretta Ltd | In Stock | - | Datasheet | 16 Weeks | - | - | - | 2013 | Zoom™ | - | Active | Not Applicable | - | - | - | General Purpose | - | - | - | 800MHz 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | Modem | - | - | RS-232, USB | - | - | - | - | - | - | - | - | - | - | -108dBm | 14.4Mbps | - | - | GPRS | - | - | - | - | - | - | RoHS Compliant | ||
![]() DN-3021-1 Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | - | - | DIGITUS® | yes | Active | 1 (Unlimited) | - | - | - | General Purpose | 5VDC USB Powered | - | - | 2.4GHz | Transceiver, Bluetooth | - | - | USB | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | GFSK | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() X09-019PKC-E Digi | In Stock | - | - | - | - | - | - | - | XStream™ | - | Obsolete | 1 (Unlimited) | - | - | - | ISM | 7V~28V | - | - | 902MHz~928MHz | Transceiver, Modem | - | - | RJ-45 Ethernet | - | - | - | - | - | - | Transceiver | - | - | 20dBm 100mW | - | 19.2kbps | - | - | FHSS, FSK | -107 dBm | - | - | - | - | - | RoHS Compliant | ||
![]() WOI1A11APAB Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | 2014 | Limitless™ WOI | - | Obsolete | 1 (Unlimited) | EAR99 | - | - | Industrial | 3.6V | - | unknown | 2.4GHz | Transmitter | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | 802.15.4 | - | - | - | - | - | - | RoHS Compliant | ||
![]() WDRR1A07A0A Honeywell Sensing and Productivity Solutions | In Stock | - | - | 6 Weeks | DIN Rail | - | - | 2013 | WDRR | - | Obsolete | 1 (Unlimited) | - | 85°C | -20°C | Industrial | 10V~28V | - | - | 2.4GHz | Receiver | 28V | - | Screw Terminals | - | - | - | - | - | - | Receiver | - | - | - | - | - | - | - | 802.15.4 | - | - | - | - | - | - | RoHS Compliant |