- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | RAM Size | Number of Bits | Supply Current-Max | Logic Function | Data Rate | Data Bus Width | Bandwidth | Telecom IC Type | Power - Output | Consumer IC Type | Sensitivity | Data Rate (Max) | Max Supply Voltage (DC) | Current - Receiving | Min Supply Voltage (DC) | Current - Transmitting | Modulation or Protocol | Sensitivity (dBm) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL4490-1000-PRO-SP Laird - Wireless & Thermal Systems | 2610 |
| - | 15 Weeks | - | - | - | - | 170.097139g | - | - | - | - | 2009 | Connexlink™ | - | - | Active | 1 (Unlimited) | - | - | - | - | 80°C | -40°C | General Purpose | - | 7V~28V | - | - | - | - | - | - | - | - | 902MHz~928MHz | - | - | - | Transceiver, FHSS | - | 28V | - | - | - | RS-232, RS-422/485 | - | - | - | - | - | - | - | Transceiver | - | - | - | - | 1000mW | - | -99dBm | 76.8kbps | - | - | - | - | FHSS, FSK | -99 dBm | 450m Range | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() T5744NTKQ Atmel (Microchip Technology) | In Stock | - | Datasheet | - | - | SSOP | YES | 20 | - | - | - | - | Tape & Reel (TR) | - | - | e0 | no | - | 1 (Unlimited) | 20 | - | - | Tin/Lead (Sn/Pb) | 105°C | -40°C | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | 4.5mm | - | 450MHz | 30 | 20 | - | - | Not Qualified | 5V | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | - | - | - | 0.0087mA | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | 30mA | - | - | - | -108 dBm | - | - | - | 6.75mm | 4.4mm | 1.3mm | - | - | RoHS Compliant | Contains Lead | ||
![]() BCM4322KFBGH Cypress Semiconductor | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | Bulk | - | Cortet™ | - | - | Active | Not Applicable | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZigBee® | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI4330-A0-FM Silicon Labs | 1890 | - | - | - | - | QFN | - | 20 | 42.949528mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 930MHz | - | - | - | - | - | 3V | - | - | - | - | 3.6V | 1.8V | - | 18.5mA | - | - | - | - | 128 kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() LC73872M-TRM-E ON Semiconductor | 14000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EM357-MOD-ANT-T Silicon Labs | In Stock | - | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 3.6V | - | - | - | I2C, SPI, UART | - | - | 12kB | - | - | - | - | - | 5 Mbps | - | - | - | - | - | - | - | - | 26mA | - | 43.5mA | - | -102 dBm | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOD-GPS Olimex LTD | In Stock | - | - | 13 Weeks | - | Module | - | - | 362.873896g | - | - | - | - | 2012 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 3.3V~6V | - | - | - | - | - | - | - | - | 1575.42MHz | - | - | - | Receiver | - | - | - | - | 20 | RS-232 | 6V | 3.3V | - | - | - | - | - | Receiver | - | 32b | - | - | - | - | - | - | - | - | - | - | GPS | - | - | 63.5mm | - | 158.75mm | 101.6mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DN-90GI Murata Electronics | In Stock | - | Datasheet | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | Serial Port Adapter | - | 9V~24V | - | - | - | - | - | - | - | - | 900MHz | - | - | - | Transceiver, Serial Adapter | - | 24V | - | - | - | RS-232, RS-485 | - | - | - | - | - | - | - | Transceiver | - | - | - | - | 158mW | - | -100dBm | 100kbps | 24V | - | 9V | - | FHSS, FSK | -100 dBm | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ATA5744N-TGSY Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | SOIC | - | 20 | - | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) - annealed | 105°C | -40°C | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 7.5mm | - | 450MHz | 40 | 20 | - | - | Not Qualified | 5V | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | - | - | - | 0.0087mA | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | 7.1mA | - | - | - | -112 dBm | - | 2.35mm | - | 12.95mm | 7.5mm | 2.35mm | - | - | RoHS Compliant | Lead Free | ||
![]() AMW007 Silicon Labs | 148 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MC33591FTAER2 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | LQFP | YES | 24 | 58.513416mg | - | - | - | - | - | - | - | - | - | 3 (168 Hours) | 24 | - | EAR99 | - | 85°C | -40°C | - | 8542.31.00.01 | - | QUAD | GULL WING | 260 | 1 | - | 0.5mm | - | - | 434MHz | 40 | 24 | - | - | Not Qualified | 5V | - | INDUSTRIAL | - | - | - | - | - | 5mA | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | 5.7mA | - | - | - | -105 dBm | - | - | 1.6mm | 4mm | 4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() T5743P6-TGS Atmel (Microchip Technology) | In Stock | - | Datasheet | - | - | SOIC | YES | - | - | - | - | - | - | - | - | e0 | - | - | 1 (Unlimited) | 20 | - | - | Tin/Lead (Sn/Pb) | 105°C | -40°C | - | - | - | DUAL | GULL WING | - | - | 5V | 1.27mm | - | unknown | 450MHz | - | - | R-PDSO-G20 | - | Not Qualified | - | 5V | INDUSTRIAL | - | - | - | - | - | - | - | - | 9.1mA | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | 30mA | - | - | - | -108 dBm | - | - | - | - | - | 2.35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() X4-M91-A01-A Digi | In Stock | - | - | - | Edge | - | - | - | - | - | - | - | - | 2012 | ConnectPort™ X4 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 75°C | -30°C | General Purpose | - | - | - | - | - | - | - | - | - | - | 900MHz | - | - | - | Transceiver, Gateway | - | 30V | - | - | - | Ethernet, Serial, USB | - | - | - | - | 32MB | - | - | Transceiver | 100 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2649 Adafruit Industries LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 5V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | Transceiver | - | - | - | - | - | USB | - | - | - | - | - | - | - | Transceiver | - | - | - | - | 15dBm | - | -90dBm | 150Mbps | - | - | - | - | 802.11 b/g/n | -90 dBm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DX80N9X6S-PM8 Banner Engineering Corporation | 819 |
| - | - | - | - | - | - | - | - | - | - | - | - | DX80 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ISM | - | 10V~30V | - | - | - | - | - | - | - | - | 900MHz | - | - | - | Gateway | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36dBm | - | - | - | - | - | - | - | FHSS, ISM | - | IP67 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD6653BCPZ-150 Analog Devices, Inc. | 750 |
| Datasheet | - | - | - | YES | 64 | - | 300MHz | - | - | - | - | - | e3 | yes | - | 3 (168 Hours) | 64 | SMD/SMT | 5A991.B | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | - | QUAD | - | 260 | 1 | 1.8V | 0.5mm | - | - | - | - | 64 | - | - | - | - | - | INDUSTRIAL | - | - | 3.6V | 1.7V | - | - | - | 12 | - | - | - | - | 650MHz | BASEBAND CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 9mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() MAX2396EGI Maxim Integrated | 1176 | - | - | - | - | - | YES | - | - | - | 85°C | -40°C | - | - | - | e0 | no | - | 1 (Unlimited) | 28 | - | - | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | - | not_compliant | - | NOT SPECIFIED | 28 | R-XQCC-N28 | - | Not Qualified | - | 3V | INDUSTRIAL | - | - | - | - | - | - | - | - | 0.038mA | - | - | - | - | RF AND BASEBAND CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 2607046213001 Würth Elektronik | 51 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | WIRL-WMB1 | - | - | Active | Not Applicable | - | - | - | - | - | - | Meter Reading | - | - | - | - | - | - | - | - | - | - | 169MHz | - | - | - | Adapter | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | 14dBm | - | - | 4.8kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ANTUSB2-OEM Garmin Canada Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | Transceiver | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | 4dBm | - | - | 1Mbps | - | - | - | - | ANT™ | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |