- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Temperature Grade | Interface | Screening Level | Telecom IC Type | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GL7600 INT_1103343 Sierra Wireless | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 2017 | GL | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | 4.75V~32V | - | - | - | - | - | - | - | - | - | Modem | - | UART, USB | - | - | - | - | - | GSM, LTE | - | - | - | - | - | ||
![]() P5010002 Makeblock Co., LTD. | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | ISM | - | 5V | - | - | - | - | - | - | 2.4GHz~2.48GHz | - | - | Transceiver, Bluetooth | - | USB 2.0 | - | - | 4dBm | -90dBm | - | Bluetooth v4.0 | 15m Range | - | - | - | - | ||
![]() 2605056081001 Würth Elektronik | 33 |
| - | 10 Weeks | - | - | - | - | - | WIRL-PRO8 | - | - | Active | Not Applicable | - | - | Meter Reading | - | - | - | - | - | - | - | - | 868MHz~868.6MHz | - | - | Transceiver | - | USB | - | - | - | - | 100kbps | - | - | - | - | - | ROHS3 Compliant | ||
![]() 2605056083001 Würth Elektronik | 34 | - | - | 10 Weeks | - | - | - | - | - | WIRL-WMB8 | - | - | Active | Not Applicable | - | - | Meter Reading | - | - | - | - | - | - | - | - | 868MHz | - | - | Adapter | - | USB | - | - | 11dBm | - | 100kbps | - | - | - | - | - | ROHS3 Compliant | ||
![]() RN42-I/RM615 Microchip Technology | 1000 |
| - | - | YES | 85°C | -40°C | Automotive grade | - | - | - | - | - | - | 32 | - | - | - | - | UNSPECIFIED | NO LEAD | - | 1 | 3.3V | - | - | - | R-XXMA-N32 | - | INDUSTRIAL | - | TS 16949 | TELECOM CIRCUIT | - | - | - | - | - | 2.4mm | 25.8mm | 13.4mm | Non-RoHS Compliant | ||
![]() 1005957 Phoenix Contact | 15 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | General Purpose | - | 9V~30V | - | - | - | - | - | - | 2.4GHz 5GHz | - | - | Ethernet | - | - | - | - | 16dBm | - | 100Mbps | 802.11 a/b/g, Bluetooth v2.1+EDR | Antenna Included | - | - | - | RoHS Compliant | ||
![]() MOD-WIFI-AR9271 Olimex LTD | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | 2.4GHz | - | - | Adapter | - | USB | - | - | - | - | 150Mbps | 802.11b/g/n | - | - | - | - | ROHS3 Compliant | ||
![]() M100G000S Lantronix, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5V~32V | - | - | - | - | - | - | 850MHz 1.9GHz | - | - | Transceiver | - | SPI, USB | - | - | - | -158dBm | 3.6Mbps | HSDPA | - | - | - | - | - | ||
![]() 2607056283001 Würth Elektronik | 51 | - | - | 14 Weeks | - | - | - | - | - | WIRL-WMB8 | - | - | Active | Not Applicable | - | - | Meter Reading | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | USB | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1005955 Phoenix Contact | 2134 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | General Purpose | - | 9V~30V | - | - | - | - | - | - | 2.4GHz 5GHz | - | - | Ethernet | - | - | - | - | 16dBm | - | 100Mbps | 802.11 a/b/g, Bluetooth v2.1+EDR | Built-In Antenna | - | - | - | RoHS Compliant | ||
![]() 2607046213001 Würth Elektronik | 51 |
| - | 10 Weeks | - | - | - | - | - | WIRL-WMB1 | - | - | Active | Not Applicable | - | - | Meter Reading | - | - | - | - | - | - | - | - | 169MHz | - | - | Adapter | - | USB | - | - | 14dBm | - | 4.8kbps | - | - | - | - | - | ROHS3 Compliant | ||
![]() ANTUSB2-OEM Garmin Canada Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | General Purpose | - | 4.75V~5.25V | - | - | - | - | - | - | 2.4GHz | - | - | Transceiver | - | USB | - | - | 4dBm | - | 1Mbps | ANT™ | - | - | - | - | RoHS Compliant | ||
![]() RC1140-MBUS3-USB Radiocrafts AS | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 433MHz | - | - | Transceiver, ZigBee™ | - | USB | - | - | - | - | - | 802.15.4 Zigbee™ | - | - | - | - | ROHS3 Compliant | ||
![]() RC1180-MBUS3-USB Radiocrafts AS | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FIT0628 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | Transceiver | - | USB 2.0 | - | - | 20dBm | - | 150Mbps | 802.11b/g/n | - | - | - | - | ROHS3 Compliant | ||
![]() 2607056281001 Würth Elektronik | 69 | - | - | 10 Weeks | - | - | - | - | - | WIRL-PRO8 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | 868MHz~870MHz | - | - | Transceiver | - | USB | - | - | 14dBm | - | 100kbps | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX2391EGI-T Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | e0 | no | - | 1 (Unlimited) | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | not_compliant | - | NOT SPECIFIED | - | - | - | - | - | RF AND BASEBAND CIRCUIT | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() GL7500 INT_1103348 Sierra Wireless | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 2017 | GL | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | 4.75V~32V | - | - | - | - | - | - | - | - | - | Modem | - | UART, USB | - | - | - | - | 921kbps | LTE, HSPA+ | - | - | - | - | - | ||
![]() GL7500_1103563 Sierra Wireless AirLink | In Stock | - | Datasheet | - | - | - | - | - | - | GL | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | 4.75V~32V | - | - | - | - | - | - | - | - | - | Modem | - | RS-232, UART, USB | - | - | - | - | 921kbps | LTE, HSPA+ | - | - | - | - | - | ||
![]() 2606046021001 Würth Elektronik | 51 |
| - | 10 Weeks | - | - | - | - | - | WIRL-PRO2 | - | - | Active | Not Applicable | - | - | 1G Base-T, AutoMDIX, Power over Ethernet (PoE) | - | - | - | - | - | - | - | - | 2.4GHz | - | - | Transceiver, WLAN | - | USB | - | - | -6dBm | - | 500kbps | - | - | - | - | - | ROHS3 Compliant |