- Manufacturer
- Product Type
- Type
- Product
- Length
- Thickness
- Mounting Styles
- Width
- Manufacturer
- Brand
- Product Category
- Subcategory
- RoHS
Attribute column
Categories
RF Shields
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Brand | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Material core insulation | Material outer sheath | Min. permitted bending radius, stationary application/permanent installation | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Tradename | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Current Rating | Termination Style | Operating Frequency | Leakage Current | Filter Type | Product Type | Product | Product Category | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 97064017 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip On | - | - | - | - | - | - | - | - | - | - | - | - | 97 | - | - | Fingerstock Strip Gaskets | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | Fingerstock | - | - | 406.4 mm | - | - | ||
![]() 0097-0440-06 Laird | In Stock | - | - | - | Laird Performance Materials | - | - | - | - | - | - | - | - | Laird Performance Materials | - | - | - | - | - | - | - | - | - | Details | - | - | - | FingerStock | - | Bulk | 97 | - | - | - | - | - | - | - | EMI/RFI | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | EMI Gaskets, Sheets, Absorbers & Shielding | - | - | - | - | ||
![]() PS240MA59A Leader Tech | In Stock | - | - | - | LeaderTech | - | - | - | - | - | - | - | - | LeaderTech | - | - | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Open Frame Shields & Enclosures | - | - | - | - | EMI/RFI | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | Shields | EMI Gaskets, Sheets, Absorbers & Shielding | - | - | - | - | ||
![]() 78004402 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | ||
![]() SMS-363 Leader Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | ||
![]() 3-1609965-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-1609969-4 TE Connectivity | In Stock | - | - | UL, CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | Yes | - | - | - | - | 520 VAC | - | - | - | - | - | - | - | - | - | - | - | 50 A | Terminal Block | 50 Hz, 60 Hz | 8.5 mA | 3-Phase Power Line Filter | - | - | - | - | - | - | - | ||
![]() 7-1609968-1 TE Connectivity | In Stock | - | - | UL, CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | Yes | - | - | - | - | 440 VAC | - | - | - | - | - | - | - | - | - | - | - | 50 A | Terminal Block | 50 Hz, 60 Hz | 18 mA | 3-Phase Power Line Filter | - | - | - | - | - | - | - | ||
![]() 7-1609965-4 TE Connectivity | In Stock | - | - | UL, CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | Yes | - | - | - | - | 520 VAC | - | - | - | - | - | - | - | - | - | - | - | 50 A | Screw | 50 Hz, 60 Hz | 5 mA | 3-Phase Power Line Filter | - | - | - | - | - | - | - | ||
![]() 77003917 Laird | In Stock | - | - | - | - | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | No | No | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 68.4 | Slot Mount | 1 | 500 | 17.1 | -40 - 70 | -5 - 90 | - | None | None | No | - | - | - | Clip-On Gasket | - | - | Fingerstock Gaskets | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | Fingerstock | - | - | - | - | - | ||
![]() 97013921 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 0.1 % | 50 ppm/°C | Contact Strips & Rings | 70.6 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | Contacts | - | 650 µm | 406.4 mm | - | - | ||
![]() 98095409 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | ||
![]() 97053802 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive PSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingerstock Strip Gaskets | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | Fingerstock | - | - | 609.6 mm | 19.81 mm | 6.35 mm | ||
![]() 95082400 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip On | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | 0.5 % | 50 ppm/°C | Shielding Gaskets | 11.5 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | Shields | - | 650 µm | 44.19 mm | 17.52 mm | 0.63 mm | ||
![]() 77001115 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slot Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gasket | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | Fingerstock | - | - | 406.4 mm | 15.24 mm | 5.588 mm | ||
![]() 97065515 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingerstock Strip Gaskets | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | Fingerstock | - | - | 304.8 mm | - | - | ||
![]() 98061102 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | ||
![]() 97077000 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Frame Shields & Enclosures | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | Shields | - | - | 57.9 mm | - | 0.64 mm | ||
![]() 98055915 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | ||
![]() 97064602 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip On | - | - | - | - | - | - | - | - | - | - | - | - | 97 | - | - | Fingerstock Strip Gaskets | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | Fingerstock | - | - | 406.4 mm | 5.33 mm | 1.77 mm |