- Manufacturer
- Product Type
- Type
- Product
- Length
- Thickness
- Mounting Styles
- Width
- Manufacturer
- Brand
- Product Category
- Subcategory
- RoHS
Attribute column
Categories
RF Shields
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Mounting Feature | Shell Material | Material | Housing Material | Weight | Backshell Material, Plating | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Package Quantity | Attenuation | Brand | CCT(K) | Contact Finish Mating | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | For Use With | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Material of contact surface | Material quality | Model | Mounting Styles | Other Names | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Depth (mm) | Rated current In | RoHS | Schedule B | Surface protection | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Fastening Type | Subcategory | Power Rating | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Pitch - Mating | Shell Finish | Shell Size - Insert | Contact Finish - Post | Contact Resistance | Configuration | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Viewing Angle | Cable Opening | Current - Test | Data Rate | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Product Type | Includes | Flux @ Current/Temperature - Test | Light Emitting Surface (LES) | Wavelength | Termination Post Length | Pitch - Post | Overall Length | Product | Features | Product Category | Product Length (mm) | Height | Length | Width | Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2118707-2 TE Connectivity | In Stock | - | - | Production (Last Updated: 3 days ago) | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | 550 | EMI Filters | - | TE Connectivity | ACTIVE (Last Updated: 3 days ago) | - | - | - | Surface Mount | - | - | - | 16.5(mm) | - | Non-Compliant | 8529906000/8529906000/8529906000/8529906000/8529906000 | - | 0.052911 oz | - | - | - | - | - | - | - | - | - | - | - | Shield | - | - | - | - | - | - | - | - | EMI/RFI | - | - | - | - | - | 3.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | - | Shields | - | EMI Gaskets, Sheets, Absorbers & Shielding | 16.5(mm) | - | 16.5mm | 16.5mm | 3.6 mm | - | - | 3.6(mm) | - | ||
![]() 97038002 Laird | In Stock | - | - | - | Through Hole, Right Angle | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | 10 (1 x 10) | Beryllium Copper | Brass | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | 0517 | - | - | Active | - | Solder | - | - | SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | -- | - | - | Tin | -- | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | 0.125 (3.18mm) | -- | - | Contacts | -- | - | - | - | 406.4 mm | 4.83 mm | 2.28 mm | 30.0µin (0.76µm) | 200.0µin (5.08µm) | - | UL94 V-0 | ||
![]() 98095519 Laird | In Stock | - | - | - | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | Bulk | 8 | - | - | Active | - | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 (2.54mm) | - | - | Tin | -- | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | 0.140 (3.56mm) | 0.100 (2.54mm) | - | - | Closed Frame, Elevated | - | - | - | - | - | - | 200.0µin (5.08µm) | 200.0µin (5.08µm) | - | UL94 V-0 | ||
![]() 97055115 Laird | In Stock | - | - | - | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Adhesive PSA | - | - | - | - | - | - | - | - | - | - | - | Bulk | 8 | - | - | Active | - | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | 0.100 (2.54mm) | - | Fingerstock | Closed Frame, Elevated | - | - | - | 609.6 mm | 4.06 mm | 0.76 mm | 200.0µin (5.08µm) | 200.0µin (5.08µm) | - | - | ||
![]() 78001818 Laird | In Stock | - | - | - | Pluggable, SFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Slot Mount | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Active | - | - | - | LC Duplex | Gasket | - | - | - | - | - | - | Ethernet | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25Gbps | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | -- | - | - | - | Fingerstock | - | - | - | - | 13.792 mm | 8.128 mm | 2.794 mm | - | - | - | - | ||
![]() 97052717 Laird | In Stock | - | - | - | Pluggable, SFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Adhesive PSA | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Active | - | - | - | LC Duplex | Fingerstock Strip Gaskets | - | - | - | - | - | - | Ethernet | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25Gbps | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | -- | - | - | - | Fingerstock | - | - | - | - | 406.4 mm | 7.11 mm | 1.39 mm | - | - | - | - | ||
![]() 97031008 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000K 3-Step MacAdam Ellipse | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | EB Series™ | 560.00mm L x 24.00mm W | - | Obsolete | -- | - | - | - | LED Module | - | - | - | - | - | White, Neutral | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear Light Strip | - | 22.1V | -- | - | 700mA | - | 159 lm/W | 80 | 1.4A | Flat | EMI Gaskets, Sheets & Absorbers | - | 2460 lm (Typ) | -- | -- | - | - | - | Contacts | -- | - | - | 6.1mm | 381 mm | - | - | - | - | - | - | ||
![]() 38401504 Wurth Electronics | 34 |
| - | - | - | - | - | Steel | - | 3.853 | - | - | - | - | - | - | Wurth Elektronik | - | - | - | 5 | - | - | Wurth Elektronik | - | - | Other | Without connector | - | - | - | - | - | - | Details | - | Continuously galvanized | - | - | - | - | WE-EGS | - | - | - | - | - | - | - | EMI Gaskets | - | - | - | - | - | - | - | - | EMI/RFI | - | - | - | - | - | 3.94mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | - | Gaskets | - | EMI Gaskets, Sheets, Absorbers & Shielding | - | 60 | 3000 | 150 | 3.96mm | - | - | - | - | ||
![]() 3851080 Wurth Electronics | 54 |
| - | - | - | - | - | Copper Beryllium (CuBe) with nickel plating | - | - | - | - | - | - | - | - | Wurth Elektronik | - | - | IP65/IP67 | 50 | - | - | Wurth Elektronik | - | Gold | - | - | - | - | -40 - 80 | -20 - 80 | - | 12 | Details | - | - | - | - | - | Bulk | WE-CSGS | - | - | - | - | - | - | - | Spring | - | - | - | - | - | - | - | - | EMI/RFI | - | - | - | - | - | 6.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | - | Gaskets | - | EMI Gaskets, Sheets, Absorbers & Shielding | - | - | 409.79mm | 19.8mm | 6.4mm | - | - | - | - | ||
![]() 3671473 Wurth Electronics | 29 | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | Glenair | - | - | - | 35 | - | - | Glenair | - | - | - | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | - | Tray | WE-SHC | - | - | - | - | - | - | - | EMI/RFI Shield Cover, Two-Piece | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | 3.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | Shields | - | Circular MIL Spec Connector | - | - | 47.9mm | 23.9mm | 3.5 mm | - | - | - | - | ||
![]() 3671290 Wurth Electronics | 18 |
| - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | Glenair | - | - | - | 48 | - | - | Glenair | - | - | - | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | - | Tray | WE-SHC | - | - | - | - | - | - | - | EMI/RFI Shield Cover, Two-Piece | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | 2.9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | Shields | - | Circular MIL Spec Connector | - | - | 29.6mm | 26.6mm | 2.9 mm | - | - | - | - | ||
![]() 3670308 Wurth Electronics | 19 | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | Glenair | - | - | - | 63 | - | - | Glenair | - | - | - | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | - | Tray | WE-SHC | - | - | - | - | - | - | - | EMI/RFI Shield Frame, Two-Piece | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | 4.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | Shields | - | Circular MIL Spec Connector | - | - | 30.8mm | 17.8mm | 4.4 mm | - | - | - | - | ||
![]() EA-LP006-12 Leader Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LeaderTech | - | - | - | 10 | - | - | LeaderTech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | Bulk | - | - | 1 % | - | - | - | 100 ppm/°C | - | - | 79.6 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | EMI/RFI | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets, Absorbers & Shielding | - | 650 µm | - | - | - | - | - | - | - | ||
![]() 6000-0175-71 Leader Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LeaderTech | - | - | - | 1 | - | - | LeaderTech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI/RFI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets, Absorbers & Shielding | - | - | - | - | - | - | - | - | - | ||
![]() SMS-464C Leader Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LeaderTech | - | - | - | 100 | - | - | LeaderTech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI/RFI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets, Absorbers & Shielding | - | - | - | - | - | - | - | - | - | ||
![]() 84NH-CBSAN-2.0X2.5X0.8 Leader Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LeaderTech | - | - | - | 20 | - | - | LeaderTech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 80NH-CBS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI/RFI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets, Absorbers & Shielding | - | - | - | - | - | - | - | - | - | ||
![]() 78008919 Laird | In Stock | - | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | Slot Mount | DD38999/26WG11JD | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, DTS | - | - | - | 1 (Unlimited) | Crimp | - | Plug, Female Sockets | Gasket | - | 11 | - | - | - | Olive Drab | - | Threaded | - | - | - | D | Shielded | Environment Resistant | - | 23A | - | Olive Drab Cadmium | 21-11 | - | - | - | G | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | - | Fingerstock | - | - | - | - | 20.574 mm | 15.24 mm | 5.588 mm | 50.0µin (1.27µm) | - | - | - | ||
![]() 34009003 Essentra Components | In Stock | - | - | - | - | - | - | EPDM | - | - | - | - | - | - | 1 | - | Essentra | - | - | - | - | - | - | Essentra | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Bubble | - | - | - | - | - | Black | - | - | EMI/RFI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | 100 m roll | - | - | - | - | - | 100.0 m | - | - | EMI Gaskets, Sheets, Absorbers & Shielding | - | - | - | - | - | - | - | - | - | ||
![]() 34009001 Essentra Components | In Stock | - | - | - | - | - | - | EPDM | - | - | - | - | - | - | 1 | - | Essentra | - | - | - | - | - | - | Essentra | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Bubble | - | - | - | - | - | Black | - | - | EMI/RFI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | 100 m roll | - | - | - | - | - | 100.0 m | - | - | EMI Gaskets, Sheets, Absorbers & Shielding | - | - | - | - | - | - | - | - | - | ||
![]() 34009107 Essentra Components | In Stock | - | - | - | - | - | - | EPDM | - | - | - | - | - | - | 1 | - | Essentra | - | - | - | - | - | - | Essentra | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Bubble | - | - | - | - | - | Black | - | - | EMI/RFI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | 100 m roll | - | - | - | - | - | 100.0 m | - | - | EMI Gaskets, Sheets, Absorbers & Shielding | - | - | - | - | - | - | - | - | - |