- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Category | Data RAM Size | Data RAM Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Modulation Format | Mounting | Mounting Styles | Number of I/Os | Package | Part # Aliases | Product Status | RoHS | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Transmission Media Type | Typical Operating Supply Voltage | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Technology | Voltage - Supply | Frequency | Pin Count | Operating Frequency | Operating Supply Voltage | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Bus Width | Product Type | Operating Temperature Range | Protocol | Frequency Range | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | Power Supply Type | Product Category | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | NXP Semiconductors | - | - | - | - | 2000 | - | NXP | - | - | - | - | - | - | - | - | - | - | - | - | 88W8782UB0-NAPC/AZ | - | Details | - | - | - | - | - | - | - | - | Reel | 88W8782 | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NXP Semiconductors | - | - | - | - | 3000 | SDIO, UART | NXP | 160 MHz | 150 Mbps | - | - | - | - | - | - | - | SMD/SMT | - | - | 88W8977-A1-EADE/AZ | - | Details | - | - | - | - | - | - | - | - | Reel | 88W8977 | Bluetooth | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-68 | - | - | NXP Semiconductors | - | 512 kB | SRAM | - | 2000 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | - | + 85 C | - | - | - 30 C | - | - | SMD/SMT | - | - | 88MW300-B0-NAPE/AZ | - | Details | - | - | - | 3.3 V | 3.3 V | - | - | - | Reel | 88MW30X | Wi-Fi | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 2.4 GHz | - | - | ROM | 128 kB | - | 32 bit | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-68 | - | - | NXP Semiconductors | - | 512 kB | SRAM | - | 1300 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | - | + 85 C | - | - | - 30 C | - | - | SMD/SMT | - | - | 88MW300-B0-NAPE/AK | - | Details | - | - | - | 3.3 V | 3.3 V | - | - | - | Tray | 88MW30X | Wi-Fi | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 2.4 GHz | - | - | ROM | 128 kB | - | 32 bit | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-68 | - | - | NXP Semiconductors | - | - | - | - | 3000 | PCM, SDIO, UART | NXP | - | 433 Mbps | - | - | - | - | - | - | - | SMD/SMT | - | - | 88W8987-A2-EAHE/AZ | - | Details | - | - | - | - | - | - | - | - | Reel | 88W8987 | Bluetooth | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-68 | - | - | NXP Semiconductors | - | 512 kB | SRAM | - | 2000 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | - | + 85 C | - | - | - 30 C | - | - | SMD/SMT | 35 I/O | - | 88MW320-A0-NAPE/AZ | - | Details | - | - | - | 3.3 V | 3.3 V | - | - | - | Reel | 88MW32X | Wi-Fi | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 2.4 GHz | - | - | ROM | 128 kB | - | 32 bit | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | 8 mm | 8 mm | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-68 | - | - | NXP Semiconductors | - | - | - | - | 1300 | PCM, SDIO, UART | NXP | - | 433 Mbps | - | - | - | - | - | - | - | SMD/SMT | - | - | 88W8987-A2-NYEA/AK | - | Details | - | - | - | - | - | - | - | - | Tray | 88W8987 | Bluetooth | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NXP Semiconductors | - | - | - | - | 2000 | PCIe, PCM, SDIO, UART, USB | NXP | - | 867 Mbps | - | - | - | - | - | - | - | - | - | - | 88W8897-B1-NMJC/AZ | - | Details | - | - | - | - | - | - | - | - | Reel | 88W8897 | Bluetooth | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NXP Semiconductors | - | - | - | - | 2000 | - | NXP | - | - | - | - | - | - | - | - | - | - | - | - | 88W8787-A1-BRDA/BZ | - | Details | - | - | - | - | - | - | - | - | Reel | 88W8787 | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() TDA7116FXT Infineon | In Stock | - | Datasheet | - | - | - | - | - | Transmitter | - | - | - | - | - | - | - | - | 4 V | - | - | 2.1 V | - | - | Surface Mount | - | - | - | - | - | - | TSSOP | - | - | - | - | Wireless | 2.5, 3.3 V | -40 to 85 °C | - | - | Transmitter | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog | - | - | - | - | - | ||
![]() RF430F5175TWRGZQ1 Texas Instruments | In Stock | - | - | - | - | - | RF430 | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LORA915 Olimex | In Stock | - | - | - | - | - | - | - | - | - | - | 22.86 mm x 26 mm | - | SPI | - | - | - | - | + 85 C | - | - | - 40 C | SCK | - | - | - | - | - | - | - | - | 10 mA | - | 3.7 V | 1.8 V | - | - | - | - | - | ISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 915 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2820AETM T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 2.5 GHz | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
Tiny WHSL | 6300 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | i.MX 8ULP | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 800 MHz | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 7500 |
| - | - | HVQFN-48 | - | - | - | - | 128 kB | - | - | - | - | - | 96 MHz | - | - | + 105 C | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 3.6 V | 1.175 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 V | - | - | 1 MB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | HVQFN-40 | - | - | - | - | 128 kB | - | - | - | - | - | 96 MHz | - | - | + 105 C | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 3.6 V | 1.175 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 V | - | - | 1 MB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 619 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | i.MX 8ULP | SOC | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 800 MHz | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 707 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | i.MX 8ULP | SOC | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 800 MHz | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRF52810-QCAA-E-R7 Nordic | 1537 |
| - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | NRF52810 | - | - | 24 kB | RAM | - | - | SPI | - | 64 MHz | 2 Mbps | - | + 85 C | Nordic Semiconductor ASA | - | - 40 C | - | - | SMD/SMT | 32 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 11.2 mA | 15.4 mA | 3.6 V | 1.7 V | - | - | -40°C ~ 85°C (TA) | - | - | TxRx + MCU | - | - | Wireless & RF Integrated Circuits | Si | 1.7V ~ 3.6V | 2.4GHz | - | 2.36 GHz to 2.5 GHz | 1.7 V to 3.6 V | 192kB Flash, 24kB RAM | Flash | 192 kB | 8 dBm | 32 bit | RF System on a Chip - SoC | - 40 C to + 85 C | Bluetooth, Thread | - | -96dBm | Bluetooth | -96dBm | 2Mbps | 8 Channel | I²C, PCM, PWM, SPI, UART | 4.6mA | 4.6mA ~ 7mA | 3 Timer | FSK | 21 | - | - | 0.85 mm | 5 mm | 5 mm | - |