- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Package | Part # Aliases | Product Status | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Technology | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Interface | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Rate | Data Bus Width | Product Type | Operating Temperature Range | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | GPIO | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF430F5144SWRGZQ1 Texas Instruments | In Stock | - | - | - | - | - | - | RF430 | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | NXP Semiconductors | - | - | 2000 | - | NXP | - | - | - | - | - | - | - | - | - | 88W8787-A1-BKBE/AZ | - | Details | - | - | - | - | - | Reel | 88W8787 | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-88 | - | - | - | NXP Semiconductors | 512 kB | SRAM | 2000 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | + 85 C | - | - 30 C | - | SMD/SMT | 50 I/O | - | 88MW322-A0-NXUE/AZ | - | Details | - | - | 3.3 V | 3.3 V | - | Reel | 88MW32X | Wi-Fi | - | - | Wireless & RF Integrated Circuits | Si | - | - | 2.4 GHz | - | - | - | ROM | 128 kB | - | - | 32 bit | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | 10 mm | 10 mm | ||
Tiny WHSL | In Stock | - | - | - | QFN-88 | - | - | - | NXP Semiconductors | 512 kB | SRAM | 840 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | + 85 C | - | - 30 C | - | SMD/SMT | 50 I/O | - | 88MW322-A0-NXUE/AK | - | Details | - | - | 3.3 V | 3.3 V | - | Tray | 88MW32X | Wi-Fi | - | - | Wireless & RF Integrated Circuits | Si | - | - | 2.4 GHz | - | - | - | ROM | 128 kB | - | - | 32 bit | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | 10 mm | 10 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | NXP Semiconductors | - | - | 2000 | - | NXP | - | - | - | - | - | - | - | - | - | 88W8787LA16CBJ/AZ | - | Details | - | - | - | - | - | Reel | 88W8787 | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | NXP Semiconductors | - | - | 2000 | - | NXP | - | - | - | - | - | - | - | - | - | 88W8887-A2-NNWA/AZ | - | Details | - | - | - | - | - | Reel | 88W8887 | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | ||
![]() G1B232F256IM32-C0R Silicon Labs | In Stock | - | - | - | - | - | - | - | Silicon Labs | - | - | 2500 | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | EFR32BG1B232F256IM32-C0R | - | - | - | - | - | - | - | Reel | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | ||
![]() G1B132F256IM32-C0R Silicon Labs | In Stock | - | - | - | - | - | - | - | Silicon Labs | - | - | 2500 | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | EFR32BG1B132F256IM32-C0R | - | - | - | - | - | - | - | Reel | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | ||
![]() IWR6443AQGABL Texas Instruments | 13 |
| - | Surface Mount | FCBGA-161 | - | 161-FC/CSP (10.4x10.4) | - | Texas Instruments | 192 kB, 512 kB | - | 176 | CAN, GPIO, I2C, LVDS, SPI, UART | Texas Instruments | 200 MHz | 900 Mbps | + 105 C | Texas Instruments | - 40 C | Yes | SMD/SMT | - | Tray | - | Active | Details | - | - | 1.32 V | 1.14 V | -40°C ~ 105°C (TJ) | Tray | IWR6443 | Radar | - | - | Wireless & RF Integrated Circuits | Si | 1.71V ~ 1.89V, 3.135V ~ 3.465V | 60GHz ~ 64GHz | 60 GHz to 64 GHz | - | - | 1.4MB RAM | - | 1.4 MB | 12 dBm | - | - | RF System on a Chip - SoC | - | - | 12dBm | - | - | 900Mbps | ADC, CAN-FD, GPIO, I²C, SPI, UART | - | - | - | - | 48 | RF System on a Chip - SoC | - | 10.4 mm | 10.4 mm | ||
![]() EFR32FG25B222F1920IM56-BR Silicon Labs | 278 |
| - | Surface Mount | 56-VFQFN Exposed Pad | - | 56-QFN (7x7) | EFR32FG25 | - | 512 kB | RAM | - | I2C | - | 97.5 MHz | 2.4 Mbps | + 125 C | Silicon Labs | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 6.28 mA | 186 mA | 3.8 V | 1.71 V | -40°C ~ 125°C | - | Flex Gecko | TxRx Only | - | - | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | - | - | - | 1.92MB Flash, 512kB RAM | Flash | 1920 kB | 16 dBm | - | 32 bit | RF System on a Chip - SoC | - 40 C to + 125 C | Zigbee® | 16dBm | 802.15.4 | -126.3dBm | 2.4Mbps | GPIO, I²C, IrDA, PWM, SPI, USB | 6.28mA | 58.6mA ~ 186mA | FSK, OFDM, O-QPSK | - | 36 | - | 0.85 mm | 7 mm | 7 mm | ||
![]() QT7510X ON Semiconductor | 37067 | - | - | Surface Mount | 225-VFBGA, FCBGA | - | 225-FCBGA (10x10) | QT7510 | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | TxRx Only | - | - | - | - | - | 5GHz | - | - | - | - | - | - | - | - | - | - | - | 802.11a/-c/ax | - | WiFi | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SX-SDPGN-2830 Extech | In Stock | - | - | - | - | - | - | - | Silex Technology | - | - | 500 | - | Silex Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | 802.11 n/g/b WLAN | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | RF Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | RF Transceiver | - | - | - | ||
Tiny WHSL | 40 | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -91 dBm | - | - | - | - | - | ||
![]() IWR6843ARQSALP Texas Instruments | In Stock | - | - | Surface Mount | 180-VFBGA, FCBGA Exposed Pad | - | 180-FCBGA (15x15) | IWR6843 | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Tray | - | Active | - | - | - | - | - | -40°C ~ 105°C (TJ) | - | - | TxRx + MCU | - | - | - | - | 1.71V ~ 1.89V, 3.13V ~ 3.45V | 60GHz ~ 64GHz | - | - | - | 1.75MB RAM | - | - | - | - | - | - | - | - | 15dBm | - | - | 900Mbps | ADC, GPIO, I²C, SPI, UART | - | - | - | - | - | - | - | - | - | ||
![]() BLUENRG-332VT STMicroelectronics | 57500 |
| Datasheet | Surface Mount | 36-XFBGA, WLCSP | - | 36-WLCSP (2.65x 2.59) | BLUENRG | STMicroelectronics | - | - | 2500 | - | STMicroelectronics | - | - | - | STMicroelectronics | - | - | - | - | Bulk | - | Active | Details | - | - | - | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100 | TxRx + MCU | - | - | - | - | 1.7V ~ 3.6V | 2.4GHz ~ 2.48GHz | - | - | - | 192kB Flash, 1kB OTP, 24kB RAM, 7kB ROM | - | - | - | - | - | - | - | Bluetooth v5.3 | 8dBm | Bluetooth | -104dBm | 32Mbps | ADC, GPIO, I²C, I²S, JTAG, PCM, PWM, SPI, USART | 3.4 mA | 4.3mA | GFSK | - | 20 | STMicroelectronics | - | - | - | ||
![]() BLUENRG-332VC STMicroelectronics | 22500 |
| Datasheet | Surface Mount | 36-XFBGA, WLCSP | - | 36-WLCSP (2.65x 2.59) | BLUENRG | STMicroelectronics | - | - | 2500 | - | STMicroelectronics | - | - | - | STMicroelectronics | - | - | - | - | Bulk | - | Active | Details | - | - | - | - | -40°C ~ 85°C (TA) | Reel | Automotive, AEC-Q100 | TxRx + MCU | - | - | - | - | 1.7V ~ 3.6V | 2.4GHz ~ 2.48GHz | - | - | - | 192kB Flash, 1kB OTP, 24kB RAM, 7kB ROM | - | - | - | - | - | - | - | Bluetooth v5.3 | 8dBm | Bluetooth | -104dBm | 32Mbps | ADC, GPIO, I²C, I²S, JTAG, PCM, PWM, SPI, USART | 3.4 mA | 4.3mA | GFSK | - | 20 | STMicroelectronics | - | - | - | ||
![]() RF430F5144S1WRGZQ1 Texas Instruments | In Stock | - | - | - | - | - | - | RF430 | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2820ETM T Analog Devices | In Stock | - | - | Surface Mount | 48-WFQFN Exposed Pad | - | 48-TQFN (7x7) | MAX282 | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | Compliant | - | - | - | - | -40°C ~ 85°C | - | - | TxRx Only | 85 °C | -40 °C | - | - | 2.7V ~ 3.6V | 2.4 GHz | - | 3.3 V | SPI | - | - | - | - | 22 Mbps | - | - | - | 802.11b | 3dBm | WiFi | -97dBm | 22Mbps | SPI | 80 mA | 70 mA | CCK | -97 dBm | - | - | - | - | - | ||
![]() TX6004 RFM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC2430M128RTCR Texas Instruments | In Stock | - | - | - | - | - | - | CC2430 | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |