- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Of Transmitting | Dimensions | Factory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Programmable | Receive Current | RoHS | Supply Voltage-Max | Supply Voltage-Min | Typical Application Frequency | Operating Temperature | Packaging | Series | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Technology | Voltage - Supply | Frequency | Operating Supply Voltage | Interface | Memory Size | Output Power | Data Rate | Product Type | Protocol | Frequency Range | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Modulation | Number of Transmitters | GPIO | Operating Voltage | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCZU47DR-2FFVG1517E5184 Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XCZU47DR | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2820AETM T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 2.5 GHz | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XR829 XRADIOTECH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32MG21A020F768IM32-B SKYWORKS/SILICON LABS | In Stock | - | Datasheet | - | - | - | - | 33.8mA | - | - | - | - | - | - | - | Tray | - | 8.8mA | true | - | - | 2.4GHz | -40℃~+125℃ | - | - | - | - | - | - | Bluetooth | - | - | - | - | - | ADC,GPIO,I2C,I2S,SPI,UART | - | - | 2Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71V~3.8V | - | ||
![]() RTL8710BX-A0-CG Realtek Semicon | 4900 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTL8376-GR Realtek Semicon | 87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32WBA54KGU6 STMicroelectronics | 270 | - | Datasheet | - | - | - | STM32 | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BLUENRG-355MC STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 48-TFQFN Exposed Pad | 48-QFN (6x6) | BLUENRG | - | - | - | - | - | STMicroelectronics | - | - | - | Not Verified | - | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | BlueNRG | Active | TxRx + MCU | - | - | - | - | - | 1.7V ~ 3.6V | 2.4GHz ~ 2.4835GHz | - | - | 256kB Flash, 64kB RAM | - | - | - | Bluetooth v5.1 | - | 8dBm | Bluetooth | -97dBm | 2Mbps | I2C, SPI | 3.4mA | 4.3mA | - | GFSK | - | 32 | - | - | ||
![]() SR1020AB-4Q28-TR SPARK Microsystems International Inc. | 2489 | - | Datasheet | Surface Mount | 28-VFQFN Exposed Pad | 28-QFN (4x4) | - | - | - | - | - | - | SPARK Microsystems International Inc. | - | - | - | Not Verified | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SR1020 | Active | TxRx Only | - | - | - | - | - | 1.8V ~ 3.3V | 6GHz ~ 9.3GHz | - | - | - | - | - | - | Ultra Wideband (UWB) Impulse Radio | - | 10dBm | - | -75dBm | 20.48Mbps | SPI | 8mA | 2.4mA | - | OOK | - | - | - | - | ||
![]() IWR2944AQGALT Texas Instruments | 15 | - | Datasheet | - | FCBGA-266 | - | - | - | 12.1 mm x 12.1 mm x 1.2 mm | 168 | CAN, I2C, SPI, UART | + 125 C | - | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | 1.75 V | 1.65 V | - | - | Tray | IWR2944 | - | Radar | - | - | - | - | - | - | - | 1.7 V | - | - | 13.5 dBm | - | - | - | 76 GHz to 81 GHz | - | - | - | - | - | - | - | 4 Receiver | - | 4 Transmitter | - | - | - | ||
![]() IWR2944ABGALTR Texas Instruments | 15 | - | Datasheet | - | FCBGA-266 | - | - | - | 12.1 mm x 12.1 mm x 1.2 mm | 1000 | CAN, I2C, SPI, UART | + 125 C | - | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | 1.75 V | 1.65 V | - | - | Reel | IWR2944 | - | Radar | - | - | - | - | - | - | - | 1.7 V | - | - | 13.5 dBm | - | - | - | 76 GHz to 81 GHz | - | - | - | - | - | - | - | 4 Receiver | - | 4 Transmitter | - | - | - | ||
![]() MT8365V/BZB MediaTek | 187 | - | - | Surface Mount | 633-VFBGA | 633-VFBGA (12.2x11.8) | - | - | - | - | - | - | MediaTek | - | - | - | - | - | - | - | - | - | -20°C ~ 105°C (TJ) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | TxRx + MCU | - | - | - | - | - | 1.7V ~ 3.6V | 2.5GHz ~ 5GHz | - | - | - | - | - | - | 802.11a/b/g/n/ac, Bluetooth v5.x | - | 23dBm | Bluetooth, WiFi | -151dBm | 200Mbps | Ethernet, I2C, SDIO, SPI, UART, USB | - | - | - | 8DPSK, DQPSK, GFSK | - | 145 | - | - | ||
![]() STM32WBA54CGU6 STMicroelectronics | 270 | - | Datasheet | - | - | - | STM32 | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFE7728DIABJ Texas Instruments | 861 | - | Datasheet | Surface Mount | 400-BFBGA, FCBGA | 400-FCBGA (17x17) | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | - | Active | TxRx + MCU | - | - | - | - | - | - | 600MHz ~ 6GHz | - | - | - | - | - | - | - | - | - | Cellular | - | 29.5Gbps | GPIO, SPI | - | - | - | - | - | - | - | - | ||
![]() SR1010AB-4Q28-TR SPARK Microsystems International Inc. | 79 | - | - | Surface Mount | 28-VFQFN Exposed Pad | 28-QFN (4x4) | - | - | - | - | - | - | SPARK Microsystems International Inc. | - | - | - | Not Verified | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SR1010 | Active | TxRx Only | - | - | - | - | - | 1.8V ~ 3.3V | 3.1GHz ~ 5.8GHz | - | - | - | - | - | - | Ultra Wideband (UWB) Impulse Radio | - | 10dBm | - | -75dBm | 20.48Mbps | SPI | 8mA | 2.4mA | - | OOK | - | - | - | - | ||
![]() CC2340R52E0RGER Texas Instruments | 30000 | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | SimpleLink? | Active | TxRx + MCU | - | - | - | - | - | 1.71V ~ 3.8V | 2.36GHz ~ 2.51GHz | - | - | 512kB Flash, 12kB ROM, 36kB SRAM | - | - | - | Bluetooth v5.3, Wireless M-Bus, Zigbee? | - | 8dBm | 802.15.4, Bluetooth | -102dBm | 3Mbps | GPIO, I2C, PWM, SPI, UART | 5.3mA ~ 9mA | 4mA ~ 19mA | - | DSSS, GFSK, QPSK | - | 12 | - | - | ||
![]() EFR32BG27C320F768GJ39-BR Silicon Labs | 5000 | - | Datasheet | Surface Mount | 39-UFBGA, WLCSP | 39-WLCSP (2.63x2.29) | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Active | TxRx + MCU | - | - | - | - | - | 0.8V ~ 1.7V, 1.8V ~ 3.8V | 2.4GHz | - | - | 768kB Flash, 64kB RAM | - | - | - | Bluetooth v5.0, Zigbee? | - | 4dBm | 802.15.4, Bluetooth | -106.7dBm | 2Mbps | GPIO, I2C, I2S, IrDA, JTAG, PWM, SPI, UART, USART | 3.6mA | 4.1mA ~ 11.3mA | - | DSSS, GFSK, GMSK, OOK, O-QPSK | - | 19 | - | - | ||
![]() CC1354P106T0RGZR Texas Instruments | 10000 | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | - | Active | TxRx + MCU | - | - | - | - | - | 1.8V ~ 3.8V | 287MHz ~ 351MHz, 359MHz ~ 439MHz, 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.076GHz ~ 1.315GHz, 2.36GHz ~ 2.5GHz | - | - | 1MB Flash, 256kB RAM | - | - | - | Bluetooth v5.3, Zigbee® | - | 20dBm | 802.15.4, Bluetooth | -121dBm | 2Mbps | ADC, GPIO, I2C, I2S, JTAG, PCM, PWM, SPI, UART | 5.8mA ~ 6.9mA | 7.1mA ~ 101mA | - | 2-GFSK, 4-GFSK, DSSS, GFSK, MSK, OOK | - | 26 | - | - | ||
![]() SYN520R Synoxo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |