- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | 3D | Antenna | Audio Decoding | Audio Interfaces | Base Product Number | Brand | CPU Cores | CPU Frequency | CPU Type | Crypto | Display Resolution (Pixels) | DRAM | External FEM | Factory Pack QuantityFactory Pack Quantity | Flash | GPU Type | I/O | Ihs Manufacturer | iNIC | Manufacturer | Manufacturer Part Number | Max Throughput | Maximum PHY Performance | Memory | Mfr | Multi-Room Audio | Network Accelerator | Network Processing Unit (NPU) | Operating Temperature-Max | Operating Temperature-Min | Options | OS | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | PCI-Express | Product Status | Risk Rank | RoHS | Single-chip with RF+Baseband+MAC | Spotify Connect | Storage Accelerator | Supply Voltage-Nom | Tradename | Video Encoding | Video Interface | Voltage, Rating | Wi-Fi Frequency | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Additional Feature | Subcategory | Power Rating | Technology | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Resistor Type | Reach Compliance Code | Frequency | JESD-30 Code | Temperature Grade | Interface | Memory Size | Program Memory Size | Connectivity | Data Bus Width | Seated Height-Max | Product Type | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Sensitivity | Resistance Tolerance | Data Rate (Max) | Ethernet | Serial Interfaces | Current - Receiving | USB | Current - Transmitting | Modulation | GPIO | Product Category | Product Length | Product Width | Device Core | Bluetooth | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RTL8370MBI-CG Realtek Semicon | 1800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32WL54JCI6 STMicroelectronics | 4742 | - | Datasheet | Surface Mount | 73-UFBGA | - | 73-UFBGA (5x5) | - | - | - | - | - | STM32 | STMicroelectronics | - | - | - | - | - | - | - | 2940 | - | - | - | - | - | STMicroelectronics | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | STM32 | - | - | - | - | -40°C ~ 85°C (TA) | Tray | Automotive, AEC-Q100 | - | TxRx + MCU | - | - | Microcontrollers - MCU | 1 W | - | 1.8V ~ 3.6V | - | - | - | - | High Reliability, MIL-PRF-39007 | - | 150MHz ~ 960MHz | - | - | - | 256kB Flash, 64kB SRAM | - | - | - | - | ARM Microcontrollers - MCU | LoRaWAN 1.0, Sigfox, Wireless M-Bus | - | 22dBm | General ISM < 1GHz | -148dBm | 1 | 300kbps | - | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.47mA ~ 10.22mA | - | 21mA ~ 120mA | BPSK, FSK, GFSK, GMSK, MSK | 43 | ARM Microcontrollers - MCU | - | - | - | - | - | - | ||
![]() CY8C4128LQI-BL483 Infineon | 44 | - | Datasheet | Surface Mount | 56-UFQFN Exposed Pad | - | 56-QFN (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | PSOC® 4 CY8C41xx BLE | - | TxRx + MCU | - | - | - | - | - | 1.8V ~ 5.5V | - | - | - | - | - | - | 2.4GHz | - | - | I2C/SPI/UART | 256kB Flash, 8kB ROM, 32kB SRAM | 32 KB | - | 32 Bit | - | - | Bluetooth v4.2 | - | 3dB | Bluetooth, General ISM > 1GHz | -92dBm | - | 8Mbps | - | I²C, SPI, UART | 16.4mA ~ 18.7mA | - | 16.5mA ~ 20mA | GFSK | 36 | - | - | - | ARM Cortex M0 | - | - | - | ||
![]() AiP74HC245SA20.TR Wuxi I-core Elec | 10000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYN520R Synoxo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F113 Synoxo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS1690S-255 Microchip | In Stock | - | - | Surface Mount | 56-VFQFN Exposed Pad | YES | 56-QFN (7x7) | 56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | Microchip Technology Inc | IS1690S-255 | - | - | - | Microchip Technology | - | - | - | 70 °C | -20 °C | - | - | Tray | UNSPECIFIED | HVQCCN | HVQCCN, | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Obsolete | 5.62 | - | - | - | - | 1.85 V | - | - | - | 30 V | - | -20°C ~ 70°C | - | - | 200 ppm/K | TxRx + MCU | 78.7 | - | - | 0.05 W | CMOS | 2.8V ~ 3.3V | QUAD | NO LEAD | 1 | 0.4 mm | General Purpose | compliant | 2.4GHz | S-XQCC-N56 | OTHER | - | 336kB ROM, 36kB SRAM | - | - | - | 0.9 mm | - | Bluetooth v3.0 + EDR | TELECOM CIRCUIT | 3dBm | Bluetooth | -92dBm | 1 | 3Mbps | - | I²C, UART | - | - | - | 8DPSK, DQPSK, GFSK | - | - | 0.6 mm | 0.3 | - | - | 7 mm | 7 mm | ||
![]() MT8516 SoM MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Quad (4) | 1.3GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2X I2S (4 channels), TDM (up to 8 channels), PDM inputs (2 channels), 2 channel audio DAC and ADC | - | - | - | - | - | - | - | - | - | - | - | - | - | DMIC, I2C, I2S, TDM in/out, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | ||
![]() MT8507 MediaTek | In Stock | - | - | - | - | - | - | - | - | - | AAC(+), ALAC, DTS Technologies, FLAC, MP3 | - | - | - | Single (1) | 837MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog, I2S, HDMI, HDMI repeater, S/PDIF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT8581 MediaTek | In Stock | - | - | - | - | - | - | - | - | - | AAC(+), Dolby Technologies, Dolby TrueHD, DTS Master HD, DTS Technologies | - | - | - | Quad (4) | - | - | - | 1920 x 1080, 3840 x 2160 (4K) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gigabit Ethernet, USB 2.0, USB 3.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT8580 MediaTek | In Stock | - | - | - | - | - | - | - | Yes | - | AAC(+), Dolby TrueHD, DTS Master HD, MP3 | - | - | - | Single (1) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H.264 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT8563 MediaTek | In Stock | - | - | - | - | - | - | - | Yes | - | AAC(+), Dolby TrueHD, DTS Master HD, MP3 | - | - | - | Single (1) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Filogic 880 MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Quad (4) | Up to 1.8GHz | - | - | - | DDR3, DDR4 | - | - | - | - | - | - | - | - | - | - | BE36000 (36Gbps) | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz, 5GHz, 6GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x USXGMII or USXGMII and one 2.5Gbe PHY + 4x 1GbE ports | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Filogic 380 MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Up to 6.5Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 2.4GHz, 5GHz, 6GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3, LE Audio | - | - | ||
![]() MT7623N/A MediaTek | In Stock | - | - | - | - | - | - | - | - | 1T1R | - | I2S, PCM, S/PDIF | - | - | Quad (4) | 1.3GHz | - | 500Mbps Crypto Suite | - | 32b LPDDR2, 32b DDR3/L | - | - | SPI, SLC NAND, SDXC, eMMC | Arm Mali GPU | GPIO, I2C, SPI, UART(4) | - | - | - | - | - | - | - | - | - | 2Gbps IP4 routing, NAT, NAPT+HQoS, Packet Sampling | - | - | - | - | Android AOSP, Linux 3.10 SDK, OpenWRT | - | - | - | - | - | - | - | Host(3) Gen 2.0 | - | - | - | - | - | Yes | - | - | - | MIPI | - | 2.4GHz, 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 port Gigabit Ethernet Switch + RGMII + TRGMII | - | - | USB 3.0 (2) + USB 2.0 OTG | - | - | - | - | - | - | - | - | - | - | ||
![]() MT7621A/N MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | I2S, PCM, S/PDIF | - | - | Dual (2) | 880MHz | MIPS1004Kc | 200Mbps Crypto Suite | - | 16b DDR2, 16b DDR3 | - | - | SPI, SLC NAND | - | GPIO, I2C, JTAG, MDC, MDIO, UART(3) | - | Linux 2.4/2.6 (RGMII) | - | - | - | - | - | - | - | 2Gbps IPv4/6 routing, NAT, NAPT+HQoS | - | - | - | : embedded 5p GbE Switch: no 5p GbE Switch | Linux 2.6.36 SDK, Linux 3.10 SDK, OpenWRT | - | - | - | - | - | - | - | Host(3) | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 port Fast Ethernet Switch + RGMII | - | - | USB 3.0 (1), USB 2.0 (1) | - | - | - | - | - | - | - | - | - | - | ||
![]() MT7620N/A MediaTek | In Stock | - | - | - | - | - | - | - | - | 2T2R | - | I2S, PCM | - | - | Single (1) | 580/600MHz | MIPS24KEc | - | - | 16b SDR, 16b DDR1, 16b DDR2 | Yes | - | SPI, SLC NAND | - | GPIO, I2C, JTAG, UART(2) | - | - | - | - | - | - | - | - | - | 2Gbps IP4 routing, NAT, NAPT | - | - | - | : Full function in TFBGA package: N300 mainly in DRQFN package | eCos, Linux 2.6.36 SDK, OpenWRT | - | - | - | - | - | - | - | Host/Device | - | - | - | - | - | Yes | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 port Fast Ethernet Switch + RGMII(2) | - | - | USB 2.0 Host/Device | - | - | - | - | - | - | - | - | - | - | ||
![]() RT3662 MediaTek | In Stock | - | - | - | - | - | - | - | - | 3T3R | - | I2S, PCM | - | - | Single (1) | 500MHz | MIPS74Kc | - | - | 32b SDR, 32b DDR1, 32b DDR2 | Yes | - | SPI, SLC NAND | - | GPIO, I2C, JTAG, UART(2) | - | - | - | - | - | - | - | - | - | 2Gbps IP4 routing, NAT, NAPT | - | - | - | - | Linux 2.6.36 SDK | - | - | - | - | - | - | - | Host/Device | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz, 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RGMII(2) | - | - | USB 2.0 Host/Device+Host | - | - | - | - | - | - | - | - | - | - | ||
![]() RT3883 MediaTek | In Stock | - | - | - | - | - | - | - | - | 3T3R | - | I2S, PCM | - | - | Single (1) | 500MHz | MIPS74Kc | - | - | 32b SDR, 32b DDR1, 32b DDR2 | Yes | - | SPI, SLC NAND | - | GPIO, I2C, JTAG, UART(2) | - | - | - | - | - | - | - | - | - | 2Gbps IP4 routing, NAT, NAPT | - | - | - | - | Linux 2.6.36 SDK | - | - | - | - | - | - | - | Host/Device | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz, 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RGMII(2) | - | - | USB 2.0 Host/Device+Host | - | - | - | - | - | - | - | - | - | - | ||
![]() MT7688K MediaTek | 3600 | - | - | - | - | - | - | - | - | 1T1R | - | I2S, PCM | - | - | Single (1) | Up to 580MHz | MIPS74Kc | AES 128/256 | - | 16b DDR1, 16b DDR2 | Yes | - | SPI | - | GPIO, I2C, PWM, UART(3) | - | - | - | - | - | - | - | - | - | - | - | - | - | : Full function with external DRAM: Embedded 8MB DRAM | eCos, Linux 2.6.36 SDK, Linux 3.10 SDK, OpenWRT 3.10 | - | - | - | - | - | - | - | Host | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 port Fast Ethernet Switch or 1 port IoT mode | - | - | USB 2.0 Host | - | - | - | - | - | - | - | - | - | - |