- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | CPU Cores | Dimensions | Display Resolution (Pixels) | Factory Pack Quantity | Interface Type | Max Camera ISP | Max Video Capture Resolution | Maximum Operating Temperature | Memory | Mfr | Minimum Operating Temperature | Mounting Styles | Package | RoHS | Supply Voltage-Max | Supply Voltage-Min | Video Capture FPS | Video Decode | Video Encode | Wi-Fi Frequency | Operating Temperature | Packaging | Series | Part Status | Type | Subcategory | Technology | Voltage - Supply | Frequency | Operating Supply Voltage | Memory Size | Output Power | Product Type | Protocol | Frequency Range | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Modulation | Number of Transmitters | GPIO |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Kompanio 500 MediaTek | In Stock | - | - | - | - | - | Octa (8) | - | 2400 x 1080 | - | - | 16MP + 16MP, 32MP | 1920 x 1080 | - | LPDDR3, LPDDR4x | - | - | - | - | - | - | - | Up to 30FPS | H.264, H.265 / HEVC | H.264 | 2.4GHz, 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32FG22E121F512IM40-C Silicon Labs | 123 | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | Flex Gecko | Active | TxRx + MCU | - | - | 1.71V ~ 3.8V | - | - | 512kB Flash, 32kB RAM | - | - | 802.15.4 | - | 6dBm | 802.15.4 | -104dBm | 1Mbps | ADC, I2C, I2S, IrDA, SPI, UART, USART | 3.6mA ~ 4.4mA | 4.1mA ~ 8.5mA | - | 2-FSK, 4-FSK, 2-GFSK, 4-GFSK, DSSS, GMSK, MSK, OOK, O-QPSK | - | 26 | ||
![]() EFR32FG22E121F512IM32-C Silicon Labs | 118 | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (4x4) | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | Flex Gecko | Active | TxRx + MCU | - | - | 1.71V ~ 3.8V | - | - | 512kB Flash, 32kB RAM | - | - | 802.15.4 | - | 6dBm | 802.15.4 | -104dBm | 1Mbps | ADC, I2C, I2S, IrDA, SPI, UART, USART | 3.6mA ~ 4.4mA | 4.1mA ~ 8.5mA | - | 2-FSK, 4-FSK, 2-GFSK, 4-GFSK, DSSS, GMSK, MSK, OOK, O-QPSK | - | 18 | ||
![]() EFR32BG22E224F512IM40-C Silicon Labs | 138 | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | Flex Gecko | Active | TxRx + MCU | - | - | 1.71V ~ 3.8V | - | - | 512kB Flash, 32kB RAM | - | - | 802.15.4 | - | 6dBm | 802.15.4 | -106.7dBm | 1Mbps | ADC, I2C, I2S, IrDA, SPI, UART, USART | 3.6mA ~ 4.4mA | 4.1mA ~ 8.5mA | - | 2-FSK, 4-FSK, 2-GFSK, 4-GFSK, DSSS, GMSK, MSK, OOK, O-QPSK | - | 26 | ||
![]() EFR32MG22E224F512IM40-C Silicon Labs | 150 | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | Flex Gecko | Active | TxRx + MCU | - | - | 1.71V ~ 3.8V | - | - | 512kB Flash, 32kB RAM | - | - | 802.15.4 | - | 6dBm | 802.15.4 | -106.7dBm | 1Mbps | ADC, I2C, I2S, IrDA, SPI, UART, USART | 3.6mA ~ 4.4mA | 4.1mA ~ 8.5mA | - | 2-FSK, 4-FSK, 2-GFSK, 4-GFSK, DSSS, GMSK, MSK, OOK, O-QPSK | - | 26 | ||
![]() RTL8367RB-VC-CG Realtek Semicon | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW610BUK/A2IZ NXP USA Inc. | 47 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWRL1432BBAAMFRQ1 Texas Instruments | 25 | - | Datasheet | - | FCCSP-102 | - | - | - | - | 1000 | CAN, I2C, SPI, UART | - | - | + 125 C | - | - | - 40 C | SMD/SMT | - | RoHS Compliant | 1.26 V | 1.14 V | - | - | - | - | - | Reel | AWRL1432 | - | Radar | - | - | - | - | 1.14 V to 1.26 V | - | 11 dBm | - | - | 76 GHz to 81 GHz | - | - | - | - | - | - | - | 3 Receiver | - | 2 Transmitter | - | ||
![]() IWRL1432BDQGAMFR Texas Instruments | 5000 | - | Datasheet | - | FCCSP-102 | - | - | 6.55 mm x 6.55 mm x 0.97 mm | - | 1000 | CAN, I2C, SPI, UART | - | - | + 105 C | - | - | - 40 C | SMD/SMT | - | RoHS Compliant | 1.75 V | 1.6 V | - | - | - | - | - | Reel | IWRL1432 | - | Radar | - | - | - | - | 1.7 V | - | - | - | - | 76 GHz to 81 GHz | - | - | - | - | - | - | - | 3 Receiver | - | 2 Transmitter | - | ||
![]() IWRL1432BDQGAMF Texas Instruments | 17 | - | Datasheet | - | FCCSP-102 | - | - | 6.55 mm x 6.55 mm x 0.97 mm | - | 260 | CAN, I2C, SPI, UART | - | - | + 105 C | - | - | - 40 C | SMD/SMT | - | RoHS Compliant | 1.75 V | 1.6 V | - | - | - | - | - | Tray | IWRL1432 | - | Radar | - | - | - | - | 1.7 V | - | - | - | - | 76 GHz to 81 GHz | - | - | - | - | - | - | - | 3 Receiver | - | 2 Transmitter | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCZU48DR-2FFVG1517I5149 Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XCZU48DR | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCZU47DR-2FSVE1156I5184 Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XCZU47DR | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCZU43DR-L2FSVE1156I5184 Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XCZU43DR | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCZU43DR-2FSVE1156E5184 Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XCZU43DR | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCZU43DR-L2FFVE1156I5184 Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XCZU43DR | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCZU47DR-2FFVG1517E5184 Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XCZU47DR | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IWR2944AQGALT Texas Instruments | 15 | - | Datasheet | - | FCBGA-266 | - | - | 12.1 mm x 12.1 mm x 1.2 mm | - | 168 | CAN, I2C, SPI, UART | - | - | + 125 C | - | - | - 40 C | SMD/SMT | - | RoHS Compliant | 1.75 V | 1.65 V | - | - | - | - | - | Tray | IWR2944 | - | Radar | - | - | - | - | 1.7 V | - | 13.5 dBm | - | - | 76 GHz to 81 GHz | - | - | - | - | - | - | - | 4 Receiver | - | 4 Transmitter | - | ||
![]() IWR2944ABGALTR Texas Instruments | 15 | - | Datasheet | - | FCBGA-266 | - | - | 12.1 mm x 12.1 mm x 1.2 mm | - | 1000 | CAN, I2C, SPI, UART | - | - | + 125 C | - | - | - 40 C | SMD/SMT | - | RoHS Compliant | 1.75 V | 1.65 V | - | - | - | - | - | Reel | IWR2944 | - | Radar | - | - | - | - | 1.7 V | - | 13.5 dBm | - | - | 76 GHz to 81 GHz | - | - | - | - | - | - | - | 4 Receiver | - | 4 Transmitter | - | ||
![]() MT8365V/BZB MediaTek | 187 | - | - | Surface Mount | 633-VFBGA | 633-VFBGA (12.2x11.8) | - | - | - | - | - | - | - | - | - | MediaTek | - | - | - | - | - | - | - | - | - | - | -20°C ~ 105°C (TJ) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | TxRx + MCU | - | - | 1.7V ~ 3.6V | 2.5GHz ~ 5GHz | - | - | - | - | 802.11a/b/g/n/ac, Bluetooth v5.x | - | 23dBm | Bluetooth, WiFi | -151dBm | 200Mbps | Ethernet, I2C, SDIO, SPI, UART, USB | - | - | - | 8DPSK, DQPSK, GFSK | - | 145 |