- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Data RAM Size | Data RAM Type | Development Kit | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Processing Unit | Product Status | Qualification | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Interface | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Rate | Data Bus Width | Product Type | Protocol | Frequency Range | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Number of Timers | Modulation | Number of Transmitters | GPIO | Product Category | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRF5340-QKAA-R7 Nordic Semiconductor ASA | 654 | - | - | Surface Mount | 94-VFQFN Dual Rows, Exposed Pad | 94-aQFN (7x7) | NRF5340 | Nordic Semiconductor | 64 kB, 512 kB | RAM | nRF5340-PREVIEW-DK | 800 | I2C, SPI, UART | Nordic Semiconductor | 64 MHz, 128 MHz | 2 Mbps | + 105 C | Nordic Semiconductor ASA | - 40 C | Yes | SMD/SMT | MSL 2 - 1 year | 48 I/O | - | Microprocessor | Active | - | - | 2.6 mA | 3.2 mA | 5.5 V | 1.7 V | -40°C ~ 105°C | Cut Tape | - | TxRx + MCU | Wireless & RF Integrated Circuits | ARM Cortex | 1.7V ~ 5.5V | 2.4GHz | 2.4 GHz | - | - | 1MB Flash, 256kB RAM | Flash | 256 kB, 1 MB | 3 dBm | 2Mbps | - | RF System on a Chip - SoC | - | - | 3dBm | 802.15.4, Bluetooth | -97.5dBm | 2Mbps | 8 Channel | ADC, I2S, PWM, SPI, UART, USB | 2.6mA ~ 7mA | 3.2mA | - | 3 x 32 bit | - | - | 48 | RF System on a Chip - SoC | - | 0.85 mm | 7 mm | 7 mm | ||
![]() WF200DR Silicon Labs | 3488 | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (4x4) | WF200 | Silicon Labs | - | - | - | 2500 | SPI | Silicon Laboratories | - | - | + 105 C | Silicon Labs | - 40 C | Yes | - | - | - | - | - | Active | - | Details | - | - | 1.8 V, 3.3 V | 1.8 V, 3.3 V | -40°C ~ 105°C (TA) | Cut Tape | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.62V ~ 3.6V | 2.412GHz ~ 2.484GHz | - | 1.8 V, 3.3 V | - | - | - | - | 17 dBm | - | - | RF Microcontrollers - MCU | 802.11b/g/n | - | 17dBm | WiFi | -96.7dBm | 72.2Mbps | - | SDIO, SPI | 41.6mA ~ 47.6mA | 44.6mA ~ 108mA | - | - | DSSS | - | - | RF Microcontrollers - MCU | - | - | - | - | ||
![]() BCM89836A0BFBG Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM89834A0BFBG Broadcom Limited | 114 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM89832A0BWMLG Broadcom Limited | 289 | - | - | - | - | - | - | Broadcom / Avago | - | - | - | 1 | - | Broadcom Limited | - | - | - | Broadcom Limited | - | - | - | - | - | Tray | - | Active | - | Details | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() ESP8685H4 Espressif Systems | 20000 | - | - | Surface Mount | 28-VFQFN Exposed Pad | 28-QFN (4x4) | ESP8685 | Espressif Systems | 400 kB | SRAM | - | 5000 | I2C, I2S, SPI, UART | Espressif | 160 MHz | 150 Mbps | + 105 C | Espressif Systems | - 40 C | - | SMD/SMT | - | 15 GPIO | - | - | Active | - | - | 87 mA | 335 mA | 3.6 V | 3 V | -40°C ~ 105°C (TA) | - | ESP8685 | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 3V ~ 3.6V | 2.4GHz | 2.412 GHz to 2.484 GHz | - | - | 4MB Flash, 384kB RAM, 400kB SRAM | Flash | 384 kB, 4 MB | 18 dBm | - | 32 bit | RF System on a Chip - SoC | 802.11b/g/n, Bluetooth v5.0 | - | 21dBm | Bluetooth, WiFi | -98.4dBm | 150Mbps | 6 Channel | ADC, GPIO, I2C, I2S, PWM, SPI, UART, USB | 84mA ~ 87mA | 276mA ~ 335mA | - | 3 Timer | - | - | 15 | RF System on a Chip - SoC | - | 0.85 mm | 4 mm | 4 mm | ||
![]() AFE8092HIABJ Texas Instruments | 575 | - | Datasheet | Surface Mount | 400-BFBGA, FCBGA | 400-FCBGA (17x17) | - | Texas Instruments | - | - | - | 90 | Serial | Texas Instruments | - | 32.5 Gbps | + 85 C | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | Tube | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C | Tray | - | TxRx Only | Wireless & RF Integrated Circuits | - | - | 6GHz | - | - | - | - | - | - | - | - | - | RF Transceiver | - | 600 MHz to 6000 MHz | - | - | - | 32.5Gbps | - | ADC | - | - | 8 Receiver | - | - | 8 Transmitter | - | RF Transceiver | - | - | - | - | ||
![]() CYW43439KUBGT Infineon Technologies | 6000 | - | Datasheet | Surface Mount | 63-UFBGA, WLBGA | 63-WLBGA (2.87x4.87) | - | Infineon Technologies | - | - | - | 5000 | - | Infineon | - | 200 Mbps | + 70 C | Infineon Technologies | - 30 C | - | SMD/SMT | - | - | - | - | Active | - | Details | - | - | 1.26 V | 1.14 V | -30°C ~ 70°C (TA) | Cut Tape | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 3V ~ 4.8V | 2.4GHz | 2.4 GHz | - | - | 512kB SRAM, 640kB ROM | - | - | 8.5 dBm | 96 Mbps | - | RF System on a Chip - SoC | 802.11a/b/g/n, Bluetooth v5.2 + EDR, Class 1, 2 | 2.4 GHz | 10dBm | Bluetooth, WiFi | -99.5dBm | 4Mbps | - | GPIO, JTAG, SDIO, SPI, UART | 37mA ~ 43mA | 271mA ~ 320mA | - | - | 8-DPSK, 64-QAM, 8-DQPSK, CCK, DSSS, GFSK, OFDM | - | 5 | RF System on a Chip - SoC | - | - | - | - | ||
![]() AFE8030EDIABJ Texas Instruments | 559 | - | Datasheet | Surface Mount | 400-BFBGA, FCBGA | 400-FCBGA (17x17) | - | Texas Instruments | - | - | - | 90 | SPI | Texas Instruments | - | 32.5 Gbps | + 85 C | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | Tube | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C | - | AFE8030 | TxRx Only | Wireless & RF Integrated Circuits | - | - | 6GHz | - | - | - | - | - | - | - | - | - | RF Transceiver | - | 6 GHz | - | - | - | 32.5Gbps | - | SPI | - | - | 8 Receiver | - | - | 8 Transmitter | - | RF Transceiver | - | - | - | - | ||
![]() CC2652R74T0RGZR Texas Instruments | 10000 | - | Datasheet | Surface Mount, Wettable Flank | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | - | Texas Instruments | 144 kB | - | - | 2500 | - | Texas Instruments | 48 MHz | - | + 105 C | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | Active | - | Details | - | - | 3.8 V | 1.8 V | -40°C ~ 105°C (TA) | Cut Tape | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.8V ~ 3.8V | 2.4GHz ~ 2.48GHz | 2.4 GHz | 1.8 V to 3.8 V | - | 704kB Flash, 144kB RAM | - | 704 kB | - | - | 32 bit | RF Microcontrollers - MCU | - | - | 5dBm | 802.15.4, Bluetooth | -104dBm | 2Mbps | - | ADC, GPIO, I2C, I2S, JTAG, SPI, UART | 7.1mA | 7.6mA ~ 9.9mA | - | - | DSSS, O-QPSK | - | 31 | RF Microcontrollers - MCU | - | - | - | - | ||
![]() NRF52832-CIAA-G-R7 Nordic Semiconductor ASA | 30 | - | - | Surface Mount | 50-XFBGA, WLCSP | 50-WLCSP (2.96x3.23) | - | Nordic Semiconductor | 64 kB | SRAM | - | - | I2C, SPI, UART | Nordic Semiconductor | 2.4 GHz | 2 Mbps | + 85 C | Nordic Semiconductor ASA | - 40 C | - | SMD/SMT | - | - | - | - | Active | - | - | 5.4 mA | 5.3 mA | 3.6 V | 1.7 V | -40°C ~ 85°C (TA) | Reel | nRF52 | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.7V ~ 3.6V | 2.4GHz | 2.4 GHz | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 4 dBm | - | 32 bit | RF System on a Chip - SoC | Bluetooth v5.3 | - | 4dBm | Bluetooth | -96dBm | 2Mbps | 8 Channel | I2S, SPI, UART | 3.5mA ~ 12.9mA | 2.7mA ~ 16.6mA | - | - | FSK | - | 32 | RF System on a Chip - SoC | - | - | - | - | ||
![]() AFE8092IABJ Texas Instruments | In Stock | - | Datasheet | Surface Mount | 400-BFBGA, FCBGA | 400-FCBGA (17x17) | - | Texas Instruments | - | - | - | 90 | GPIO, Serial | Texas Instruments | - | 32.5 Gbps | + 85 C | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | Tube | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C | Tray | - | TxRx Only | Wireless & RF Integrated Circuits | Si | - | 6GHz | - | - | - | - | - | - | - | - | - | RF Transceiver | - | 6 GHz | - | - | - | 32.5Gbps | - | ADC | - | - | 8 Receiver | - | - | 8 Transmitter | - | RF Transceiver | - | - | - | - | ||
![]() AFE7950IABJ Texas Instruments | 770 | - | Datasheet | Surface Mount | 400-BFBGA, FCBGA | 400-FCBGA (17x17) | - | Texas Instruments | - | - | - | 90 | - | Texas Instruments | - | - | + 85 C | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | Tray | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C | Tray | - | TxRx Only | Wireless & RF Integrated Circuits | - | - | 600MHz ~ 12GHz | - | - | - | - | - | - | - | - | - | RF Transceiver | - | 600 MHz to 12 GHz | - | - | - | 29.5Gbps | - | - | - | - | - | - | - | - | - | RF Transceiver | - | - | - | - | ||
![]() EFR32FG23B010F512IM48-BR Silicon Labs | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32FG23B010 | Silicon Labs | - | - | - | 2500 | - | Silicon Laboratories | - | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | Details | 4.2 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Cut Tape | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz | 868 MHz, 915 MHz, 920 MHz | - | - | 512kB Flash, 64kB RAM | - | 512 kB | 14 dBm | - | - | RF System on a Chip - SoC | Flex Gecko | - | 14dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | - | 31 | RF System on a Chip - SoC | - | - | - | - | ||
![]() NRF52832-QFAB-G-R Nordic Semiconductor ASA | 24 | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | - | Nordic Semiconductor | 32 kB | SRAM | - | - | I2C, SPI, UART | Nordic Semiconductor | 2.4 GHz | 2 Mbps | + 85 C | Nordic Semiconductor ASA | - 40 C | - | SMD/SMT | - | - | - | - | Active | - | - | - | - | 3.6 V | 1.7 V | -40°C ~ 85°C (TA) | Reel | nRF52 | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.7V ~ 3.6V | 2.4GHz | 2.36 GHz to 2.5 GHz | - | - | 256kB Flash, 32kB RAM | Flash | 256 kB | - | - | 32 bit | RF System on a Chip - SoC | Bluetooth v5.3 | - | 4dBm | Bluetooth | -96dBm | 2Mbps | 8 Channel | I2S, SPI, UART | 3.5mA ~ 12.9mA | 2.7mA ~ 16.6mA | - | - | FSK | - | 32 | RF System on a Chip - SoC | - | - | - | - | ||
![]() EFR32ZG23B020F512IM48-BR Silicon Labs | 26 | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32ZG23B020 | Silicon Labs | 64 kB | RAM | - | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 32 I/O | - | - | Active | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | Sub-GHz | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 20 dBm | - | 32 bit | RF System on a Chip - SoC | - | - | 20dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | - | 2FSK, 2GFSK, DSSS, O-QPSK | - | 23 | RF System on a Chip - SoC | - | 0.85 mm | 6 mm | 6 mm | ||
![]() NRF52820-CFAA-D-R7 Nordic Semiconductor ASA | In Stock | - | - | Surface Mount | 44-UFBGA, WLCSP | 44-WLCSP (2.53x2.53) | - | - | 32 kB | SRAM | - | - | SPI, UART | - | 64 MHz | 2 Mbps | + 105 C | Nordic Semiconductor ASA | - 40 C | - | SMD/SMT | - | - | - | - | Active | - | - | - | - | 3.6 V | 1.7 V | -40°C ~ 105°C | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.7V ~ 5.5V | 2.4GHz | - | - | - | 256kB Flash, 32kB RAM | Flash | 256 kB | - | - | 32 bit | RF System on a Chip - SoC | - | - | 8dBm | 802.15.4, Bluetooth | -95dBm | 2Mbps | - | SPI, UART, USB | 3.4mA ~ 10.9mA | 2.3mA ~ 30mA | - | - | FSK | - | 18 | - | - | - | - | - | ||
![]() NRF52833-CJAA-R7 Nordic Semiconductor ASA | 172 | - | - | Surface Mount | 75-UFBGA, WLCSP | 75-WLCSP (3.18x3.18) | - | Nordic Semiconductor | - | - | - | 1500 | - | Nordic Semiconductor | - | 2 Mbps | + 105 C | Nordic Semiconductor ASA | - 40 C | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | 6 mA | 15.5 mA | 5.5 V | 1.7 V | -40°C ~ 105°C | - | nRF52 | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.7V ~ 5.5V | 2.4GHz | 2.4 GHz | - | - | 512kB Flash, 128kB RAM | - | 512 kB | 8 dBm | - | - | RF System on a Chip - SoC | - | - | 8dBm | 802.15.4, Bluetooth | -103dBm | 2Mbps | - | ADC, I2S, PWM, SPI, UART, USB | 3.4mA ~ 10.7mA | 2.3mA ~ 30.4mA | - | - | - | - | 42 | RF System on a Chip - SoC | - | - | - | - | ||
![]() EFR32BG24A020F1024IM48-B Silicon Labs | 304 | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32BG24A020 | - | 128 kB | RAM | - | - | I2C | - | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | - | SMD/SMT | - | - | Tray | - | Active | - | - | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C | - | Blue Gecko | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 2.4GHz | - | - | - | 1MB Flash, 128kB RAM | Flash | 1 MB | 20 dBm | - | 32 bit | RF System on a Chip - SoC | - | - | 19.5dBm | Bluetooth | -105.7dBm | 2Mbps | - | ADC, I2C, I2S, PWM, SPI, IrDA, UART, USART | 4.4mA ~ 8.6mA | 5mA ~ 160mA | - | - | 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK | - | 32 | - | - | - | - | - | ||
![]() EFR32MG24A021F1024IM40-B Silicon Labs | 46 | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32MG24A021 | Silicon Labs | 128 kB | RAM | - | - | I2C | Silicon Laboratories | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | MSL 2 - 1 year | - | Tray | - | Active | - | Details | 4.4 mA | 156.8 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Tray | Mighty Gecko | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 2.4GHz | 2.4 GHz | - | EUSART, I2C, I2S, SPI, USART | 1024kB Flash, 128kB RAM | Flash | 1MB | 19.5 dBm | - | 32bit | RF System on a Chip - SoC | Bluetooth v5.3 | - | 19.5dBm | Bluetooth | -94.8dBm | 2Mbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 156.8mA | - | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | - | 25 | RF System on a Chip - SoC | ARM Cortex-M33 | - | - | - |