- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Antenna Connector Type | Base Product Number | Brand | Category | Data RAM Size | Data RAM Type | Development Kit | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Modulation Format | Moisture Sensitive | Mounting | Mounting Styles | MSL | Number of I/Os | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Package Type | Processing Unit | Product Status | Qualification | Rad Hardened | RoHS | Shipping Restrictions | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Technology | Voltage - Supply | Frequency | Pin Count | Operating Frequency | Operating Supply Voltage | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Rate | Data Bus Width | Product Type | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Number of Timers | Modulation | Number of Transmitters | GPIO | Modulation Technique | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI4438-C2A-AM Silicon Labs | In Stock | - | - | - | QFN-20 | - | - | - | - | - | - | - | - | - | - | SPI | - | - | 500 kbps | - | + 85 C | - | - | - 40 C | FSK, GFSK, OOK | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | 13.7 mA | 75 mA | 3.8 V | 1.8 V | EZRadioPRO | - | - | - | - | SI4438 | FSK/OOK | - | - | - | - | - | - | - | 1.8 V to 3.8 V | - | - | - | 20 dBm | - | - | - | - | 425 MHz to 525 MHz | - | - | - | - 124 dBm | - | - | - | - | - | 1 Receiver | - | - | 1 Transmitter | - | - | - | - | - | - | ||
![]() LR1110IMLTRT Semtech Corporation | 366 | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | - | LR1110 | Semtech | Low Power Wi-Fi/ GNSS Scanner + LoRa Transceiver | - | - | - | - | 3000 | - | Semtech | - | 2 Mbps | - | + 85 C | Semtech Corporation | - | - 40 C | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | QFN | 7.8 mA | 118 mA | 3.7 V | 1.8 V | LoRa Edge | 0.050459 oz | Industrial grade | -40°C ~ 85°C | MouseReel | - | TxRx + MCU | - | Wireless & RF Integrated Circuits | Si | 1.8V ~ 3.7V | 150MHz ~ 2.7GHz | 32 | 150 to 960 MHz | 5 V | - | - | - | 15 dBm, 22 dBm | - | - | RF Transceiver | 802.11b/g/n | 150 MHz to 960 MHz, 150 MHz to 2700 MHz | Industrial | 22dBm | WiFi | -123dBm | 300kbps | - | SPI | 5.4mA ~ 7.8mA | - | 4 Receiver | - | FSK, GFSK | 2 Transmitter | - | FSK | RF Transceiver | - | - | - | ||
![]() QCC-3046-0-WLNSP94BTR-01-0 Qualcomm | 20000 | - | - | Surface Mount | 94-XFBGA, WLCSP | 94-WLCSP (4.38x4.26) | - | QCC-3046 | - | - | - | - | - | - | - | - | - | - | - | - | - | Qualcomm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TxRx Only | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.1 | - | - | - | Bluetooth | - | 2Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QCC-3040-0-CSP90B-TR-01-0 Qualcomm | 2400 | - | - | Surface Mount | 90-VFBGA | 90-BGA (5.6x5.9) | - | QCC-3040 | - | - | - | - | - | - | - | - | - | - | - | - | - | Qualcomm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TxRx Only | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.1 | - | - | - | Bluetooth | - | 2Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRF52805-CAAA-R7 Nordic Semiconductor ASA | 1454 | - | - | Surface Mount | - | - | - | NRF52805 | Nordic Semiconductor | - | - | - | - | - | 1500 | - | Nordic Semiconductor | - | 2 Mbps | - | + 85 C | Nordic Semiconductor ASA | - | - 40 C | - | - | - | SMD/SMT | MSL 2 - 1 year | - | - | - | - | - | - | - | WLCSP | - | Active | - | - | - | This product may require additional documentation to export from the United States. | - | 4.6 mA | 7 mA | 3.6 V | 1.7 V | - | 0.005455 oz | - | -40°C ~ 85°C | Cut Tape | - | TxRx + MCU | Bluetooth | Wireless & RF Integrated Circuits | Si | 1.7V ~ 3.6V | 2.4GHz | 28 | 2.4 GHz | - | 192kB Flash, 24kB RAM | - | 192 kB | 4 dBm | 2Mbps | - | RF System on a Chip - SoC | Bluetooth v5.2 | - | - | 4dBm | Bluetooth | -97dBm | 2Mbps | - | ADC, GPIO, I2S, SPI, UART | 4.6mA | 4.6mA | - | - | - | - | 10 | - | RF System on a Chip - SoC | - | - | - | ||
![]() F6522AVGI8 Renesas Electronics America Inc | 2398 | - | - | Surface Mount | 62-VFBGA, FCCSPBGA | 62-FCCSP (3.8x4.6) | - | F6522 | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | TxRx Only | - | - | - | 2.1V ~ 2.5V | 27.5GHz ~ 31GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 11dBm | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F6522AVGI Renesas Electronics America Inc | 2549 | - | - | Surface Mount | 62-VFBGA, FCCSPBGA | 62-FCCSP (3.8x4.6) | - | F6522 | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | TxRx Only | - | - | - | 2.1V ~ 2.5V | 27.5GHz ~ 31GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 11dBm | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC13212-FR Freescale Semiconductor | 2338 | - | - | Surface Mount | 71-VFLGA Exposed Pad | 71-LGA (9x9) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | TxRx + MCU | - | - | - | 2V ~ 3.4V | 2.4GHz | - | - | - | 32kB Flash, 2kB RAM | - | - | - | - | - | - | - | - | - | 3dBm | 802.15.4 | -92dBm | 250kbps | - | I2C, SPI | 37mA | 30mA | - | - | DSSS, O-QPSK | - | 32 | - | - | - | - | - | ||
![]() IWR6843ABGABL Texas Instruments | 9476 | - | Datasheet | Surface Mount | 161-TFBGA, FCCSP | 161-FC/CSP (10.4x10.4) | - | IWR6843 | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TJ) | - | - | TxRx + MCU | - | - | - | 1.71V ~ 1.89V, 3.135V ~ 3.465V | 60GHz ~ 64GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 12dBm | - | - | 900Mbps | - | ADC, GPIO, I2C, SPI | - | - | - | - | - | - | 48 | - | - | - | - | - | ||
![]() NRF9160-SIAA-B1A-R7 Nordic Semiconductor ASA | 2000 | - | - | Surface Mount | Module | - | - | NRF9160 | Nordic Semiconductor | - | - | - | - | 16 mm x 10 mm | 100 | Serial I2C/Serial I2S/SPI/UART/UICC | Nordic Semiconductor | - | - | - | + 85 C | Nordic Semiconductor ASA | - | - 40 C | - | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 365 mA | 3.8 V | 3.8 V | - | - | Industrial grade | -40°C ~ 85°C | Cut Tape | - | TxRx + MCU | - | Wireless & RF Modules | - | 3V ~ 5.5V | 700MHz ~ 2.2GHz | - | - | 1.8, 5.5 V | 1MB Flash, 256kB RAM | - | - | 23 dBm | 400 Kbps | - | Cellular Modules | GPS | 700 to 2200 MHz | Industrial | 23dBm | Cellular | -155dBm | - | - | I2S, PWM, SPI, UART | - | - | - | - | - | - | 32 | - | Cellular Modules | - | - | - | ||
![]() AWR6843ABGABLQ1 Texas Instruments | 5 | - | Datasheet | Surface Mount | 161-TFBGA, FCCSP | 161-FC/CSP (10.4x10.4) | - | AWR6843 | Texas Instruments | - | 1.75 MB | - | - | - | 176 | CAN-FD, I2C, GPIOs, SPI, UARTs | Texas Instruments | 64 GHz | 900 Mbps | - | + 125 C | Texas Instruments | - | - 40 C | - | Yes | - | SMD/SMT | - | 47 I/O | - | - | - | - | - | Tray | - | - | Active | - | - | Details | - | - | - | - | 1.32 V | 1.14 V | - | - | - | -40°C ~ 125°C (TJ) | Tray | Automotive, AEC-Q100, mmWave | TxRx + MCU | - | Wireless & RF Integrated Circuits | Si | 1.71V ~ 1.89V, 3.15V ~ 3.45V | 60GHz ~ 64GHz | - | 60 GHz to 64 GHz | - | - | - | 1.75 MB | 12 dBm | - | - | RF System on a Chip - SoC | - | - | - | 12dBm | - | - | 900Mbps | 6 Channel | ADC, GPIO, I2C, SPI, UART | - | - | - | - | - | - | 48 | - | RF System on a Chip - SoC | - | 135.9 mm | - | ||
![]() NRF52811-QFAA-R7 Nordic Semiconductor ASA | 467 | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | - | NRF52811 | Nordic Semiconductor | - | 24 kB | RAM | - | 6 x 6 x 0.85mm | 1000 | PDM, PWM, SPI, UART, TWI | Nordic Semiconductor | 64 MHz | 2 Mbps | 3.6 V | +85 °C | Nordic Semiconductor ASA | 1.7 V | -40 °C | - | Yes | - | SMD/SMT | MSL 2 - 1 year | 32 I/O | - | - | - | - | - | - | QFN | Microcontroller | Active | - | - | Details | - | - | 4.6 mA | 4.6 mA | 3.6 V | 1.7 V | - | 0.027484 oz | - | - | Cut Tape | nRF52 | TxRx + MCU | - | Wireless & RF Integrated Circuits | Si | 1.7V ~ 3.6V | 2.4GHz | 48 | 2.4 GHz | - | 192kB Flash, 24kB RAM | Flash | 192 kB | 4 dBm | 2Mbps | 32 bit | RF System on a Chip - SoC | Bluetooth v5.3, Thread | - | - | 4dBm | 802.15.4, Bluetooth | -104dBm | 2Mbps | - | ADC, PDM, PWM, SPI, UART | 4.6mA ~ 5.2mA | 4.6mA ~ 7mA | - | - | - | - | - | - | RF System on a Chip - SoC | 0.85mm | 6mm | 6mm | ||
![]() NRF52811-CAAA-R Nordic Semiconductor ASA | 11542 | - | - | Surface Mount | 33-UFBGA, WLCSP | 33-WLCSP (2.48x2.46) | - | NRF52811 | Nordic Semiconductor | - | 24 kB | SRAM | - | - | 7000 | PDM, PWM, SPI, TWI, UART | Nordic Semiconductor | 64 MHz | 2 Mbps | - | + 85 C | Nordic Semiconductor ASA | - | - 40 C | - | - | - | SMD/SMT | - | 15 I/O | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 4.6 mA | 4.6 mA | 3.6 V | 1.7 V | - | 0.003738 oz | - | - | Cut Tape | nRF52 | TxRx + MCU | - | Wireless & RF Integrated Circuits | Si | 1.7V ~ 3.6V | 2.4GHz | - | 2.4 GHz | - | 192kB Flash, 24kB RAM | Flash | 192 kB | 4 dBm | - | 32 bit | RF System on a Chip - SoC | Bluetooth v5.3, Thread | - | - | 4dBm | 802.15.4, Bluetooth | -104dBm | 2Mbps | - | ADC, PDM, PWM, SPI, UART | 4.6mA ~ 5.2mA | 4.6mA ~ 7mA | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | ||
![]() WF200DR Silicon Labs | 3488 | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (4x4) | - | WF200 | Silicon Labs | - | - | - | - | - | 2500 | SPI | Silicon Laboratories | - | - | - | + 105 C | Silicon Labs | - | - 40 C | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | 1.8 V, 3.3 V | 1.8 V, 3.3 V | - | - | - | -40°C ~ 105°C (TA) | Cut Tape | - | TxRx + MCU | - | Wireless & RF Integrated Circuits | Si | 1.62V ~ 3.6V | 2.412GHz ~ 2.484GHz | - | - | 1.8 V, 3.3 V | - | - | - | 17 dBm | - | - | RF Microcontrollers - MCU | 802.11b/g/n | - | - | 17dBm | WiFi | -96.7dBm | 72.2Mbps | - | SDIO, SPI | 41.6mA ~ 47.6mA | 44.6mA ~ 108mA | - | - | DSSS | - | - | - | RF Microcontrollers - MCU | - | - | - | ||
![]() WF200D Silicon Labs | 2450 | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (4x4) | - | WF200 | Silicon Labs | - | - | - | - | 4 mm x 4 mm x 0.85 mm | 490 | SPI | Silicon Laboratories | - | 72.2 Mbps | - | + 105 C | Silicon Labs | - | - 40 C | - | Yes | - | SMD/SMT | - | - | - | - | - | - | - | Tube | - | - | Active | - | - | Details | - | - | 47.6 mA | 108 mA | 3.6 V | 1.62 V | - | - | - | -40°C ~ 105°C (TA) | Tray | - | TxRx + MCU | - | Wireless & RF Integrated Circuits | Si | 1.62V ~ 3.6V | 2.412GHz ~ 2.484GHz | - | - | 1.8 V, 3.3 V | - | - | - | 17 dBm | - | - | RF Transceiver | 802.11b/g/n | 2.412 GHz to 2.484 GHz | - | 17dBm | WiFi | -96.7dBm | 72.2Mbps | - | SDIO, SPI | 41.6mA ~ 47.6mA | 44.6mA ~ 108mA | - | - | DSSS | - | - | - | RF Transceiver | - | - | - | ||
![]() NRF5340-QKAA-R7 Nordic Semiconductor ASA | 654 | - | - | Surface Mount | 94-VFQFN Dual Rows, Exposed Pad | 94-aQFN (7x7) | - | NRF5340 | Nordic Semiconductor | - | 64 kB, 512 kB | RAM | nRF5340-PREVIEW-DK | - | 800 | I2C, SPI, UART | Nordic Semiconductor | 64 MHz, 128 MHz | 2 Mbps | - | + 105 C | Nordic Semiconductor ASA | - | - 40 C | - | Yes | - | SMD/SMT | MSL 2 - 1 year | 48 I/O | - | - | - | - | - | - | - | Microprocessor | Active | - | - | - | - | - | 2.6 mA | 3.2 mA | 5.5 V | 1.7 V | - | - | - | -40°C ~ 105°C | Cut Tape | - | TxRx + MCU | - | Wireless & RF Integrated Circuits | ARM Cortex | 1.7V ~ 5.5V | 2.4GHz | - | 2.4 GHz | - | 1MB Flash, 256kB RAM | Flash | 256 kB, 1 MB | 3 dBm | 2Mbps | - | RF System on a Chip - SoC | - | - | - | 3dBm | 802.15.4, Bluetooth | -97.5dBm | 2Mbps | 8 Channel | ADC, I2S, PWM, SPI, UART, USB | 2.6mA ~ 7mA | 3.2mA | - | 3 x 32 bit | - | - | 48 | - | RF System on a Chip - SoC | 0.85 mm | 7 mm | 7 mm | ||
![]() NRF52811-CAAA-R7 Nordic Semiconductor ASA | 3338 | - | - | Surface Mount | 33-UFBGA, WLCSP | 33-WLCSP (2.48x2.46) | - | NRF52811 | Nordic Semiconductor | - | 24 kB | SRAM | - | - | 1500 | PDM, PWM, SPI, TWI, UART | Nordic Semiconductor | 64 MHz | 2 Mbps | - | + 85 C | Nordic Semiconductor ASA | - | - 40 C | - | - | - | SMD/SMT | - | 15 I/O | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 4.6 mA | 4.6 mA | 3.6 V | 1.7 V | - | - | - | - | Cut Tape | nRF52 | TxRx + MCU | - | Wireless & RF Integrated Circuits | Si | 1.7V ~ 3.6V | 2.4GHz | - | 2.4 GHz | - | 192kB Flash, 24kB RAM | Flash | 192 kB | 4 dBm | - | 32 bit | RF System on a Chip - SoC | Bluetooth v5.3, Thread | - | - | 4dBm | 802.15.4, Bluetooth | -104dBm | 2Mbps | - | ADC, PDM, PWM, SPI, UART | 4.6mA ~ 5.2mA | 4.6mA ~ 7mA | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | ||
![]() ADRV9004BBCZ Analog Devices Inc. | 2196 | - | Datasheet | Surface Mount | 196-TFBGA, CSPBGA | 196-CSPBGA (12x12) | - | - | Analog Devices | - | - | - | - | 12 mm x 12 mm | 189 | SPI | Analog Devices Inc. | - | - | - | + 85 C | Analog Devices Inc. | - | - 40 C | - | Yes | - | SMD/SMT | - | - | - | - | - | - | - | Tray | - | - | Active | - | - | Details | - | - | - | - | 1.33 V | 1.267 V | - | - | - | -40°C ~ 110°C | Tray | - | TxRx Only | - | Wireless & RF Integrated Circuits | Si | - | 30MHz ~ 6GHz | - | - | 1 V, 1.3 V, 1.8 V | - | - | - | 7.8 dBm | - | - | RF Transceiver | - | 30 MHz to 6 GHz | - | 7.8dBm | - | - | - | - | SPI | - | - | 2 Receiver | - | - | 2 Transmitter | 12 | - | RF Transceiver | - | - | - | ||
![]() BLUENRG-345AT STMicroelectronics | 3321 | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | BLUENRG | STMicroelectronics | - | 32 kB | SRAM | - | - | 3000 | I2C, I2S, SPI, UART | STMicroelectronics | 32 MHz | 2 Mbps | - | + 105 C | STMicroelectronics | - | - 40 C | - | Yes | - | SMD/SMT | - | 20 I/O | - | - | - | - | - | - | QFN48 | Wireless Audio Microcontroller | Active | - | - | Details | - | - | 3.4 mA | 4.3 mA | 3.6 V | 1.7 V | - | 0.002434 oz | - | -40°C ~ 105°C (TA) | MouseReel | BlueNRG | TxRx + MCU | - | Wireless & RF Integrated Circuits | 32 bit ARM Cortex M0 | 1.7V ~ 3.6V | 2.4GHz ~ 2.4835GHz | 48 | 2.4 GHz | - | 256kB Flash, 32kB RAM | Flash | 256 kB | 8 dBm | 2Mbps | 32 bit | RF System on a Chip - SoC | Bluetooth v5.2 | - | - | 8dBm | Bluetooth | -97dBm | 2Mbps | 8 Channel | ADC, GPIO, I2C, I2S, PDM, SPI, USART | 3.4mA | 4.3mA | - | 1 x 16 bit | GFSK | - | 32 | - | RF System on a Chip - SoC | 0.9 mm | 5 mm | 5 mm | ||
![]() TC3567DFSG-002(E1C Toshiba | 948 | - | Datasheet | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | Surface Mount | - | - | - | 3.6(V) | 1.8(V) | 3(V) | 85C | -40C | Tape & Reel (TR) | VQFN EP | - | Obsolete | - | No | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape and Reel | TC | TxRx + MCU | - | - | - | 1.8V ~ 3.8V | 2.4GHz ~ 2.4835GHz | 40 | - | - | 51kB RAM | - | - | - | - | - | - | Bluetooth v4.2 | - | - | 0dBm | Bluetooth | -93.5dBm | 921.6(kbps) | - | ADC, I²C, SPI, SWD, UART, PWM | 3.3mA | 3.3mA | - | - | - | - | 17 | - | - | - | - | - |