- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Brand | Category | Data RAM Size | Data RAM Type | Development Kit | Dimensions | Factory Pack QuantityFactory Pack Quantity | Family Name | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Modulation Format | Moisture Sensitive | Mounting | Mounting Styles | MSL | NF - Noise Figure | Number of I/Os | Package | Package Type | Part # Aliases | Processing Unit | Processor Series | Product Status | Qualification | RoHS | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Technology | Voltage - Supply | Current Rating | Frequency | Pin Count | Operating Frequency | Operating Supply Voltage | Failure Rate | Interface | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Rate | Data Bus Width | Utilized IC / Part | Product Type | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Number of Timers | Modulation | Number of Transmitters | GPIO | Features | Modulation Technique | Product Category | Device Core | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC13212-FR Freescale Semiconductor | 2338 | - | - | Surface Mount | 71-VFLGA Exposed Pad | 71-LGA (9x9) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | 2V ~ 3.4V | - | 2.4GHz | - | - | - | - | - | 32kB Flash, 2kB RAM | - | - | - | - | - | - | - | - | - | - | 3dBm | 802.15.4 | - | -92dBm | 250kbps | - | I2C, SPI | 37mA | 30mA | - | - | DSSS, O-QPSK | - | 32 | - | - | - | - | - | - | - | - | - | ||
![]() NRF52811-QFAA-R7 Nordic Semiconductor ASA | 467 | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | - | NRF52811 | Nordic Semiconductor | - | 24 kB | RAM | - | 6 x 6 x 0.85mm | 1000 | - | PDM, PWM, SPI, UART, TWI | Nordic Semiconductor | - | 64 MHz | 2 Mbps | 3.6 V | +85 °C | Nordic Semiconductor ASA | 1.7 V | -40 °C | - | Yes | - | SMD/SMT | MSL 2 - 1 year | - | 32 I/O | - | QFN | - | Microcontroller | - | Active | - | Details | - | 4.6 mA | 4.6 mA | 3.6 V | 1.7 V | - | 0.027484 oz | - | - | Cut Tape | nRF52 | - | - | - | - | TxRx + MCU | - | - | - | Wireless & RF Integrated Circuits | Si | 1.7V ~ 3.6V | - | 2.4GHz | 48 | 2.4 GHz | - | - | - | 192kB Flash, 24kB RAM | Flash | 192 kB | 4 dBm | 2Mbps | 32 bit | - | RF System on a Chip - SoC | Bluetooth v5.3, Thread | - | - | 4dBm | 802.15.4, Bluetooth | - | -104dBm | 2Mbps | - | ADC, PDM, PWM, SPI, UART | 4.6mA ~ 5.2mA | 4.6mA ~ 7mA | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | 0.85mm | - | 6mm | 6mm | - | ||
![]() NRF52811-CAAA-R7 Nordic Semiconductor ASA | 3338 | - | - | Surface Mount | 33-UFBGA, WLCSP | 33-WLCSP (2.48x2.46) | - | NRF52811 | Nordic Semiconductor | - | 24 kB | SRAM | - | - | 1500 | - | PDM, PWM, SPI, TWI, UART | Nordic Semiconductor | - | 64 MHz | 2 Mbps | - | + 85 C | Nordic Semiconductor ASA | - | - 40 C | - | - | - | SMD/SMT | - | - | 15 I/O | - | - | - | - | - | Active | - | Details | - | 4.6 mA | 4.6 mA | 3.6 V | 1.7 V | - | - | - | - | Cut Tape | nRF52 | - | - | - | - | TxRx + MCU | - | - | - | Wireless & RF Integrated Circuits | Si | 1.7V ~ 3.6V | - | 2.4GHz | - | 2.4 GHz | - | - | - | 192kB Flash, 24kB RAM | Flash | 192 kB | 4 dBm | - | 32 bit | - | RF System on a Chip - SoC | Bluetooth v5.3, Thread | - | - | 4dBm | 802.15.4, Bluetooth | - | -104dBm | 2Mbps | - | ADC, PDM, PWM, SPI, UART | 4.6mA ~ 5.2mA | 4.6mA ~ 7mA | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | ||
![]() NRF52811-CAAA-R Nordic Semiconductor ASA | 11542 | - | - | Surface Mount | 33-UFBGA, WLCSP | 33-WLCSP (2.48x2.46) | - | NRF52811 | Nordic Semiconductor | - | 24 kB | SRAM | - | - | 7000 | - | PDM, PWM, SPI, TWI, UART | Nordic Semiconductor | - | 64 MHz | 2 Mbps | - | + 85 C | Nordic Semiconductor ASA | - | - 40 C | - | - | - | SMD/SMT | - | - | 15 I/O | - | - | - | - | - | Active | - | Details | - | 4.6 mA | 4.6 mA | 3.6 V | 1.7 V | - | 0.003738 oz | - | - | Cut Tape | nRF52 | - | - | - | - | TxRx + MCU | - | - | - | Wireless & RF Integrated Circuits | Si | 1.7V ~ 3.6V | - | 2.4GHz | - | 2.4 GHz | - | - | - | 192kB Flash, 24kB RAM | Flash | 192 kB | 4 dBm | - | 32 bit | - | RF System on a Chip - SoC | Bluetooth v5.3, Thread | - | - | 4dBm | 802.15.4, Bluetooth | - | -104dBm | 2Mbps | - | ADC, PDM, PWM, SPI, UART | 4.6mA ~ 5.2mA | 4.6mA ~ 7mA | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | ||
![]() NRF52805-CAAA-R Nordic Semicon | 13281 | - | - | Surface Mount | - | - | - | NRF52805 | Nordic Semiconductor | - | - | - | - | - | 7000 | - | - | Nordic Semiconductor | - | - | 2 Mbps | - | + 85 C | Nordic Semiconductor ASA | - | - 40 C | - | - | - | - | MSL 2 - 1 year | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | 4.6 mA | 7 mA | 3.6 V | 1.7 V | - | - | - | -40°C ~ 85°C | Cut Tape | - | - | - | - | - | Bluetooth | - | - | - | Wireless & RF Integrated Circuits | Si | 1.7V ~ 3.6V | - | 2.4GHz | - | 2.4 GHz | - | - | - | 192kB Flash, 24kB RAM | - | 192 kB | 4 dBm | 2Mbps | - | - | RF System on a Chip - SoC | Bluetooth v5.2 | - | - | 4dBm | Bluetooth | - | - 97 dBm | 2Mbps | - | ADC, GPIO, I²S, SPI, UART | 4.6mA | 4.6mA | - | - | - | - | 10 | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | ||
![]() RTL8703BS-CG Realtek Semicon | 54000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTL8821CU-CG Realtek Semicon | 100000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-S2FH4 Espressif Systems | 10 | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | - | - | - | 320 kB | SRAM | - | - | - | - | I2C, I2S, SPI, UART | - | - | 240 MHz | 150 Mbps | - | + 105 C | Espressif Systems | - | - 40 C | - | - | - | SMD/SMT | - | - | 43 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | ESP32-S2 | Active | - | - | - | 68 mA | 310 mA | 3.6 V | 1.8 V | - | - | - | -40°C ~ 125°C (TJ) | - | ESP32 | - | - | - | - | Wi-Fi | - | - | - | Wireless & RF Integrated Circuits | Si | 2.8V ~ 3.6V | - | 2.4GHz | - | 2.4 GHz | - | - | - | 4MB Flash | Flash | 4 MB | 19.5 dBm | 150Mbps | 32 bit | ESP32-S2 | RF System on a Chip - SoC | 802.11b/g/n | - | - | 19.5dBm | WiFi | Antenna Not Included | -97dBm | - | 20 Channel | ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB | 63mA ~ 68mA | 160mA ~ 310mA | - | 4 Timer | - | - | - | - | - | - | - | 0.85 mm | - | 7 mm | 7 mm | - | ||
![]() RTL8189FTV-VQ1-CG Realtek Semicon | 14949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH9141K WCH(Jiangsu Qin Heng) | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-D0WD-V3 Espressif Systems | 10 | - | - | Surface Mount | QFN-48 | 48-QFN (5x5) | - | ESP32-D0 | Espressif Systems | - | 16 kB, 520 kB | SRAM | - | - | 5000 | - | CAN, I2C, I2S, SDIO, SPI, UART | Espressif | - | 240 MHz | 150 Mbps | - | + 125 C | Espressif Systems | - | - 40 C | - | Yes | - | SMD/SMT | - | - | 34 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | 95 mA to 100 mA | 240 mA | 3.6 V | 2.3 V | - | - | - | -40°C ~ 125°C | MouseReel | ESP32 | - | - | - | - | ESP32-D0WD-V3 | - | - | - | Wireless & RF Integrated Circuits | Si | 2.3V ~ 3.6V | - | 2.412GHz ~ 2.484GHz | - | 2.4 GHz | - | - | - | 448kB ROM, 520kB SRAM | ROM | 448 kB | 20.5 dBm | - | 32 bit | - | RF System on a Chip - SoC | 802.11b/g/n, Bluetooth 4.2 | - | - | 20.5dBm | Bluetooth, WiFi | - | - 75 dBm | 150Mbps | 18 Channel | ADC, I²C, I²S, SDIO, SPI, PWM, UART | 95mA ~ 100mA | 130mA ~ 240mA | - | 2 Timer | 8DPSK, DSSS, DQPSK, OFDM | - | 34 | - | - | RF System on a Chip - SoC | - | - | - | 5 mm | 5 mm | - | ||
![]() LR1110IMLTRT Semtech Corporation | 366 | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | - | LR1110 | Semtech | Low Power Wi-Fi/ GNSS Scanner + LoRa Transceiver | - | - | - | - | 3000 | - | - | Semtech | - | - | 2 Mbps | - | + 85 C | Semtech Corporation | - | - 40 C | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | Active | - | Details | QFN | 7.8 mA | 118 mA | 3.7 V | 1.8 V | LoRa Edge | 0.050459 oz | Industrial grade | -40°C ~ 85°C | MouseReel | - | - | - | - | - | TxRx + MCU | - | - | - | Wireless & RF Integrated Circuits | Si | 1.8V ~ 3.7V | - | 150MHz ~ 2.7GHz | 32 | 150 to 960 MHz | 5 V | - | - | - | - | - | 15 dBm, 22 dBm | - | - | - | RF Transceiver | 802.11b/g/n | 150 MHz to 960 MHz, 150 MHz to 2700 MHz | Industrial | 22dBm | WiFi | - | -123dBm | 300kbps | - | SPI | 5.4mA ~ 7.8mA | - | 4 Receiver | - | FSK, GFSK | 2 Transmitter | - | - | FSK | RF Transceiver | - | - | - | - | - | - | ||
![]() K32W041AK NXP USA Inc. | 20 | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-HVQFN (6x6) | - | - | NXP Semiconductors | - | 152 kB | SRAM | - | - | 2450 | - | I2C, SPI, Serial | NXP | - | 48 MHz | - | - | + 125 C | NXP USA Inc. | - | - 40 C | - | Yes | - | SMD/SMT | - | 7 dB, 7.3 dB | 22 I/O | Tray | - | 935414892557 | - | - | Active | - | Details | - | - | - | 3.6 V | 1.9 V | - | - | - | -40°C ~ 125°C | Tray | - | - | - | - | - | TxRx + MCU | - | - | - | Wireless & RF Integrated Circuits | Si | 1.9V ~ 3.6V | - | 2.4GHz | - | 2.4 GHz | 1.9 V to 3.6 V | - | - | 640kB Flash, 152kB SRAM | Flash | 640 kB | - | - | 32 bit | - | RF Microcontrollers - MCU | - | - | - | 11.2dBm | 802.15.4, Bluetooth | - | -101.3dBm | 2Mbps | 8 Channel | I2C, SPI, PWM, UART | 4.3mA | 7.4mA ~ 20.3mA | - | 2 | - | - | 22 | - | - | RF Microcontrollers - MCU | - | - | - | - | - | - | ||
![]() NRF52833-QDAA-R Nordic Semiconductor ASA | 12000 | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | - | Nordic Semiconductor | - | - | - | - | - | 4000 | - | - | Nordic Semiconductor | - | - | 2 Mbps | - | + 105 C | Nordic Semiconductor ASA | - | - 40 C | - | Yes | - | SMD/SMT | MSL 2 - 1 year | - | - | - | - | - | - | - | Active | - | - | - | 6 mA | 15.5 mA | 5.5 V | 1.7 V | - | - | - | -40°C ~ 105°C | Cut Tape | nRF52 | - | - | - | - | TxRx + MCU | - | - | - | Wireless & RF Integrated Circuits | Si | 1.7V ~ 5.5V | - | 2.4GHz | - | 2.4 GHz | - | - | - | 512kB Flash, 128kB RAM | - | 512 kB | 8 dBm | 2Mbps | - | - | RF System on a Chip - SoC | - | - | - | 8dBm | 802.15.4, Bluetooth | - | -103dBm | 2Mbps | - | ADC, I2S, PWM, SPI, UART, USB | 3.4mA ~ 10.7mA | 2.3mA ~ 30.4mA | - | - | - | - | 18 | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | ||
![]() NCK2982AHN/T0B/UY NXP USA Inc. | 10 | - | - | - | - | - | - | NCK2982 | NXP Semiconductors | - | - | - | - | - | 4000 | - | - | NXP | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | - | - | - | - | ||
![]() STM32WB10CCU5 STMicroelectronics | 3120 | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | - | - | STMicroelectronics | - | 48 kB | SRAM | - | - | 1560 | STM32WB | I2C, SPI, UART | STMicroelectronics | - | 32 MHz | - | - | + 105 C | STMicroelectronics | - | - 40 C | - | Yes | - | SMD/SMT | MSL 3 - 168 hours | - | 30 I/O | Tray | UFQFPN | - | - | - | Active | - | Details | - | - | - | 3.6 V | 1.71 V | STM32 | 0.003527 oz | - | -10°C ~ 85°C (TA) | Tray | - | - | - | - | - | TxRx + MCU | - | - | - | Microcontrollers - MCU | - | 2V ~ 3.6V | - | 2.4GHz | 48 | - | - | - | I2C, SPI, USART | 320kB Flash, 48kB SRAM | Flash | 320 kB | - | - | 32bit | - | ARM Microcontrollers - MCU | Bluetooth v5.2 | - | - | 4dBm | Bluetooth | - | -95.5dBm | 1Mbps | 13 Channel | ADC, I2C, SPI, UART, USART | 7.7mA | 8.7mA ~ 11.9mA | - | - | GFSK | - | 30 | - | - | ARM Microcontrollers - MCU | ARM Cortex M0+, ARM Cortex M4 | - | - | - | - | - | ||
![]() AWR6443ABGABLQ1 Texas Instruments | 26 | - | - | Surface Mount | 161-TFBGA, FCCSP | 161-FC/CSP (10.4x10.4) | - | - | Texas Instruments | - | 1.4 MB | SRAM | AWR6843ISK, DCA1000EVM, MMWAVEICBOOST | - | 176 | - | CAN, I2C, SPI, UART | Texas Instruments | - | - | 900 Mbps | - | + 125 C | Texas Instruments | - | - 40 C | - | Yes | - | SMD/SMT | - | - | 47 I/O | Tray | - | - | - | - | Active | - | Details | - | - | - | 1.32 V | 1.14 V | MMwave | - | - | -40°C ~ 125°C (TJ) | Tray | Automotive, AEC-Q101 | - | - | - | - | TxRx + MCU | - | - | - | Wireless & RF Integrated Circuits | Si | 1.71V ~ 1.89V, 3.15V ~ 3.45V | - | 60GHz ~ 64GHz | - | 60 GHz to 64 GHz | - | - | - | 352kB RAM | - | 1.4 MB | 12 dBm | - | - | - | RF System on a Chip - SoC | - | - | - | 12dBm | - | - | - | 900Mbps | 6 Channel | ADC, GPIO, I2C, SPI, UART | - | - | - | - | - | - | 40 | - | - | RF System on a Chip - SoC | - | 7.62 mm | - | 315 mm | 135.9 mm | - | ||
![]() AX5045-1-TW30 onsemi | 21 | - | Datasheet | Surface Mount | 28-VFQFN Exposed Pad | 28-QFN (5x5) | - | AX5045 | onsemi | - | - | - | - | - | 3000 | - | - | onsemi | - | - | 200 kbps | - | + 85 C | onsemi | - | - 40 C | ADK, FSK, PSK | - | - | SMD/SMT | - | - | - | - | QFN | - | - | - | Last Time Buy | - | - | - | 15 mA | 255 mA | 3.6 V | 3 V | - | - | - | -40°C ~ 85°C (TA) | Cut Tape | - | - | - | - | - | TxRx Only | - | - | - | Wireless & RF Integrated Circuits | ASK and FSK Transceiver | 3V ~ 3.6V | - | 60MHz ~ 1.05GHz | 28 | - | 3 V to 3.6 V | - | - | - | - | - | 23 dBm | - | - | - | RF Transceiver | - | 60 MHz to 1050 MHz | - | 23dBm | General ISM < 1GHz | - | -133.5dBm | 200kbps | - | SPI | 15mA ~ 16mA | 255mA | 1 Receiver | - | ASK, FSK, GFSK, PSK | 1 Transmitter | - | - | - | RF Transceiver | - | - | - | - | - | - | ||
![]() CYW43569PKFFBGT Infineon | In Stock | - | Datasheet | Surface Mount | 254-TFBGA, FCBGA | 254-FCBGA (10x10) | CE, CSA, UL | CYW43569 | Infineon Technologies | - | - | - | - | - | 1250 | - | - | Cutler Hammer, Div of Eaton Corp | PDG33M0250D3WK | - | - | - | - | Infineon Technologies | - | - | - | - | Panel | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | - | Details | - | - | - | - | - | - | - | - | 0°C ~ 60°C | Reel | - | - | - | - | - | TxRx + MCU | - | - | - | Wireless & RF Integrated Circuits | Si | 3.3V | 250 A | 2.4GHz, 5GHz | - | - | - | - | - | 640kB ROM, 768kB SRAM | - | - | - | - | - | - | RF Microcontrollers - MCU | 802.11ac, Bluetooth v4.1 +EDR | - | - | 12dBm | Bluetooth, WiFi | - | -94dBm | - | - | JTAG, UART | 94mA ~ 240mA | 344mA ~ 694mA | - | - | 4DQPSK, 8DPSK, GFSK | - | 16 | - | - | RF Microcontrollers - MCU | - | - | - | - | - | - | ||
![]() CYW20746A0KFBGT Infineon | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | SG73G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | ±50ppm/°C | - | 510 Ohms | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | - | - | 0.024 (0.60mm) | - | - | - |