- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Operating Frequency | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Bus Width | Seated Height-Max | Product Type | Operating Temperature Range | Protocol | Max Frequency | Telecom IC Type | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | Ambient Temperature Range High | GPIO | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | 2000 | - | - | NXP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88W8782-B0-NAPC/DZ | - | - | - | - | Details | - | - | - | - | - | - | Reel | 88W8782 | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | ||
![]() CYW88373CUBGT Infineon | 4485 | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | 5000 | - | - | Infineon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Microcontrollers - MCU | - | - | - | ||
![]() STM32WBA52CEU6 STMicroelectronics | 3149 | - | Datasheet | - | Surface Mount | 48-UFQFN Exposed Pad | - | - | 48-UFQFPN (7x7) | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32WBA | TxRx + MCU | - | - | - | - | - | 1.71V ~ 3.6V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | 512kB Flash, 96kB RAM | - | - | - | - | - | - | - | Bluetooth v5.3 | - | - | - | Bluetooth | - | - | - | ADC, I²C, SPI, UART, USART | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2580EGW Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | MAX258 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | Compliant | - | - | - | - | - | - | - | - | TxRx Only | - | - | - | - | - | - | - | - | - | - | - | 700MHz ~ 2.7GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTE | - | - | - | Cellular | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | ||
![]() QT7861 ON Semiconductor | In Stock | - | - | - | Surface Mount | 225-VFBGA, FCBGA | - | - | 225-FCBGA (10x10) | - | QT786 | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | 6GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11ax | - | - | 24dBm | Bluetooth, General ISM > 1GHz, WiFi | - | 9.6Gbps | - | Ethernet | - | - | - | 1024QAM | - | - | - | - | - | - | ||
![]() MAX7037EGL T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 40-VFQFN Exposed Pad | - | - | 40-SQFN (6x6) | - | MAX7037 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | TxRx + MCU | - | - | - | - | - | 2.1V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6dBm | General ISM < 1GHz | -100dBm | - | - | SPI, UART | 22mA | 16mA | - | ASK, FSK | - | 16 | - | - | - | - | ||
![]() MAX2839ETN Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 56-WFQFN Exposed Pad | - | - | 56-TQFN (8x8) | - | MAX283 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | TxRx Only | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | - | 2.3GHz ~ 2.7GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiMAX | - | - | 0dBm | Cellular | - | - | - | SPI | 76mA ~ 117mA | 116mA ~ 140mA | - | 16QAM, 64QAM | - | - | - | - | - | - | ||
![]() AX8052F131-2-TB05 Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI4463-B1B-ZM0R Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 3250 | - | - | Surface Mount | - | - | YES | 32 | - | 32 | - | - | - | - | - | NXP SEMICONDUCTORS | - | NXP Semiconductors | MFRC53101T/0FE | - | - | - | - | - | - | - | 85 °C | -25 °C | - | PLASTIC/EPOXY | SOP | 7.50 MM, PLASTIC, MO-119, SOT-287-1, SOP-32 | RECTANGULAR | SMALL OUTLINE | - | Active | SOIC | - | 2.06 | Non-Compliant | - | - | - | - | 5 V | - | - | - | - | 85 °C | -25 °C | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | - | OTHER | Parallel, SPI | 5.5 V | 3 V | - | - | - | - | - | 2.65 mm | - | - | - | 13.56 MHz | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | 85 °C | - | - | 2.45 mm | 20.7 mm | 7.6 mm | ||
![]() MAX2510EEI TG126 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX251 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32FG25A221F1920IM56-B Silicon Labs | 291 | - | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | 56-QFN (7x7) | - | EFR32FG25 | - | 512 kB | RAM | - | - | I2C | - | - | 97.5 MHz | 2.4 Mbps | + 125 C | Silicon Labs | - 40 C | SMD/SMT | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | 6.28 mA | 186 mA | 3.8 V | 1.71 V | - | -40°C ~ 125°C | - | Flex Gecko | TxRx Only | - | - | - | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.92MB Flash, 512kB RAM | Flash | 1920 kB | 16 dBm | 32 bit | - | RF System on a Chip - SoC | - 40 C to + 125 C | Zigbee® | - | - | 16dBm | 802.15.4 | -126.3dBm | 2.4Mbps | - | GPIO, I²C, IrDA, PWM, SPI, USB | 6.28mA | 58.6mA ~ 186mA | - | FSK, OFDM, O-QPSK | - | 37 | - | 0.85 mm | 7 mm | 7 mm | ||
![]() EFR32FG25A111F1152IM56-B Silicon Labs | 261 | - | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | 56-QFN (7x7) | - | EFR32FG25 | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Flex Gecko | TxRx Only | - | - | - | - | - | 1.71V ~ 3.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.152MB Flash, 256kB RAM | - | - | - | - | - | - | - | Zigbee® | - | - | 16dBm | 802.15.4 | -126.3dBm | 2.4Mbps | - | GPIO, I²C, IrDA, PWM, SPI, USB | 6.28mA | 58.6mA ~ 186mA | - | FSK, O-QPSK | - | 37 | - | - | - | - | ||
![]() CSRA67174A01-CPSC-T Qualcomm | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Qualcomm | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW4318EKFBG Infineon | In Stock | - | - | - | Surface Mount | 196-LFBGA | - | - | 196-FBGA (12x12) | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 0°C ~ 75°C | - | - | TxRx + MCU | - | - | - | - | - | 3.3V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11a/g | - | - | 6dBm | WiFi | -76dBm | 54Mbps | - | SPI, UART | 320mA | 320mA | - | - | - | 8 | - | - | - | - | ||
![]() MAX71332ETJ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX713 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF430F5175T1RKVRQ1 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | RF430 | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32FG25A121F1152IM56-B Silicon Labs | 263 | - | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | 56-QFN (7x7) | - | EFR32FG25 | - | 256 kB | RAM | - | - | I2C | - | - | 97.5 MHz | 2.4 Mbps | + 125 C | Silicon Labs | - 40 C | SMD/SMT | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | 6.28 mA | 186 mA | 3.8 V | 1.71 V | - | -40°C ~ 125°C | - | Flex Gecko | TxRx Only | - | - | - | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.152MB Flash, 256kB RAM | Flash | 1152 kB | 16 dBm | 32 bit | - | RF System on a Chip - SoC | - 40 C to + 125 C | Zigbee® | - | - | 16dBm | 802.15.4 | -126.3dBm | 2.4Mbps | - | GPIO, I²C, IrDA, PWM, SPI, USB | 6.28mA | 58.6mA ~ 186mA | - | FSK, OFDM, O-QPSK | - | 37 | - | 0.85 mm | 7 mm | 7 mm | ||
![]() QT7860 ON Semiconductor | 4300 | - | - | - | Surface Mount | 225-VFBGA, FCBGA | - | - | 225-FCBGA (10x10) | - | QT786 | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | 6GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11ax | - | - | 24dBm | Bluetooth, General ISM > 1GHz, WiFi | - | 9.6Gbps | - | Ethernet | - | - | - | 1024QAM | - | - | - | - | - | - | ||
![]() DA14581-00AT2 Renesas | 790 | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | - | 40-QFN (5x5) | - | DA14581 | - | 42 kB | SRAM | - | - | I2C, SPI, UART | - | - | 16 MHz | - | + 85 C | Renesas Design Germany GmbH | - 40 C | SMD/SMT | 24 I/O | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Not For New Designs | - | - | 3.7 mA | 3.4 mA | 3.3 V | 3.3 V | - | -40°C ~ 85°C | - | - | TxRx + MCU | - | - | - | Wireless & RF Integrated Circuits | Si | 2.35V ~ 3.3V | - | - | - | - | - | 2.4GHz | - | - | - | 2.4 GHz | - | - | - | - | 32kB OTP, 84kB ROM, 50kB SRAM | - | 32 kB | 0 dBm | 32 bit | - | RF System on a Chip - SoC | - | Bluetooth v4.1 | - | - | -1dBm | Bluetooth | -93dBm | - | 4 Channel | I²C, SPI, UART | 3.7mA | 3.4mA | 2 Timer | - | - | 24 | - | 0.9 mm | 5 mm | 5 mm |