- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | AI Accelerator | Base Product Number | Camera ISP | CPU Cores | Display Resolution (Pixels) | Displays | GPU Type | HDR | Heterogeneous Multi-Processing | Max Memory Frequency | Max Performance | Max Video Recording Resolution | Memory | Mfr | Package | Product Status | Qualification | RoHS | Storage Type | Video Decoding | Video Encode | Video Encoding | Wi-Fi Frequency | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Frequency | Memory Size | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | USB | Current - Transmitting | Modulation | GPIO | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT2790 MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT2860 MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT2870 MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT3290 MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT5372 MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Kompanio 1380 MediaTek | In Stock | - | - | - | - | - | Yes | - | 16 MP + 16MP | Octa (8) | 2520 x 1080 (FullHD+),2560 x 1600 (2.5K),3840 x 2160 (4K) | - | - | HDR10, HDR10+, HLG, Dolby Vision | Yes | 2133MHz | 4.8 TOPS | 3840 x 2160 (4K) | LPDDR4X | - | - | - | - | - | eMMC,uFS,NVMe | - | H.264,H.265 / HEVC | - | 2.4GHz and 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Kompanio 528 MediaTek | In Stock | - | - | - | - | - | - | - | - | Octa (8) | - | 2520 x 1080 @ 60Hz ,1920 x 1080 @ 60Hz (Ext) | Arm Mali G52 MC2 2EE | - | - | 3733Mbps | - | - | LPDDR4x | - | - | - | - | - | eMMC 5.1 with hardware command queue | H.264,HEVC,VP9 | - | H.264,HEVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x USB 3.0 ,1x USB 2.0 OTG | - | - | - | - | ||
![]() Si3933 Nanjing Zhongke Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM20771A0KWFBG Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM9301V02LF24D EM Microelectronic | In Stock | - | - | Surface Mount | 24-WFQFN Exposed Pad | 24-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | EM Microelectronic | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Obsolete | TxRx Only | 2.3V ~ 3.6V | 2.4GHz | - | Bluetooth v4.0 | 3dBm | Bluetooth | -80dBm | 5Mbps | GPIO, HCI, SPI, UART | 12.9mA ~ 13mA | - | 12mA ~ 12.1mA | - | - | - | ||
![]() EFR32BG22E224F512IM32-C Silicon Labs | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | Flex Gecko | Active | TxRx + MCU | 1.71V ~ 3.8V | - | 512kB Flash, 32kB RAM | 802.15.4 | 6dBm | 802.15.4 | -106.7dBm | 1Mbps | ADC, I2C, I2S, IrDA, SPI, UART, USART | 3.6mA ~ 4.4mA | - | 4.1mA ~ 8.5mA | 2-FSK, 4-FSK, 2-GFSK, 4-GFSK, DSSS, GMSK, MSK, OOK, O-QPSK | 18 | - | ||
![]() EFR32MG22E224F512IM32-C Silicon Labs | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | Flex Gecko | Active | TxRx + MCU | 1.71V ~ 3.8V | - | 512kB Flash, 32kB RAM | 802.15.4 | 6dBm | 802.15.4 | -106.7dBm | 1Mbps | ADC, I2C, I2S, IrDA, SPI, UART, USART | 3.6mA ~ 4.4mA | - | 4.1mA ~ 8.5mA | 2-FSK, 4-FSK, 2-GFSK, 4-GFSK, DSSS, GMSK, MSK, OOK, O-QPSK | 26 | - | ||
![]() CYW43022CUBT Infineon Technologies | In Stock | - | - | Surface Mount | 106-UFBGA, WLBGA | SG-XFWLB-106 | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIROC™ Bluetooth | Active | TxRx + MCU | 3.2V ~ 4.6V | 2.4GHz ~ 5GHz | 1.125MB ROM, 388kB SRAM | Bluetooth v5.4 | 20dBm | Bluetooth, WiFi | - | 3Mbps | I2C, SDIO, SPI, UART | - | - | - | - | 40 | - | ||
![]() KW45B41Z83AFPBT NXP USA Inc. | In Stock | - | Datasheet | Surface Mount, Wettable Flank | 40-VFQFN Exposed Pad | 40-HVQFN (6x6) | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | AEC-Q100 | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tray | Kinetis KW45B | Active | TxRx + MCU | 1.8V ~ 3.6V | 2.36GHz ~ 2.48GHz | 1MB Flash, 128kB RAM | Bluetooth v5.3 | 10dBm | Bluetooth, General ISM > 1GHz | -106dBm | 2Mbps | I2C, PWM, SPI, UART | 4.1mA ~ 10.01mA | - | 4.6mA ~ 22.4mA | FSK, GFSK, GMSK, MSK | - | Automotive | ||
![]() PIC32CX1012BZ25048T-E/MYX Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | TxRx + MCU | 1.9V ~ 3.6V | 2.4GHz | 1MB Flash, 128kB RAM | Bluetooth v5.2, Class 2, Zigbee? | 12dBm | 802.15.4, Bluetooth | -103dBm | 3Mbps | ADC, GPIO, HCI, I2C, IrDA, JTAG, PWM, SPI, UART, USART | 9.8mA ~ 40.6mA | - | 15mA ~ 96.7mA | DSSS, MSK, QPSK | 48 | - | ||
![]() PIC32CX1012BZ25048T-I/MYX Microchip Technology | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Active | TxRx + MCU | 1.9V ~ 3.6V | 2.4GHz | 1MB Flash, 128kB RAM | Bluetooth v5.2, Class 2, Zigbee? | 12dBm | 802.15.4, Bluetooth | -103dBm | 3Mbps | ADC, GPIO, HCI, I2C, IrDA, JTAG, PWM, SPI, UART, USART | 9.8mA ~ 40.6mA | - | 15mA ~ 96.7mA | DSSS, MSK, QPSK | 48 | - | ||
![]() CYW20829B0LKMLXQLA1 Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCV-RSL15-512-101Q40-AVG onsemi | In Stock | - | Datasheet | Surface Mount, Wettable Flank | 40-VFQFN Exposed Pad | 40-QFNW (6x6) | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | AEC-Q100 | - | - | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | - | Active | TxRx + MCU | 1.2V ~ 3.6V | - | 512kB Flash, 80kB RAM | Bluetooth v5.2 | 6dBm | Bluetooth | -102dBm | 4Mbps | GPIO, HCI, I2C, JTAG, PCM, PWM, SPI, UART | 2.7mA ~ 6.7mA | - | 4.3mA ~ 24.1mA | FSK, GFSK, MSK, O-QPSK | 15 | Automotive | ||
![]() STM32WBA55UGI6 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 59-UFBGA | 59-UFBGA (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | TxRx + MCU | - | - | - | Bluetooth, Zigbee? | - | 802.15.4, Bluetooth | - | - | GPIO, HCI, I2S, UART, USART | - | - | - | - | - | - | ||
![]() STM32WBA52KGU6 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 32-UFQFN Exposed Pad | 32-UFQFPN (5x5) | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32WBA52xx | Active | TxRx + MCU | 1.71V ~ 3.6V | 2.4GHz | 1MB Flash, 64kB SRAM | Bluetooth v5.3 | 10dBm | Bluetooth | -101dBm | 2Mbps | ADC, GPIO, I2C, IrDA, SPI, UART, USART | 7.39mA ~ 8mA | - | 10.6mA ~ 20.4mA | GFSK | 20 | - |