- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | RAM Size | Max Supply Current | Data Rate | Data Bus Width | Number of Timers/Counters | Density | Protocol | Core Architecture | Max Frequency | Power - Output | RF Family/Standard | Programming Voltage | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Modulation | Sensitivity (dBm) | GPIO | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BC57F687A05-IQF-E4 Qualcomm | In Stock | - | - | - | - | - | - | - | 68-VFQFN Exposed Pad | - | 68 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | BlueCore® | - | - | Obsolete | 3 (168 Hours) | - | - | - | TxRx + MCU | - | - | - | - | 2.7V~4.4V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | 48kB RAM | - | - | - | - | - | - | Bluetooth v2.1 +EDR, Class 2 and 3 | - | - | 7dbm | Bluetooth | - | - | - | - | - | - | - | - | - | -90 dBm | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CYW20702A1KWFBGT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 50-WFBGA | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | TxRx + MCU | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 +EDR | - | - | 10dBm | Bluetooth | - | -92dBm | 3Mbps | - | I2C, I2S, SPI, UART, USB | 32mA | 65mA | - | 4DQPSK, 8DPSK, GFSK | - | 7 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CC2510F32RSP Texas Instruments | In Stock | - | Datasheet | - | - | Copper, Tin | Surface Mount | Surface Mount | 36-VFQFN Exposed Pad | - | 36 | - | 92.589543mg | - | 21 | - | - | -40°C~85°C | Tray | - | - | e4 | no | Discontinued | 3 (168 Hours) | 36 | SMD/SMT | - | TxRx + MCU | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~3.6V | QUAD | - | 260 | 1 | 3V | 0.5mm | - | 2.4GHz | - | CC2510 | 36 | - | - | 3.3V | - | - | SPI, USART, USB | - | - | 32kB Flash 4kB SRAM | 4kB | - | - | 8b | 3 | - | - | 8051 | - | 1dBm | General ISM > 1GHZ | - | - | 500kBaud | - | I2S, SPI, USART | 14.7mA~22.9mA | 15.5mA~26mA | - | 2FSK, GFSK, MSK | -103 dBm | - | 820μm | - | 6mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SI1027-B-GMR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | 85-LGA (6x8) | - | FLASH | 53 | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 3 (168 Hours) | - | - | - | TxRx + MCU | - | 85°C | -40°C | - | 1.8V~3.8V | - | - | - | - | - | - | - | 240MHz~960MHz | - | - | - | - | - | - | - | - | I2C, SPI, UART | 3.8V | 1.8V | 16kB Flash 4.4kB RAM | 4.3kB | - | - | 8b | 4 | - | EZRadioPro | - | 3.8MHz | 13dBm Max | General ISM < 1GHz | - | -121dBm | 256kbps | 16 | I2C, SPI, UART | 18.5mA | 17mA~30mA | - | FSK, GFSK, OOK | -121 dBm | 53 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI1027-B-GM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | - | - | FLASH | - | - | - | -40°C~85°C | Tray | 2011 | - | - | yes | Active | 3 (168 Hours) | - | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | NOT SPECIFIED | - | - | - | - | 240MHz~960MHz | NOT SPECIFIED | - | - | - | - | - | - | - | I2C, SPI, UART | - | - | 16kB Flash 4.4kB RAM | 4.3kB | - | - | 8b | 4 | - | EZRadioPro | - | - | 13dBm Max | General ISM < 1GHz | 3V | - | 256kbps | 16 | I2C, SPI, UART | 18.5mA | 17mA~30mA | - | FSK, GFSK, OOK | -121 dBm | 53 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32BG12P132F1024GL125-C Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 125-VFBGA | YES | - | - | - | - | - | 85°C | -40°C | - | Tray | - | Blue Gecko | - | - | Active | 3 (168 Hours) | 125 | - | - | TxRx + MCU | - | - | - | - | - | BOTTOM | BALL | - | 1 | 3.3V | 0.5mm | compliant | 2.4GHz | - | - | - | S-PBGA-B125 | - | - | - | INDUSTRIAL | - | - | - | 1MB Flash 128kB RAM | - | - | 2000 Mbps | - | - | - | Bluetooth v5.0 | - | - | 0dBm | Bluetooth | - | -95dBm | - | - | I2C, I2S, SPI, UART | - | - | - | - | - | 65 | - | 0.94mm | 7mm | 7mm | - | - | - | RoHS Compliant | - | ||
![]() CYW20733A2KFB1GT Cypress Semiconductor Corp | In Stock | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | 81-TFBGA | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | TxRx + MCU | - | - | - | - | 3V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v3.0 | - | - | 10dBm | Bluetooth | - | -91dBm | - | - | I2C, I2S, SPI, UART | 26.4mA | 47mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CC2560ANPYFVT Texas Instruments | In Stock | - | - | - | - | - | - | Surface Mount | 54-BGA, DSBGA | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | TxRx Only | - | - | - | - | 2.2V~4.8V | - | - | - | - | - | - | - | 2.4GHz | - | CC2560 | - | - | - | 4.8V | - | - | UART | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | 12dBm | Bluetooth | - | - | 4Mbps | - | I2S, UART | 40.5mA~41.2mA | 40.5mA~41.2mA | - | GFSK, GMSK | -95 dBm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYW20702A1KWFBG Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 50-WFBGA | YES | - | - | - | - | - | - | - | -30°C~85°C | Tray | - | - | - | - | Active | 3 (168 Hours) | 50 | - | - | TxRx + MCU | - | - | - | - | 2.3V~5.5V | BOTTOM | BALL | - | 1 | 1.22V | 0.5mm | - | 2.4GHz | - | - | - | R-PBGA-B50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 +EDR | - | - | 10dBm | Bluetooth | - | -92dBm | 3Mbps | - | I2C, I2S, SPI, UART, USB | 32mA | 65mA | - | 4DQPSK, 8DPSK, GFSK | - | 7 | - | 0.8mm | 4.5mm | 4mm | - | - | - | ROHS3 Compliant | - | ||
![]() CYW20707A2KUBGT Cypress Semiconductor Corp | In Stock | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | 49-VFBGA, FCBGA | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CC2560AYFVR Texas Instruments | In Stock | - | - | - | - | Tin | - | Surface Mount | 54-BGA, DSBGA | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | TxRx Only | - | - | - | - | 2.2V~4.8V | - | - | - | - | - | - | - | 2.4GHz | - | CC2560 | - | - | - | 4.8V | - | - | UART | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | 12dBm | Bluetooth | - | - | 4Mbps | - | I2S, UART | 40.5mA~41.2mA | 40.5mA~41.2mA | - | GFSK, GMSK | -95 dBm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LMS7002M Lime Microsystems Ltd | In Stock | - | Datasheet | - | - | - | - | - | 261-SMD Module | YES | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2014 | - | - | yes | Active | 5 (48 Hours) | 261 | - | - | TxRx + MCU | - | - | - | - | 1.1V~1.89V | BOTTOM | BALL | - | 1 | 1.2V | - | unknown | 100kHz~3.8GHz | - | - | - | S-PBGA-B261 | - | - | - | - | - | - | - | 10kB SRAM | - | - | - | - | - | - | CDMA, GSM, HSPA, LTE, TD-SCDMA, WCDMA | - | - | 0dBm | Cellular | - | - | - | - | SPI | 420mA | 350mA | - | - | - | - | - | - | 11.5mm | 11.5mm | - | - | - | RoHS Compliant | - | ||
![]() EFR32FG12P231F1024GM48-CR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Flex Gecko | - | - | Active | 2 (1 Year) | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 1MB Flash 128kB RAM | - | - | - | - | - | - | - | - | - | 20dBm | - | - | -121dBm | - | - | I2C, I2S, SPI, UART | - | - | - | - | - | 31 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32MG1V132F256GM48-B0 Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | 48 | - | - | - | - | - | - | -40°C~85°C | Tray | 2015 | Mighty Gecko | - | - | Discontinued | 6 (Time on Label) | 48 | - | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 3.3V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | 256kB Flash 32kB RAM | 32kB | - | - | - | - | - | Bluetooth v4.0, Zigbee® | - | - | 19.5dBm | 802.15.4, Bluetooth | - | -99dBm | 1Mbps | - | I2C, I2S, SPI, UART | 8.6mA~9.1mA | 8.2mA | - | DSSS, O-QPSK, GFSK | - | 31 | - | 0.9mm | 7mm | 7mm | - | - | Unknown | RoHS Compliant | - | ||
![]() CYW89335L2CUBGT Cypress Semiconductor Corp | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BC57H687C-GITM-E4 Qualcomm | In Stock | - | - | - | - | - | - | - | 120-LFBGA | - | 120 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | BlueCore® | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | 8MB Flash | - | - | - | - | - | - | Bluetooth v2.1 +EDR, Class 2 and 3 | - | - | 5dBm | Bluetooth | - | - | - | - | - | - | - | - | - | -90 dBm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EFR32MG1P732F256GM32-C0R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Mighty Gecko | - | yes | Active | 3 (168 Hours) | 32 | - | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 2.3V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | 2.4GHz | NOT SPECIFIED | - | - | S-XQCC-N32 | - | - | - | - | - | - | - | 768kB Flash 32kB RAM | - | - | - | - | - | - | Bluetooth v4.0, Zigbee® | - | - | 19.5dBm | 802.15.4, Bluetooth | - | -99dBm | 2Mbps | - | I2C, SPI, UART | 8.7mA~9.8mA | 8.2mA~126.7mA | - | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | 16 | - | 0.9mm | 5mm | 5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX2830ETM T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 48-WFQFN Exposed Pad | YES | 48 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 48 | - | - | TxRx Only | TIN | - | - | - | 2.7V~3.6V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | - | 2.4GHz | 30 | - | 48 | - | Not Qualified | 3.6V | 3/3.3V | - | SPI, Serial | - | - | - | - | 104mA | - | - | - | - | 802.11b/g | - | - | 20.3dBm | WiFi | - | - | 54Mbps | - | SPI | 62mA | 82mA~212mA | 1 | CCK, OFDM, QPSK | -75 dBm | - | - | 0.8mm | 7mm | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() CC1310F32RHBR Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SimpleLink™ | e4 | yes | Active | 3 (168 Hours) | 32 | - | 5A992C | TxRx + MCU | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~3.8V | QUAD | NO LEAD | - | - | 3.3V | - | - | 300MHz~930MHz | - | CC1310 | - | - | - | - | - | - | I2C, SPI, UART | - | - | 32kB Flash 16kB RAM | 20kB | - | - | - | - | 1 Mb | - | - | - | 14dBm | General ISM < 1GHz | - | - | 50kbps | 1 | I2C, I2S, JTAG, SPI, UART | 5.5mA | 12.9mA~22.6mA | - | DSSS, GFSK | -124 dBm | 15 | 1mm | - | 5mm | 5mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DA14580-01UNA Dialog Semiconductor GmbH | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 34-UFBGA, WLCSP | - | 34 | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2015 | - | - | - | Active | 1 (Unlimited) | 34 | - | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 2.35V~3.3V | BOTTOM | BALL | NOT SPECIFIED | 1 | 1V | 0.4mm | - | 2.4GHz | NOT SPECIFIED | - | - | - | - | 3.3V | - | - | I2C, SPI, UART | - | - | 32kB OTP 84kB ROM 50kB SRAM | 50kB | 3.7mA | - | - | - | - | Bluetooth v4.1 | - | - | -1dBm | Bluetooth | - | - | - | - | I2C, SPI, UART | - | 3.4mA | - | - | -93 dBm | 14 | - | 0.551mm | 2.436mm | 2.436mm | - | - | - | RoHS Compliant | Lead Free |